Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
Supplier: Radwell International
Description: FLOW METER, ARGON/HELIUM, 10-60/30-200 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Clark Solutions
Description: Series DB41 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in ¼ " to 1 ½" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 0.117666 to 235.332 SCFM
- Operating Pressure: 232.06032 psi
- Media Temperature: -22 to 176 F
-
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The Proline t-mass B 150 from Endress+Hauser is a thermal flow meter for the flow measurement of fuel gases and for leak detection in gas networks. The insertion installation is suitable both for pipelines and for square ducting, and is space-saving and cost-efficient for
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 212 F
- Media Temperature Range: -40 to 212 F
- Features: Gas, Other
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.833333333333333 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.529661016949153 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.166666666666667 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.366666666666667 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: DigiKey
Description: VARIABLE AREA FLOW METER, ARGON,
- Operating Temperature: 249.8 F
- Features: Gas
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for clear identification of the acceptable range Display
- Gas Volumetric Flow Rate: 0.0294165 to 8.82495 SCFM
- Velocity Flow Rate: 271.98162729658793 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Features: Gas
-
Supplier: ESAB Welding and Cutting Products
Description: Features 2-1/2 in. delivery gauge scaled in cfh Accurate argon flow rate of 10-40 cfh
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Features: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. These economical kits are ideal for laboratories, schools or processes that use multiple gases.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0333333333333333 to 1.83333333333333 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
Supplier: Transcat, Inc.
Description: (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302 and 303 SS, Viton®, silicone RTV, glass-reinforced nylon, aluminum Min Operating Temperature (° F)14 Min Operating Temperature (°
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 2.5590565 to 5.905515 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: GasLab
Description: The TecPen Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen when back purging oxygen with argon during welding. It is especially useful for stainless steel welding. As an argon purge meter for welding, the TecWeld Weld Purge Monitor is most
-
Supplier: Paragon Industries, L.P.
Description: eliminate most scaling is to wrap the steel in stainless steel foil. An easier way is to install the gas injection flow meter on your furnace. It is available as either an add-on kit, or you can order the furnace with the meter installed. The meter regulates the
- Process Temperature: 1,287.7777777777778 C
- Height: 215.89988341406297 mm
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 330.1998216920963 mm
-
Supplier: Harper International Corporation
Description: heated equipment. Additional options for heat recovery to increase efficiency can be implemented in regions of the world that command higher fuel gas prices. Harper Slot Furnace Design Enhancements Unique end seal design delivers excellent process gas flow uniformity Strategic
- Process Temperature: 1,200 C
- Heat Source: Combustion, Natural Gas
- Features: Other
-
Supplier: Harper International Corporation
Description: flights – convey material without back-mixing. Utilized for processes that require narrow residence time distributions. Cross Flow System – coarse, free-flowing material can be heated and reacted with through-flowing gas. Gas flows locally through the solid material path
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Amplifier to duct and expel the argon gas and welding fumes away from the welder. This was to ensure the welder's safety and maintain a well-ventilated area (read more)
Browse Air Blow Guns Datasheets for Vortec -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Turbine Flow Meter Measures Argon Gas During Steel Manufacturing
The manufacture of steel products involves a number of complex operations, including melting, casting, heating, and hot and cold rolling. Demands for improved product quality have led steel manufacturers to try to better understand all phases of their production process. Enhanced measurement and
-
Compressed Air Flow Meter Pays for Itself - Reduce Energy Costs with the efector Metris
In virtually every manufacturing facility in the world, in hundreds of industrial control applications, compressed air systems are used as power sources for tools and equipment. In addition, purified shield gases such as argon, carbon dioxide and nitrogen are widely used in welding applications
More Information Top
-
ELECTROCHEMICAL CORROSION STUDIES CORE 313 SEGMENTS 19 & 19R1 & 19R3 TANK 241-AZ-102
Argon gas flow meter /controller .
-
Plasma Induced Graft Polymerization of C6 Fluorocarbons on Cotton Fabrics for Sustainable Finishing Applications
A new argon gas flow meter was purchased and it was possible to increase the flow rate up to 12 L Á minÀ1 .
-
Evaporation and Energy Transfer for a Partially Molten, Laser‐Heated Sapphire Filament
The argon gas flow was metered by a critical-flow orifice and passed over the specimen at the exit of a 0.98-cm-i.d. quartz flow tube.
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 114
National Gas Cylinder Argon Flow Meter ?
-
Plasma–Hydrogen Reduction of Waste Uranium Hexafluoride
Tanks holding hydrogen and argon and gas flow meters are placed to the left of the reactor.
Indicates content that may require registration and/or purchase.