-
Supplier: Newark, An Avnet Company
Description: ENTRY-LEVEL 32-BIT MICROCONTROLLER (MCU) BASED ON ARM CORTEX-M3 CORE ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: ARM Microcontrollers - MCU Cortex M0+ Core,Flex USB
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 3.3 volts
- Supply Current: 8.3 milliamps
-
Supplier: Utmel Electronic Limited
Description: ARM Cortex-M0 32-bit Processor Core
- Internal RAM Size: 16 KB
- Pin Count: 16
- Operating Temperature: -40 to 85 C
- Bits: 32 Bit
-
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ARM CORTEX-A53/CORTEX-M4; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-A53, Cortex-M4; Silicon Core Number:S32V234; Product Range:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, ARM CORTEX-A7/CORTEX-M4; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:i.MX; Core Architecture:ARM; Core Sub-Architecture:Cortex-A7, Cortex-M4; Silicon Core Number:i.MX7ULP; Kit Contents:i.MX 7ULP SOM & RoHS
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, SAM3U, ARM CORTEX-M3; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM3U; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:SAM3U4E; Product Range:- RoHS Compliant: Yes
-
Supplier: Teledyne e2v Semiconductors
Description: Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50 Gbps Encryption
- Clock Speed: 2,200 MHz
- Operating Temperature: -55 to 125 C
- Data Bus: 64-Bit
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: aerospace application. It takes advantage of the powerful ARM Cortex M7 coupled with high bandwidth communication interfaces such as SpaceWire, MIL-STD-1553 and CAN FD and advanced analog functions with 12-bit ADC and DAC. Additional Features Core Arm Cortex M7
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: MPLAB Harmony. Additional Features Core Arm Cortex M7 Core running up to 100 Mhz delivering up to 200 DMips 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Simple- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU)
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Kinetis L 32-bit MCU, ARM Cortex-M0+ core, 256KB Flash, 48MHz, USB, QFN 32
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 3.3 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded
- Clock Speed: 26 MHz
- Supply Voltage (Vcc): 1.7 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 100 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and
- Clock Speed: 26 MHz
- Supply Voltage (Vcc): 1.8 volts
-
Supplier: Utmel Electronic Limited
Description: Kinetis E 32-bit MCU, ARM Cortex-M0+ core, 32KB Flash, 20MHz, 5V, QFP 32
- Clock Speed: 20 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 3 volts
- Supply Current: 14.8 milliamps
-
Supplier: Advantech
Description: Qualcomm APQ-8016 Cortex-A53 ARM Based Box Computer Qualcomm ARM® Cortex®-A53 APQ8016 Quad core up to 1.2 GHz Onboard 1GB/2GB LPDDR3 memory and 8GB eMMC 1 HDMI, 1 RS-232/422/485, 1 GbE, 2 USB 2.0, 8 GPIO Highly intergrated on-board wireless connectivity - Wi-Fi,
-
Supplier: Beckhoff Automation LLC
Description: The CX7000 Embedded PC has an Arm® Cortex®-M7 single-core processor with 480 MHz. In the basic configuration, the CX7000 has a slot for a microSD card and an Ethernet interface. As a special feature, the CX7000 series has eight integrated multi-functional inputs as well as four
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects.
- Clock Speed: 26 MHz
- Supply Voltage (Vcc): 1.7 volts
-
Supplier: WINSYSTEMS, INC.
Description: demanding graphical applications in security, transportation, medical, and digital signage. Features Quad-core Freescale® i.MX 6Q Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces:
- Speed: 800 MHz
- RAM: 2 GB
- Operating Temperature: -40 to 185 F
- Mounting / Configuration: Handheld / Portable, Rack Mount
-
Supplier: Infineon Technologies AG
Description: CYT3DLABHBQ1AESGS belongs to the TRAVEO™ T2G CYT3DL family of microcontrollers. It is based on the highly-efficient embedded processor Arm Cortex-M7 and combines a 2.5D Graphics engine, sound processing, and an Arm® Cortex®-M0+ CPU for peripheral and security processing.
- Internal RAM Size: 384 KB
- Operating Temperature: -40 to 105 C
- Bits: 32 Bit
- Features: DMA Channels, Other, PWM Channels, Watchdog Timer
-
Supplier: WINSYSTEMS, INC.
Description: for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Industrial ARM® CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video
- Speed: 800 MHz
- RAM: 2 GB
- Operating Temperature: -40 to 185 F
- Mounting / Configuration: Handheld / Portable, Rack Mount
-
Supplier: Beckhoff Automation LLC
Description: The CX8200 Embedded PC features an Arm® Cortex®-A53 dual-core processor running at 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD card. The microSD card is not included in the
-
Supplier: Advantech
Description: Rockchip ARM Cortex-A17 RK3288 3.5" SBC Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz Onboard 2GB DDR3L memory and 8GB eMMC HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz, Dual Channel 18/24/30 bit LVDS Support 4K H.264/H.265 Video decoder 6 UART, 6 USB2.0,
- Flash Memory (RAM): 8,000,000 KB
- Operating Temperature: 32 to 140 F
- Features: Other, Watchdog Timer
- Ports: Serial Ports
-
Supplier: WINSYSTEMS, INC.
Description: designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW
- CPU Speed: 800 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9844QX includes an Arm® Cortex® M0 and integrated high-side and low-side switches MOTIX™ TLE9844QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side
- Clock Frequency: 25 MHz
- RAM Size: 0.004 MB
- Operating Voltage: 5.5 to 28 volts
- Operating Temperature: 302 F
-
Supplier: Beckhoff Automation LLC
Description: machine design and plant engineering applications that can be used in conjunction with TwinCAT automation software under Windows Embedded Compact 7. Scalable performance CP26xx Panel PCs are equipped with an Arm® Cortex®-A8 processor. They are equipped with a microSD card and have no
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T016F0008 ABSupplier: Infineon Technologies AG
Description: 32-bit Microcontrollers with ARM® Cortex®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 1
- Pin Count: 14
-
Supplier: Beckhoff Automation LLC
Description: The CX8210 Embedded PC is a control with an EtherCAT slave interface. It features an Arm® Cortex®-A53 dual-core processor with 1.2 GHz. The basic configuration of the CX8200 includes a 1 Gbit Ethernet interface, a USB 3.0 interface, a 1 GB LPDDR4 RAM, and a slot for a microSD
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: NXP ARM Cortex-A9 i.MX6 SBC NXP Cortex-A9 i.MX6 Dual / Quad core 1.0 GHz On-board DDR3 1 GB & 4 GB eMMC NAND Flash HDMI and VGA 1920x1080 at 60Hz, Dual Channel 18/24 bit LVDS Supports full HD 1080P H/W video codec engine 3 UART, 1 GbE, 5 USB 2.0, 20 GPIO, 2 I2C, 1 SPI M.2
- Flash Memory (RAM): 16,000,000 KB
- Operating Temperature: 32 to 140 F
- Features: Other, Watchdog Timer
- Ports: Serial Ports
-
Supplier: WINSYSTEMS, INC.
Description: designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI
- CPU Speed: 800 MHz
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Advantech
Description: [Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front
- Nominal Display Size: 7 inch
- Display Options: Backlit Screen, Touch Screen
- Features: Other
- Configuration: Panel
-
Supplier: VAST STOCK CO., LIMITED
Description: ARM Microcontrollers - MCU High-performance access line, Arm Cortex-M4 core with DSP and FPU, 128 Kbytes Flash, 84 MHz CPU, ART Accelerator
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors.
- Capacity: 2,000 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - ARM Cortex M0+ Core (ATSAMD21G18)
- Category: Development Board, Development Suite / Kit
-
Supplier: Critical Link, LLC
Description: Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options up to 480KLE devices are available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several operating
- Capacity: 2,000 to 4,000 MB
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: ARM Inc.
Description: Professional adds the following features: Support for the latest Cortex™-A9, Cortex™-A5, and Cortex™-M4 processors. The highly optimizing ARM Compiler, supporting all modern versions of the ARM, Thumb and Thumb-2 instruction sets and supporting the NEON SIMD
-
Supplier: DigiKey
Description: ARM® Cortex®-A53, ARM® Cortex®-M7 Microprocessor IC i.MX8MN 3 Core, 64-Bit 1.4GHz 306-TFBGA (11x11)
- Clock Speed: 1,400 MHz
- Operating Temperature: 0 to 95 C
- Pin Count: 306
- Data Bus: 64-Bit
Find Suppliers by Category Top
Featured Products Top
-
ARM Cortex-M3 Core Operating Frequency: Up to (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Core Architecture: Dual ARM Cortex-M7 (400MHz) + Cortex-M4 for parallel task execution and dynamic power management (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
communication with AES-256 encryption, and to build robust, low-power wireless applications. Features STM32WBA5MMG module with STM32WBA55UG MCU Arm Cortex-M33 core with TrustZone® (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
The Definitive Guide to the ARM Cortex-M3
The Definitive Guide to the ARM Cortex-M3. Authored by an ARM engineer who helped develop the core, this user's guide explains step-by-step how to program and implement the ARM Cortex-M3 CPU in real-world designs for best functionality, efficiency, and reuseability.
-
Developing a Low-Cost ZigBee (R) Enabled Smart Energy Meter On CC2538
This application note describes the implementation and integration of energy metering into a TI ZigBee Stack (Z-Stack TM) using the CC2538 platform. The CC2538 is a SmartRF ZigBee system-on-chip solution from TI which offers a powerful ARM (Cortex-M3) core along with IEEE 802.15.4 ZigBee radio