-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination.
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Fiberscope.net by MEDIT
Description: Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made in USA. Industrial Grade Inspection Camera
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: HD 2-Way Articulating Videoscope Kit
- Camera Function: Video
-
Supplier: Danatronics Corporation
Description: The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright
- Tube or Sheath Diameter: 38.09997942601111 mm
- Working Length: 30.479983540808888 m
- Field of View: 115 degrees
- Features: Integral Video Capability
-
Supplier: InspectorTools
Description: The New "State of Art" for Inspection VOscopes newest innovation, our video based inspection scope, with a full 2 X 180°steerable shaft. The VS36-8WA, gives you the latest in remote video technology with precise control. High resolution 320x240 Pixel auto focus color camera 2.5"
-
Supplier: Fiberoptics Technology, Inc.
Description: Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for
- Tube or Sheath Diameter: 1.6800000000000002 mm
- Working Length: 0.6 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: Fiberoptics Technology, Inc.
Description: Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for
- Tube or Sheath Diameter: 6 mm
- Working Length: 2 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: Fiberoptics Technology, Inc.
Description: Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for
- Tube or Sheath Diameter: 8 mm
- Working Length: 2 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR Articulating Borescope Four-way articulating inspection camera, industrial endoscope or videoscope with IP67 ingress protection rating, boost functionality and 6 LED lights (4 front, 2 side) for optimal illumination PCE-VE 370HR is a four-way
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Fiberscope.net by MEDIT
Description: STRAHL Line RIGEL Video Borescope is a multi-purpose, portable, hand held articulated camera built to meet harsh requirements of everyday modern visual inspections. It is durable enough to withstand rigors and bumps of routine operations, yet light and portable, making it easy for the
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 3 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Danatronics Corporation
Description: The Danatronics BoresEye series is the ideal cost effective video inspection system. The BoresEye 2030 line offers an interchangeable system that allows you to go from a 5.5mm 6M straight camera, to a 3.9mm articulating camera or a push rod camera system, with the
- Tube or Sheath Diameter: 3.9000000000000004 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Danatronics Corporation
Description: Danatronics DG+ series is the ideal video inspection tool for your most challenging applications. Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating), 4mm and 6mm options. The 4mm and 6mm options have full,
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 3 m
- Field of View: 80 to 120 degrees
- Operating Temperature: 14 to 122 F
-
Supplier: Fiberscope.net by MEDIT
Description: in the tip of the insertion probe, this camera chip generates up to 400,000 pixels (in 720x480 resolution), with a focal range from 10 -100mm. High-output white LED lights illuminate the inspection area, while a clear 5.6” TFT LCD provides sharp, detailed images needed to ensure
- Tube or Sheath Diameter: 4.5 to 8 mm
- Working Length: 1.5 to 6 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 355N Borescope Two-way articulating inspection camera, industrial endoscope or videoscope with 8 GB SD card memory and small 4.5 mm diameter cable ***Not for medical use***
- Tube or Sheath Diameter: 4.5 mm
- Working Length: 1.5 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Gradient Lens Corporation
Description: Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers.
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.8 m
- Field of View: 50 degrees
- Minimum Focus Distance: 2 mm
-
Supplier: Titan Tool Supply, Inc.
Description: mechanized joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex
- Tube or Sheath Diameter: 2.8000000000000003 to 6 mm
- Field of View: 120 degrees
-
Supplier: Fiberoptics Technology, Inc.
Description: Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.35 m
- Field of View: 50 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Titan Tool Supply, Inc.
Description: joystick uses input to directly control the camera articulation. This results in a smooth and accurate control of the articulating tip, with immediate response to the joystick inputs. This allows the camera tip to be steered through narrow bores, channels and complex curves.
- Tube or Sheath Diameter: 2.8000000000000003 to 6 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 to 100 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RC is a cost-effective automotive inspection tool borescope. It is compatible with iOS and Android systems phones easily. With the 2 way articulating probe, the user can check the engine inside easily. The probe working temperature is -20℃ to 80℃ with high temperature warning
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 100 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: this borescope can show the real time temperature of the probe camera with high temperature warning function, and can generate PDF inspection report on the phone directly. It is a perfect inspection tool for automotive diagnostic, car repairing, engine inspection, home
Find Suppliers by Category Top
Featured Products Top
-
Knives Camera Positioning & Scanning Cutting – Laser & Waterjet General Automation Indexing & Sorting Inspection Loading & Unloading Material Handling Packaging, Palletizing & Unitizing (read more)
Browse Robots Datasheets for Isotech, Inc.