-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Channel, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: ASTM International
Description: This specification covers hot-wrought special quality carbon steel bars. Special quality bar applications include forging, heat treating, cold drawing, machining, and many structural uses. The steel shall be made by one or more of the following primary processes:
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 40' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
- Shape / Form: Profile / Structural Shape, Tee
-
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 40' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
- Shape / Form: Profile / Structural Shape, Tee
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20' and 40' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types, Other
- Shape / Form: Profile / Structural Shape
-
Supplier: MicroGroup
Description: Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon
- Overall Width / OD: 0.093 to 2 inch
- AISI Grade: 303 to 316
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed
-
Supplier: ASTM International
Description: Specification for Carbon-Steel Bars for Springs
-
Supplier: ASTM International
Description: Specification for Hot-Rolled Carbon Steel Bars
-
Supplier: ASTM International
Description: Specification for Carbon Steel Bars for Springs
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,215
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,144
-
Supplier: Accuris
Description: Design Guide for the Use of ASTM A1035/A1035M Grade 100 (690) Steel Bars for Structural Concrete
-
Supplier: Accuris
Description: Guide for the Use of ASTM A1035/A1035M Type CS Grade 100 (690) Steel Bars for Structural Concrete
-
Supplier: SAE International
Description: covered; requirements for these products and grades can be found in ASTM Specifications as follows in Table 1 : Product Previous SAE Grade ASTM Specification/Grade Plates, Structural Shapes, Bar Size Shapes, Bars 290A A 572/A 572M, Grade 42 Plates, Structural Shapes,
-
Supplier: SAE International
Description: This SAE Recommended Practice describes a laboratory test procedure for measuring the vibration damping performance of a system consisting of a damping material bonded to a vibrating cantilevered steel bar. The bar is often called the Oberst bar (named after Dr. H.
-
Supplier: SAE International
Description: This SAE Recommended Practice describes a laboratory test procedure for measuring the vibration damping performance of a system consisting of a damping material bonded to a vibrating cantilevered steel bar. The bar is often called the Oberst bar (named after Dr. H.
-
Supplier: Nucor Cold Finish Group
Description: results in a large number of combinations. But if you have a special requirement or unique situation, don’t worry: backed by the resources of Nucor, the Nucor Cold Finish Group has the technical expertise to provide you with a bar that meets your particular application. • Meets or exceeds
- AISI Grade: 1,018 to 1,144
- AISI / AA / CDA Grade: 1,018 to 1,144
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed, Ground / Machined
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for
- Overall Width / OD: 1 to 8 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Ed Fagan, Inc.
Description: Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular
- Features: Bar Stock, Corrosion Resistant, Non-ferrous - Any Type, Rolled / Drawn, Semi-finished Shape / Mill Stock, Tungsten / Tungsten Alloy
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Ed Fagan, Inc.
Description: Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the
- Overall Thickness: 0.125 to 3.625 inch
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed, Cold Finished / Rolled / Drawn, Wrought
- Features: Bar Stock, Corrosion Resistant, Ferrous / Iron Based - Any Type, Other, Semi-finished Shape / Mill Stock, Soft Magnetic Alloy
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Overall Thickness: 0.125 to 3.625 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Gilson Company, Inc.
Description: 1,800 Watts/15.7 amps maximum power demand. HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam. Prism Molds, Gage Studs (ASTM C
- Gage / Instrument Type: Indicator / Comparator
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: 1,800 Watts/15.7 amps maximum power demand. HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam. Prism Molds, Gage Studs (ASTM C
- Gage / Instrument Type: Indicator / Comparator
-
Standards and Technical Documents - MICROSCOPIC DETERMINATION OF INCLUSIONS IN STEELS -- J422_198312Supplier: SAE International
Description: production manufacturing. It has been widely accepted for carbon and alloy steel bars, billets, and slabs. Exceptions are resulfurized grades which are outside the limits of these photomicrographs and the high carbon bearing quality steels which are generally classified using
-
Supplier: Waterman Industries, Inc.
Description: Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide Gates are custom fabricated following a standardized design to fit the exact requirements of most applications.
- Valve Type: Gate / Knife Valves
-
Supplier: CSA Group
Description: steel Weldable notch-tough steel Atmospheric corrosion-resistant steel Atmospheric corrosion-resistant weldable steel Atmospheric corrosion-resistant weldable notch-tough steel Quenched and tempered low-alloy steel plate Quenched and tempered low-alloy
-
Supplier: Dura-Bar
Description: Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for relatively small
- Maximum Operating Pressure: 1,493.88831 psi
- Operating Temperature: 977 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Pentair, Inc.
Description: " POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 6 FOOT 5/8 INCH DIAMETER 5 PIECE PER PACK STANDARD PACKAGE APPLICABLE STANDARD ANSI/NEMA GR1, ASTM A153-78 "
- Length: 72 inch
- Width/Diameter: 0.625 inch
- Material: Galvanized
- Device Type: Grounding Rod
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: WN RTJ-1 ASTM Standard Welding Neck Flange, Made of Stainless Steel LD 013-FL9 Key Specifications/Special Features: Standard: American standard Flange type: WN (welding neck) flange Material: stainless steel A182, F316 Size: 12 inches Production technique: forged Packing term:
- English Size: 12 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Nelson Fastener Systems
Description: columns, tee and beam connections, seismic shear walls and securing steel plates to concrete structures. Nelson deformed bars meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel ASTM A – 496 Steel Wire, Deformed, For Concrete
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
of ultra-high precision, cut-to-length, stainless steel tubing and bar, Eagle Stainless has earned an industry-wide reputation for serving the medical, electronic, semiconductor, industrial and aerospace industries with precision tubing for their demanding applications. Our state of the art (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
THERMOPAK® EXTERNAL CATHODE BAR SEALS Primary Aluminum smelters have long faced the problem of how to economically provide a hermetic seal for the life of the reduction cell. Mid-Mountain’s patented (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities begin around 5 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Furthermore, they are affordable and available starting from just one unit. The electronics emit standardised voltage and current signals. The sensors are delivered in a fully calibrated and temperature-compensated state. The sensor is integrated in a compact stainless-steel housing that can be (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
a single steel bar without any brazing at all. We’ve created screens that are as wide as a foot across or as small as just an eighth of an inch. The pedigree of our safety screens includes use in crewed spacecraft – if astronauts trust their lives to our products, so can you (read more)
Browse Screens Datasheets for Lee Co. (The) -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd