-
Supplier: ASTM International
Description: 1.1 The ASTM Butadiene Measurement Tables are for use in the calculation of quantities of butadiene. The accompanying Tables 1-4 cover the normal operating ranges for the reduction of observed specific gravity and volume to 15.6/15.6°C/(60/60°F) and for the calculation of weight-volume
-
Supplier: ASTM International
Description: 1.1 This specification covers all standard types of felt in the form of rolls and sheets that are suitable for mechanical use. Certain special-purpose felts are also covered. 1.2 This specification is not applicable to felt-like products that utilize weaving, knitting, stitching, or bonding such as
-
Supplier: ASTM International
Description: 1.1 This specification covers diethylene glycol for use in the preparation of surface coatings. 1.2 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.
-
-
Supplier: ASTM International
Description: instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to
-
Supplier: Klein Tools, Inc.
Description: BRIGHT ORANGE OUTER COATING, WHITE INNER COATING HANDLE COLOR ANGLED NOSE JAW TYPE JAW THICKNESS 7/16 INCH HANDLE TYPE DUAL INSULATED APPLICABLE STANDARD ASTM F1505 2000 MODEL
- Length: 8.25 inch
- Jaw Length: 0.8125 inch
-
Supplier: Accuris
Description: Specification for ASTM Thermometer
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ASTM COLOR OF PETROLEUM PRODUCTS (ASTM COLOR SCALE)
-
Supplier: Accuris
Description: FUEL OXIDATION TESTER, ASTM D3241
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among plastic
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: KEROSENE, DEODORIZED (USE ASTM D 484)
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among plastic
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have their scales affixed using a clear eposy for increased -
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15 Properties
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: DeWAL
Description: DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior
- Width: 12 to 50 inches
- Thickness: 0.0005 to 0.04 inches
- Temperature Resistance: 260 C
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: Rex Gauge Company, Inc.
Description: Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case Holds Reading Until Reset Reads Maximum and Creep Cost Effective, Hand Operated Jeweled Movement
- Features: Durometer, Other
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A, Type B, Type C, Type D, Type DO, Type O
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working principle Circular fabric sample under a certain pressure, and standards such
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.
-
Supplier: DeWAL
Description: DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION DW2000 finds use in electrical applications where high temperature service rating and/or superior
- Industry: Electronics, General Industrial
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Filler: Unfilled
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.
-
Supplier: Hazmat Storage
Description: ASTM-D-1998-91 compliance available
- Volume Capacity: 2,000 gallons
- Diameter / Width: 64 inch
- Height: 144 inch
- Type: Chemical Tank
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1282 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.790 DOT:3/II Descriptions: See also titration solvent. Specification TEST 1. Suitability - Pass Test Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: CANNON Instrument Company
Description: For Kinematic Viscosity from 20 °C to 150 °C ASTM D445/D446, ISO 3104/3105 The microprocessor-controlled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The unit
- Temperature Range: 20 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- Power: 1,400.0000000000016 watts
- Volume: 16.999999999999996 liters
-
Supplier: Malvern Instruments, Inc.
Description: The Visco 2000 viscometer is the newest SHRP asphalt binder testing equipment specifically designed to perform ASTM D4402 high temperature testing of asphalt binder. The Visco 2000 offers the durability and precision that Malvern customers throughout the world have come to depend on. The
- Display & Special Features: Laboratory / Benchtop (Batch)
- Features: Specialty / Other
-
Supplier: American Welding Society (AWS)
Description: The mild steel in this AWS standard refers to lowcarbon less than 0.25 carbon steels such as ASTM A 53, A 106, A 135, A 179, A 524, A 587, and API5L, Grades A25, A and B, and X42. It covers pipe sizes of DN 200 NPS 8 and under, with wall thicknesses of 13 mm 0.5 in. and under. You'll find
-
Supplier: AMETEK Brookfield
Description: Viscosity 0.2 - 15,000 Poise Shear Rate 10 - 13,000 sec-1 Temperature 5-75°C or 50-235°C Speed of Rotation 5-1000 RPM Meets Industry Standards: ASTM D4287 ISO 2884 BS 3900 Small sample size, < 1 mL, simplifies testing Integrated temperature control NEW optional CAPCALC32 software for complete
- Dynamic Viscosity Range: 20 to 1,500,000 cps
- Industry / Application: Adhesives, Chemical Processing, Coatings / Paints, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software, Temperature Compensated
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Atkore International
Description: SINGLE TYPE ASTM A366 STEEL MATERIAL PLAIN FINISH 20 FT 1 5/8 INCH 1 5/8 INCH SOLID CONFIGURATION 0.06 INCH THICKNESS COLD FORMED PROCESS 1.16 LB/FT WEIGHT 1 CHANNEL(S) 5.9 INCH DEFLECTION 120 LB BEAM LOAD RATING UNISTRUT[T] BRAND P2000 MODEL
Find Suppliers by Category Top
Featured Products Top
-
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
work to improve lubricants that boost machinery reliability and efficiency, and reduce operational costs. ASTM International has long been at the forefront of creating standards for lubricant manufacturers, testers, and end users. Since 1904, the committee on petroleum products, liquid fuels (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Leveraging ASTM D6122 and D8340 for a Competitive Edge in Petrochemicals In this webinar, Larry Tucker, Secretary (read more)
Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications. (read more)
Browse Rubber Sheets and Films Datasheets for Kuriyama of America, Inc. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
, in most applications -- even around sharp bends. Tensile Strength: 2000PSI min. Dielectric Strength: 700V/MIL min., ASTM-D922. Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order. STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order. (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
$90-$100 Rubber Sheets and Strips - Rubber - Grainger Industrial Supply
• ASTM D2000 AA (2 .
-
Raw Materials - Grainger Industrial Supply
225 F, Durometer 60A +/- 5, Elongation 250%, Tensile Strength 870 PSI, Standards ASTM D2000 2AA606, Package Quantity 50 .
-
Raw Materials - Grainger Industrial Supply
160 F, Standards ASTM D2000 BC .
-
Rubber Sheets and Strips - Rubber - Grainger Industrial Supply
• ASTM D2000 AA (13 .
-
$100-$200 Rubber Sheets and Strips - Rubber - Grainger Industrial Supply
○ ASTM D2000 AA (6 .
-
Rubber Sheets and Strips - Rubber - Grainger Industrial Supply
○ ASTM D2000 AA (153 .
-
Supplier Diversity Rubber - Raw Materials - Grainger Industrial Supply
(F) 225, Durometer 60A +/- 5, Elongation 250 Percent, Tensile Strength (PSI) 870, Standards ASTM D2000 2AA606, Package Quantity 50 .
-
Rubber - Raw Materials - Grainger Industrial Supply
… Commercial Grade, Natural Gum Rubber, Thickness 3/16 In, Width 6 In, Length 36 In, Tan, Smooth Finish, Non-Adhesive Backing Type, Min Temp Rating -20 F, Max Temp 140 F, Durometer 40A, Elongation 600%, Tensile Strength 3000 PSI, Standards ASTM D2000 AA .
Indicates content that may require registration and/or purchase.