-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the ability of rubber to withstand the environmental effects of high humidity. This is accomplished by examination of the material after removal from the moisture-laden environment. It is designed for testing specimens of rubber materials cut from
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the ability of rubber to withstand the environmental effects of high humidity. This is accomplished by examination of the material after removal from the moisture-laden environment. It is designed for testing specimens of rubber materials cut from
-
Supplier: ASTM International
Description: Method of Test for Dynamic Mechanical Properties of Plastics by Means of a Torsienal Pendulum (Withdrawn 1984)
-
-
Supplier: ASTM International
Description: ASTM committee are identified with the abbreviation of the name of the organization or the ASTM committee. 1.4 Descriptions of terms specific to dynamic mechanical measurements are identified with an italicized introductory phrase. This terminology standard is similar to ISO 6721-1
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative shear strengths of adhesive bonds used for bonding wood and other similar materials, when tested on a standard specimen under specified conditions of preparation, conditioning, and loading in compression. This test method is intended
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a "service
-
Supplier: CSA Group
Description: Preface ASME-BPVC-II-Part A covers Ferrous Material; Part B covers Nonferrous Material; Part C covers Welding Rods, Electrodes, and Filler Metals; and Part D covers Material Properties in both Customary and Metric units of measure. Together, these four parts of Section II comprise a "service
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative shear strengths of adhesives when tested on a standard specimen and under specified conditions of preparation, conditioning, and testing. This test method is intended to be applied only to adhesives used in bonding wood to wood.
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1282 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.790 DOT:3/II Descriptions: See also titration solvent. Specification TEST 1. Suitability - Pass Test Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under high temperature
- Chamber Capacity: 3.531465726981547 to 9.534957462850176 cubic feet
- Temperature Range: 40 to 200 C
- Temperature Control Accuracy: 0.5 ± °C
- Features: Alarm(s), Shelves, Windows
-
Supplier: SAE International
Description: The use of butanol as an alternative biofuel blend component for conventional diesel fuel has been under extensive investigation. However, some fuel properties such as cetane number and lubricity fall below the accepted values as described by the ASTM D 975 diesel specifications.
-
Supplier: Adhesives.org
Description: matter, amylaceous matter, mixing properties, working life, and on strength properties, including dry shear strength in lumber-type joints, dry and wet shear strength in plywood-type joints, and all strength tests at the end of the storage life certified by the manufacturer.
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Description: 测定在石油产品管道中介质腐蚀性的试验方法 Chinese translation. Provides a uniform method of testing the corrosive properties of petroleum product pipeline cargoes. This standard provides guidelines for performing the test method described in ASTM D 665, modified so that it is applicable to gasoline and
-
Supplier: NACE International
Description: Committee T-1 on Underground Corrosion Control to provide a uniform method of testing the antirust properties of pipeline cargoes. This test method is a modification of ASTM D 665-82,C1J and all figures are reproduced with the permission of ASTM. The modification allows this
-
Supplier: Tinius Olsen, Inc.
Description: gauge marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 80H
- Test Standard: ASTM, ISO
- Test Fixture Type: Extensometer
- Application: Physical / Thermal Properties
-
Supplier: Tinius Olsen, Inc.
Description: gage marks supporting an automated process. ● 0.5 μm resolution (1.9685039e-5 inch), ISO 9513 Class 0.5 and ASTM E83 Class B1 capable. ● Various marking options available, material dependent. Rings, speckles. ● Output data available in analog formats. SPECIFICATIONS Field of View: Fixed 70H x
- Test Standard: ASTM, ISO
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: Haida International Equipment Co., Ltd.
Description: D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005,
-
Description: of ASTM<1> D 665,<2> and all figures are reproduced with the permission of ASTM. The modification allows this test method to be used for gasoline and other petroleum products. It also provides guidelines for increased protection of pipelines. The modified method also permits analysis
-
Supplier: Tinius Olsen, Inc.
Description: measurement range: 720mm/28.35in (extended options available) Gage lengths: 10, 15, 20, 25, 40, 50mm Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C Resolution: 0.01mm/0.0004in Tracking force: <10g/<0.02lbf Specimen thickness: 0-5mm/0-0.2in Dimensions (HxWxD): 1015 x 53 x
- Length: 7.87402 inch
- Force / Load Capacity: 0.02204585537918871 lbs
- Test Standard: ASTM, ISO
- Application: Ductility, Physical / Thermal Properties, Tensile
-
Supplier: R. S. Hughes Company, Inc.
Description: D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s).
-
Supplier: Haida International Equipment Co., Ltd.
Description: (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Applications& Test Purpose Foam Rebound Tester is designed according to ISO 8307 and ASTM D 3574 test standards . It through specify diameter and mass ball fall on the foam specimen from certain height, calculate the percentage between maximum drop height and rebound height, indicate foam
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Anton Paar
Description: The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible
- Test Media: Adhesives / Coatings
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: CANNON Instrument Company
Description: D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The stacked Peltier design allows measurements according to ASTM D7094 with oven temperatures as low as -40° C. The innovative CCCFP methods use only 1 mL to
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Fluitec International
Description: part of an effective condition monitoring program. In the past, indirect measurements of the fluid's antioxidants were taken. Tests such as RPVOT (ASTM D2272) measure the oxidative stability of the fluid inferring antioxidant levels. This technology has been shown to be less effective in
- Monitored Properties: Oil Properties
- Technology: Wireless
-
Supplier: SAE International
Description: point of the engine coolant. For additional information on engine coolants see ASTM D 3306, ASTM D 5216, ASTM D 4985, and ASTM D 6211.
-
Supplier: CSC Scientific Company, Inc.
Description: This instrument is specified for determining interfacial tension of oil against water by the ring method D971 and solutions of surface-active agents in ASTM method D1331. It is also specified for testing synthetic rubber lattices in ASTM method D1417 and determining the surface tension
- Display & Special Features: Computer Interface / Networkable
- Features: Other
- Properties Analyzed: Surface Energy / Tension
Find Suppliers by Category Top
Featured Products Top
-
than 1,000,000 psi, and a Shore D hardness of 85-95. The service temperature range is from -100ºF to +300ºF (-73ºC to +149ºC). A moderate heat cure is required to achieve optimal properties with EP53TC. The recommended cure schedule is 2 hours at 80ºC followed by a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
physical strength properties; forms dimensionally stable, rigid bonds Superb optical clarity, high light transmission Outstanding electrical insulation properties; well suited for smaller pottings Meets FDA 175.105 for indirect food contact Passes ASTM E595 for (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
up to dimension 1 3/8”. UNS S32750 or other dimensions can be produced on request. Properties A summary of the properties of BUMAX® SDX Norsok according to the demands in NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. Other requirements according to NORSOK M-630 MDS D60 (read more)
Browse Bolts Datasheets for BUMAX® -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Dic C ppi 128.7 150.4 119.9 Compression set ASTM D624 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
name AFLAS. Categorized within ASTM D1418-01 as FEPM, AFLAS fluoroelastomers possess unique properties over conventional FKM-type fluoroelastomers to excel in demanding automotive applications (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
with our proven ability to execute various test methods, specifications and customer requirements. That foundation has made General Plastics a recognized center of excellence for physical property, flammability and (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL
More Information Top
-
Mechanical and physical properties of protein-starch based plastics produced by extrusion and injection molding
ASTM D570 - 81 , Standard Test Method for Tensile Properties of Plastics, Book ASTM Stand.
-
Recycled old newsprint fibers as a reinforcing filler in molded polyester composites
and ASTM D570 - 81 ,25 respectively. For testing of flexural properties , a three-point loading system was used, and the span-to-depth …
-
Organic–inorganic nanocomposites prepared from fluoro-aramid and silica
The amounts of water absorption of these hybrid materials measured under saturation conditions ASTM D570 - 81 for 168 h are presented in Fig. 4. … this measurement is important, as it can adversely affect the mechanical and dielectric properties of the hybrid …
-
Physicochemical Properties of Films Based on Bovine Gelatin Cross-linked with 1,4-Butanediol Diglycidyl Ether
Average values were used to assess mechanical, optical, and barrier properties . Determination of the Molecular Weight Between Cross- linking Points (Mc) Water uptake (WU) was determined ac- cording to the procedure described in ASTM D570 - 81 .
-
Fiber matrix interactions in jute reinforced polyester resin
Test specimens were pre- pared and tensile and impact properties were determined according to ASTM D638 and DIN 43435. Water absorptions and soluble matter lost were determined according to ASMI D570 - 81 .
-
Grafting cellulose acetate with styrene maleic anhydride random copolymers for improved dimensional stability of cellulose acetate
The moisture adsorptions of cast films were tested ac- cording to ASTM D570 - 81 under a relative humidity of 95%. Tensile properties of cast films were tested according to ASTM D882-83.
-
Study on the preparation and properties of novel block copolymeric materials based on structurally modified organometallic as well as organic polyamides and po...
The water absorption studies of some representative copolymers and their respective polyamides were carried out following the ASTM D570 - 81 procedure.39 The results obtained for these studies are listed in Table 1. … interactions with these amide groups68 and can adversely affect their mechanical and dielectric properties .68,69 However …
Indicates content that may require registration and/or purchase.