-
Supplier: ASTM International
Description: 1.1 This specification covers round and miscellaneous shape steel plain (flat) washers furnished in an unhardened condition.
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain
- Inside Diameter: 0.3125 to 2.125 inch
- Outside Diameter: 0.71875 to 4.5 inch
- Thickness / Working Height: 0.065 to 0.213 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: National Bolt & Nut Corporation
Description: component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain
- Inside Diameter: 0.26 to 3.043 inch
- Outside Diameter: 0.487 to 4.074 inch
- Thickness / Working Height: 0.062 to 0.458 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Allied Electronics, Inc.
Description: Fiber Flat Washers Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per
-
Supplier: ASTM International
Description: or against a hardened washer or other flat hardened surface. The following are two types of DTIs: Type 1 DTIs are suitable for comparatively large bearing surfaces and Type 2 DTIs are suitable for comparatively smaller bearing surfaces. DTIs shall have a configuration produced by
-
Supplier: American Belleville
Description: American Belleville Load Washers, also known as Heavy Duty Safety Washers, are designed for use in static bolting applications where requirements for higher axial loads than those of traditional Belleville Washers, are present. They are configured for optimal use with Grade 5
- Inside Diameter: 0.6692917 inch
- Outside Diameter: 1.5354339 inch
- Thickness / Working Height: 0.206693025 inch
- Features: Other
-
Supplier: ASTM International
Description: support bolt, nut, flat washer, and cotter pins shall be made of stainless steel compatible with the other materials. The general arrangement of the assembled gong, as well as details of the gong cylinder, brackets, clapper, and miscellaneous fittings are presented. The sound
-
Supplier: Waterman Industries, Inc.
Description: be coated with manufacturer's standard shopcoat paint. Galvanized steel does not require further finish. Materials Frame and Cover - Cast Steel per ASTM A-27. Hinge Link - Structural Steel per ASTM A-36, Galvanized per ASTM A-123. Assembly Hardware - Steel per ASTM A-307,
- Valve Type: Gate / Knife Valves
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3186 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: DigiKey
Description: "Flat Washer 0.313"" (7.94mm) Thick Nylon"
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.146 inch
- Outside Diameter: 0.375 inch
- Thickness / Working Height: 0.031 inch
- Washer Type: Flat / USS Washer
-
Supplier: Jergens, Inc.
Description: Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
- Number Size: 7/8"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.101 inch
- Outside Diameter: 0.262 inch
- Thickness / Working Height: 0.031 inch
- Washer Type: Flat / USS Washer
-
Supplier: bisco industries
Description: Flat Washers
- Washer Type: Flat / USS Washer
-
Supplier: RS Components, Ltd.
Description: Washer Galvanized M5/5.3/10/1 Zinc-Plate
- Thickness / Working Height: 0.01181103 inch
- Washer Type: Flat / USS Washer
- Features: Other
- Material: Steel
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications.
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide
- Inside Diameter: 0.25196864 to 0.8267721 inch
- Outside Diameter: 0.393701 to 1.968505 inch
- Thickness / Working Height: 0.1181103 to 0.1968505 inch
- Finish: Black Oxide
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3191 "ID": .385 [9.8] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 0.625 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.33070884 inch
- Outside Diameter: 0.6299216 inch
- Thickness / Working Height: 1.6 inch
- Washer Type: Flat / USS Washer
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers
- Inside Diameter: 0.53125 inch
- Outside Diameter: 1.375 inch
- Thickness / Working Height: 0.15625 inch
- Number Size: 1/2"
-
Supplier: Golden Collar Technology Co., Ltd .
Description: When it comes to demanding industrial applications, our flat flat ptfe washers designs offer unmatched performance. Designed to stand out in the harshest environments, these washers combine superior material properties with precision manufacturing to meet your most
- Washer Type: Flat / USS Washer
- Metric Size: M 6
- Material: PTFE
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.198 inch
- Outside Diameter: 0.437 inch
- Thickness / Working Height: 0.062 inch
- Washer Type: Flat / USS Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3120 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.312 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: Precision Polymer Engineering Ltd.
Description: standard imperial rubber washers and metric rubber washers, as well as non-standard sizes and custom shaped washers. Standard flat washers and lipped washers are manufactured using compression or injection molding from an extensive range of elastomer
- Washer Type: D-shape Washer, Flat / USS Washer
- Material: Rubber
-
Supplier: SPIROL
Description: Cost-Effective Solutions in High-Wear Applications SPIROL precision-engineered thrust washers feature less wear and longer life for reduced serviceability costs in a variety of high-wear applications including heavy equipment, automotive, transmission, and industrial power generation. SPIROL
- Inside Diameter: 0.25 inch
- Outside Diameter: 8 inch
- Thickness / Working Height: 0.025 to 0.375 inch
- Washer Type: Flat / USS Washer
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Description: These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where plain steel, no matter how well
- Inside Diameter: 0.3125 to 1.0625 inch
- Outside Diameter: 0.75 to 2 inch
- Thickness / Working Height: 0.063 to 0.131 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 9/16"
Find Suppliers by Category Top
Featured Products Top
-
ASTM aviation committees, including F37 on Light Sport Aircraft, F38 on Unmanned Aircraft Systems, F39 on Aircraft Systems and (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
. Flat washers: Flat washers are the most common type of washer. They provide a larger surface area for better load distribution. Different thicknesses are available for a variety of hold strengths (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
: USS Flat Washers Helical Spring Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
The recommended mounting torque is 0.23–0.26 N·m when plain or spring washers are used. The mounting surface should be flat because tightening the switch against an uneven structure can deform the housing and cause incorrect operation. The D2 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
distribute pressure Hex jam: Thinner with flat corners Keps: Free-spinning washer attached for easier assembly (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
and Benefits: • ASTM 352 LCB Cast Steel Body 6 – 300 mm (1⁄4” - 12”) • Fluid Temperature Range: -50° C to 204° C (-60° F to 400° F) • Type 303 Stainless Steel Stem and packing nut; 304 (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Nuts – Options include all-metal and nylon insert designs. Structural Washers – Thru-hardened and compliant with ASTM F436. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
chosen when clearance is an issue. Flat Head Cap Screws sit flush with the surface when installed, ideal for applications where a smooth finish is necessary. Shoulder Screws, also known as stripper bolts, include an unthreaded (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation