Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This guide provides a general outline, for use by a laboratory monitor, to assess the qualifications of a laboratory which has requested to participate in a specific ASTM interlaboratory test. 1.2 The preliminary assessment is based on observations made before initiation of any
-
Supplier: ASTM International
Description: This consumer safety specification addresses incidents associated with corded baby monitors that were identified by the U.S. Consumer Product Safety Commission (CPSC), including strangulations as a result of entanglement in cords. It establishes requirements for corded baby monitors, including
-
Supplier: ASTM International
Description: 1.1 This practice identifies design and construction considerations to be applied to monitoring wells for protection from damage and/or impacts. 1.2 The installation and development of a well is a costly and detailed activity with the goal of providing representative samples and data
-
-
Supplier: ASTM International
Description: 1.1 Purpose- This guide is intended to provide general guidance on a watershed monitoring program directed toward sediment. The guide offers a series of general steps without setting forth a specific course of action. It gives advice for establishing a monitoring program, not an
-
Supplier: Accuris
Description: Additive manufacturing for metals \x96 General principles \x96 Registration of data acquired from process monitoring and for quality control (ISO/ASTM 52953:2025)
-
Supplier: Accuris
Description: Additive manufacturing for metals \x96 General principles \x96 Registration of data acquired from process monitoring and for quality control (ISO/ASTM FDIS 52953:2025)
-
Supplier: Accuris
Description: Additive Manufacturing for metals \x96 General Principles \x96 Registration of geometric data acquired from process-monitoring and for quality control (ISO/ASTM DIS 52953:2023)
-
Supplier: Fluitec International
Description: part of an effective condition monitoring program. In the past, indirect measurements of the fluid's antioxidants were taken. Tests such as RPVOT (ASTM D2272) measure the oxidative stability of the fluid inferring antioxidant levels. This technology has been shown to be less effective
- Monitored Properties: Oil Properties
- Technology: Wireless
-
Supplier: GasLab
Description: ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
-
Supplier: Accuris
Description: Additive manufacturing for metals \x97 General principles \x97 Registration of data acquired from process monitoring and for quality control
-
Supplier: GasLab
Description: meet the requirements of ASTM F2714-08. The manufacturer is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
-
Supplier: AENOR
Description: Additive manufacturing for metals - General principles - Registration of data acquired from process monitoring and for quality control (ISO/ASTM 52953:2025)
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reference / Chemical Standard
- Applications: Water Treatment
-
Supplier: AENOR
Description: Additive manufacturing of metals - Powder bed fusion (PBF) - In-situ coaxial photodiode monitoring for lack of fusion flaw detection in PBF-LB (ISO/ASTM DTR 52958:2026)
-
Supplier: AMETEK Spectro Scientific
Description: ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles Having this
-
Supplier: R. S. Hughes Company, Inc.
Description: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: MONITORED BY VIDEO CAMERA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: Adhesives.org
Description: veneer, high-pressure laminate, high-density polyethylene, and fiberglass-reinforced plastic. Adhesive bond performance as measured by resistance to delamination in this test method is suitable for use in adhesive product development, manufacturing quality control, and monitoring bonding
-
Supplier: Adhesives.org
Description: veneer, high-pressure laminate, high-density polyethylene, and fiberglass-reinforced plastic. Adhesive bond performance as measured by resistance to delamination in this test method is suitable for use in adhesive product development, manufacturing quality control, and monitoring bonding
-
Supplier: Teledyne Monitor Labs, Inc.
Description: Meets All New PS-1 and ASTM D6216 Regulations State-of-the-Art Utilizing Patented Electro-dynamic Pulsed LED Light Sources for Ultra Low Opacity Applications! (<10% opacity). ETL/CE Certfied Teledyne Monitor Labs LightHawk® Opacity/Dust Monitor offers advanced, patented and configurable
- Sample Temperature: -25 to 140 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Features: Specialty / Other
-
Supplier: CANNON Instrument Company
Description: measurement procedure as well as the measuring range and precision are in full compliance with the latest ASTM standards for oil in water testing ASTM D7678. Common Applications include: Industrial proces and waste water Reinjection water Upstream oil recovery monitoring
-
Supplier: Paramount Metal Finishing Company
Description: MIL-Specifications ASTM AMS Anodize MIL-A-8625 Type II, CL1 & CL2 ASTM-B580 AMS-2471 / AMS2472 Chemical film MIL-C-5541, MIL-DTL-5541 ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Hard Coating / Treatment, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Wood
- Features: Chemical Finish / Conversion, North America, Northeast US Only, Other, Phosphate Coating, Southern US Only, Specialty / Other, United States Only
- Services: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing, Research & Development
-
Supplier: SAE International
Description: This SAE Standard outlines the engine oil performance categories and classifications developed through the efforts of the American Petroleum Institute (API), the American Society for Testing and Materials (ASTM), American Automobile Manufacturers Association (AAMA), the Engine Manufacturers
-
Supplier: SAE International
Description: This SAE Standard outlines the engine oil performance categories and classifications developed through the efforts of the Alliance of Automobile Manufacturers (AAM), American Petroleum Institute (API), the American Society for Testing and Materials (ASTM), the Engine Manufacturers Association
-
Supplier: Tech Met Inc.
Description: Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes Abrasive
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
- Services: Inspection / Monitoring, Research & Development
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
- Features: North America, Northeast US Only, United States Only
-
Supplier: CANNON Instrument Company
Description: fast-run tube covers a 10-fold viscosity range at values between 5 mm2/s (cSt) and 50 mm2/s (cSt) at 100 °C. The UltraVIS 192 is optimized for condition monitoring of used oils. Common applications include in-service oil viscosity, used oil analysis, fleet maintenance, and condition
- Kinematic Viscosity Range: 5 to 50 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conductive Metal Layer (ASTM D-257): <2 Ohms/sq. in. avg. *Surface Resistivity (both surfaces) (ASTM I-257 @ 12% RH): <10 12 Ohms. sq. in. *Static Decay (FTMS 101C, Method 4046.1 5000 to 0 Volts):
- Container Type: Bag / Sack
-
Supplier: Infraspection Institute
Description: As thermography has matured, many facilities have become increasingly reliant on the data that result from infrared inspections. Thermographic data now is regularly used for Preventive and Predictive Maintenance, Condition Monitoring, Quality Assurance, Research and Development, and
- Applications: Condition Monitoring Software, Fault Isolation, Non-Destructive Test, Predictive Maintenance
- Computer Platform: MAC, PC
- Features: Other
-
Supplier: Xenemetrix Ltd.
Description: S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO
- Applications: CVD / PVD Films, Electroplated Films
- Measurements: Composition
- Mounting / Loading: Floor Mounted / Stand-alone, Manual Loading
- Form Factor: Monitor / Instrument
-
Supplier: C.I. Analytics, Inc.
Description: sealed in an explosion proof container and it meets ASTM D-4045-81/D-4468-81/D4084-82/D6313-99 for Sulfur analysis. It can also be made to analyze Total Chlorides; the world’s first dependable, continuous, on-line analyzer for detecting total organic chloride content in any light hydrocarbon
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: constant advancing of the probes, which is feasible due to medium velocity indicators and measurement of depth displayed with a graphic on manual encoder which, in case of overcoming of medium parameters, indicates what to do to return back in limits. Reference standards: ASTM D6760-08 -
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: Element Materials Technology
Description: Underpinning and special foundations Landslide analysis and control Dams, reservoirs, and dam studies Hydroelectric facilities Compaction monitoring and testing Forensics and failure analysis Dynamically loaded foundations Soil and rock instrumentation and blast monitoring ] Shallow
- Standards (Test / Certify To): ASME, ASTM
- Features: Canada Only, Europe Only, Materials Testing Services, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Scanning Electron Microscopy, Southern US Only, Southwest US Only, Specialized Methods, United States Only
- Capabilities: Chemical Testing Services, Diffraction (X-ray, Electron, etc.), Failure Analysis, Field Sampling, Mechanical Testing, Microscopy / Metallography, Monitoring Programs (Audits / Surveillance), Nondestructive Testing, Particle Size / Sieve Analysis, Property Testing, Standards Testing / Certification,
- Materials: Coatings, Concrete / Mortar, Petroleum Fluids (Oil & Gas), Sediment, Soil, Welds / Joints
-
Supplier: MO2 Inc.
Description: The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 14 to 158 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
ASTM Proficiency Testing programs are statistical quality assurance programs that enable laboratories to assess their performance in conducting test methods within their own laboratories when their data are compared against other laboratories that participate worldwide in the same program (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
Engine oil analysis is a reliable and mature non-destructive testing (NDT) technique used to monitor the condition of the engine in development, on the production line and for in-service maintenance. High performance reciprocating engines and jet turbines are complicated mechanical systems (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Feedthroughs often contain hundreds to thousands of interconnect points to monitor temperature, pressure, and other system conditions during testing. A major example is the Dragonfly mission at Johns Hopkins Applied Physics Laboratory, where engineers use a 3,000-cubic-foot Titan Chamber to (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
exhaust gas thermocouple Air inlet thermocouples – Manufactured from ASTM E585 thermocouple material utilizing the highest purity insulation material, Conax sensors yield superior insulation resistance and sensor repeatability and are tested at various points during (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
operation monitoring to calculate the expected remaining life of drive components. These insights help users reduce unplanned downtime and maintenance costs by replacing components as needed instead of on a fixed schedule. Eased commissioning and optimization: (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Sealing Screws In Petrochemical Industries Fluid leakage is a significant, time-consuming, and costly problem for engineering teams in most factories. Fluid leakage problems need constant monitoring (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
wastewater and public water treatment plants a simplified procedure for monitoring FOG discharges can avoid fines, sanitary sewer overflows (SSOs) and give on-site results in less than 15 minutes rather than waiting days or weeks for an off-site laboratory (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Industrial Gas Tank Monitoring: Bulk Cryogenic Tank Level Monitoring
Oxygen cleaned differential pressure transmitters and pressure transmitters are widely used for monitoring the liquid level and pipeline in the cryogenic gas tank. Cleaning standards shall be compatible with ASTM-93 and CGA 4.0. Oxygen is a widely used gas in industrial production
-
Standard Method for Hydrogen Content in Fuels (ASTM D7171-16)
(NMR) offers the opportunity to monitor the hydrogen content of fuels rapidly, non-destructively and with minimal sample preparation.
-
Innovative Methodology to Monitor the Condition of Aged Pipelines in Petrochemical Plants
One of the major problems in older petrochemical plants is the condition of aged pipelines. A project is under development to use thermal infrared imagery, combined with eddy current methods and integrated with risk analysis procedures, to monitor such condition. The project has a tremendous
-
Under the Hood - Meeting the Design Challenge of the FluidScan Handheld Infrared Oil Analyzer
Mid-Infrared (Mid-IR) spectroscopy is widely used for lubricant formulation and evaluation because of the detailed information on chemical composition provided by this technique. In recent years, it has been deployed as a condition monitoring tool in laboratories worldwide providing degradation
-
Therapeutic Dose: The Importance of Design Qualification
, no matter how complex. This leads to standardized instruments and a general lowering of prices of those toys. After all, cracking of petroleum is the same for ExxonMobil, as for Hess, as for Getty, as for Shell, etc. When you work out the design for the reaction monitor, say for octane number
-
PAT: An Excipient Supplier 's Perspective
To ensure successful implementation, the FDA 's Advisory Committee for Pharmaceutical Science has created a PAT subcommittee represented by all sectors. [1] The creation of the ASTM Technical Committee E55 on Pharmaceutical Application of PAT is an additional piece of evidence. PAT is, indeed, here
-
Drying Requires Functional Model
At Interphex 2008 in Philadelphia, David Radspinner, chairman of the ASTM E-5503 subcommittee on general pharmaceutical standards and marketing manager with Thermo Fisher Scientific, shared his views on Process Analytical Technologies (PAT) and Quality by Design (QbD). In order for the industry
-
Resistance of Unfilled Engineering Polymers to Prolonged Hot Water Exposure (.pdf)
When selecting materials for use in hot water plumbing systems, it is important to consider how the physical and mechanical properties of the various thermoplastic resins are affected by exposure to hot water. This can be evaluated by monitoring the mechanical properties of the polymer after aging
-
EVALUATING THE RETENTION OF VISCOELASTIC PROPERTIES FOR EXTREME AND LONG TERM SERVICE: A CASE STUDY IN POTASSIUM FORMATE.
impact, high density, and its ability to retard corrosion. We. reviewed physical aging using o-ring seals (ASTM D1414) and compressive stress relaxation. Chemical changes within the elastomers were monitored using Fourier Transform Infr. ared Spectroscopy (FTIR) with attenuated total reflectance(ATR
More Information Top
-
Encyclopedia of Lubricants and Lubrication
It is anticipated that this new standard will make its way into the current VGB and ASTM monitoring guidelines upon publication.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
TMC, the key part of the ASTM monitoring system, is a neutral body that deals with the calibration and the monitoring of the test facilities to ensure that laboratory tests are conducted according to the procedures prescribed by ASTM 27,809 .
-
ZASMHBA0002260
The TMC, a key part of the ASTM monitoring system, is a neutral body that deals with the calibration and monitoring of test facilities to assure that the engine tests are conducted according to the procedures described by ASTM (Ref 32).
-
Chapter 12: Lubricant Testing
TMC, the key part of the ASTM monitoring system, is a neutral body that deals with the calibration and the monitor- ing of the test facilities to ensure that laboratory tests are conducted according to the procedures prescribed by ASTM ͓27,809͔.
Indicates content that may require registration and/or purchase.