-
Supplier: Powertronix Inc.
Description: Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS Industrial
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 100 to 1,000 VA
- Features: Autotransformer, Other, Power / Power System / Distribution Transformer
- Agency: CSA, RoHS Compliant, UL
-
Supplier: Powertronix Inc.
Description: 3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS Automation Marine
- Power Rating (VA): 2,000 to 120,000 VA
- Features: Autotransformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant, UL
- Type: Three Phase / Polyphase Transformer
-
Supplier: Standex-Meder Electronics
Description: TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to operate electrical equipment outside of North America.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 50 to 2,000 VA
- Features: 50 / 60 Hz, Autotransformer, Power / Power System / Distribution Transformer
-
-
Supplier: Newark, An Avnet Company
Description: AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:125VA; Output Current:1.1A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug RoHS Compliant: Yes
-
Supplier: Toroid Corp. of Maryland
Description: Optional enclosure with or without cord, plug and receptacle
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 750 VA
- Features: 60 Hz, Autotransformer, Power / Power System / Distribution Transformer, Single
- Output Type: AC
-
Supplier: Hubbell Incorporated
Description: STEP DOWN TYPE 7.13 INCH 7.81 INCH 11.5 INCH 50/60 HZ FREQUENCY RATING AIR CONDITIONING, REFRIGERATION APPLICATION NEMA ENCLOSURE 2000 VA POWER RATING 200/220/240 VAC PRIMARY VOLTAGE 115 VAC SECONDARY VOLTAGE OUTPUT CURRENT RATING 17.4 AMPERE INCLUDES 6 FT PRIMARY CORD AND SECONDARY
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 200 to 240 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 2,000 VA
-
Supplier: Newark, An Avnet Company
Description: AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:100VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:2.2A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series; Frequency:60Hz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:75VA; Output Current:650mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug RoHS Compliant: Yes
-
Supplier: Airlink Transformers
Description: accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 12.55 amps
- Power Rating (VA): 5,000 VA
-
Supplier: Accuris
Description: Safety of Power Transformers, Power Supply Units and Similar Devices - Part 2-13: Particular Requirements for Auto-Transformers for General Use
-
Supplier: Accuris
Description: Safety of power transformers, power supply units and similar devices - Part 2-13: Particular requirements for auto-transformers for general use
-
Description: Applies to gas-filled power transformers (including auto-transformers) and to all construction technologies. May be applicable as a whole or in parts to other transformers.
-
Supplier: Accuris
Description: Safety of transformers, reactors, power supply units and combinations thereof \x96 Part 2-13: Particular requirements and tests for auto-transformers and power supply units incorporating auto-transformers for general applications (Extended Version)
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Features: 50 / 60 Hz, 60 Hz, Autotransformer, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Accuris
Description: Safety of transformers, reactors, power supply units and combinations thereof \x96 Part 2-13: Particular requirements and tests for auto transformers and power supply units incorporating auto transformers for general applications
-
Supplier: CSA Group
Description: IEC 60076-15:2015 applies to three-phase and single-phase gas-filled power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as: - single-phase transformers with rated power less
-
Description: IEC 61558-2-13:2022 deals with the safety of auto-transformers for general applications and power supply units incorporating auto-transformers for general applications. Transformers incorporating electronic circuits are also covered by this document. This
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, Autotransformer, NEMA Enclosure, Other, Power / Power System / Distribution Transformer, Power Transformer
-
Supplier: CSA Group
Description: polyphase auto-transformers. This Standard is also applicable to auto-transformers having a core power up to 40 kVA, however such transformers are considered as special transformers and are subjected to an agreement between the purchaser and the
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: CSA Group
Description: transformers where the gas is not air; - single-phase transformers rated at less than 5 kVA; - polyphase transformers rated at less than 15 kVA; - instrument transformers; - starting transformers; - testing transformers; - traction transformers
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with
-
Supplier: Radwell International
Description: TRANSFORMER, AUTO MOTOR STARTING 3PH 50HP 480V. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Step-Down Auto-Transformers, 230 V Input Voltage, 115 V Output Voltage Single Winding, Does Not Provide Isolation, for Use Where Equipment Is Already Isolated And Only Voltage Change Is Required Flexible World Wide Applications &tab;— 50 or 60 Hz. Operation &tab;— Step Down (230 VAC to
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with
-
Supplier: Radwell International
Description: STEP DOWN AUTO TRANSFORMER, 120VA, 230-115V, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUTO-TRANSFORMER BALLAST, FOR 100 WATT S54 LAMP, 277 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 277 volts
- Features: Power / Power System / Distribution Transformer
-
Supplier: Powertronix Inc.
Description: Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS Medical equipment Power supply for computer server Miniature video and/or audio equipment Auto Industries (Electric Car)
- Power Rating (VA): 100 to 1,000 VA
- Standards / Compliance: IEC, RoHS Compliant, UL
- Transformer Type: Medical Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: Autotransformer, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: AUTO TRANSFORMER; OUTPUT VOLTAGE:115V; POWER RATING:75VA; OUTPUT CURRENT:650MA; TRANSFORMER MOUNTING:PANEL; CURRENT RATING:0.65A; LEADED PROCESS COMPA. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Majestic Transformer Co.
Description: Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase
- Features: Audio Transformer, Autotransformer, Power / Power System / Distribution Transformer, Power Transformer, Signal / RF Transformer
- Mounting: Chassis Mount, Pad-Mounted
- Type: Three Phase / Polyphase Transformer, Variac / Variable Autotransformer
- Winding Turns: Variable
Find Suppliers by Category Top
Featured Products Top
-
of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the 'bells and whistles' give us a call or send us an (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Conversion Custom Products Auto-Transformer Rectifier Units (ATRUs) Transformer (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
• Asynchronous external rotor motor • Protection class IP54 • Thermal class F • Speed is variable using auto transformers or with a VFD (consult us) For HVAC applications (evaporator), these fans cover a range from 3 tons of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA