Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Creative and sampling laboratories are familiar with the problem: cramped premises with no alternatives, hardly any space for the extensive ingredients and tight deadlines. Specially developed for office buildings, the modular and space-saving laboratory systems can automate up to 600
-
Description: FSH-DS228-F-MAX is Guangzhou Ascend's high precision liquid nitrogen automated dispensing system.The system consists of high precision pump system and platform for automatically dispensing reagent fluid into liquid nitrogen and freezing
- Metering Accuracy: 3 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: until now for use with liquid substances. Thus, the FRICKE PD1 powder dosing system was especially designed for use with the powders of the perfume and aroma industries. The system is equipped with a 4 kg scale (dissolution per 1 mg) and automates the production of 20 powder
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Bulk Liquid Chemical Delivery System (BCDS) with PLC Controls for High-Volume Industrial Fluid Transport In high-volume manufacturing environments, such as semiconductor giga-fabs and EV battery plants, the Automated Bulk Liquid Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: IWA 15:2015 specifies methods for testing the volumetric performance of air-displacement, system-liquid filled and positive displacement automated liquid handling systems (ALHS), including an estimation of measurement uncertainties and established traceability to
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds)
- Body Material: Stainless Steel
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Nordson EFD
Description: wetted path minimizes fluid waste Adjustable fluid flow Positive shutoff Compatible Fluids Water-soluble liquid flux Solvent-based liquid flux The complete system includes the 745NC valve, ValveMate™ 8000 controller (only works with 4 W solenoid valve), and fluid reservoir.
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Scape Technologies A/S
Description: ready-to-deploy solution ensures high-quality dispensing results every time. Built within the SCAPE CoCreator no-code platform, the Dispensing Solution allows users to configure and deploy automated dispensing operations without programming skills. It offers seamless
- Robot Type: Robot System
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery
- Body Material: Stainless Steel
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for precised glue dispensing. Adhesive epoxy dispensing system, AB glue dispensing
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing
- Maximum Discharge Flow: 0.031700646 GPM
- Discharge Size: 0.25 inch
- Power Source: AC Powered, DC Powered
- Features: Other
-
Supplier: Nordson EFD
Description: Fluids Activators Coatings Inks Liquid fluxes Oils Silicones Solvents The complete system includes the 787MS-SS MicroSpray valve, ValveMate™ 8040 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: complete system includes the 781S spray valve, ValveMate™ 8040 controller, and fluid reservoir. Integrate with an EFD automated dispensing system for even faster throughput.
- Application: Coatings / Paint, Flux / Solder, Lubricants
- Material Feed: Continuous Feed
- Features: Other
- Dispensing Application: Round Spray
-
Description: FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is the top choice for automated fluid
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Designed for accurate and synchronous multichannel low-flow pumping applications • Digital dispensing drive features maintenance-free brushless motor • Program dispensing parameters—including volume, copy, time, and delay interval—for automated dispensing • Pump
- Maximum Discharge Flow: 0.0047550969 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Designed for accurate and synchronous multichannel low-flow pumping applications • Digital dispensing drive features maintenance-free brushless motor • Program dispensing parameters—including volume, copy, time, and delay interval—for automated dispensing • Pump
- Maximum Discharge Flow: 0.0031700646 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: trough. Our automated verification system will help reduce waste, provide higher yield solutions, and guaranteed to deliver accurate results! The innovative design offers flexibility, making it an ideal choice for bulk reagents, in automated liquid handling
-
Supplier: Badger Meter
Description: scaling capabilities in applications, including automated motor oil batching, antifreeze dispensing and other systems. Minimal Maintenance. Does not require an external power source and only contains two parts, greatly reducing maintenance costs.
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.25 to 8 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.01764 lbs/min
-
Supplier: Cole-Parmer
Description: • Accurate dispensing from a simple, ready-to-use pump • Clear multi-line LCD displays all operational parameters • Control capabilities include programmable dispensing in volume, time, or copy modes • Programmed delay between cycles for convenient, automated dispensing •
- Maximum Discharge Flow: 1.0566882 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Accurate dispensing from a simple, ready-to-use pump • Clear multi-line LCD displays all operational parameters • Control capabilities include programmable dispensing in volume, time, or copy modes • Programmed delay between cycles for convenient, automated dispensing •
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Biochrom, Ltd.
Description: Flexible microplate washer for 96 or 384-well plates Wide choice of washing options and programs providing maximum application options Low noise, pressure-free aspiration and dispensing pumps Auto rinse function preventing liquid path clogging Automated washer to save time
- Dispense Precision: 5 %
- Dispense Volume: 50 to 2,000.0000000000002 µl
- Residual Volume: 1 µl
- Microplate Capacity: 384, 96
-
Description: FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. The system’s flexible design allows customers for easy
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Aurora Instruments
Description: attractive alternative to tedious, error prone manual processes. While the VERSA 2000 ELISA system has been customized for automated ELISA protocols, the underlying versatility of the workstation allows this automated liquid handling workstation to perform many generic
-
Supplier: Nordson EFD
Description: cartridge dispensing systems The ProcessMate 6500 solves common process problems such as material temperature fluctuation, inconsistent deposit size, viscosity change, and premature material degradation.
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Aurora Instruments
Description: identification) and other molecular biology applications. While this system is dedicated for nucleic acid isolation, automated DNA extraction and automated RNA extraction the underlying versatility of the workstation allows researchers to carry out many generic liquid
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Other
-
Supplier: MXD Process
Description: of your process as you want. Our controls engineers utilize a variety of technologies that facilitate metered dispensing of ingredients, temperature control and monitoring, and much more. Hardware The physical components needed to automate a process system depend on the complexity of
- Industry: Chemicals / Materials, Food and Beverage, General Industrial, Pharmaceutical
- Services: Design
- Capabilities: Equipment Design, Human Machine Interface Programming, PLC Programming, Project Management, Software and Hardware Design, System Integration
- Features: Midwest US Only, North America, United States Only
-
Supplier: Aurora Instruments
Description: with 3rd party kits and reagents to reduce your costs Scalable solution that can process up to 96 samples in parallel VERSA Next Generation Library Prep (NGLP) Workstation Features Single channel or 8-channel liquid handling module: Handle any throughput Liquid level sensing: Reduce
Find Suppliers by Category Top
Featured Products Top
-
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
Semi-Automated Liquid Handler, Diluter, & Dispenser Dilute • Dispense • Pipette • Aliquot • Titrate • Serial Dispense With unmatched versatility (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company -
, dispensing, aspiration, and nozzle cleaning— delivering streamlined, unattended operation. The RX easily integrates with automation platforms and supports robotic reagent loading to maximize efficiency and consistency. Ease of Use Simplify liquid handling and reduce setup and (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
utilizing a graphical user interface designed to quickly and easily dilute and dispense liquids. Every laboratory has tasks that are too small to automate and too large to reliably accomplish by hand. The Microlab 600 is a semi-automated liquid handler designed specifically for these "in-between" applications. The Microlab 600 increases throughput and consistency while reducing cost and wasted reagent. (read more)
Browse Pipettes and Tips Datasheets for Hamilton Company -
The MICROLAB 600 from Hamilton is a highly precise syringe pump with a graphical user interface designed to quickly and easily dispense and dilute liquids. The inert fluid path minimizes sample carry over and (read more)
Browse Diluters Datasheets for Hamilton Company -
automated dispensing systems, making it highly suitable for large-scale manufacturing. By optimizing heat transfer efficiency and minimizing localized overheating, it provides solid protection for battery longevity (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
maintains stable pressure across diverse liquid types, but also streamlines liquid management with advanced automation. During setup, the system automatically primes the liquid line to the dispensing nozzle with minimal waste, ejecting only a few drops. This precision is made possible by software that (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company -
electronic components and EV battery packs. CHT’s silicone foams are also ideal where low smoke, flame and toxicity are required. CHT's silicone foam solutions are formulated as a liquid 2-part, room temperature, platinum cure system with a 1:1 mix ratio by volume. For easy dispensing (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
available in various patterns, shapes, sizes, tackiness, and are easily dispensed through Glue Dots’ manual, semi-auto, or automated inline application equipment. Glue Dots® was first introduced in the printing and packaging industries but quickly moved into other industries including (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Application of Servo in Dispense
Dispenser specializes in the control of fluid, dripping the liquid, and coating it on the product surface or the automated machine within product, which can achieve three-dimensional, four-dimensional path dispensing, precise positioning, precision control glue, no wire, no leaking, no dripping
-
Manual & Automated Precision Fluid Dispensing Systems
Technical improvements and the skyrocketing demand for electronic components throughout all industries have led to a reassessment of liquid adhesive bonding and potting processes. Powerful adhesive bonding and potting processes make it possible to protect workpieces from mechanical, chemical
More Information Top
-
Automated Precise Liquid Dispensing System for Protein Crystallization
Most of the commercial automated liquid dispensing system adjust pressure by experiment calibrating when dispense variety reagent, which is time consuming and less accurate.
-
Label‐Free Impedimetric Immunosensor for Nerve Growth Factor Protein Constructed Using an Automated Dispensing System
These were constructed manually or using an automated liquid dispensing system .
-
Encyclopedia of Nanotechnology
The first two formats are suitable for setting crystalli- zation conditions manually while the later ones are used for automated liquid dispensing systems .
-
A closed-loop intelligent control strategy for precise non-contact liquid dispensing
Most of the commercial automated liquid dispensing systems need to be calibrated through experiments to accurately dispense liquids when the reagents viscosities change, which is time consuming and less accurate.
-
A self-adjusted precise liquid handling system
Most of the commercial automated liquid dispensing systems need to be calibrated through experiment to accurately dispense liquids when the reagents viscosities change, which is time consuming and less accurate.
-
A novel nanoliter liquid dispensing technology for protein crystallization
Most of the commercial automated liquid dispensing systems make system adjustment by experiment calibrating when dispense reagents of different viscosities, which is time consuming and less flexibility.
-
Tools for chemical synthesis in microsystems
Automated liquid dispensing systems can be used to create liquid droplets of different compositions which are transported through a tube like a conveyor belt of individual batch reactors.
-
Molecular Beacons: Signalling Nucleic Acid Probes, Methods, and Protocols
…of pipetting through the eye of a needle, we have learnt that with proper training, proper tools, and a good protocol, any conscientious pipetter can generate high quality and consistent data without the need for robotics or other automated liquid dispensing systems .
-
Automated high-throughput nanoliter-scale protein crystallization screening.
The automated liquid dispensing system handles nanoliters of protein and various combinations of precipitants in parallel to access diverse regions of the phase diagram.
-
Automated high-throughput nanoliter-scale protein crystallization screening
The automated liquid dispens- ing system handles nanoliters of protein and various com- binations of precipitants in parallel to access diverse regions of the phase diagram.
Indicates content that may require registration and/or purchase.