Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SOCOMEC
Description: ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Columbia Machine, Inc.
Description: LTS Load Transfer Station Operated by the forklift driver, the Basic Load Transfer Station pallet transfer machine is made up of a frame, receiving deck and transfer plate. Since the LTS hydraulic and electrical components are self-contained, it can be loaded from two
-
Supplier: Columbia Machine, Inc.
Description: LT-35 Pallet-to-Pallet Load Transfer Station The Pallet-to-Pallet Load Transfer Station (LT 35) is ideal for transferring from wood to plastic or aluminum pallets. The forklift driver activates the LT 35 by using the overhead pull cord allowing the operator to cycle the machine from
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: containment areas, while the Automatic CDU performs the precise point-of-use metering. This integration eliminates the need for manual pouring or open-container transfers, which are the primary causes of chemical spills and inhalation accidents in industrial settings. Safety is
- Body Material: Stainless Steel
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-108 8 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-108 is ideal for fast file transfers, and
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-105 is ideal for fast file transfers, and
- Number of Ports: 5 #
- Data Rate: 10 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DES-108 8 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With data transfer speeds of up to 200 Mbps the DES-108 is ideal for fast file transfers. It
- Number of Ports: 8 #
- Data Rate: 1.6 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DES-105 5 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With data transfer speeds of up to 200 Mbps the DES-105 is ideal for fast file transfers. It
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Network Equipment: Switch
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: SetupConnect your HDMI monitor, keyboard, mouse, and speakers to the switch’s console ports. Then, use the included HDMI, USB-B and 3.5 mm audio cables to connect your computers to the KVM switch. The plug-and-play KVM switch requires no software or drivers, so you can connect and use it
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Cole-Parmer
Description: • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation • Transfer data via USB • Menu driven set up to easily customize your meter • Rugged armor—built to withstand the toughest conditions • Easy-to-use automatic field
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation • Transfer data via USB • Menu driven set up to easily customize your meter • Rugged armor—built to withstand the toughest conditions • Easy-to-use automatic field
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-485 multidrop networks Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Automatic control of RS-485
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-485 multidrop networks Includes type 16550 UART with 16-byte FIFO buffers Baud rates up to 460,800 baud Automatic control of RS-485
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Tripp Lite by Eaton
Description: incoming AC power to DC and then re-converts it back to regulated, filtered AC output with a pure sine wave, completely isolating connected components from all power problems. It features a 3-wire single-phase hardwire input (3-wire, single phase) and 22 total outlets—two NEMA L6-30R
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 16 kVA
- Watt Rating: 14.399999999999993 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU20KRT-1TFTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. It offers automatic N+1 redundancy at
- Input Voltage Range: 208 to 240 volts
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU20KRTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. It offers automatic N+1 redundancy at load
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 20 kVA
- Watt Rating: 18.00000000000003 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Waters Corporation
Description: validated assays. True plug-and-play method compatibility and the ability to switch between HPLC and UHPLC separations at the flip of a switch with Arc Multi-flow path Technology Get mass detection, without changing the way you work, with the ACQUITY QDa Detector Deploy the benefits of 2.x μm
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- General Features: Programmable
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1402-Q040X0064 AASupplier: Infineon Technologies AG
Description: XMC1400 series with up to 200 kB of flash, 2 CAN nodes, 4 serial channels, 3 x 64 LED matrix control and 9-channel LED brightness and color control is unrivaled when it comes to communication and human-machine interface tasks. XMC1400 is in no way lacking in terms of actuator & sensor
- Internal RAM Size: 16 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 35
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Verification of Ethernet on copper or fiber up to 1 GB/s TruePower™ over Ethernet (PoE) testing up to 802.3at (25.5W) Cable testing and fault identification IPv4/IPv6 ready Powers up in
-
Supplier: L-com, Inc.
Description: provides three different PoE power output modes for selection. 60W UPOE PoE Power Output Mode (Pin 1, 2, 3, 6 + Pin 4, 5, 7, 8) 30W End-span PoE Power Output Mode (Pin 1, 2, 3, 6) 30W Mid-span PoE Power Output Mode (Pin 4, 5, 7, 8) Advanced Power Management To facilitate power
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: L-com, Inc.
Description: different PoE power output modes for selection. 60W UPOE PoE Power Output Mode (Pin 1, 2, 3, 6 + Pin 4, 5, 7, 8) 30W End-span PoE Power Output Mode (Pin 1, 2, 3, 6) 30W Mid-span PoE Power Output Mode (Pin 4, 5, 7, 8) Advanced Power Management To facilitate power management, the
- Number of Ports: 8
-
Supplier: ValueTronics International, Inc.
Description: (RBW) RBW selection: manual or automatic RBW (–3 dB) range: 100 Hz to 1 MHz Steps: 1, 3, 10 Video bandwidth (VBW) VBW selection: manual or automatic VBW range (–3 dB): 10 Hz to 1 MHz Steps: 1, 3, 10 SSB noise (f = 2 GHz, Δf = 100 kHz, RBW = 10 kHz, VBW = 1
- Frequency Range: 4,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker Out 3.5 mm Two PCMCIA type II or one PCAMCIA type III Storage Internal 80 GB hard drive minimum (over 750 000 OTDR test files) Internal 3.5 in 1.44 MB floppy drive External USB
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: ValueTronics International, Inc.
Description: stability, and the validity of output data transfers. Additional Features: 1 GHz Bandwidth Up to 16 Mpts of Acquisition Memory 64 Mbyte System RAM 9" Color Display with 8 Traces Drive Specific Triggers Automatic PRML Channel Error Identification PRML Data Channel Quality Analysis Servo
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers standard paralleling solutions, which are ideal for use in Distributed system configurations found in Data Center applications as well as Soft Load Automatic Transfer Switch (ATS) applications. The Emergency Transfer Load Manager (EXL) product line provides
- Switch Control: Automatic Transfer Control
- Features: CSA Certification, UL Listed
- Style: Wall Mounted
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
PROTECT YOUR SWITCHES AND EXTEND YOUR EQUIPMENT’S LIFE CYCLE Harsh environmental conditions demand the most advanced protection available on the market. Water and gas pressure, dirt, sand, dust, moisture (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
impossible. Waygate Technologies had to design a unique localisation system, using a lidar that automatically retraces the robot’s path in a 3D environment. The operator always knows where it is. Every image captured, and every ultrasound thickness reading is precisely located, which makes (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
automatically switches between them, ensuring continuous communication and minimizing downtime. It improves network availability, reliability, and cost-effectiveness, while being easy to configure and deploy. IEEE 802.3bt This feature enables direct powering of high-power devices such as PTZ cameras (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
ensures extra safety and reliability for data transfer in special situations. Seamless Switch Between Scanning and Probing Our self-developed 3D software TViewer can automatically unify the coordinate systems of scan data and probing data so that users (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
lets users measure objects wirelessly. Plug-and-play The system connects automatically when switched on, without requiring any complex settings, and starts scanning instantly. User-friendly Operation Its user-friendly buttons are easy to (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
Optical Switching - Preface
switching. paradigms. Chapters 3, 4, and 5 present the three optical switching paradigms that. have attracted the most attention. Chapter 3 discusses optical packet switching (OPS), the equivalent of electronic. packet switching, which is the preferred switching method in the electronic domain. Despite
More Information Top
-
Grid Lighting - Grid Lighting Manufacturers, Suppliers
3 Way Automatic Transfer Switch .
-
switches - offers from switches manufacturers, suppliers, exporters & wholesalers
3 Way Automatic Transfer Switch .
-
Make automatic power source transfers a success for your plant
[ 3 ] R. Pettigrew, “ Automatic transfer : New ways to switch spinning mo- tors,” Power Mag., 1981.
-
An inexpensive automatic uranium and short-lived radioisotope analyzer
… advantage to be oxygen-free so that no delayed neutron back- ground from 17N is created.3 An automatic capsule loader based on the revolver principle (Fig. 3 ) feeds the transfer system through a three- way capsule switching valve (Fig. 4) rotated …
-
Separation and quantitation of chlortetracycline, 4‐epitetracycline, 4‐epianhydrotetracycline, and anhydrotetracycline in tetracycline by high‐performance liqu...
Key: I, 2-liter reseruoirs containing Eluents 1and 2; 2, automatic switching value (miniature three- way solenoid); 3 , delay timer;4, polytef tubing (3.2mm i.d.)used to transfer the eluent from the reseruoirs to the switching ualue;5,polytef tubing …
Indicates content that may require registration and/or purchase.