-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance sensor
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: JORC Industrial LLC
Description: scfm the Smart Guard Mini zero air loss condensate drains provide effective and efficient condensate removal in an extremely small and lightweight package. With features such as a test button, LED indicator light and automatic blockage detection, these energy saving
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
-
Supplier: Festo Corporation
Description: For attachment to air preparation units and compressed air networks/systems Automatic emptying after the max. fill level has been reached Automatic emptying after the operating pressure p < 0.5 bar is switched off Manual actuation during operation is possible
- Pressure Rating: 21.755655 to 203.05278 psi
- Media Temperature: 122 to 32 F
- Primary Material: Aluminum
- Features: Drain Valves
-
Supplier: JORC Industrial LLC
Description: zero air loss during the condensate discharge cycle. Key Features: • Electricity not required • Zero air loss during the condensate discharge• Maximum pressure 230 psi • Direct operated valve - not diaphragm type • Large (2.0 mm) valve orifice • The direct acting
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: condensate discharge per hour maximum • Medium pressure 45 to 230 psi • Pneumatic operated valve - not diaphragm type • Large (1/4") valve orifice • The diaphragm valve is serviceable • Ball valve strainer included for routine servicing • Test feature • Suitable
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: BVD drains are also referred to as automatic ball valve drains. These heavy-duty drains feature a valve operated by a gear motor. The energized gear motor rotates the ball valve 180 degrees from the closed to open position, which initiates the
- Connection Size: 0.25 to 1 inch
- Drain Type: Condensate Drain
-
Supplier: RS Components, Ltd.
Description: RS PRO Automatic G3/8" 240v pneumatic dr
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: JORC Industrial LLC
Description: zero air loss during the condensate discharge cycle. Key Features: • Electricity not required •Zero air loss during the condensate discharge •Maximum pressure 230 psi •Direct operated valve - not diaphragm type •Large (2.0 mm) valve orifice •The direct acting valve
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Armstrong International
Description: Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 1.5 inch
-
Supplier: Armstrong International
Description: Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from
- Maximum Operating Pressure: 650 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 700 F
- Size of Connection: 2 inch
-
Supplier: Armstrong International
Description: Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 2 inch
-
Supplier: Armstrong International
Description: Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 0.75 inch
-
Supplier: Titus Company (The)
Description: to rise, which activates an isolated magnetic trigger assembly when the condensate reaches a specific level. The opening of a drain valve allows the condensate to leave the unit. The RD11 features a reliable design that resists damage due to contaminants. Its non-clogging
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 13.79308527 to 239.99388219 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 6.90379452 to 104.99279103 psi
- Media: Air, Compressed Air
-
Supplier: ThermOmegaTech®
Description: system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Spirax-Sarco
Description: The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.
- Valve Size: 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 428 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Radwell International
Description: FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: F.C. Kingston Inc.
Description: Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air equipment. It is designed for use on all
- Media: Air, Compressed Air
-
Supplier: Nex Flow Air Products Corp.
Description: oil) to 99.9%! This pneumatic mist separator is virtually maintenance free, as there is no need to replace any filter element. A standard traditional filter with an element and automatic drain may be placed downstream to control micron size but the high liquid and mist removal of the
- Drying Capacity: 64 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Radwell International
Description: AUTOMATIC LEVEL-SENSED DRAIN, FOR USE IN GARDNER DENVER AIR COMPRESSOR, 3000SCFM CONDENSATE REMOVAL, 2/2-WAY DIRECT-ACTING VALVE, CONFIGURABLE NC/NO ALARM SIGNAL, INTEGRATED MESH STRAINER, 230VAC 50/60HZ RATING, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air/Tak, Inc.
Description: instrumentation, air logic units, cylinders, valves and actuators function with greater accuracy and have a longer life with moisture-free air.
- Maximum Pressure: 150 psi
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Aircel
Description: The Aircel AHLD E-Series (70-5,000 scfm) is a fully automatic Dual Tower Heatless Regenerative Compressed Air Dryer with an integrated Energy Management Purge Reduction System. The PLC Controller provides complete reliable control of the system with text description of each step in the
- Drying Capacity: 70 to 5,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 70 to 120 F
-
Supplier: Central Air Compressor Co.
Description: valve, discharge line check valve, discharge line check valve, receiver shut-off valve, v-belt drive, NEMA motors and pressure switches, OSHA totally enclosed steel belt guard, crankcase lubrication level indicator, and pressure switch operated automatic start and
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Kaeser Compressors, Inc.
Description: to be attached in variable positions to the upper valve block. The front panel offers simple and convenient access to the valves, silencers, and ECO CONTROL SMART controller.
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Supplier: Aircel
Description: parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: ControlAir LLC
Description: will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance
- Valve Size: 0.25 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: ControlAir LLC
Description: will provide long lasting corrosion resistance in harsh industrial environments. The Type-330 Filter Regulator with Automatic Drain automatically flushes out condensate waste liquid when a change in air flow occurs or when the supply pressure is reduced. The low maintenance
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: Universal Air & Gas Products Corp.
Description: Body Condensate Level Indicator Differential Pressure Indicator Filter Elements Internal Automatic Drain Manual Drain Applications Air Cylinders Blow Molding Dust Collectors Pneumatic Hand Tools Pre-filter for Refrigerated and Regenerative Dryers
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Universal Air & Gas Products Corp.
Description: Body Condensate Level Indicator Differential Pressure Indicator Filter Elements Internal Automatic Drain Manual Drain Applications Air Cylinders Blow Molding Dust Collectors Pneumatic Hand Tools Pre-filter for Refrigerated and Regenerative Dryers
- Type: Gas Dryer
-
Supplier: Velan, Inc.
Description: out. THE UNIT CONSISTS OF: • The unique patented Universal steam trap with integral strainer and check valve • Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap. The valves are connected by the bypass pipe, enabling the
- Maximum Operating Pressure: 2,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Panasonic HVAC
Description: Power Failure This feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Air Intake Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing
- Cooling Capacity: 11,900 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Cleaver-Brooks
Description: separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged,
- Features: Other
-
Supplier: Cleaver-Brooks
Description: separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged,
- Application: Commercial, Industrial
- System: Heat Energy Recovery
Find Suppliers by Category Top
Featured Products Top
-
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
of VOCs (volatile organic compounds) which facilitates the compliance of the installation with environmental legislation and reduces dirt from the spray booth due to the application. Moreover, a purge valve is integrated to the spray, which allows priming, rinsing and draining of the equipment, with (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
, ensuring code compliance and minimizing water waste. Installed directly into drain lines, the ITV uses ThermOmegaTech’s exclusive Thermoloid® thermal actuator to automatically inject cold water when effluent temperatures are above the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Federal Register > Monday, November 4, 1996 > [61 FR 56652] Federal Motor Vehicle Safety Standards; Air Brake Systems, Devices That Remove Moisture and Contami...
… 2) In addition, manufacturers are required to either (1) equip air-braked vehicles with an additional supply reservoir1 between the service reservoir(s) and the compressor, or (2) equip each service reservoir with an automatic condensate drain valve .2 Both options remove …
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Automatic condensate drain valve defective?
-
Technical Standards Document No. 121 - Air Brake Systems.
One or more service reservoir systems, from which air is delivered to the brake chambers, and either an automatic condensate drain valve for each service reservoir or a supply reservoir between the service reservoir system and the source of air pressure.
-
Federal Motor Vehicle Safety Standard - 49 CFR Part 571 - FMVSS 121 - Air Brake Systems.
One or more service reservoir systems, from which air is delivered to the brake chambers, and either an automatic condensate drain valve for each service reservoir or a supply reservoir between the service reservoir system and the source of air pressure.
-
Federal Motor Carrier Safety Administration - 49 CFR - Part 393 - Parts and Accessories Necessary for Safe Operation.
Automatic condensate drain valves may be used provided (1) they may be operated manually, or (2) a manual means of draining the reservoirs is retained.
Indicates content that may require registration and/or purchase.