-
Supplier: Optimal Handling Solutions
Description: tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off to feed
-
Supplier: J&S Machine, Inc.
Description: Automatic, servo driven feeding system for precision material positioning Multi-length programming and automatic part counting system Automatic loader with high volume storage mechanism for mass production
- Blade Diameter: 12.4015815 inch
- Cutting Capacity: 2.5 to 3.125 inch
- Motor Power: 10 HP
- Power Source: AC Power
-
Supplier: CiMa-Pak Corporation
Description: This swing lid vacuum packing machine can be used in automatic or manual modes. In automatic mode the swing lid moves per the programmed cycle and automatically discharges. • Full stainless steel construction • Manual or automatic operation • 1 Mbar precision sensor
- Machine Type: Vacuum Chamber Machines
-
-
Supplier: nVenia LLC
Description: The PA-Series pallet stretch wrapper operates in all environments and provides increased labor efficiency by allowing for the entire wrap sequence to be completed without the forklift operator getting off of the truck. The forklift operator sets the pallet onto the turntable platform and
- Maximum Load Weight: 4,000 lbs
- Maximum Load Width: 50 inch
- Maximum Load Height: 70 inch
- Type: Automatic Rotary Table
-
Supplier: Promarks, Inc.
Description: Single Phase motor available Gas flush Chamber height Mechanical knife cut-off system Automatic lid transfer (DC-530/640/800/860) Voltage Pump size Gas flush Air regulator Mechanical knife cut-off Top and bottom seal Chamber size Stainless steel construction Flat
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Single Phase motor available Gas flush Chamber height Mechanical knife cut-off system Automatic lid transfer (DC-530/640/800/860) Voltage Pump size Gas flush Air regulator Mechanical knife cut-off Top and bottom seal Chamber size Stainless steel construction Flat
- Machine Type: Vacuum Chamber Machines
-
Supplier: Precision Automation Co., Inc.
Description: Turning Centers CNC Horizontal Boring Mills Vertical & Horizontal Milling Machines Bullard Vertical Turret Lathe Surface & Cylindrical Grinders Automatic Cut-Off & Cold Saws Deep-hole Drill, Hone & Keyseating Certified Inspection & CMM Machine MIG, TIG & Heliarc
- Materials: Aluminum, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production
- Features: CNC Machining, North America, Northeast US Only, Other, Surface Grinding, United States Only
- CNC Machining: Deep Hole Drilling, Drilling, Milling, Turning
-
Supplier: Cosen Saws, USA
Description: Integral coolant system • Blade brush Control & Automation • Down feed rate & cutting pressure control via hydraulic down feed valve • Conveniently designed control station at chest level • Built in hydraulic units for automatic head lift after cut-off • Work height selector
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Manufacturers Supplies Co.
Description: square/rectangle geometry Circle optimization Delta 1 – square/rectangle off-set Advance 2 – Irregular shape optimization The Chiesa automatic traveling head press is the ideal die cutting solution for cutting a wide range of materials including compressed non-asbestos, rubber, cork,
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Haas Automation, Inc.
Description: HMC; 20" x 20" x 20" (508 x 508 x 508mm), 40 taper, 400 mm twin-pallet system, 20 hp (14.9 kW) vector drive, inline direct-drive, 8000 rpm, 24+1 side-mount tool changer, triple chip auger system, 1-degree pallet indexing, shower washdown, 1 MB program memory, 15" color LCD monitor, memory lock
- Number of Axes: 4
- X-Axis Travel: 20 inch
- Y-Axis Travel: 20 inch
- Z-Axis Travel: 20 inch
-
Supplier: Loover Industrial Co., Ltd.
Description: screw head 0.2mm No jamming or failure occurred when appropriate size screws are used. BRUSHLESS MOTOR: Durable brushless motor made in Japan. ADJUSTABLE RAILWAY: High precision wire cut adjustable railway. Adjustable rail, screw size from 0.8mm up to 2.0mm. ADOPTING MULTI-FUNCTIONAL:
- Part Diameter: 0.04724412 to 0.1968505 inch
- Part Length: 0.4724412 inch
- Output Rate: 42 to 90 parts/min
- Configuration: Bowl and Drive
-
Supplier: BLM GROUP USA Corporation
Description: The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: PAC Machinery Group
Description: The 350T is a horizontal form, fill, and seal machine (flow wrapper) that's ideal for suppliers of products that must be packaged individually. This may include candies and confections, bakery, electronics, hardware, and medical products. This entry-level machine is a high performance
- Rate: 60 Pieces / Min
- Type: Automatic, Manual
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Manufacturers Supplies Co.
Description: adjustment & automatic blade positioning. To further enhance the automation process, an automatic front guard lifting device is installed along with an automatic shaft holder device. The 4L-400 can also be fitted with a semi-automatic trolley to load the logs in-line with
-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld PM-100, PM-200, and PM-300 Machine Cutting Torches cut steel up to 40 in. thick. Features Gases mixed outside torch – safe, trouble-free operation Convection, air, or water-cooled Automatic cut-off or shape cutting operations High stand-off keeps
- Equipment Type: Gun / Torch
-
Supplier: R. S. Hughes Company, Inc.
Description: lever is engaged, lowering the abrasive belt onto the blade. Weld is then removed from the blade in two sweeps (top and bottom). Blade back grinder Abrasive disc removes slag from the back of the blade. Operator remains at single work station, optimizing efficiency. Gullet grinder
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: lever is engaged, lowering the abrasive belt onto the blade. Weld is then removed from the blade in two sweeps (top and bottom). Blade back grinder Abrasive disc removes slag from the back of the blade. Operator remains at single work station, optimizing efficiency. Gullet grinder
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature tape retentivity testing machine is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period under regulated load and temperature. Cut a sample with length 1”and paste it to the regulated
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: AZCO Corporation
Description: adjustments. This unit cuts the card into strips. The BCR™ unit a rotary die would cut the blister into any configuration or shape required. Radius edges and shaped blister cuts are possible with this unit. Quick rotary die change over makes this unit easy to use and economical
- Stations: 1 #
- Technology: Air / Pneumatic, Mechanical
- Automation / Control: Automatic / Indexing
- Frame & Head Type: Bench Mounted
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard covers industrial and commercial metalworking and woodworkingmanual and semi-automatic metal sawing machines, either manual or semiautomatic, that use a saw blade (tool) to cut off or change the shape of thea work piece and are intended for use in
-
Supplier: Prosys
Description: Features: Automatic Cartridge Filling & Closing 10 or 14 fl.oz. Plastic or Fiber Cartridges Cartridge Feeding Options All Straight Sided Plunger Styles Vertical Bottom Up Filling Plunger Insertion w/ Air Release System Optional High Speed SERVO Filling System Positive Displacement Metering
- Rate: 55 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Features: Automatic Linear Cartridge Filler with Closing Stations 10, 14 or 30 fl. oz. Plastic, Metal or Fiber Cartridges All Plunger Styles Optional Seaming Systems Plunger Insertion w/Air Release System Cartridge Feeding Options Optional High Speed Servo Filling System Vertical Bottom Up
- Rate: 200 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Kalamazoo Industries, Inc.
Description: tubing, etc. Wet cutting for beautiful perfect cool cuts for metallurgical applications, hydraulic cylinder shafting to difficult to cut alloys. The Kalamaoo Industries manual or semi-automatic abrasive cutoff saws are designed to cut your material, also special
- Blade Diameter: 7 to 44 inch
- Power Source: AC Power
- Operation: Bench Top, Free Standing
- Cutting type: Dry, Wet
-
Supplier: Haida International Equipment Co., Ltd.
Description: over-protection on all heaters. 13 Low water cut-off protection on humidifying tower.
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Prosys
Description: High Speed automatic cartridge filling and closing systems for 10.5, 14 & 30 oz fiber or plastic cartridges. Featuring horizontal load and unload or optional vertical load and unload, volumetric product metering and cartridge lift mechanisms for a vertical, air-free bottom up fill. Patented
- Rate: 110 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Taylor Products / Smoot
Description: is standard. Requires 110 volt single phase electrical service. VB Series options include stainless steel product contact surfaces, photo-electric eye start activator, dust enclosures, automatic container discharge and feeder cutoff gate. Indexing conveyor for fully automatic operation
- Machine Type: Filling / Packer Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: providing improved splicing, cutting, auto tracking and tight cut offs. The Pack 401 can operate as an independent unit or can be integrated with other packaging systems such as Delta-robotics, secondary packaging equipment, product handling equipment, and various infeed modules.
- Features: Aseptic / Sanitary, Processor Interface
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Eraser Company, Inc.
Description: optimize production rate, repeatability and accuracy of the cut length. The WC601A utilizes an adjustable self-centering dual driven belt feed, coupled with an air-activated cut-off blade. Programming of the unit is simple. A batching feature allows all variables for frequently
-
Supplier: Precision Surfacing Solutions
Description: Manual and semi-automatic, the Micromet EVOLUTION is a compact and inexpensive micro cutoff machine, ideal for precision sectioning and working with delicate parts
-
Supplier: Fuji Impulse America Corp.
Description: "in-between cut mechanism," which uses a cutting heater to cut through the center line of the sealed area. It can be used to seal and cut apart the tube-shaped film at the same time to make bags. Each unit features the timer to prevent overheating as a safety measure. Should the
- Packaging: Bag / Pouch, Tube
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Type: Manual
-
Supplier: Associated Pacific Machine Corp.
Description: tracking device including one roll material stand Scrap cut off device and delivery conveyor Cut parts gathering conveyor to gather four pieces per row into two flow In line loop control with on/off switch Seperate sealed hydraulic unit and external filter Four post
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Security Engineered Machinery Co., Inc.
Description: automatic start/stop, reverse and bag full indicator, casters and attractive styling. At .24" x .56"particle, the Model 1201P Cross cut shredder also features the added security of one of the smallest particle sizes for a cross cut system. With it's 52 sheets per pass and 1 HP
-
Supplier: AZCO Corporation
Description: AZCO's Unique Rotocut knife cartridge, a rotary shear cut assembly, permits a 2-minute blade change without tools. The low maintenance rotary style blade gives quick, clean cuts on pouch web materials and eliminates the need for compressed air. A heavy duty, low maintenance pouch
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
-
Supplier: IDENTCO International
Description: The ELD™-200 electronic label dispensers are accurate, reliable, and cost-effective productivity tools. Each automatically separates the label or die-cut solder mask from the liner and presents it for application. An adjustable sensor detects the presence of the media and queues up the next
- Features: Dispenser
- Industry: Industrial / General Use
- Machine Type: Labeling Machines, Tape Dispensers
- Closing Method: Tape
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The new 5141P is a heavy duty office shredder that offers you a high volume cross cut shredding with one of the largest waste collection bins ( 60 gal ) in the industry. The 5141P comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic jug that is "easy" to
Find Suppliers by Category Top
Featured Products Top
-
Many plants lose more time to changeovers than they realize. It’s not just the physical adjustments, it’s dialing in settings, running test batches, and waiting for everyone to be confident enough to hit full speed. Designing lines for fast, repeatable changeovers, with clear recipes and minimal manual tinkering, has a huge impact on true OEE and on-time delivery.
(read more)
That...
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Boost production, cut downtime, and make every run count with the ProSys Fill VCF Chub Filler. Designed for processors tackling tough, viscous products, this vertical filling system delivers precision fills up to 40 cycles per minute while self-leveling tech (read more)
Browse Filling Machines Datasheets for Prosys -
Diamond Wire Saw for Semiconductor Graphite Cut High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Liquid Silicone Rubber (LSR) applications are gaining popularity among injection molders as medical, technical, and automotive molders diversify their service offering. This meets the needs of brands and the ever-expanding product portfolio to meet the needs of consumers.
(read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
Cutting foam for organizing tools - often called "tool shadowing" - is fast becoming a very popular laser application. The laser easily cuts through a variety of foam thicknesses allowing you to precisely cut inserts that fit your specific tools. Learn More Watch the video (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Faztek proudly introduces the Maxiem 2040 abrasive waterjet system. Designed for high-capacity production, this system cuts thick materials and uses multiple nozzles to double manufacturing output. Compared to plasma or laser cutting, it offers better accuracy, handles complex designs, and cuts (read more)
Browse Abrasive Jet and Waterjet Cutting Machines Datasheets for Faztek, LLC -
NonBuren Sheet NS – Anti-Vibration Sheet Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
More Information Top
-
ASTM MNL46 - Metallographic and Materialographic Specimen Preparation, Light Microscopy, Image Analysis and Hardness Testing
Fig. 2.17— Automatic cut - off machine with oscillating cutting and step cutting for obtaining the minimum contact area.
-
Sectioning
Fig. 2.17— Automatic cut - off machine with oscillating cutting and step cutting for obtaining the minimum contact area.
-
New product: Automatic cut‐off saw
An automatic cut ‐ off machine said to have ideal performance characteristics for sectioning geological samples up to 1 inch in diameter is designed and manufactured by the T.C. Jarrett Company.
-
AGU Pacific Northwest Region meets in Seattle
An automatic cut - off machine said to have ideal performance c h a r a c t e r i s t i c s for s e c t i o n i n g geological samples up to 1 inch…
-
El Nino Expedition first cruise completed
An automatic cut - off machine said to have ideal performance c h a r a c t e r i s t i c s for s e c t i o n i n g geological samples up to 1 inch…
-
The Effect of Surface Oxides During Hot Pressing of TiB 2
The samples were cut using an automatic cut - off machine (Struers Accutom-5, Struers, Ballerup, Denmark) and a dia- mond blade (Diprotex 1A1R, Dia-Team, Trondheim, Norway) so as to allow the study of the bulk microstructure.
-
Preferential Grain Orientation in Hot Pressed TiB 2
The hot-pressed sample was then cut using an automatic cut- off machine (Struers Accutom-5, Ballerup, Denmark) and a diamond blade (Dia-Team 1A1R, Trondheim, Norway) to allow the study of the bulk microstructure at planes parallel and normal to the…
-
Surface Modification Technologies XIV
An automatic cutoff machine is used (an Isomet 4000 from BUELHER) to produce consistent cuts.
-
States > Arkansas > State > Regulations > Department of Labor > Safety Code > [ARREGS dol-scn/2] 002 - Woodworking Plants
(e) Oscillating saws ( automatic cut - off machines where two or more saws or arbors are rotated about each other continuously) are prohibited.
-
Specimen Preparation
But generally it can be said that at wet abrasive cutting the more automatic cut - off machines can produce better or at least more repeatable results than manual equipment.
Indicates content that may require registration and/or purchase.