Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they receive.
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Regulator Oxygen, Diluter Demand, Automatic Pressure Breathing
-
Supplier: SAE International
Description: which is cancelled. This specification covers two types of Diluter Demand, Automatic Pressure Breathing, Oxygen Regulators for use in civil type aircraft. The intent is that the regulators be of two configurations, operable at inlet pressures of 40 to 90 psig and
-
-
Supplier: Accuris
Description: Specification for pressure regulators and automatic changeover devices for liquefied petroleum gases
-
Supplier: Accuris
Description: REGULATORS, OXYGEN, DILUTER-DEMAND, AUTOMATIC-PRESSURE BREATHING
-
Supplier: Accuris
Description: REGULATOR, OXYGEN, DILUTER DEMAND, AUTOMATIC, PRESSURE BREATHING
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: General Pump
Description: Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 3
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: U.S. Plastic Corporation
Description: Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: PVC
-
Supplier: Asahi/America, Inc.
Description: HPR-M series pressure regulators offer the same technology found in the pneumatic version, with manual adjustment. Easy to operate and simple to install. Adjust pressure by rotating the handle. Once the desired pressure is set, it automatically controls fluctuations.
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Manual / Hand
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Equilibar, LLC.
Description: Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Radwell International
Description: FILTER REGULATOR, ONE-PIECE, 1/4 BSPP, 232 PSI, AUTOMATIC (NORMALLY OPEN) DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves
-
Supplier: Linde North America, Inc.
Description: Linde's Series 2400 Automatic Changeover Regulator Systems provide a reliable uninterrupted supply of gas to a gas pipeline system in an industrial installation. The Changeover System consists of a manifold control and two supply bank headers, one service and one reserve supply, to
- Controlled Pressure Range: 30 to 125 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contaminants. This is vital in semiconductor manufacturing, where even tiny particles can ruin a product. Their design also avoids generating debris, maintaining a clean environment. Importance of Gas Pressure Regulators Gas pressure regulators control the pressure
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The Model
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since this
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Honeywell International, Inc.
Description: 1/2 INCH NOMINAL SIZE BOILER APPLICATION 180 DEG F TEMPERATURE RATING BUILT IN CHECK VALVE, FAST FILL INCLUSIONS/FEATURES BRASS BODY MATERIAL MAXIMUM 150 PSI PRESSURE RATING 1/2 INCH SWEAT X 1/2 INCH NPT END CONNECTION AUTOMATIC ACTUATION TYPE 4 TO 60 PSI DOWNSTREAM PRESSURE
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Port Size: 0.5 inch
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Pressure Rating: 10,000 psi
- Port Size: 0.375 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Flow Consumption: 0.4 SCFM
- Air Supply Pressure: 60 to 100 psi
- Air Flow / Gas Consumption: 0.4 SCFM
-
Supplier: SAE International
Description: The following is a list of the most common terminology used in describing hydraulic control systems. The hydraulic control system of an automatic transmission may include oil pumps, pressure regulator, governor, and control valves.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contamination, and a line regulator to maintain consistent downstream pressure. Advanced models include electronic controls with touch-screen interfaces, digital pressure readouts, and alarms for low pressure or depletion. The system supports high inlet pressures
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: SAE International
Description: The following is a list of the most common terminology used in describing hydraulic control systems. The hydraulic control system of an automatic transmission may include oil pumps, pressure regulator, governor, and control valves.
-
Supplier: SPIROL
Description: the factors that impact installation must be carefully controlled in order to maximize performance. SPIROL’s Model HA Automatic Heat Insert Driver has been designed to eliminate the dependency on the operator to control the factors of time, temperature and pressure to ensure nearly
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Radwell International
Description: FILTER PRESSURE REGULATOR, SERIES NL, G 1/4, FULLY AUTOMATIC, OPEN WITHOUT PRESSURE, 1650L/MIN, WORKING PRESSURE MAX: 16 BAR, WORKING PRESSURE MIN: 2 BAR, NL2-FRE-G014-GAN-100-PNB-AO-05,00. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Features: Cold Water, Ductile Iron, Fire Service, Hot Water, Potable Water, Regulators, SDWA "Lead Free" Compliant
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Drain Valves, Regulator (general)
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
Find Suppliers by Category Top
Featured Products Top
-
installation of a Series PRHM Pressure Regulator on the suction feed provides a constant reduced pressure to the pump, regardless of varying line pressures into the Regulator. Pressure Regulators, also known as Pressure Reducing Valves, automatically convert varying or excessive inlet pressures to a (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer” The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)
Browse Pressure Regulators Datasheets for Festo Corporation -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
How Electronic Pressure Control Works
As the trend toward automation continues, electronic control of pressure is a logical progression. Such electronic control of pressure has in fact become commonplace - both to allow automatic control of pressure for production machinery and for controlling. pressure from a central location, even
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
-
Flomatic Valves Year In Review
media platforms and at tradeshows, we highlighted our exclusive line of Flo-Trol (R) automatic flow control valves. These valves are quite impressive. Flomatic's specific line of flow regulators, the Flo-Trol (R), is designed to give constant flow over a wide pressure range with no interruptions.
More Information Top
-
Novel Reciprocating Submersible Pumping Technology for Performance Improvements in Oil Production
… First, a new motor driven method applied to directly connect pump plunger with motor mover greatly improves the pumper lifting force and reliability; Second, a full set of lubrication device is designed that involves an automatic pressure regulator , an unique spiral channel …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Nearing the Stratosphere
The control of the turbine supercharger was by means of an automatic pressure regulator .
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
In the off position, an automatic pressure regulator will bypass and return the produced water volume to the suction side of a hydro-blast or pressure-washer unit, either into its water storage tank (float tank), or directly into the pump head …
Indicates content that may require registration and/or purchase.