-
Supplier: Accuris
Description: Automatic shut off valves and vent valves
-
Standards and Technical Documents - Sanitary tapware - Automatic shut-off valves PN 10 -- UNE-EN 816Supplier: Accuris
Description: Sanitary tapware - Automatic shut-off valves PN 10
-
Supplier: Accuris
Description: Sanitary Tapware - Automatic Shut-Off Valves PN 10
-
-
Supplier: Accuris
Description: Automatic earthquake shut off valve for LPG
-
Description: (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris
- Valve Size: 2 to 12 inch
- Valve Type: Ball Valves, Directional Valves, Shut Off Valves
- Features: Bolt Flange, Other
- Primary Material: Stainless Steel, Steel
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: HAWE North America Inc.
Description: These shut-off valves automatically switch the pump delivery flow into idle circulation as soon as the adjusted pressure is achieved. There is a check valve upstream of the consumer port A preventing any return flow via the port R . The idle circulation switching position
- Pressure Rating: 870.2262 to 5,076.3195 psi
- Media: Hydraulic Fluid
- Valve Type: Shut Off Valves
- Primary Material: Steel
-
Supplier: Thermon, Inc
Description: The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: CO2Meter.com
Description: The SV-1029 Safety Shut Off Valve 3/8 inch automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 3/8 inch shut off valve uses one of the relays on our devices that trips
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves, Solenoid Valves
-
Description: (valve) installed upstream must be turned off. The fused emergency shut-off valve only operates in emergency situations. In order to enable it to operate correctly in an emergency, it should be manually opened and closed more than three times a year to avoid debris
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: jbj Techniques Limited
Description: explosion or deflagration. Standard stopping methods e.g. shutting of the fuel flow, may be quite useless, leaving the engine in an uncontrollable runaway situation. The shut off valve allows the automatic closing of the engine's air intake resulting in the shutdown of
- Valve Size: 2 to 13 inch
- Media Temperature: -4 to 446 F
- Media: Air
- Features: Bolt Flange, Other, Tube Fitting
-
Description: flap touches the valve’s seat. The fusible connection will break in the event of a fire, enabling the valve to close by itself. Under-Hydrant-Shut-off-Valve-Stainless-Steel Features of Under Hydrant Valve ATEX and PED accreditation Carbon or stainless steel
- Valve Type: Shut Off Valves
-
Supplier: Thermon, Inc
Description: This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Supplier: ASTM International
Description: casualty, such as a hose rupture. Automatic shut-off valves shall be of the following types, styles, sizes, pressure ratings, and end connections: Types I and II; Styles 1 and 2. Each automatic shut-off valve must pass the following tests:
-
Supplier: ASTM International
Description: casualty, such as a hose rupture. Automatic shut-off valves shall be of the following types, styles, sizes, pressure ratings, and end connections: Types I and II; Styles 1 and 2. Each automatic shut-off valve must pass the following tests:
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150# flanged,
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Description: information necessary for the purchaser and user. ISO 23551-4:2005 applies to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with ISO 23551-1 and which give a signal if the leakage of one
-
Supplier: CSA Group
Description: the purchaser and user. ISO 23551-4:2018 is applicable to all types of VPS which are used for the automatic detection of leakage in a gas burner section having at least two valves designed in accordance with ISO 23551‑1 and which give a signal if the leakage of one of the valves
-
Supplier: Watts
Description: These unique metering valves have adjustable automatic shut-off function based on the gallons through put. Operating pressure range: 15-125psi Models: WM2000B WM2000W WM3000B WM3000W WM3001B WM2001B WM2000HCW WM2000HCB
- Valve Type: Metering Valves, Shut Off Valves
- Media: Water
-
Flow Controllers - EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve -- FG-201CSPSupplier: Bronkhorst USA
Description: efficiency. High Performance Mass Flow Controller with Integrated Shut-Off Valve Static and dynamic pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series BSR/BSRM Compact globe-style shut off valves in PVC or Polypro with elastomer seals. Wide range of sizes and connection types. Normally closed operation; ideal alternative to fail safe air-operated ball valves.
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 2.5 to 5
- Pressure Rating: 20 to 150 psi
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Watts
Description: Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the
- Valve Size: 0.75 inch
- Media: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Beswick Engineering Co., Inc.
Description: off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6
- Fitting Type: Quick Coupler
- Features: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6
- Fitting Type: Quick Coupler
- Features: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Watts
Description: flexible draw-off hose, outlet line shut-off valve, IPS threaded connections, and epoxy coated steel access housing with skid-proof cover and adjustable carrier brackets
- Applications: Other
-
Description: Constant System Status Intuitive Operating Interface and Control Continuously Monitors System Condition for Alarms 4, 6 and 8 Gas Stick Designs Available Emergency Shut Off (ESO) Valve on Each Gas Stick
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Description: System Status Intuitive Operating Interface and Control Continuously Monitors System Condition for Alarms 4, 6 and 8 Gas Stick Designs Available Single Emergency Shut-Off (ESO) Valve
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Watts
Description: the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C-WB detects a leak, current flow to both the hot and cold water valves are immediately interrupted and
- Valve Size: 0.5 inch
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: DynaQuip Controls
Description: A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Radwell International
Description: AUTOMATIC PILOT VALVE, UPSTREAM, EXTERNAL, 3/4" X 3/4" NPT, 100% SHUTOFF, 540,000 BTU. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves, Shut Off Valves
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves
Find Suppliers by Category Top
Featured Products Top
-
hazardous events such as fire or excessive heat. Equipped with fire-sensitive fusible links and external spring load mechanisms, these ANSI flanged valves (sizes 2"–16") automatically shut off the flow of gas, liquid, or vapor to prevent escalation during emergencies (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide automatic flow shut-off during fire and high-temperature events, helping engineers protect critical process systems and reduce operational hazards. Featuring a spring-assisted swing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut-off (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Leak Stop+ detects plumbing leaks at a single location, sounds an audible alarm, and automatically shuts off the water supply. The addition of an RJ45 Jack makes Leak Stop+ capable of integrating with WaterCop SmartConnect to receive mobile alerts to a smartphone or tablet. It is also capable of (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction ensures a long service life. ASME B16.10 Face-to-Face dimensions Spring-assisted silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc. -
contains all of the proven features of the Basic-Check valve developed by DFT® over 80 years ago. Like the Basic-Check, the metal-to-metal sealing area of the disc and seat is precision lapped providing tight shut-off for applications involving liquids, gases, or steam. Resilient soft seats are (read more)
Browse Check Valves Datasheets for DFT Inc.