-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Random Automatic RA case sealers are an operator-free machine that processes random sized cases in succession. These machines will sequence the cases entering the machine, adjust for length,
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Uniform Automatic UA series case sealers are operator-free machines that process same sized cases by folding the top four flaps of RSC style cases and taping both the top and bottom of the cases. These
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Random Automatic RA case sealers are an operator-free machine that processes random sized cases in succession. These machines will sequence the cases entering the machine, adjust for length,
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
- Machine Type: Sealing Machines
-
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Uniform Semi-Automatic USA Series case sealers are adjustable, operator fed machines that process same-sized RSC style cases. From powder coated carbon steel to food grade stainless steel, Interpack
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
- Machine Type: Sealing Machines
-
Supplier: Associated Pacific Machine Corp.
Description: For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and
- Sheet / Working Length (R to L): 29.527575 inch
- Sheet Width / Working Depth (F to B): 29.527575 inch
- Automation / Control: Automatic / Indexing, Windows® / PC Control
- General Types: Die Cutting Machine
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F300 EL Automatic Tape Slitter is the ideal entry level log slitting machine for distributors & converters of adhesive and double sided adhesive tapes, PVC, dielectric & vinyl tapes, foam tapes, textiles & non-woven materials, protection
-
Supplier: Accuris
Description: MACHINING CENTERS, HORIZONTAL SPINDLE, INTEGRAL ROTARY INDEX TYPE WORKTABLE, NUMERICALLY CONTROLLED, PERFORATED TAPE, AUTOMATIC TOOL CHANGER
-
Supplier: Haida International Equipment Co., Ltd.
Description: compression test, bend test with different clamps. Application Automatic shearing test machine is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Shear / Torsion
-
Supplier: tesa tape, inc.
Description: 4120 is a packaging tape based on a PVC-film backing and a natural rubber adhesive. 4120 can be used on manual and automatic sealing equipment.
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Leister USA
Description: High welding speed User-friendly Digital display of set and actual values of welding speed, temperature and air flow No corrective action required thanks to the new guide roller Steplessly controlled air flow Automatic start With tape unwind construction Simple rotatable handle
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2L 200 Twin Blade Multi-Shaft Automatic Log Slitter is the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, polyester tapes, fabric reinforced
-
Supplier: Rittal North America LLC
Description: Insulation stripping and crimping machine for taped wire end ferrules on a reel has an interface for communication, and full function integration into our Rittal fully automated wire cabling machine Wire Terminal.
- Tool Type: Crimper
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature tape retentivity testing machine is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period under regulated load and temperature. Cut a sample with length 1”and paste it to the
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Shear Adhesion Tester After remove 3-5 rounds tape of the outmost lay of a roll of tape sample, unfasten the roll of sample with 300mm/min velocity (uncover isolated layer with same velocity if the specimen is sheet tape). Get the specimenwith width 25mm and length 100mm from
- Force / Load Capacity: 2.205 lbs
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: ASG, Division of Jergens, Inc.
Description: Cuts lengths from 1.6 to 39 in. (40 to 999 mm) in 0.03 in. (1mm) increments Eliminates wasted tape Can accomodate 1 roll of tape Manual or Automatic dispensing presents the next piece of tape. Manual dispensing presents the next piece of tape at the easy push of a
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Adhesion Tape Retentivity Test Machine simulates the adhensive tape in hot temperature environment, and the auto-timer records the
- Force / Load Capacity: 2.205 lbs
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: Practical Packaging Solutions
Description: The WF20 is a fully automatic case former / case erector with tape head and toolless changeover. Wexxar's Pin & Dome machines have, for the last 25 years, become the standard for major customers who demand the highest quality output and maximum uptime. From this experience, the
- Rate: 20 Pieces / Min
- Packaging: Case
- Machine Type: Erecting Machines
-
Supplier: ASG, Division of Jergens, Inc.
Description: Compact and versatile dispenser Designed for industrial or commercial use Presets a piece of tape cut to a precise length Tape support to position a cut piece of tape Memory function can program 6 different lengths Can accommodate 1 or 2 rolls of tape Cut length of 0.169
- Type: Automatic
- Features: Portable, Tape Dispensers
-
Supplier: Practical Packaging Solutions
Description: of top performance. 3M AccuglideII+™ tape heads efficiently seal the top and/or bottom of the widest range of cases and tape roll changes are easy to perform. With Combi's TBS sealers, changeovers between case sizes are simple and repeatable on this compact machine. Features:
- Rate: 8 Pieces / Min
- Packaging: Case
- Machine Type: Sealing Machines
-
Tape Dispensers and Tape Dispensing Machines - EZ-3000 Extra Heavy Duty Wide Tape Dispenser -- 66102Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Tape Dispensers and Tape Dispensing Machines - EZ-3250 Extra Heavy Duty Wide Tape Dispenser -- 66108Supplier: ASG, Division of Jergens, Inc.
Description: industrial application Manual or automatic dispensing Manual dispensing presents the next pieceof tape at the push of a button Automatic dispensing presents the next piece of tape automatically Optional tape stand available to accommodate larger diameter
- Type: Automatic, Manual / Handheld
- Features: Portable, Tape Dispensers
-
Supplier: Practical Packaging Solutions
Description: of top performance. 3M AccuglideII+™ tape heads efficiently seal the top and/or bottom of the widest range of cases and tape roll changes are easy to perform. With Combi's TBS sealers, changeovers between case sizes are simple and repeatable on this compact machine. Features:
- Rate: 15 Pieces / Min
- Packaging: Case
- Machine Type: Sealing Machines
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA Automatic Logger / Log Winder System was developed for companies converting large quantities of adhesive and non-adhesive materials from the original jumbo roll down to a smaller log such as paper tapes, transfer tapes, masking tapes, filament tape, duct
-
Supplier: Shurtape Technologies, LLC
Description: Automated packaging solution that combines Shurtape HP Series packaging tape with a quick change PrimeLoc™ tape applicator for better carton seals and packaging line efficiency in high-speed, high-throughput operations. An extension to The ShurSEAL®Solution, the Quick Change Sealing
- Type: Automatic
- Features: Box / Carton, Industrial / General Use, Portable, Tape, Tape Dispensers
-
Supplier: Practical Packaging Solutions
Description: of top performance. 3M AccuglideII+™ tape heads efficiently seal the top and/or bottom of the widest range of cases and tape roll changes are easy to perform. With Combi's TBS sealers, changeovers between case sizes are simple and repeatable on this compact machine. Features:
- Rate: 40 Pieces / Min
- Packaging: Case
- Machine Type: Sealing Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The new machine allows for quick and easy changeovers between horizontal (lay flat) and vertical (stand-up) secondary packaging, and can be seamlessly integrated with vertical form fill seal (VFFS) and horizontal form fill seal (HFFS) machines. Manufacturers can select the secondary
- Rate: 180 Pieces / Min
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Case
-
Supplier: Budnick Converting, Inc.
Description: 4124 is a 2.4 mil packaging tape based on a PVC film backing and a natural rubber adhesive. It is most suitable for hand dispensers and automatic sealing machines.
- Thickness: 0.0024000000000000002 inches
- Peel Strength / Adhesion: 1.825 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA Semi-Automatic Duplex Slitter Rewinders include center winders & center/surface winders designed to slit and rewind a fully range of self-adhesive & non-adhesive tapes, films with or without adhesive, foils, foam tapes, laminated foams, vinyl, PET, styrene, paper,
-
Supplier: Automated Dynamics
Description: One Single Tape Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated Dynamics as well, but we have taken some liberties with the definition when it
- Material Width: 1 to 2 inch
- Type: Automated Tape Laying
- Material: Fabric Prepreg, Unidirectional Prepreg
- System Configuration: Robotic Platform
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent performance on
-
Supplier: Yamaha Motor- Robot Division
Description: easily attached and configured. Automatic tray supply unit Supports component height of 45mm (at 50mm tray pitch) Capable of handling up to 15 trays (at 12.5mm tray pitch) Various tape feeders Tape size (mm) 8・12・16・24・32・48・56・72・etc. Support for Functions Image processing
-
Supplier: IDENTCO International
Description: HIGH SPEED, AUTOMATED LABEL APPLICATION IDENTCO® offers a robust range of label feeders/presenters for integration with SMT pick and place machines. Automatically pick and place PPL™ labels like any other SMD component. Each model is designed and manufactured to the highest standards for a
- Features: Dispenser, Feeder Included
- Industry: Industrial / General Use
- Machine Type: Labeling Machines
- Type: Semi-Automatic
Find Suppliers by Category Top
Featured Products Top
-
Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating Budnick can procure jumbo rolls of adhesive tape (read more)
Browse Datasheets for Budnick Converting, Inc. -
create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons Buttons and other features can be embossed Embedded LED’s can be added for (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
The call for automatic insertion of the popular 2032 and 2025 Lithium Coin Cells has been met by Keystone Electronics. The company’s latest holder is extremely rugged and ideal (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
VLM200 Your solution for vertical measuring of precision parts and materials. Measuring applications include: your precision part, balls, material thickness such as poly films, meshes, magnetic tape, disk substrates, and metal foils. Measure height and thickness with complete confidence (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
New Labmaster Automatic Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based measurement and control software. GageCal has predefined application screens and automatically enters tolerances for (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Fabrication Processing
Other than spools of 3-in. wide, paper-backed, boron or graphite filament prepreg tape, Fig. 2, and the automatic tape machine , the only item needed is a stainless steel caul plate which is slightly larger than the required dimensions of the …
-
Fundamentals of testing mica epoxy stator coils for high voltage electric generators
Following the verification testing of the bare bar, the bar is moved to the automatic taping machine for application of the groundwall insulation system.
-
Industrial and Specialty Papers Volume 3, Applications
This tape is most commonly applied to the boxes on automatic taping machines .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
FIGURE 9.5-49 An automatic taping machine applies embedding compound and joint tape on (a) ceiling and (b) wall; (c) a broad knife removes excess compound; and (d) a finishing tool with an interchangeable head applies successively wider coats of topping …
-
CR4 - Thread: Rein or Polymer for High-Speed Bonding
Automatic Tape Machines , Case Sealers, Box Tapers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44301/272395664-MIT.pdf?sequence=2
The packing slips were then printed out in sequence near the void fill area, so that the SLAM associate could easily insert them into the box before running it through the automatic taping machine .
-
Annual report, October 1, 1978-September 30, 1979
5-Head automatic taping machine Large .
-
Trend Toward Standardization and Automation in Manufacturing
The automatic taping machine has been installed to cover this contin- gency.
-
Improved groundwall insulation for VPI'ed high voltage stator coils
Groundwall tape is applied using an automatic taping machine .
-
Voltage endurance test facility for electric generator stator coils
is applied by an automatic taping machine according to the voltage design requirements for the coil.
Indicates content that may require registration and/or purchase.