Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The Spirax Sarco LC3050 is a level limiting alarm for use in conductive liquids as a high or a low alarm, and is defined as a 'special design water level limiter' in the context of EN 12952-11. It is suitable for use with steam or hot water boilers operating up to 32 bar
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Gems Sensors & Controls
Description: hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Taco Comfort Solutions
Description: and testing and automatic, manual reset mode and are available in 24VAC or 120VAC models. The Taco LWCO can act as either the primary or secondary low water cutoff on low-pressure steam boilers, the primary limit control on hot water boilers or to protect pumps from running dry
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
-
Supplier: Mar Cor Purification
Description: The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Technic, Inc.
Description: mechanism, travel limit sensors, heaters, temperature controllers, low level safety devices, process pumps, filter housing, wafer cassette agitation mechanisms, wafer carrier racks, and quick dump rinse cell assemblies, and cassette drying cell for processing substrates. Safety As an
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: BEING Scientific Inc.
Description: power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs
- Temperature Range: 25 to 100 C
- Power: 500.00000000000006 watts
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
-
Supplier: BEING Scientific Inc.
Description: power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs
- Temperature Range: 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Supplier: Exsenco, LLC
Description: GYRHP-MR6, which is different from conventional GY series, achieved pressure-resistant 70MPa (rod) by redesign in head and rod part. Standard of protection grade is IP67, but you can select water-proof type (IP68) or cable conduit type (IP69K) by option. Between probe and controller,
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 10,152.57875500379 psi
- Material Temperature Range: -4 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor
- Measuring Range: 0 to 393.701 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor
- Measuring Range: 0 to 157.4804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor
- Measuring Range: 0 to 157.4804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: OTT Hydromet
Description: The OTT PLS measures water level, depth to water, or pressure by means of an integrated controller and ceramic pressure-measuring cell. Design features such as multiple communication outputs (SDI-12 or 4-20 mA), stainless steel housing, and a rugged cable make this sensor
- Measuring Range: 0 to 1,574.804 inch
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Liquid, Rate Indication / Control, Solids / Powder
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Gefran
Description: Microprocessor controller, format 48x48 / 96x96 (1/8 DIN - 1/4 DIN) manufactured using SM Technology. The instrument provides a complete operator interface, protected by a Lexan membrane that ensures level IP65 faceplate protection. It has 4 keys, two green LED displays, each with 4
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Microchip Technology, Inc.
Description: The MTCH1010 is a 1 channel Touch controller with digital output. The sensitivity, response time, signal oversampling - ultimately the power consumption is configurable. The MTCH1010 delivers water tolerant touch as it support driven shield output. The driven shield increases SNR,
- Supply Voltage: 2.7 to 5.5 volts
- Type: Capacitive
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW,
- Body Material: Stainless Steel
-
Supplier: Hydrofarm, Inc.
Description: The Controller is very simple - a container with a float valve is connected to the line of units. A master reservoir filled with fresh water and nutrient is located on top of the float-valve actuated Controller. As the plants draw water from their individual reservoirs,
-
Supplier: Littelfuse, Inc.
Description: is energized. Available with automatic/manual reset or a special manual reset with power outage feature, which auto resets the unit when power is restored and the water level is acceptable. 24VAC and 120VAC units are recognized as limit switches under UL353 (230VAC units are
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Myron L Company
Description: CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then
- Maximum Diameter / Width: 7.75 inch
- Maximum Length: 7.25 inch
- Mounting Options: Hand Held (Dip) or Portable
-
Supplier: Hydrofarm, Inc.
Description: The Controller is very simple - a container with a float valve is connected to the line of units. A master reservoir filled with fresh water and nutrient is located on top of the float-valve actuated Controller. As the plants draw water from their individual reservoirs,
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense
- Body Material: Stainless Steel
-
Supplier: Gefran
Description: provided for different protection levels, ranging from maximum protection (allowing only the active setpoint to be changed) to a level giving access to all parameters. The data storage page lets you save both work parameters and HW configuration parameters in separate files. Saving the
- Number of Zones (if applicable): 4 to 16 zones
- Type: Current Loop (Transmitter) Input, Network / Fieldbus Input
- Features: Datalogger, Multi-Function Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Gefran
Description: GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT colour touch screen (3.5” and 5.7”), is extremely simple to use. Configuration menus are
- Number of Zones (if applicable): 4 zones
- Type: Current Loop (Transmitter) Input, Network / Fieldbus Input
- Features: Datalogger, Multi-Function Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Armstrong International
Description: The Brain® DRV40RBS DRV40RBS Digital Recirculation Valve (DRV), with BrainScan® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides
- Number of Ports/Ways: 5
- Valve Size: 1 to 1.5 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 22
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water.
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Description: meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232,
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: meet your specific application requirements. Max. temperature: 150°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232,
- Temperature Range: -50 to 150 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Increased immersion depth to accommodate larger or deeper baths Low-liquid level alarm for Safety Class III Automatic controller shutdown at
- Temperature Range: 12.999999999999998 to 150 C
- Power: 1,199.999999999997 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Cole-Parmer
Description: stop. |Controller automatically shuts off power when there is an overtemperature condition or if the primary probe is disconnected. The integrated low-level sensor interrupts operations if the bath liquid does not fill to the proper level, and shuts off power if the liquid falls
- Volume: 7 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: stop. |Controller automatically shuts off power when there is an overtemperature condition or if the primary probe is disconnected. The integrated low-level sensor interrupts operations if the bath liquid does not fill to the proper level, and shuts off power if the liquid falls
- Volume: 16.999999999999996 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: stop. |Controller automatically shuts off power when there is an overtemperature condition or if the primary probe is disconnected. The integrated low-level sensor interrupts operations if the bath liquid does not fill to the proper level, and shuts off power if the liquid falls
- Volume: 16.999999999999996 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
- Display Type: Video Display
-
Supplier: ALLDOS Inc.
Description: the integration in external PLC or process control systems can be carried out. Easy operation The maintenance of all modules can be carried out involving minimum labour thanks to the convenient arrangement. Applications Drinking water treatment Industrial water Waste water
Find Suppliers by Category Top
Featured Products Top
-
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
turntable and carriage. Cycle pause button (allows adjustment of load or addition of load cover.) Wrap count selection for top and bottom of load. Banding feature for extra wraps at any level. Automatic turntable return to home feature (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
data file. Access data files directly from controller or PC. Easily download profiles, alarm files, audit trail files and data files using USB or email from controller in a compatible .csv file format for ease of use. Files may also be automatically backed up daily for hassle (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
SAVANT QUICK CLIP – Fork AGVs Servicing Multi-level Storage Rack The AGV system interfaces with customer MES to provide coordinated load moves between multiple processes. The multi-level storage rack serves as a buffer between processes (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
Implementing the Industrial Internet of Things via IO-Link. The Industrial Internet of Things (IIoT) is integral to engineering and production applications. today. IIoT connects sensors, actuators, controllers, and other equipment to make data about their. environment and function available
More Information Top
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue2/Version-2/C09221621.pdf
Design of an Automatic Water Level Controller Using Mercury Float Switch .
-
Sandis irradiator for dried sewage solids. Final safety analysis report
During any operation that involves removal of the concrete pool covei s, automatic water level controllers and water level alarms are temporarily installed.
-
Contribution of greenhouse gas emissions during cropping and fallow seasons on total global warming potential in mono-rice paddy soils
Throughout the cropping season, the water level was maintained at a depth of 5–7 cm above the soil surface by using an automatic water level controller .
-
Steel slag amendment reduces methane emission and increases rice productivity in subtropical paddy fields in China
The water level was maintained at approximately 5 cm above the soil surface by using an automatic water level controller , and the final drainage was done two weeks before rice harvesting.
-
Effects of Water-Saving Irrigation on Emissions of Greenhouse Gases and Prokaryotic Communities in Rice Paddy Soil
The water level was maintained at 6 cm in CF plots and at 1–2 cm in WS plots using an automatic water level controller (Joeun Eng., Seoul, South Korea).
-
Effect of intermittent drainage on methane and nitrous oxide emissions under different fertilization in a temperate paddy soil during rice cultivation
Throughout the cropping season, the water level was maintained at a depth of 5–7 cm above the soil surface in the continuously-flooded rice field until the mid-maturity stage of rice growth by an automatic water level controller .
-
Contribution of winter cover crop amendments on global warming potential in rice paddy soil during cultivation
Throughout the cropping season, the water level was maintained at a depth of 5–7 cm above the soil surface by using an automatic water level controller .
-
Activated packed bed bioreactor for rapid nitrification in brackish water hatchery systems
Fig. 2 Process flow diagram of the reactors integrated into the larval rearing tank (OHT overhead tank with automatic water level controller , AOB ammonia-oxidizing bioreactor, NOB nitrite-oxidizing bioreactor, CT collection tank for the treated water, LRT larval rearing tank .
-
States > Florida > State > Administrative Weekly > 2003 > [2003 FL Register faw12262003] 12/26/2003
An automatic water level controller shall be provided.
Indicates content that may require registration and/or purchase.