-
Description: flap touches the valve’s seat. The fusible connection will break in the event of a fire, enabling the valve to close by itself. Under-Hydrant-Shut-off-Valve-Stainless-Steel Features of Under Hydrant Valve ATEX and PED accreditation Carbon or stainless steel
- Valve Type: Shut Off Valves
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature exceeds
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Description: Description What are Emergency Shut-off Swing Check Valves (ESOV)? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
-
-
Description: Refineries – Petrochemical plants – Off-shore oil rigs – Chemical process equipment – Water and waste applications – Superheated steam lines on ships positive safety swing check valves emergency shut off swing check valves For more detail informations,
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: DynaQuip Controls
Description: A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Watts
Description: These unique metering valves have adjustable automatic shut-off function based on the gallons through put. Operating pressure range: 15-125psi Models: WM2000B WM2000W WM3000B WM3000W WM3001B WM2001B WM2000HCW WM2000HCB
- Valve Type: Metering Valves, Shut Off Valves
- Media: Water
-
Supplier: Watts
Description: machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C detects a leak, current flow to both the hot and cold water valves are immediately interrupted and closed.
- Valve Size: 0.5 inch
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply
- Valve Size: 0.75 inch
- Media: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: Watts
Description: the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C-WB detects a leak, current flow to both the hot and cold water valves are immediately
- Valve Size: 0.5 inch
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Description: Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water are connected in parallel and used to deploy the
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: shut-off. Fully Automatic: Features robotic or advanced sensor-driven interfaces that handle the entire cycle—from drum identification and vacuum-leak testing to nitrogen blanketing and final disconnection. Together, these components create a robust Automatic Liquid
- Body Material: Stainless Steel
-
Supplier: International Polymer Solutions Inc.
Description: The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8”, 1/2” and 3/4” main drain ports. Main Drain Port & Inlet
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 30 to 90 psi
- Media Temperature: 32 to 280 F
- Valve Type: Drain Valves
-
Supplier: Armstrong International
Description: periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure
- Number of Ports/Ways: 3
- Valve Size: 2 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: SC Hydraulic Engineering Corporation
Description: The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The
- Valve Size: 0.5 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts
- Power: 24 volts
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts
- Power: 12 volts
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts
- Power: 24 volts
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts
- Power: 120 volts
- Valve Type: Shut Off Valves, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: solenoid valve upstream of the float valve, but in the same body, this acts as the shut off to the supply line. This combined valve allows other equipment connected to the same supply to remain in operation and also avoids the unintentional refill of the tank in
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet
- Valve Type: Float Valves
-
Supplier: G.I.E. Inc.
Description: GIE's broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut off, non-contamination, or ease of maintenance is required. Available with a wide range of manual and
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: Grinnell
Description: The GRINNELL Model TD830 Triple Duty Valve is primarily designed for installation in pump discharge piping where it functions as a spring-loaded silent check valve, flow control valve, and shut-off valve. The valve can be installed quickly into
- Valve Size: 2 to 14 inch
- Pressure Rating: 400 to 640 psi
- Media Temperature: 100 to 300 F
- Valve Type: Control Valves
-
Supplier: Bentley Systems, Inc.
Description: Bentley Water is a comprehensive geospatial engineering solution for municipal water networks design and management. A simple, yet comprehensive connectivity model consisting of valves, pipes, structures, water records and connections form the basis of the Bentley
-
Supplier: BI-TORQ® Valve Automation
Description: evenly blend the steam and cold water. The M-5000TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. As an added safety measure, these units shut off their steam source automatically if the cold water supply
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 150 F
- Flow: 1.5 to 6 GPM
- Valve Type: Ball Valve, Check Valve, Globe Valve, Mixing Valve
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 10 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: DeZURIK, Inc.
Description: critical shut-off service applications. The VBL AWWA Metal Seated Ball Valve is a heavy-duty valve built especially for pump stop and check, pressure regulating, flow control and shut-off. It is a superior valve because of its unique design features,
- Valve Type: Ball Valves
-
Supplier: DeZURIK, Inc.
Description: This creates a positive shut-off against flow reversal and minimizes system surges and water hammer. The low weight and short laying length of the CDD Double Door Check Valve saves initial cost, requires less space, and is easier to install when compared to full-body,
- Valve Type: Check Valves
-
Supplier: ThermOmegaTech®
Description: enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off
-
Supplier: Daniel Measurement and Control Inc.
Description: bottom loading Model 601 is regulated by a Model 410 float pilot mounted in the tank and set to automatically close at a predetermined fuel level. Model 610 closed valve Model 611 open electrical fuel shut-off valve These solenoid operated valves are designed for
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Xylem Applied Water Systems
Description: Single Inlet Bottled Water Dispensing System The Flojet Model BW Series At just 6" x 8", the new Flojet Bottled Water Dispensing System is the most compact system you can buy and it's the most affordable. Model No.: BW Single Series Float switch for automatic
- Dispense Rate: 3.787878787878788 L/min
- Container Size: 18,927.05894566015 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Flexible Tube
Find Suppliers by Category Top
Featured Products Top
-
hazardous events such as fire or excessive heat. Equipped with fire-sensitive fusible links and external spring load mechanisms, these ANSI flanged valves (sizes 2"–16") automatically shut off the flow of gas, liquid, or vapor to prevent escalation during emergencies (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut-off (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
automatic rinse tank control systems. Many platers using automatic control systems for the first time are pleased to discover a reduction in water usage of up to 80%. For more lowering your water bills and reducing your waste treatment system investment continue to the Myron L website. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Home or away, SmartConnect keeps you connected to your WaterCop system. SmartConnect sends texts and/or emails alerting you to WaterCop automatic shut-off valve position changes, and power or Internet outages. With SmartConnect, you can even control your WaterCop valve using the WaterCop Wi (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
tight shut-off and protects other equipment in the system from water hammer in liquid, gas or steam services. Stainless, Hastelloy C and Alloy 20 construction insures a long service life. DFT Inc., manufacturers of the broadest product offering of in-line, spring-assisted, and silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
Leak Stop+ detects plumbing leaks at a single location, sounds an audible alarm, and automatically shuts off the water supply. The addition of an RJ45 Jack makes Leak Stop+ capable of integrating with WaterCop SmartConnect to receive mobile alerts to a smartphone or tablet. It is also capable of (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide automatic flow shut-off during fire and high-temperature events, helping engineers protect critical process systems and reduce operational hazards. Featuring a spring-assisted swing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
residential unit. Certified plumbers installed Circuit Solver in each unit above the ceiling, near the return. Located behind false air vents for easy access, shut-off valves were placed on either side of Circuit Solver for easy maintenance in the future. A majority of the work was done in the (read more)
Browse Water Valves Datasheets for ThermOmegaTech®
More Information Top
-
Referaten part
An important condition is the presence of an automatic water stop valve that by Expired the LampeninTatigkeittreten gauze. Vff. parts its experiences with different lamp systems with and express the hope, daB it will succeed individual types still adherent Mange1 to beaeitigen …
-
http://www.wcponline.com/pdf/Martin.pdf
Oasis displayed its two-stage and three-stage car- bon filtration drinking water systems, designed for easy undercounter mount- ing with automatic water shut - off valve .
-
Dubbel
1 compressor, 2 pressure regulators 5, 3 Frost protection pump, 4 four-circuit-protection valve, air reservoirs, 6 clutch head with automatic stop valve , 7 water outlet valve 11, 8 check valve 10, 9 review valve, detecting braking valve, trailer pilot valve …
-
Dubbel
1 compressor, 2 pressure regulators 5, 3 Frost protection pump, 4 four-circuit-protection valve, air reservoirs, 6 clutch head with automatic stop valve , 7 water outlet valve 11, 8 check valve 10, 9 review valve, detecting braking valve, trailer pilot valve …
Indicates content that may require registration and/or purchase.