Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Maximum Operating Pressure: 58.01508 psi
- Material Temperature Range: -67 to 212 F
- Output: Analog Voltage
- Level Measurement: Continuous Level
-
Supplier: FineTek
Description: switch line that emit a beam of infrared light into the tip (prism) of the sensor. In the absence of the liquid at the sensor tip the light is reflected back to the sensor’s receiver. When the target liquid is present surrounding the sensor tip, the light is
- Features: Liquid
- Meter Technology: Optical
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: Sitron
Description: The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 30 volts
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Output: Analog Voltage
- User Interface: Computer Controllable
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers
- Maximum Current: 1 amps
- Maximum DC Voltage: 250 volts
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Standex-Meder Electronics
Description: manufacturing and plant equipment. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04,
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: manufacturing and plant equipment. Suitable for stems with an outer diameter up to 9.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04,
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: manufacturing and plant equipment. Suitable for stems with an outer diameter up to 10.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04,
- Number of Switch Points: 1 (#)
- Measuring Range: 0.46063017 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: manufacturing and plant equipment. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid Level Sensor series LS01, LS02, LS02-S, LS04,
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: SICK
Description: Sometimes you need to know what is hidden beneath a surface. Behind a wall, for example, inside a storage container, inside a shipping container, or behind a cover. Capacitive proximity sensors are ideal for level and feed monitoring. From solid material, such as paper or wood, to
- Operating Distance: 0.9842525 inch
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Mounting: Bottom Mount
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers
- Number of Switch Points: 2 to 7 (#)
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
- Meter Technology: Capacitive / RF Admittance
-
Supplier: BERNSTEIN AG
Description: To ensure smooth running operating processes, in many devices and industrial systems it is necessary to monitor product level in the most confined spaces. These miniature float switches have been specially developed for small tanks / reservoirs as used in the automotive industry,
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Merit Sensor Systems
Description: The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-measurement design, the sensor’s electronics are isolated, making the HTS
- Working Pressure Range: 1 to 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: MultiDimension Technology Co., Ltd.
Description: repeatability;(4)High frequency response;(5)Low linearity error;(6)Non-contact design, long liftime;(7)Superior protection against EMI;(8)Customizable output interface。 Applications:(1)Automotive Manufacturing;(2)Machine tools;(3)Transmission components;(4)Liquid level
- Linearity: 0.05 ±% Full Scale
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An
- Angular Range: -30 to 30 degrees
- Angular Resolution: 0.003 degrees
- Materials of Construction: Aluminum, Plastic
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
-
Supplier: PMC Engineering LLC
Description: The ATM.23 Series with high level voltage output is specifically designed for industrial test applications such as automotive, marine and aerospace. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 3,000 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: meets the demands of the test and measurement industry, including automotive and marine applications, with high levels of accuracy over a wide temperature range. The digital output in engineering units eliminates the need for user system calibration. Designed to have a wide input
- Working Pressure Range: 0 to 10,007.6013 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: InspectorTools
Description: those found in refrigeration units and automobile engine compartments. Features Detects all CFC, HFC, and HCFC refrigerants Patented Heated Diode Sensor Technology Instantaneous response time Innovative sensor replacement design Battery-powered with low battery indication Long-life, DC
-
Supplier: SAE International
Description: Liquid sloshing noise from an automotive fuel tank is becoming increasingly important during frequent accelerating/decelerating driving conditions. It is becoming more apparent due to significant decrease in other noise sources in a vehicle, particularly in hybrid vehicles. As a step
-
Supplier: PMC Engineering LLC
Description: The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be installed directly onto
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover devices for use on stationary containers or portable LP-Gas containers that consist of a shutoff mechanism that works in conjunction with a liquid level sensing device that shuts off the incoming flow of LP-Gas during a refilling operation when the
-
Supplier: HydraForce, Inc.
Description: LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: LED. Light sensor embedded in keypad automatically adjusts backlighting to level of ambient light. Encoder: Electromechanical with mechanical detents and push mechanism rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: UE Systems, Inc.
Description: The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
Find Suppliers by Category Top
Featured Products Top
-
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
Download Automotive Brochure Automotive Novotechnik specialty automotive sensors are found in many (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels – Used in conjunction with our pneumatic float valves (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
harshest operational environments. Similarly, our conformal coatings for in-cabin sensors protect against humidity, dust, and potential corrosive elements, ensuring accurate sensor performance over the vehicle’s lifespan. Tailored Solutions for Automotive Applications (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Important Details to Know When Selecting a Ceramic Pressure Sensor
Ceramic pressure sensors are utilized in a variety of ways across numerous industries - but not all sensors are created equal. While all serve the function of measuring the pressure of liquids and gases, their applications range as far as measuring oil levels in the automotive industry
More Information Top
-
A New PTC Resistor for Power Applications
[4] A: L. Micheli, “A PTCR barium titanate automotive liquid level sensor ,” Ceramic Bull., vol.
-
An integrated signal conditioner for high-frequency inductive position sensors
Applications range from automotive sensors , industrial controls, liquid level detection and audio controls.
-
Optical-Fiber Refractometric Sensor with Semi-cylindrical Optical Detection Element for Measuring the Level of Gasoline
Electrical liquid level sensors are employed for accessing the level of fuel in automotive tanks at .
-
Application of a combined capacitive flow velocity and density sensor for the measurement of liquid hydrogen mass flow
Since liquid hydrogen bears the potential of becoming an important energy source in the automotive field, the demand increases for liquid hydrogen fill level and flow sensors in stationary tank systems (gas stations) as well as in connection with the mobile tank…
-
MEDER Electronics Offers Complete Line Of Liquid Level Reed Sensors
MEDER electronic Inc. offers a complete line of liquid level reed sensors , ideal for use in laboratory fluid systems, automotive fluid sensing, aerospace and marine fuel level sensors, as well as a myriad of industrial uses, electrical equipment, and home appliances.
-
System identification using binary sensors
There are numerous examples, such as switching sensors for exhaust gas oxygen, ABS, shift-by-wire, in automotive applications; industry sensors for brush-less dc motors, liquid levels , pressure switches; chemical process sensors for vacuum, pressure, and power levels; traffic condition indicators…
-
Response to FCC 98-208 notice of inquiry in the matter of revision of part 15 of the commission's rules regarding ultra-wideband transmission systems
Other UWB devices include radar-based liquid level sensors , very sensitive short-range motion detectors/alarms, automotive backup- warning and air-bag sensors, industrial automation sensors, stud finders, very short-range speech monitoring sensors, and medical imaging devices.
-
Target Mass Monitoring and Instrumentation in the Daya Bay Antineutrino
Detectors
The three capacitive liquid level sensors , provided by Gill Sensors [12], are customized versions of automotive fuel tank sensors.
-
Frequency‐Tunable Monopole Antenna for Wimax Applications
Frequency modulation continuous-wave (FMCW) radar sensors find their values in a wide range of industrial and commercial applications, such as automotive , navigation, liquid level measure- ment, and so on [1–3].
-
System Design Considerations of a Generic Integrated Frequency‐Modulation Continuous‐Wave Radar Front‐End
Frequency modulation continuous-wave (FMCW) radar sensors find their values in a wide range of industrial and commercial applications, such as automotive , navigation, liquid level measure- ment, and so on [1–3].
Indicates content that may require registration and/or purchase.