-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 80
- Face Width: 20 mm
- Length: 502.7 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 57
- Pitch Diameter: 85.5 mm
- Face Width: 17 mm
- Bore Diameter (if applicable): 12 mm
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Output Torque: 2.9469026548672566 In-lbs
- Backlash: 180 arcmin
-
Supplier: Pittman Motors
Description: Pittman planetary gears are perfect for servo applications where maximum efficiency, minimum backlash, and a smaller mechanical footprint are necessary. In contrast to spur gears, planetary gears share the load through a pinion (sun gear) over multiple
- Gear Ratio: 4 to 1,296 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Gearing: Planetary
-
Supplier: ElectroCraft
Description: The Hansen series 116-9 gear motor matches our 1.6" diameter DC brush motor with a plastic planetary gearbox. The motor is ideal for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft
- Other DC Voltage: 24 VDC
- Continuous Current: 2.6 amps
- Continuous Torque: 26.5625 In-lbs
- Gearbox Ratio: 130 : 1
-
Supplier: Portescap
Description: R10 Sleeve Bearing Mini Motor Gearhead R10 (Sleeve Bearing) Our R10 is a full plastic gearhead designed in a one piece construction for better gear train alignment. Due to this feature and also due to fact that a unique geartube material is used leads to lower noise and longer
- Gear Ratio: 4 (X : 1)
- Output Torque: 1.327433628318584 In-lbs
- Maximum Input Speed: 10,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Anti-backlash gears manufactured by SDP/SI (ISO 9001 + AS9100D Registered) feature an effective way to eliminate backlash in gear trains that include small-diameter gears. Designated as pin-type mini-lash gears, each gear is composed of a set of two gear halves (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
is applied to gears with diameters as small as .642" to eliminate all backlash, both fixed and variable, in gear trains. Furthermore, because the spring-loading continually adjusts the take-up in tooth spacing, there is automatic compensation for wear and thermal dimensional changes (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
Hicksville, NY -- Precision shaft differentials manufactured by SDP/SI, feature built-in anti-backlash characteristics for eliminating play in shaft rotations. Identified as part number (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and specialized vocabulary, gear train's speed ratios and rotational directions, teeth forms and teeth thicknesses, backlashes, precision classes of ISO and AGMA, the accuracy of gear assembly, materials and heat treating which are mainly related to hardness, lubrication in applications, how to (read more)
Browse Gears Datasheets for KHK USA, Inc. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
machined for consistent tooth contact and controlled backlash, making them suitable for automotive differentials, robotic joints, and industrial machinery. What matters in real applications: (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
specialized vocabulary, gear train's speed ratios and rotational directions, teeth forms and teeth thicknesses, backlashes, precision classes of ISO and AGMA, the accuracy of gear assembly, materials and heat treating which are mainly related to hardness, lubrication in applications, how to ameliorate (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Key Applications: Precision Motion: Low-backlash couplings & gears for robotics and automation. Heavy (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
gears are designed to meet the exacting demands of robotic arms, automated guided vehicles (AGVs), and other automation systems. Key benefits include: Low backlash: Ensuring precise positioning and repeatability. High durability: Reducing maintenance downtime in high (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32357/61493893-MIT.pdf?sequence=2
According to the catalog, the backlash in plastic gears is between 0.1 and 0.2 mm.
-
Improving Appliances with Plastic Gears
The lower mesh stiffness of plastic teeth requires more backlash than found in metal gears .
-
CR4 - Thread: Molded vs Machined Gears
I began working with molded plastic gears in large production quantities in 1977, and we were building timing devices quite successfully, including backlash control, in reversing geartains, back then.
-
Machinery's Handbook 29 Complete Document
Backlash: Plastics gears should be so dimensioned that they will provide sufficient back- lash at the highest temperatures likely to be encountered in service.
-
Multi-turn Encoders Find Home in Industrial Applications - Nasa Tech Briefs :: NASA Tech Briefs
The gears in early encoders were contructed of metal in order to stand up to high-speed operation, as plastic gears were prone to failure due to backlash .
-
Study on the Improvement of the Frictional and Mechanical Properties of Nylon 6 Containing Lubricants used in Electric Power Steering Reduction Gears
We measured the backlash between the steel and plastic gears , and measured it again after 2 million cycles, in order to calculate the wear of the reduction gear in the condition for stand-alone durability tests (340 rpm speed and a 130kgf/cm …
-
Motion errors analysis and a contribution to numerical inverse kinematics for robot manipulators
… models present always certain inaccuracies due to a series of factors such as manufacturing and assembling tolerances, mechanical (elastic and plastic ) and thermal deformations of mechanical elements, backlash of gears transmissions, joint servopositioning errors … … correctly the end effector in the working space.
-
Wear of Glass Fiber Reinforced Polyamide Worm Gear According to the Direction of the Glass Fiber
… Vol.43 , pp.1701 -1703 , 2002 3 SUGIURA T. , “ Backlash adjustment mechanism for reducer … … Charles A. , “Handbook of plastics Technologies,” 2006 6 … … E.D. , “Interpretation of gear wear,” vol.25 … … of the tribological effects in nano CuO-filled and …
-
Digital Manufacturing & Automation III
… it is gashed and has relieved cutting edges as well as stock allowance for backlash and clearance. In addition to these basic processes of machining Spiroid gears , pinions have been made by thread rolling, and gears have been made by sintering, die-casting, sand casting, and plastic injection molding etc.
-
Advanced Materials Design and Mechanics II
Dearn et al. stated that the heat generationin in polymer gears by over loading caused rapid wear and plastic flow of the material[14]. In our previous study, it was found that PEEK bush wear and backlash increased with the growing …
Indicates content that may require registration and/or purchase.