-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Series BXRO Increase in performance compared with series 32 ball bearing because of up to 50 % more rolling elements Increased rating life Improved Performance and Higher Bearing Accuracy: Competition for Bearings with Split Inner Rings Ball roller
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Row
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Double row angular contact ball bearings are units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. They correspond in design to single row angular contact ball bearings in pairs in an O
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Row
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument - Extended Inner Ring FLANGED BALL BEARINGS-TAPERED O.D. – INCH • Stainless Steel • Chrome Steel *Outer Ring Tapered .075 per foot – F2XX only *Outer Ring Tapered .068 per foot – F3XX - F5XX
- Bore Size: 0.25 inch
- Outside Diameter: 0.6257 inch
- Overall Width: 0.25 inch
- Dynamic Radial Load: 126.4 lbs
-
-
Supplier: Barden Precision Bearings
Description: roller bearings. They feature a solid one piece brass cage which is ball guided. Double direction angular contact thrust ball bearings can be lubricated with either grease or oil. The outer ring O.D. has a lubricating groove in the center with lubricating
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: None (Open Bearing), Single Seal
- Material / Plating: Stainless Steel
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter (ID): 3.1889781 inch
- Outside Diameter (OD): 0.1968505 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter (ID): 2.7165369 inch
- Outside Diameter (OD): 0.13779535 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter (ID): 0.468110489 inch
- Outside Diameter (OD): 7.7165396 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Inside Diameter (ID): 1.8110246 inch
- Outside Diameter (OD): 0.13779535 inch
- Synthetic Rubbers: Polychloroprene (CR) (Neoprene)
-
Supplier: Radwell International
Description: HEAVY DUTY RADIAL BALL BEARING, ROUND BORE, DOUBLE SEALED, W/O SNAP RING, 1 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Emerson Bearing Co.
Description: The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or
- Bore Size: 0.157 inch
- Outside Diameter: 0.512 inch
- Overall Width: 0.197 inch
- Rated Speed (Oil): 53,000 rpm
-
Supplier: Accuris
Description: BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 22 DEG. UP TO AND INCLUDING 32 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES O2
-
Supplier: Emerson Bearing Co.
Description: The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options:
- Bore Size: 1.25 inch
- Outside Diameter: 2.25 inch
- Overall Width: 0.375 to 0.5 inch
- Rated Speed (Oil): 14,000 rpm
-
Description: Laser tubes Machine components Mechanical seals Precision shafts and axles in high wear environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: BNB INT. Co., Ltd.
Description: High-Temperature Environment Stable working at 250 °C or higher Ceramic Bearing Components Inner/Outer ring ZrO2 (Zirconia), Si3N4 (Silicon Nitride), SiC (Silicon Carbide) Retainer (CAGE) PTFE, PEEK, UPE, PVDF, PA66, PP, SUS304, SUS316, etc. Plastic Ball Zr02 (Zirconia), Si3N4
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic, Stainless Steel
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions.
- Bore Size: 0.0469 to 0.5 inch
- Outside Diameter: 0.1562 to 0.875 inch
- Overall Width: 0.0625 to 0.2188 inch
- Dynamic Radial Load: 22 to 778 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions.
- Bore Size: 0.0469 to 0.5 inch
- Outside Diameter: 0.1562 to 0.875 inch
- Overall Width: 0.0937 to 0.2812 inch
- Dynamic Radial Load: 22 to 778 lbs
-
Supplier: Asahi/America, Inc.
Description: True union design for ease of installation and removal PTFE seats energized with O-rings eliminate wear and improve cycle life Dual shaft seals eliminate leakage Heavy-duty, large diameter shaft to eliminate flexing and breakage PTFE bearing on shaft eliminates friction and
- Valve Size: 0.5 to 2 inch
- Valve Type: Ball Valves
- Features: Other, Threaded
-
Supplier: NationSkander California Corporation
Description: Item: 1202 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 35mm x 11mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 35mm Width/Height/thickness: 11mm Size: 15 x 35 x 11 mm Quantity:
-
Supplier: Mueller Company
Description: reliable seal between nylon and brass tailpiece. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. O-RING SEAL - is retained in groove if tailpiece is removed to
- Valve Size: 0.75 to 1 inch
- Features: ANSI, AWWA
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: igus® inc.
Description: Special features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted with JUI-01 liners Recommended housing
- Bearing Width: 0.875 to 3 inch
- Bearing Length: 1.242 to 3.98 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Open Closed - Bushing: Closed
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls All types of structural elements PTFE
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions.
- Bore Size: 0.04 to 0.3125 inch
- Outside Diameter: 0.125 to 0.5 inch
- Overall Width: 0.0469 to 0.1562 inch
- Dynamic Radial Load: 9 to 93 lbs
-
Supplier: igus® inc.
Description: Features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted with JUI-20 liners Recommended housing bore H7
- Bearing Width: 0.875 to 3 inch
- Bearing Length: 0.987 to 3.249 inch
- Inside Diameter (Round only): 0.5 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: igus® inc.
Description: Features Hard anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500 liner optional for chemicals/high temps (up to 482°F for steel
- Bearing Width: 0.6173 to 2.9881 inch
- Bearing Length: 0.8713 to 3.9921 inch
- Inside Diameter (Round only): 0.375 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: igus® inc.
Description: Special features Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized Dimensions correspond to the standard for recirculating ball bearings
- Bearing Width: 0.72834685 to 2.9133874 inch
- Bearing Length: 1.13779589 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Dynamic Load Capacity: 25.29 to 632.25 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions.
- Bore Size: 0.04 to 0.5 inch
- Outside Diameter: 0.125 to 1.125 inch
- Overall Width: 0.0469 to 0.25 inch
- Dynamic Radial Load: 9 to 684 lbs
-
Supplier: Radwell International
Description: DURA-FLO REPAIR KIT, FOR SERIES 900 STAINLESS STEEL PUMPS, PTFE O-RING SEALS, TEFLON PACKING O-RINGS, REPLACEMENT BEARING BALLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation no loss of precision, even during long-term use at full load and maximum speed no friction at low speeds no friction force backlash when the direction of rotation
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BEARING AND SEAL KIT, OUTER ROLLER RING, INNER ROLLER RING, OIL SEAL, BALL BRG., O-RING, RET. RING, KEY, PINION WASHER, PINION SCREW, LOCKWASHER . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CGI, Inc.
Description: Design Features Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 2,278 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 3 to 13.99999999999998 arcmin
-
Supplier: Mahr Inc.
Description: Product features High contrast dial face is sealed with an O-Ring Satin chrome finished housing with 3 integrated dovetails Shockproofed mechanism Anti magnetic version Automatic matching to sensing direction, thus ensuring error-free reading Double lever supported in ball
- Range: 0.00393701 inch
- Resolution: 0.0000787402 inch
- Range / Travel: 0.00393701 inch
- Graduation / Resolution: 0.0000787402 inch
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Conductix-Wampfler
Description: Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
Find Suppliers by Category Top
Featured Products Top
-
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok™ Hoist Rings are (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
play between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration (vibratory loading) and wear due to repetitive and non-repetitive runout (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Maximum Durability: Built with oxygen-free copper structure, hard silver-plated surfaces, and ceramic bearings (61810/61807 deep groove ball bearings), paired with precious metal contact materials. This robust configuration provides exceptional wear resistance, corrosion (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Measuring Machine for Bearing Rings and Other Ring-Like Components M112 M112 is a manual or automatic gauge station developed to provide a (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Right Angle Drives
2:1 RATIO RIGHT- OR LEFT-HAND ROTATION HEAVY-DUTY SEALED BALL BEARINGS O - Ring SEALED GEAR CASE RATED SPEEDS UP TO 1200 RPM KEYS INCLUDED 2:1 RATIO SIMPLY ADD KEYED SHAFTING Maximum Operating Temperature: 200°F B .
-
Right Angle Helical Gear Drives
2:1 RATIO RIGHT- OR LEFT-HAND ROTATION HEAVY-DUTY SEALED BALL BEARINGS O - Ring SEALED GEAR CASE RATED SPEEDS UP TO 1200 RPM KEYS INCLUDED 2:1 RATIO SIMPLY ADD KEYED SHAFTING .
-
Right Angle Helical Gear Drives
RH LH CW CW CW CCW Type Shaft Rotation "A" "B" RIGHT- OR LEFT-HAND ROTATION HEAVY-DUTY SEALED BALL BEARINGS O - RING SEALED GEAR CASE A 1/4-28 SET SCREW (8x) 'A' BORE - 30 TOOTH GEAR 'B' BORE - 15 TOOTH GEAR…
-
Fusing binaural sonar information for object recognition
The echo paths for the ball bearings , O - rings and machine washers are shown in Fig. 6.
-
Inactivation and injury of Escherichia coli O157:H7 and Staphylococcus aureus by pulsed electric fields
There was an electrode gap adjustment mechanism in the test cell with a ball bearing and sealing O rings , which are necessary for adjusting the electrode gap and electric field applied to the test sample.
-
EBR-II FUEL-UNLOADING MACHINE: DESIGN AND PERFORMANCE CHARACTERISTICS.
The cylinder shaft ends are fitted with ball bearings and O - ring seals, and the cylinder is centered in the housing with a radial clearance of 0.005 in.
-
Fabrication of a wearable fabric tactile sensor produced by artificial hollow fiber
Fiber holder Ball bearing . O - ring .
-
ESfl™
TWO TYPES FEATUPES:MS-747WB SERVO HAS A HEAVY DUTY OUTPUT SHAFT WITH BALL BEARING AND O - RING SEAL RUGGED EXTRA-THICK GEARS.
-
The arc-transversal median algorithm: an approach to increasing ultrasonic sensor accuracy
Professor KUC'Sre- sults were successful at distinguishing among machine washers, ball bearings , O - rings , and paper clips.
-
The arc-transversal median algorithm: a geometric approach to increasing ultrasonic sensor azimuth accuracy
Kuc’s results were successful at distinguishing among machine washers, ball bear- ings , O - rings , and paper clips.
Indicates content that may require registration and/or purchase.