-
Supplier: Accuris
Description: BEARING, BALL, ROD END, INTERNAL THREAD, SELF-ALIGNING, ANTI-FRICTION, AIRFRAME
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
-
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: ball bearing rod ends for low friction, low backlash applications. For both custom and standard applications, we understand the importance of choosing materials to match your operating environment. Our stainless steel cadmium-free rod ends are the industry’s first to meet
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: Accuris
Description: Rod-Ends, Self-Aligning Ball Bearing with Threaded Shank Dimensions and Loads Aerospace Series
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: Accuris
Description: Rod Ends, Adjustable, Self-Aligning Ball Bearing with Threaded Shank - Dimensions, Torques, Clearances and Loads
-
Supplier: Accuris
Description: Aerospace series - Rod ends, adjustable, self-aligning ball bearing with threaded shank - Dimensions, torques, clearance and loads
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) 1-14 Female Thread, Chrome Alloy Steel Material, Max Load 76200 lb
- Load Capacity: 76,200 lbs
- Major Diameter: 1 inch
- Type: Female
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.5511814 inch
- Housing Diameter: 1.4960638 inch
- Load Capacity: 17.984 lbs
- Thread Length: 1.4173236 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.4724412 inch
- Housing Diameter: 1.3385834 inch
- Load Capacity: 336.9752 lbs
- Thread Length: 1.2598432 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.1968505 inch
- Housing Diameter: 0.7086618 inch
- Load Capacity: 22.0304 lbs
- Thread Length: 0.7480319 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.9448824 inch
- Load Capacity: 89.0208 lbs
- Thread Length: 0.9842525 inch
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1 inch
- Load Capacity: 5,100 lbs
-
Supplier: Newport MKS
Description: using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Radwell International
Description: BEARING, ROD END, FEMALE THREADED, RIGHT HAND, 12 MM BORE, 16 MM BALL WIDTH, 18 MM SHANK THREAD LENGTH, 17 KN RADIAL STATIC LOAD CAPACITY, STEEL BALL MATERIAL, PTFE COMPOSITE. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: RS Components, Ltd.
Description: Rod end GAKR..-PW, external threads, mai
- Bore Diameter: 0.4724412 inch
- Load Capacity: 4,675.84 lbs
- Major Diameter: 0.4724412 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: THK America, Inc.
Description: This model is a no-lubrication rod end that is basically the same as the female threading type model NHS, but has a male thread on the holder end. *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications.
- Bore Diameter: 0.1181103 to 0.8661422 inch
- Length Through Bore: 0.2362206 to 1.1023628 inch
- Housing Diameter: 0.4724412 to 1.968505 inch
- Overall Length: 1.5354339 to 5.2755934 inch
-
Supplier: Radwell International
Description: ROD END BEARING, 12MM BORE, 12MM HOUSE WIDTH, MALE STUD PROFILE, M12 X 1.75; RIGHT HAND THREAD DIRECTION, SPHERICAL PLAIN BEARING, STEEL OUTER MEMBER, STEEL BALL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: Newport MKS
Description: The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by
- Stroke or X-Axis Travel: 0.250000135 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand: Item: POS-10 Bearings Type: Rod Ends Heim Joints Bearings Quantity:
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Male Rod End POS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm, thread size is M20x1.5, Here is the interchange designation in every brand: Item: POS-20 Bearings Type: Rod Ends Heim Joints Bearings Quantity:
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand: Item: POS-6 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Female Rod End PHS-22 Work with 22mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 22mm (0.87" inch), the internal thread size is M22x1.5, Here is the interchange designation in every brand: Item: PHS-22 Bearing Type: Female Rod End
-
Supplier: RBC Bearings
Description: for the ultimate in rod end performance, ball bearing rod ends which have extremely low friction and misalignment capability, and elastomeric bearing rod ends that reduce vibration and noise in installations. Heim rod ends are also available with a
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.58 inch
- Housing Diameter: 4.625 inch
- Overall Length: 8.625 inch
-
Supplier: RBC Bearings
Description: for the ultimate in rod end performance, ball bearing rod ends which have extremely low friction and misalignment capability, and elastomeric bearing rod ends that reduce vibration and noise in installations. Heim rod ends are also available with a
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.312 inch
- Housing Diameter: 4 inch
- Overall Length: 7.406 inch
-
Supplier: RBC Bearings
Description: for the ultimate in rod end performance, ball bearing rod ends which have extremely low friction and misalignment capability, and elastomeric bearing rod ends that reduce vibration and noise in installations. Heim rod ends are also available with a
- Bore Diameter: 2 inch
- Length Through Bore: 2.07 inch
- Housing Diameter: 5.875 inch
- Overall Length: 11.062 inch
-
Supplier: RBC Bearings
Description: for the ultimate in rod end performance, ball bearing rod ends which have extremely low friction and misalignment capability, and elastomeric bearing rod ends that reduce vibration and noise in installations. Heim rod ends are also available with a
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.875 inch
- Housing Diameter: 3.312 inch
- Overall Length: 6.218 inch
-
Supplier: AENOR
Description: AEROSPACE SERIES. ROD ENDS, ADJUSTABLE, SELF-ALIGNING BALL BEARING WITH THREADED SHANK. DIMENSIONS, TORQUES, CLEARANCES AND LOADS
-
Supplier: Cablecraft Motion Controls
Description: shank with the added misalignment features of a shouldered ball. This design increases the load capacity of the rod end and eliminates the need for extra spacers. It delivers the ultimate in corrosion resistance benefits and the self-lubricating low maintenance features needed in
- Bore Diameter: 0.4375 inch
- Length Through Bore: 0.875 inch
- Housing Diameter: 1.312 inch
- Overall Length: 3.094 inch
Find Suppliers by Category Top
Featured Products Top
-
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
companies as MAG Giddings & Lewis, and Gleason Corporation. Applications Ball Ways / Machine Slides Spindles / Lead Screws Transducers - LVDT / Glass Scales Precision Length Bars Ball Bearings Roller (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-of-the-art facility is equipped with advanced CNC machining centers, roll threading systems and induction scanning systems, which equips us to take on various production volumes of high-quality ball screw and linear guide rails. Rockford Ball Screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Gaskets American Petroleum Institute (API) Gages Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gears and Splines Cutting Tools Threaded Fasteners Fuel Rods Gage Calibrations (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Low-Background Monitoring Cameras for the Daya Bay Antineutrino
Detectors
Three threaded rod - ball bear- ing assemblies sit in these indentations, held by three smaller capture plates and shims, with the threaded rods extending through an adjustor plate.
-
ball screw bearing - offers from ball screw bearing manufacturers, suppliers, exporters & wholesalers
Screw Threaded Rod Ends Ball Joint Bearing Spherical Plain Bearing .
-
Operation reports orthopaedics and traumatology
Control of the screw bearings with the ball tactile rod , respectively everywhere bony limiting.
-
Operation reports orthopaedics
Control of the screw bearings with the ball tactile rod , respectively everywhere bony limiting.
-
Prevention of Sample Deterioration
…that provides the reac- tion for the spring, (c) a threaded disk that transfers the reaction from the threaded rod, (d) a disk to transfer the thrust from the spring to the threaded rod , with a ball - bearing to prevent the trans…
-
ANALYSIS OF RECENT MEASUREMENTS OF THE VISCOSITY OF GLASSES
…by means of an electric resistance furnace, and the viscosity was measured by the rate at which a given torque, applied by means of a weight hung on a silk thread , rotated a rod mounted on ball bearings which carried a stirrer…
-
Analysis of Recent Measurements of the Viscosity of Glasses
…by means of an electric resistance furnace, and the viscosity was measured by the rate at which a given torque, applied by means of a weight hung on a silk thread , rotated a rod mounted on ball bearings which carried a stirrer…
Indicates content that may require registration and/or purchase.