Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plast-O-Matic Valves, Inc.
Description: spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2″ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball
- Valve Actuation: For Linear Actuated Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Media Temperature: -10 to 195 F
- Number of Ports: 3
-
Supplier: Asahi/America, Inc.
Description: Voltages: 220 VAC, 12/24 VAC, 12/24 VDC Two-wire control relay for retrofitting solenoid (Requires constant power and SPST dry contact switching) One additional limit switch for open/close position indication Amber/green position indicating lights
- Valve Type: Ball Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic
- Valve Size: 1 inch
- Valve Type: Ball Valves
- Actuation: Electric
- Primary Material: PVC
-
Supplier: DynaQuip Controls
Description: Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close
- Pressure Rating: 225 psi
- Flow (Cv): 1,235
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close
- Pressure Rating: 225 psi
- Flow (Cv): 47.5
- Valve Type: Ball Valves
- Primary Material: CPVC
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close
- Pressure Rating: 225 psi
- Flow (Cv): 1,235
- Valve Type: Ball Valves
- Primary Material: CPVC
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close
- Pressure Rating: 225 psi
- Flow (Cv): 47.5
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Valve Type: Ball Valves, Directional Valves, Shut Off Valves
- Features: Bolt Flange, Other
- Primary Material: Stainless Steel, Steel
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense.
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 3.5 to 44
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together,
- Actuator Torque: 180 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 149 F
- Duty Cycle: 100 (%)
-
Supplier: CIRCOR Energy
Description: Unidirectional Actuators are specifically designed for use with ball valves and other applications requiring a compact, high efficiency actuator. Offered in 115 VAC and 230 VAC models, with a standard 22 second cycle time for 90° rotation. This series is ideal for use on
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: Harold Beck and Sons, Inc.
Description: for process control applications in even the harshest environments, the Group 29 linear valve actuator handles valve thrust requirements up to 6,100 lbs. and is easily mounted on most valves. A ball screw design along with an advanced drive control algorithm and
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
- Duty Cycle: 100 (%)
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: U.S. Plastic Corporation
Description: UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection.
- Features: Electric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR ASSEMBLY, SERIES 39, LIMIT SWITCH:15.1 AMP 1/2 HP 125/250 VAC, ACTUATOR: OUTPUT TORQUE 80PSI 95IN/LB 120PSI MAX, BALL VALVE SOCKET= 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: KSB AG
Description: Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Min. actuator control oil pressure 60 bar Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 20- °C
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: U.S. Plastic Corporation
Description: UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads. (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
. They are also available in factory-assembled automated valve packages with Bonomi’s Valbia brand electric or pneumatic actuators. Valbia electric actuators have dual 100VAC – 240VAC or dual 24 AC/DC reversing motors with torque limiters, thermal protection (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition, the DE Series has a multitude of features not normally found in this class of (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
, which are used primarily for sanitary diaphragm valves and quarter-turn ball valves. AS-i was also used for discrete input devices, such as valve limit switches and proximity switches found on process transfer panels. AS-i may have simplified installation, but at the time, it had limits: three years ago
More Information Top
-
solenoid switch manufacturers & suppliers ( Page 4 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
[Related Keywords : pneumatics actuators , limit switch , ball valve , solenoid valves] .
-
solenoid switch manufacturers & suppliers ( Page 6 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
solenoid valve .2/2 way, pneumatic actuator pneumatic actuated valves limit switch box ball valve butterfly valve electric actuated ...
-
Worcester 1 Inch Solenoid Actuated Gas Operated SCHe System Valves
5966RTBW4 with 151939SWM212OPBC ComponentDescription: 1" Gas-operated full-port ball valves incorporate a solenoid and limit switches as integral parts of the actuator .
-
Worcester Solenoid Actuated Gas Operated MCO Isolation Valves
Procurementandlor Model Number: 1" E 5966RTBW4 With 151939SWM2120PBC ComponentDescription:These valves are 1" gas-operated full-port ball valves incorporating a solenoid and limit switches as integral parts of the actuator that are used in different process streams within the CVDF hood.
-
Worchester solenoid - actuated gas-operated MCO isolation valves
ComponentDescription: These valves are 1" gas-operated full-port ball valves incorporating a solenoid and limit switches as integral parts of the actuator that are used in process streams within the CVDF hood.
-
Worcester 1 inch solenoid-actuated gas-operated SCHe system valves
ComponentDescription: 1" Gas-operatedfull-port ball valves incorporate a solenoid and limit switches es integral parts of the actuator .
-
Worcester 1 Inch Solenoid Actuated Gas Operated SCHe System Valves
1” E 5966RTBW4with 151939SWM2120PBC ComponentDescription: 1”Gas-operatedfull-port ball valves incorporate a solenoid and limit switches as integral parts of the actuator .
-
CR4 - Thread: MOV vs AOV
… Motorized high performance Butterfly Valve> Motorized Damper Valve°> Motorized Control Valve> Motorized Gate Valve> Motorized Globe Valve> Motorized Knife Edge Gate Valve> Motorised PTFE Lined Valve> Micro Limit Switch Box (Weather Proof & Flame Proof)> actuators ball valve , ball valve actuator, valves …
-
Orderly Negotiated Sale - ACH Food Companies
Eleven automatic ball valves - 2 inch and 3 inch (iron with ss316 ball ) with Bettis electric actuators and limit switches .
-
Case History: Using a Communications Protocol to Reduce Wiring Costs During Construction of Well Test Headers
Typical well test header For each well, a typical header "slot" will have a three-way diverter valveor dual ball valve selector assembly with: • Actuator (typically pneumatic because of elevated temperature) • Solenoid • Limit Switches (open and closed) A typical …
Indicates content that may require registration and/or purchase.