-
Supplier: Danfoss A/S
Description: RT switches are used in general industrial and marine sectors. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold
- Switch Point Range: -14.50377 to 435.1131 psi
- Operating Temperature: -4 to 149 F
- Features: Controller
- Pressure Measurement: Differential, Gauge
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: Gems Sensors & Controls
Description: 15 to 3000 psi (1 to 207 bar) Adjustable or Factory Set Perfect for Demanding OHV Applications Gems Sensors & Controls’ pressure switch line offers design engineers a choice of hydraulic pressure switch models ranging from 15 PSI to 3000 PSI that have exceptional
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
-
Supplier: Keller America, Inc.
Description: The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5…4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two
- Working Pressure Range: 58.01508 to 5,801.508 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Danfoss A/S
Description: Danfoss KP pressure switches are used for regulating, monitoring and alarm systems in industrial applications. The KP series are suitable for gaseous media and air. They are fitted with a single-pole switch changeover (SPDT), and can control single-phase ac motors of up to 2 kW
- Switch Point Range: -2.900754 to 304.57917 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 240 volts
-
Supplier: Danfoss A/S
Description: TÜV appoved RT switches are used in steam plants. The RT single pressure switches series consist of a variety of ordinary controls including neutral zone pressure switches, safety pressure switches for steam boiler plant, and gold plated
- Working Pressure Range: 609.15834 psi
- Switch Point Range: 29.00754 to 362.59425 psi
- Operating Temperature: -40 to 158 F
- Switched Current: 10 amps
-
Supplier: Barksdale Control Products
Description: may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution. Features Pressure control with internal stainless steel
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 290.0754 psi
- Type: Absolute, Gauge
-
Supplier: United Electric Controls Company
Description: controlling rotating equipment - pumps, compressors, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Burkert Fluid Control Systems
Description: This intelligent mini transmitter/switch with an extra-large display is specially designed to switch alarms and to establish a monitoring system or an On/Off control loop. The switching points can be programmed with the three-key keypad under the display. In addition, the process value can be
- Operating Temperature: 32 to 140 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Burkert Fluid Control Systems
Description: This intelligent mini transmitter/switch with an extra-large display is specially designed to switch alarms and to establish a monitoring system or an On/Off control loop. The switching points can be programmed with the three-key keypad under the display. In addition, the process value can be
- Operating Temperature: 32 to 140 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Burkert Fluid Control Systems
Description: This intelligent mini transmitter/switch with an extra-large display is specially designed to switch alarms and to establish a monitoring system or an On/Off control loop. The switching points can be programmed with the three-key keypad under the display. In addition, the process value can be
- Operating Temperature: 32 to 140 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 101.52639 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 29.00754 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 1,015.2639 psi
- Type: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM283VI Threaded Pressure Sensor is an OEM pressure measuring element with an isolated construction. Adopting a high-precision and high-stability sensing chip, the pressure transducer is stable and reliable, especially suitable for middle and high-pressure measurements.
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: ValueTronics International, Inc.
Description: with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules. Wide range of selectable measurement units
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Supplier: ALMiG USA Corporation
Description: Features: Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all parameters relevant to operation 7 channels for the switch-on/switch-off time for compressors 7 channels for the pressure
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount
-
Supplier: Armstrong International
Description: internal valve parts Body temperature range: -13°F to 257°F Rated pressure: 145 psi (10 bar) Maximum dynamic pressure drop of 130 psi (9 bar) Bubble tight (zero leakage) shut-off Liquid and gas capable Seat seal performs beyond the requirements of ANSI B16.104 and FCI
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Micro Sensor Co., Ltd.
Description: control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Bright Green LED Pressure Readout High-Contrast, Backlit LCD Readout for Switch Settings Pressures to 5,800 PSIG Analog Output Standard Durable Piezoresistive Technology Up to Four SPDT Switches Available 316-Ti SS, Sapphire & Viton® Wetted Parts KOBOLD
- Working Pressure Range: -14.7 to 10,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.1 to 0.5 ±% FS
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers high
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: KADANT
Description: filter element removal. In-line or paired construction, with as many individual barrels as needed to meet flow requirements Manual backwash, or automatic backwash by time clock or pressure differential switch Low-pressure configuration available up to 285 psi (19 bar)
-
Description: bar ½” NPT ,PN 345 bar ¾” NPT ,PN 100 bar 1" NPT ,PN 100 bar Special versions for higher pressures are available. Valve Body Material 1.4539 (904L) 1.4404 (316L) Special versions with Duplex® or Hastelloy® materials are available. Seals Material PTFE herringbone
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Keller America, Inc.
Description: The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS.
- Working Pressure Range: 0 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure
- Gage / Instrument Type: Indicator / Comparator
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Armstrong International
Description: temperature control. With the temperature feedback signal, the actuator provides temperature control accuracy to ± 1°F (± 0.5°C) over a 32°F - 212°F (0°C - 100°C) control range, capable of blending from 0% to 100% of either inlet temperature. Even with sudden changes of inlet
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
Find Suppliers by Category Top
Featured Products Top
-
The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
For three years, the company evaluated UE’s One Series smart electronic switch model 1XSWLL as an upgrade option. They arranged three switches in (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Study of polychlorinated biphenyls in street dust by supercritical fluid extraction-gas chromatography/mass spectrometry
CL: CO2 cylinder; MC: mem- brane compressor; P1: manometer with min/max coarse pressure control switches (250–300 bar ); V1: pressure fine regulating valve (200 bar), P2: fine manometer; V2, V3: needle valves; E: extrac- tion cell; COL: series of 10 miniature columns; F …
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Centro-Matic.pdf
Fully automatic assembly including pump, 220/440 volt motor, translucent reservoir with spring-loaded follower, 4000 psi (276 bar ) safety unloader, adjustable pressure switch and time control .
-
Beverage dispensing apparatus.
A pump for pumping beer up from a container to a bar tap has a pressure switch connected in a control circuit.
-
http://www.lincolnindustrial.com/Catalogs/_English/02-Centro_Matic/pg23.pdf
Fully automatic assembly including pump, 220/440 volt motor, translucent reservoir with spring-loaded follower, 4000 psi (276 bar ) safety unloader, adjustable pressure switch and time control .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_120/Air-Op%20(Reciprocating)%20Oil%20Pumps.pdf
Fully automatic assembly including pump, 220-/440-volt motor, translucent reservoir, 1200 psi (82 bar ) safety unloader, adjustable pressure switch and time control .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_120/CM_pg28-30.pdf
Fully automatic assembly including pump, 220-/440-volt motor, translucent reservoir, 1200 psi (82 bar ) safety unloader, adjustable pressure switch and time control .
-
http://www.lincolnindustrial.com/Catalogs/_English/02-Centro_Matic/pg27.pdf
Fully automatic assembly including pump, 220-/440-volt motor, translucent reservoir, 1200 psi (82 bar ) safety unloader, adjustable pressure switch and time control .
-
Case Study of Protecting Gas Turbine Trip from Damper Closing Failure and HRSG Trip from Solenoid Coil of Hydraulic Damper Burned
The unit supplies hydraulic fluid to charge and maintains the storage four accumulators; it is controlled by pressure switch to switch off at 160 bars and on at 140 bars.
-
Deep Water Pipeline Intervention Work With an Acoustically Controlled Power Module
A pressure switch controls the inverter; when pressure reaches 180 bar , the electric motor is turned off and the accumulator main- tains pressure in the circuit.
-
Pressure regulation with kick attenuation in a managed pressure drilling system
In this simulation case, the switched pressure control is tested for pref = 460( bar ).
Indicates content that may require registration and/or purchase.