-
Supplier: InspectorTools
Description: Testo 511 absolute pressure meter incl. protective cap, batteries and calibration certiificate Measures absolute pressure, e.g. for absolute pressure compensation in flow velocity measurements with a Pitot tube Calculation of barometric air pressure
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many
- Pressure Measurement: Absolute
- Device Category: Instrument
-
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Cole-Parmer
Description: • Pocket sized for fast and tough everyday use • Measures absolute pressure and calculates barometric pressure • Highly accurate Perform pressurization risk assessments for combustion air zones as well as room-to-room pressurization tests without running a reference hose.
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 Climate meter . (thermometer, humidity meter and Climate meter all in one device) The PCE-THB 38 Climate Meter is ideal for detecting and digitally displaying humidity, temperature and barometric pressure. Temperature is measured by
- Height: 120 inch
- Weight: 160 lbs
- Operating Temperature: 0 to 50 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: - Measures air temperature, relative humidity, dew point temperature and wet bulb temperature - Temperature units displayed in degrees Celsius (°C) and degrees Fahrenheit (°F) - Minimum, maximum and hold functions - Easy-to-read backlit LCD screen - Low-battery indicator - Quick response time -
- Operating Temperature: -4 to 140 F
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Relative Humidity, Measures Temperature
-
Supplier: Cole-Parmer
Description: barometric pressure and dew point. The compact design features an electronic capacitance polymer film sensor not affected by condensation. Tough ABS plastic housing and water-resistant design with O-ring seal and membrane keypad assure a long life in severe lab or harsh plant
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes a straight, telescopic probe and data logging. The VelociCalc® Multi-Function Ventilation Meter 9565 features a menu-driven user
-
Supplier: InspectorTools
Description: Ideal for quick, accurate Dissolved Oxygen readings in laboratories and schools Accurate Dissolved Oxygen measurements 0.0 to 199.9% or 0.00 to 19.99ppm Dual LCD display with Dissolved Oxygen and temperature (selectable C and F) Salinity and barometric pressure compensation Built in
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure.
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Absolute
-
Supplier: TSI Incorporated
Description: Measures differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-P features a menu-driven user interface for easy operation in your local
-
Supplier: Transcat, Inc.
Description: Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust Real-time clock Waterproof and floats Large easy-to-read display with
- Gage / Instrument Type: Micrometer
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes an articulated, telescopic probe and data logging. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-A
-
Supplier: TSI Incorporated
Description: Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and calibration data and
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: InspectorTools
Description: temperature % of outside air calculation CO2 and CO field calibration feature Self-test function at startup Auto-backlight Automatically compensates for barometric pressure changes Min/Max/Average on all measured and calculated readings Multi-language user interface Metric or standard
-
Supplier: InspectorTools
Description: environment. This multi-functional precision instrument also measures: volume air flow, air velocity, barometric pressure, altitude, wind chill, heat stress index, temperature, relative humidity and dewpoint, either ambient or in any accessible airflow. Easy-to-Use Data Logging &
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: Infineon’s Shield2Go boards offer a unique customer and evaluation experience – the boards are equipped with one DPS310 barometric pressure sensor and come with a ready to use Arduino library. Customers can now develop their own system solutions by combining Shield2Go boards together
- Category: Development Board
- Features: Other
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Operating Temperature: 50 to 113 F
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Traceable® Products
Description: 12-hours in bar-chart format. Barometric pressure reading is updated every 15 minutes. Altimeter Measures altitude from -500 to 7000 meters (-1640 to 22,965 feet), with a resolution of 1 meter or 1 foot. Altitude is displayed in meters or feet. Reading is updated
- Height: 4 inch
- Weight: 0.2291875 lbs
- Operating Temperature: -40 to 158 F
- Features: Battery Powered, Integral Datalogger / Memory
-
Supplier: Cole-Parmer
Description: in harsh environments. A high contrast LCD display with 3/8â€digits make it easy to read. Model 37955-16 measures humidity/dew point and barometric pressure.
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Edwards Vacuum
Description: Edwards CG 16K capsule dial gauges are barometrically compensated dial gauges which cover the pressure ranges from atmosphere down to 1 mbar absolute. These robust gauges provide accurate, repeatable performance even at low pressures making them equally suited for non-corrosive process
- Vacuum Range: 0 to 780.2961483199996 torr
- Accuracy: 2 ±% FS
- Display Type: Analog Meter
- Media: Gas
-
Supplier: Traceable® Products
Description: Traceable® Precision Barometer's triple scales provide a sensitive measure of atmospheric pressure from 954 to 1073 millibars, 28.1 to 31.7 inches of mercury, and 715 to 805 millimeters of mercury with a resolution of 0.5 mbar, 0.05 InHg, and 0.5 mmHg. Accuracy is ±0.5% of reading. Traceable
- Height: 4.425 inch
- Weight: 1 lbs
- Instrument Display Options: Analog Display
- Instrument User Interface Options: Analog Front Panel
-
Supplier: Clark Solutions
Description: tested and matched at the factory to ensure the highest accuracy. A barometric pressure may be programmed into Almemo devices to further improve accuracy. When used in conjunction with barometric pressure sensor #FDA612-MA, Almemo devices may be programmed to
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 1 %
-
Supplier: Clark Solutions
Description: tested and matched at the factory to ensure the highest accuracy. A barometric pressure may be programmed into Almemo devices to further improve accuracy. When used in conjunction with barometric pressure sensor #FDA612-MA, Almemo devices may be programmed to
- Relative Humidity Range: 10 to 100 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 10 to 100 %
- RH/aw Accuracy: 1 %
-
Supplier: Edgetech Instruments Inc.
Description: Point ±0.5gr/lb Accuracy for Dew Point Barometric Sensor ± 0.044 “ Hg accuracy for Barometric Pressure Long term stability and repeatability Manifold Assembly Kit LCD Display Comes with a NIST certificate of compliance Probe is installed in air tight housing with minimal
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: Shortridge Instruments, Inc.
Description: ZERO 25 TO 2500 CFM RANGE SUPPLY AND EXHAUST DENSITY CORRECTED FOR BAROMETRIC PRESSURE DIGITAL READOUT The FlowHood CFM-88L uses the electronic, digital AirData FlowMeter for direct readout at supply, return, or exhaust outlets, in cfm or litres/sec. This rugged, shock resistant
- Pressure Measurement: Absolute
- Display Type: Digital
- Material: Gas
- Device Category: Instrument
-
Supplier: Teledyne Monitor Labs, Inc.
Description: the correlation curve Three point look-up table for the temperature R-factor for improved temperature calculation Support for a stack-mounted barometric pressure transducer and RTD inputs Local User Display available in the Transducer Interface Enclosure Signal/Noise diagnostic check
- Pipe Diameter: 36 to 540 inch
- Velocity Flow Rate: 0 to 200 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: -1.08381 to 0.72254 psi
-
Supplier: OMEGA Engineering, Inc.
Description: known flowrates will be affected by barometric pressure and temperature conditions during testing. Depending on the probe being calibrated, humidity may also be a factor. OMEGA’s enhanced wind tunnel package is an environmental monitoring system that measures barometric
-
Supplier: CO2Meter.com
Description: The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity from the gas sample. Tube Cap Adapters are customer installed only. Please view
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: MBW Calibration AG
Description: probe as standard. Using both measured variables, the 473 is able to calculate, display and output relative humidity. As an option, the 473 can be specified with a barometric pressure sensor. Two standard measuring heads with 2 m connecting cables are available (lengths up to 10 m can
- Dew Point Range: -4 to 158 F
- Dew Point Accuracy: 0.18 to 0.27 F
- Operating Temperature: 32 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: market. Features: Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
Federal Register > Friday, December 13, 1996 > [61 FR 65780] Proposed Requirements for Designation of Reference and Equivalent Methods for PM2.5 and Ambient Ai...
5) Barometric pressure meter , range 600 to 800 mm Hg, certified accurate to 2 mm Hg.
-
Experimental apparatus to test air trap valves
The instrumentation that will be used to measure the general characteristics of the air trap valves for this experimental research are flow meters, pressure transducers, anemometers, proximity sensor, thermometer, barometric pressure meter , and data acquisition equipment.
-
New Design of a Calibration System for Airflow Meters
Temperature was read from a thermometer readable to ±0.5° C (0.9° F) while barometric pressure was read from an Ashcroft, Model HAE 124A barometric pressure meter accurate to ±0.5%.
-
The Machin Vision Recognizing System of Meteorological Meter Dial
The computer looks for the position of pointer and liquid level (that refers to barometric pressure meter , thermometer and so on).
-
Ambulatory long time-detection of cardiovascular parameters: First experiences with an implantable hemodynamic Monitoringsystem
To the system, an external barometric pressure knife also belongs.
-
Modern Engine Technology from A to Z
This can be corrected with the help of an absolute pressure meter ( barometric cell) and the intake air temperature.
-
Increased diffusion capacity maintains arterial saturation during exercise in the Quechua Indians of Chilean Altiplano
… into the factors of O2 transfer in the lung that permit them to live and work in this hypoxic environment, we studied 20 male Quechuas (26.2 ± 1.1 years) of Ollaque, Chile, at 3,900 meters ( barometric pressure = 490 torr).
-
http://prijipati.library.usyd.edu.au/bitstream/2123/3531/1/PL-Johnson-2008-thesis.pdf
metres Barometric pressure mmHg Inspired pO2 mmHg .
Indicates content that may require registration and/or purchase.