-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This
- Applications: Rectifier Diode
- Features: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 200mA 30 Volt 5.0 Amp IFSM
- Package: DO-35
- Features: Other, Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 800mV@100mA 200mA DO-34 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.8 volts
- VR: 30 volts
- IR: 0.002 mA
- Package: DO-34
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Schottky, 200mA, 30V, SOT-23
- IF: 200 mA
- VRRM: 30 volts
- Features: Other, Schottky Barrier Diodes
- Package: SOT23
-
Supplier: ROHM Semiconductor USA, LLC
Description: BAT54SHM is Schottky Barrier Diode for general rectification.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- Tj: -55 to 150 C
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive telematics control unit (TCU) Consumer electronics EV
- VF: 0.8 volts
- IF: 200 mA
- VR: 30 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048255-BAT54SPBF Mounting: SMD (SMT) Forward Voltage: 650 mV Peak Non-Repetitive Surge Current: 8.4 A Number of Pins: 3 Categories: Schottky Diodes Case / Package: SOT-23
- VF: 650 volts
- Tj: -65 C
- IFSM: 8.4 amps
- Features: Other, Schottky Barrier Diodes
-
Supplier: Nexperia B.V.
Description: Schottky barrier quadruple diode with an integrated guard ring for stress protection. Two electrically isolated dual Schottky barrier diodes series, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low
- VF: 240 to 0.24 volts
- IF: 200 mA
- VR: 30 volts
- IR: 0.000002 mA
-
Supplier: PANJIT SemiConductor
Description: Low series resistance, low capacitance, available in ultra small packages
- VF: 0.32 volts
- IF: 1 mA
- VR: 30 volts
- IR: 0.002 mA
-
Supplier: Infineon Technologies AG
Description: Medium Power AF Schottky Diode. Summary of Features Forward current: 750 mA Reverse voltage: 40 V For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Pb-free (RoHS compliant) package Potential Applications ESD (Electrostatic discharge) sensitive
- VF: 0.7 volts
- IF: 750 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes, Schottky Barrier Diodes
-
Schottky Diodes - Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT54-04 -- BAT54-04Supplier: Infineon Technologies AG
Description: Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Guard ring protected Low forward voltage Pb-free (RoHS compliant) package Applications Automotive battery management system (BMS) Automotive high-voltage
- VF: 0.8 volts
- IF: 200 mA
- VR: 30 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers RF DIODES
- VF: 0.41 volts
- IF: 110 mA
- VR: 4 volts
- CT: 350 pF
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
- Features: Schottky Barrier Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
- Features: Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks
- VF: 0.34 to 0.6 volts
- IF: 130 mA
- VR: 4 volts
- Applications: Detector, Mixer
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 30V 200MA DO34
- VF: 0.8 volts
- VR: 30 volts
- IR: 0.002 mA
- trr: 4 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1151651-BAT85 Family Name: BAT85 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAT85S-TAP-E3; BAT85S-TAP; BAT85S-TAP50; BAT85S-TR50; Introduction Date: February 01, 1992 ECCN: EAR99 Country
- Features: Schottky Barrier Diodes
-
Supplier: RS Components, Ltd.
Description: Schottky barrier diode,BAT54CW
- trr: 5 ns
- Features: Other, Schottky, Schottky Barrier Diodes
- Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BAT54HY is low VF and high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Utmel Electronic Limited
Description: BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23
- VF: 0.8 volts
- IF: 200 mA
- VR: 30 volts
- trr: 5 ns
-
Supplier: DigiKey
Description: Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
- Tj: -65 to 150 C
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Schottky 30V 0.2A 2-Pin DO-34
- VF: 0.8 volts
- IF: 200 mA
- IR: 0.002 mA
- trr: 4 ns
-
Supplier: ROHM Semiconductor GmbH
Description: BAT54SHY is low VF and high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BAT54AHY is low VF and high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, Schottky, 1 Element, 1A, Silicon
- Features: Schottky Barrier Diodes
-
Supplier: Rochester Electronics
Description: Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34
- Features: Other, Schottky Barrier Diodes
- Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 40V SOT323
- VF: 0.9 volts
- IF: 300 mA
- VR: 40 volts
- IR: 0.001 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BAT54SHYFH is low VF and high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. This product complies AEC-Q101 Automotive Grade.
- VF: 0.8 volts
- IF: 100 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117754-1SS395(TE85L.F) Categories: Schottky Diodes Alternative Parts (Cross-Reference): 1SS395(TE85L,F); Popularity: Medium Fake Threat In the
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 240V, 0.4A; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:240V; Average Forward Current:400mA; Forward Voltage Max:470mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, AEC-Q101, 40V, SOD80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:750mV; Forward Surge Current:800mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 30V 0.2A TO236AB
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1151582-BAT54ST Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BAT54S; BAT54S-TP-HF; BAT54S-E3-08; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
- Features: Schottky Barrier Diodes
Find Suppliers by Category Top
Featured Products Top
-
Single planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. BAT46WJ,115 Nexperia Schottky Diode, 250mA, 100V, SMD, SOD-323F, 2-Pin (read more)
Browse Diodes Datasheets for Unikey Electronics Pte. Ltd.
More Information Top
-
A Fluctuation-Dissipation Model for Electrical Noise*
Because (1) gives the kT C noise of capacitive de- vices that doesn’t depend on the R that shunts C [13,14], let us consider the noise of the BAT85 Schottky diode of [6] whose PSPICE model appears in Appendix I.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13979/JosephDvorak2012.pdf?sequence=4
To provide protection for the ADC, a BAT85 Schottky diode was connected between every analog signal and the 3.3 V power rail.
-
Omnidirectional Inductive Powering for Biomedical Implants
Man- ufacturer supplied models for the BAT85 Schottky diode are used in the rectifier.
-
Methods of Testing Discrete Semiconductors in the 1149.4 Environment
Among these, the first three were LEDs, bat48 and bat85 were Schottky diodes , 1n914 was a regular pn-junction diode and the last three were Zener diodes.
-
BAT85
BAT85 Schottky barrier single diode .
-
CR4 - Thread: Help hacking a digital camera.
You can reduce this by using a Schottky diode (like a BAT85 ) or incorporate the 0.7V into the design.
-
BAT85 datasheet : Datasheets for Electronic Components and Semiconductors
BAT85 . .... Schottky Diode .
-
General Semiconductor BAT85 Datasheet.
Manufacturer: General Semiconductor. BAT85 . .... Schottky Diode .
-
Bat85 Spec Sheets Details Diodes, Transistors, Thyristors, Triacs, Diode Array, Integrated Circuits and Semiconductors — Product Line
BAT85 Information. .... Category » Diodes . .... Class » Schottky Rectifiers .
-
Vishay Telefunken BAT85 Datasheet.
BAT85 datasheet. .... Small signal Schottky barrier diode for ultra high-speed switching applications and protection circuit .
Indicates content that may require registration and/or purchase.