-
Supplier: BTECH, Inc.
Description: affect the functionality of the BGM-500. Battery system ground faults are a dangerous and potentially catastrophic DC plant condition, if left un-detected several things can happen: Unintended grounds can expose field service personnel to electric shock. Ground
- Form Factor: Bench / Rack / Cabinet
- Features: Condition Monitor / Fault Detector
- Condition Monitored / Fault Detected: Electrical Faults / Condition
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GFM-100 Ground Fault Monitor is an easy-to-use, inexpensive & real-time solution for monitoring battery ground faults. The GFM-100 works for 24V, 48V, 125V and 250V applications, and reads battery bus status, detects out-of-limit conditions,
- Features: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Condition Monitored / Fault Detected: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Eagle Eye Power Solutions, LLC
Description: different DC systems to fast-detect, track and locate virtual grounding faults. The GFL-1000 ground fault locator provides accurate solutions for troubleshooting and preventative maintenance, increasing the reliability of electrical equipment. Fast localization and elimination
- Features: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Condition Monitored / Fault Detected: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Circuit Protection - Ground Fault Circuit Interrupter (GFCI) Battery Type: Li-Ion Output Voltage: 12(V) Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Package / Case: 64-VFQFN Exposed Pad Mounting Style: Through Hole Packaging: Bulk
- Features: Disposable (Primary) Batteries
-
Supplier: ODG (Origin Data Global)
Description: GFCI SENSING MODULE 240V
-
Supplier: Greenlee Textron, Inc.
Description: RECHARGEABLE BATTERY TYPE 12 V (TRANSMITTER), 9 V (RECEIVER) BATTERY VOLTAGE GROUND FAULTS LOCATED INCLUDES RECHARGEABLE TRANSMITTER, RECEIVER, A-FRAME, GROUND STAKE, 120 V CHARGER, 12 VDC (CIGARETTE LIGHTER) ADAPTER, MOLDED CARRYING CASE
- Test Features: Cable Fault Locator
-
Supplier: ValueTronics International, Inc.
Description: caused by fault current, electrical surges, lightning strikes, etc. Clamp-on ground testers work in applications where there is a loop resistance to measure with ground paths in the system (the more ground paths, the closer to the actual resistance). A utility pole
- Features: Ground Bond Testers
-
Supplier: Tinsley Precision Instruments
Description: The 5762N is a portable cable fault locator for determining the position of a single shorting fault between two conductors, or between one conductor and the cable sheath or ground. The instrument can be powered from a mains electricity supply or from the internal battery
- Configuration: Benchtop
- Test Features: Cable Fault Locator, Resistors
-
Supplier: Transcat, Inc.
Description: noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding
-
Supplier: Transcat, Inc.
Description: noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Meter Two 150 ft color-coded leads on spools (red and blue) one 30 ft lead (green)
-
Supplier: Transcat, Inc.
Description: noise, high auxiliary rod resistance and fault connections Battery powered Rugged dustproof and rainproof field case Color-coded terminals May be used for continuity tests on bonding Each Unit Includes Model 3640 Instrument Two 300 ft color-coded leads on spools (red and blue) Two 100
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures Soil Resistivity (4-Point) Measures Ground Resistance(2- and 3-Point) Fall-of-Potential Method Step Voltage Tests and Touch Potential Measurements Auto-Ranging: Automatically Selects the Optimum Range and Test Current Designed to Reject High Levels of Noise and
-
Supplier: Microchip Technology, Inc.
Description: Temperature Range: -40 to +125°C Interface to PIC® EUSART and standard USARTs Local Interconnect Network (LIN) bus pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High current drive Automatic thermal shutdown Low-power mode:
- Features: Other
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 PIM is a fully automatic battery charger with a separate Ground
- Input Voltage: 120 volts
- Charging Current: 0 to 12 amps
- Output Voltage: 12 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: alarming in every cell." GFM-100 Battery Ground Fault Monitor The GFM-100 Ground Fault Monitor continuously monitors for battery ground faults which satisfies the PRC-005-2 Table 1-4(f) Requirement: "Any station dc supply with unintentional dc
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 16 volts
- Features: Alarm / Relay, Fault Diagnostics, Test Software / Computer Interface
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The ground-breaking Vigilant Battery Management System (BMS) with Advanced Multi-Function (AMF) sensors employs several new battery parameters to predict battery condition. Included in these critical parameters are Cell Condition, Battery State of Health, and
- Input Voltage: 36 to 580 volts
- Operating Temperature: -3.9999999999999996 to 70 C
- Current Test Range: 2,000 amps
- Voltage Test Range: 0.05 to 18.5 volts
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Microchip Technology, Inc.
Description: 3.3V/50mA output. The regulator is short-circuit protected and also includes thermal shutdown. The regulator has been specifically designed to operate in the automotive environment and will survive reverse battery conditions, +43V load dump transients and double-battery jump starts.
- Features: Other
-
Supplier: BTECH, Inc.
Description: units, the system will record a wide variety of battery parameters including unit Voltage/Impedance/Temperature. In its most basic form, the CellQ operates as a data logger and ground fault detector—add unit voltage for more details and add unit impedance measurements for a
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Quarktwin Technology Ltd.
Description: Ground Fault Protection PMIC 20-TSSOP
- Supply Voltage (Vi): 6 to 12 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Type: SOP, SSOP, TSSOP
-
Supplier: Quarktwin Technology Ltd.
Description: Ground Fault Sensing AC 120VAC
- Supply Voltage (Vi): 120 volts
- Operating Temperature: -30 to 70 C
-
Supplier: Waytek, Inc.
Description: temperature shutdown Short circuit protection Ground fault protection Automatic over load protection Overview Meets SAE environmental and EMC standards Remote mount user interface control panel Provides clean, reliable AC power in commercial truck, agricultural equipment, marine
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: Tripp Lite by Eaton
Description: of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 3,000 watts
-
Supplier: Waytek, Inc.
Description: agricultural equipment, marine vessels, and other types of vehicles Minimizes battery discharge and provides seamless integration with the electrical system with its built-in 20A relay Includes 12VDC battery charger with three user selectable charging profiles - constant current,
- DC Input Voltage: 12 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Honda GX Engine •Powerful 23-HP engine starts easily &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Tripp Lite by Eaton
Description: variety of appliances and power tools, such as low-power lights, camping accessories, battery rechargers for small battery-operated power tools, and mobile office equipment. Both outlets have OSHA-compliant self-testing GFCI (Ground-Fault Circuit Interrupter) protection
- DC Input Voltage: 10 to 16 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 2,000.0000000000002 watts
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Briggs & Stratton Vanguard Engine •Powerful 18-HP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Safe Gen Total Ground Fault System •Provides total 120/240 VAC ground-fault protection on all recps. Complies w/ OSHA Standards Regarding Ground Fault Operation •Designed for robotic/hot air roof welders Honda GX Engine •Powerful 20-HP engine starts easily &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: MidNite Solar, Inc.
Description: 80 amp 150VDC DC ground fault protector (NRTL listed breaker assy) ½ amp trip mechanism connects between battery negative and earth ground NEC2008 requires DC-GFP’s on all solar installations.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use. FLYWHEEL is the
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: InspectorTools
Description: shorts, ground faults and broken wires Does not interfere with sensitive electronic equipment Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, B2024 Battery booster, B2025 Charger for battery
-
Supplier: InspectorTools
Description: shorts, ground faults and broken wires Does not interfere with sensitive electronic equipment Kit Contains: R-2000 Receiver, S-2600 Transmitter 9-600V, T-2200 Transmitter for open tracing,A-2201CE Clamp-on attachment, C2901 Cordset 110 Volt Plug to Banana Plugs, C2902 Cordset Alligator
-
Supplier: Mersen
Description: minimum breaking capacity capabilities of 1.35 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: low minimum breaking capacity capabilities of 1.30 times the fuse rated current value, allows for safe circuit interruption under typical low fault current conditions produced by PV arrays. Protect your off-grid or grid tied PV system from unexpected ground faults and line
- Voltage Rating: 1,200 volts
- Current Rating: 25 amps
- Rated Breaking Capacity: 12,000 amps
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: Sonel Test
Description: impedance measurement). The application of the two-core measurement method allows, under certain conditions, to perform earth resistance measurements without the use of auxiliary probes which are driven into the ground. The impact method, on the other hand, is used for diagnosing lightning
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, isolation shields personnel from dangerous voltages and protects downstream components from electrical faults. For instance, in an electric vehicle charging station, isolation safeguards both the charger and the vehicle’s battery management system from power surges. Ground loops, which can (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Fake Products, Real Dangers
that commonly counterfeited electrical products include extension cords, fuses, circuit breakers, surge protectors and ground fault circuit interrupters. So what does any of this have to do with the plastics industry? Plenty. Plastics manufacturers, processors and compounders such as Plastics Color Corporation