Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chief Enterprises LLC
Description: Battery Terminal Insulator, Black
- Terminal Type: Battery Terminal
- Features: Insulated
-
Supplier: Chief Enterprises LLC
Description: Battery Terminal Insulator, Red
- Terminal Type: Battery Terminal
- Features: Insulated
-
Supplier: Waytek, Inc.
Description: Littelfuse 876-199 ZCASE Battery Terminal Category: Fuse Holders Manufacturer: Littelfuse Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together. Place Z-case fused to the battery Mount the assembly to the
- Terminal Type: Battery Terminal
- Features: RoHS
-
-
Supplier: Waytek, Inc.
Description: Littelfuse 901-325 Zcase Battery Terminal Cover Category: Fuse Holders Available: Red
- Terminal Type: Battery Terminal
- Features: RoHS
-
Supplier: Aervoe Industries Incorporated
Description: Prolongs battery life, won't crack, chip, or peel, dries quickly
- Cure / Dry Temperature: 50 to 100 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Solvent Based
- Industry: Automotive, Marine
-
Supplier: Accuris
Description: ADAPTER, BATTERY TERMINAL
-
Supplier: Accuris
Description: Battery terminals and terminal lugs (for lead-acid batteries)
-
Supplier: Waytek, Inc.
Description: Standard Battery Terminal Clamp Category: Battery Clamps Length: 5 5/8" Removable PVC grips Copper-plated steel construction Use with 10 Ga. and 8 Ga. wire and cables Black insulated battery clamp also available, item 40B Designed to grip securely to battery
- Terminal Type: Battery Terminal
-
Supplier: Waytek, Inc.
Description: Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Red insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and
- Terminal Type: Battery Terminal
-
Supplier: B&B Battery USA, Inc.
Description: B.B. Battery is committed to the VRLA industry's standards of exceptional quality and reliability. Where we set ourselves apart is in our combination of innovative and time-tested approaches to customer care, product development, and global marketing. We offer all of the advantages of working
- Width / Diameter: 4.92 inch
- Depth: 22.05 inch
- Height: 8.17 inch
- Weight: 90.6 lbs
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE, BATTERY TERMINAL CAP ROHS - CHROME
-
Supplier: Newark, An Avnet Company
Description: BATTERY TERMINAL CF 2-POLE 50 PC / BULK
-
Supplier: Newark, An Avnet Company
Description: Digital Battery Terminal with Volt Meter; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, 12V, 12A, .250 Faston Terminal
-
Supplier: Radwell International
Description: LITHIUM BATTERY, 3V, COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:200MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TERMINALS:PCB. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Newark, An Avnet Company
Description: BATTERY, SEALED LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:45mAh; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:94mm; External Width:64.5mm RoHS Compliant: NA
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1294 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon 6/6 V-2 Mounting: THM Type: Holder
- Cell Size: 9V
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Allied Electronics, Inc.
Description: SEALED LEAD ACID BATTERIES, 12V, 35.0AH, Nut and Bolt Terminal
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1295 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon Mounting: Rivet Type: Holder
- Cell Size: 9V
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Rayovac
Description: Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
- Specialty Cells: Lantern
-
Supplier: East Penn Manufacturing Co., Inc.
Description: East Penn offers the highest quality, highest performance battery solutions designed to meet the specific demands of your telecom application. Our products are engineered and tested to provide reliable, long-lasting power – where and when you need it. The Deka Unigy I battery features
- Voltage: 12 volts
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Rayovac
Description: Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
-
Supplier: Rayovac
Description: Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
- Specialty Cells: Lantern
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lithium, Size: 1/2 AA, Terminals: Axial Pin, 1.2 Ah, 3.6V
-
Supplier: Allied Electronics, Inc.
Description: Battery, Sealed Lead Acid, 12VDC, 2.9 A.H., F1 Terminals, Rechargeable, 28lbs
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type or T type, and in ABS plastic or PVC coverings. Sold in 10 or 100 pcs pack.
- Type: Battery Snaps
- Cell Capacity: Single Cell
- Mounting: Snap Terminals, Wire Leads
-
Supplier: Heilind Electronics, Inc.
Description: BATTERY CONTACT ON TAPE A
-
Supplier: Rayovac
Description: Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
- Features: Disposable (Primary) Batteries, Other
- Application: General Purpose
- Specialty Cells: Lantern
-
Supplier: Memory Protection Devices, Inc.
Description: CONTACT AA BATT BLOCK NEG TERM
- Cell Size: AA
- Features: Other
- Mounting: Through-pin PC / Socket Mount
-
Supplier: OutBack Power Technologies, Inc.
Description: The EnergyCell RE valve regulated lead acid battery is designed for high power density and renewable energy cycling applications. This battery utilizes Absorbed Glass Mat (AGM) technology for efficient gas recombination of up to 99% and freedom from electrolyte maintenance. The
- Voltage: 12 volts
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: Memory Protection Devices, Inc.
Description: CONTACT AAA BATT BLOCK NEG TERM
- Cell Size: AAA
- Features: Other
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Memory Protection Devices, Inc.
Description: CONTACT AA BATT BLOCK POS TERM
- Cell Size: AA
- Features: Other
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12 per box.
- Standard Cylindrical Battery Sizes: 9V
- Features: Disposable (Primary) Batteries
-
Description: Three. Specifies: -the main dimensions of starter batteries of four standard series; -the location of the positive and negative terminals with respect to the fastening system; -the dimensions of tapered terminals of starter batteries; -the marking of the polarity.
-
Supplier: Exide Technologies
Description: The Absolyte® GX is part of the proven Absolyte® history dating back to 1983 when we debuted the first large-capacity VRLA battery in the industry. Design life in years: 20 @ 25°C Nominal capacity: 2000–6000 Ah @ 25°C Grid plate Single cell Valve regulated lead-acid batteries Maintenance-free
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Other, Plug-in Sockets, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
, SAN, and hard rubber. Product Uses • “Plate-lock” of lead plates • Adhesion of battery case to lid • Sealing of terminal posts (read more)
Browse Datasheets for ELANTAS North America LLC -
Discover replacement batteries for mobile devices, including mobile scanners, portable printers POS handhelds, and more. AGOZ batteries ensure fast, efficient power delivery, keeping your devices ready for use, enhancing productivity in fast-paced work environments across various industries. AGOZ is your soruce for Zebra and Honeywell scanner batteries and Ingenico or Dejavoo POS terminal batteries. (read more)
Browse Batteries Datasheets for AgozTech LLC -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
, ATC or APR style Auto Blade Fuses. These Terminals and all Keystone products are available from stock through our global distribution network and through our online ordering partners. Keystone is a leading manufacturer of THM and SMT terminals and test points, as well as battery and (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Insulating Lithium Batteries with Coated Fabric Insulation Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Insulating Lithium Batteries with Coated Fabric Insulation Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid systems. Their (read more)
Browse Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Battery Terminal Tension Test
BMZ is one the largest European suppliers involved in the design and manufacture of specialist custom made battery systems for mobile power applications.
-
How to Replace the Battery in a 1U UPS System
the battery terminals with any object. During hot-swap battery replacement, the UPS will not provide backup power in the event of a blackout or other power interruptions. Do not operate UPS without the correct batteries.
-
Get Charged Up About RFID Battery Options
centimeter), open circuit voltage (the voltage available at the battery terminals when the battery is at full capacity and not supplying current, expressed in volts), service lifetime (the time, in months or years, that the battery can be expected to perform as
-
Linear Circuit Devices for Applications in Battery Powered Wireless Systems
, such as, Lithium-Ion (Li-Ion). Both options result in battery size reduction at the expense of lower battery energy capacity and/or lower terminal voltage. Reduced battery terminal voltage is one factor hastening the departure from 5V to 3V (and lower) system supplies.
-
Linear Circuit Devices for Applications in Battery Powered Wireless Systems
, such as, Lithium-Ion (Li-Ion). Both options result in battery size reduction at the expense of lower battery energy capacity and/or lower terminal voltage. Reduced battery terminal voltage is one factor hastening the departure from 5V to 3V (and lower) system supplies.
-
Maximizing Battery Life Through Monitoring and Management
. In the context of this article a battery unit is a container in which one or more cells are connected in series to provide a specific voltage on two terminals. A battery system is a string of multiple battery units connected in series to achieve an even higher voltage.
-
Selecting the Optimal Battery for your Embedded Application
Engineers have many options when selecting the optimal battery to support and maximize the service life of their applications. As batteries become more sophisticated in design and function, you must weigh a set of sometimes-conflicting requirements when determining the optimal battery type for your
-
DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices)
More and more, battery operated systems are requiring lower terminal voltages to power internal circuits. Multi-cell designs are rapidly migrating to single-cell architectures to reduce system cost. A prime example of this system type is digital cameras, which often use a single-cell 3.6V Li-Ion
-
Preventing Subsystem Brownouts in Mobile Devices
With the ever-increasing performance of application processors and GPUs used in mobile devices, the need for a buck-boost regulator to stabilize the Li-ion battery supply-voltage terminals is becoming more and more important. This white paper examines a typical power subsystem architecture used
-
Electrochemical Oxygen Sensors (.pdf)
The oxygen sensors used in BW instruments are of the self-powered, diffusion-limited, metal-air battery type. They are comprised of an anode, an electrolyte and an air cathode. Oxygen sensors are current generators, and the current is proportional to the rate of oxygen consumption (Faraday's Law
-
Design Alternatives To The TC682 For Performing Inverting Voltage Doubler Functions
. Assuming that a single-cell Li-Ion battery (with a nominal terminal voltage of 3.6V) is powering the system, a regulating DC/DC boost converter is needed to generate the +5V regulated input supply to the TC682.
-
MCP2030 Three-Channel Analog Front-End Device Overview
input for the modified CS LCX, LCY and LCZ. The LCCOM pin is used as a 3-wire SPI interface.reference terminal for each antenna connection. SCLK Clock input for the modified 3-wire SPI The device can detect an input signal with amplitude as interface. PP and can demodulate an amplitude-low as ~1 mV
More Information Top
-
Bosch Automotive Electrics and Automotive Electronics
Measuring systems can be connected to the battery terminals to plot the dynamic system characteristic curve.
-
Robot Building for Beginners
Probe tips touching battery terminals .
Indicates content that may require registration and/or purchase.