Products/Services for Bc547 Equivalent Transistors
-
Transistors - (924 companies)Transistors are small, versatile semiconductor devices designed to switch or amplify electronic signals and power. Almost all electronic devices today contain one or more transistors. Some transistors are individually packaged, but many more...Transistor TypePolarityPackage Type -
Darlington Transistors - (126 companies)Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written SS) and require less space than configurations that use two discrete... -
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices... -
Bipolar RF Transistors - (187 companies)Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters... -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
Power Bipolar Transistors - (88 companies)Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
-
Insulated Gate Bipolar Transistors (IGBT) - (207 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
Unijunction Transistors (UJT) - (20 companies)Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic. Unijunction Transistors (UJTs) Information. Unijunction transistors (UJTs) are three-terminal devices that have only one PN junction. When...
-
Programmable Unijunction Transistors (PUT) - (23 companies)Programmable uni-junction transistors (PUT) are three-terminal thyristors that are triggered into conduction when the voltage at the anode exceeds the voltage at the gate. The PUT is similar to the UJT, but its intrinsic standoff ratio can be set...
Product News
-
RIFTEK EUROPE Sp. z.o.o.
Equivalent conicity calculation program Equivalent Conicity is a parameter that is used when investigating dynamic interaction between railways vehicle and track. The parameter describes behavior of contact between wheels and rails for straight and large radius parts of track. The program calculates the next parameters: contact points position;. rolling radiuses difference depending on displacement of wheel set;. contact angles and their difference depending on displacement of wheel set;. equivalent conicity. The program can use data... (read more)Browse Engineering Analysis Software Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide range of applications, from audio signal... (read more)Browse Transistors Datasheets for Win Source Electronics -
Fujipoly® America Corp.
Sarcon® TIM Cases for Cooler Transistors In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly (R) offers a large assortment of box-shaped Sarcon (R) thermal interface caps. These cases are available in standard sizes to fit many transistors and can be custom ordered to your exact specifications. Installation takes seconds by sliding over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending on the power and cooling... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Win Source Electronics
ULN2803ADWR Darlington Transistor Array IC The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics... (read more)Browse Transistors Datasheets for Win Source Electronics -
DigiKey
STDRIVEG600 Gate Driver for GaN Transistors STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: +-200 V/ns. (read more)Browse Gate Drivers Datasheets for DigiKey -
Nexperia B.V.
Video: Strengths of Nexperia’s bipolar transistors In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt regulators with power bipolar transistors in a current sink configuration. This linear regulation approach is used as an output stage prior to a boost stage and offers robust and sustainable operation of the LEDs. Nexperia 's power bipolar transistors in DPAK... (read more)Browse Power Bipolar Transistors Datasheets for Nexperia B.V. -
Fujipoly® America Corp.
Tube-Shaped TIMs are a Perfect Fit for Transistors Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® America Corp.
Boost Transistor Cooling Now with Tube Covers Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Win Source Electronics
ON Semi SMMBT3904LT3G NPN Transistor 40V 200mA The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT). Package: SOT-23 surface-mount package, ideal for automated assembly processes... (read more)Browse Thermistors Datasheets for Win Source Electronics
-
Driving principles and hardware integration of microrobots employing vibration micromotors
Each bridge has 4 SMD small signal transistors equivalent to the BC547 transistor with protection diodes.
-
Practical Arduino
…12V electric strike plate 1 x LM7805 voltage regulator 2 x 100nF capacitors 1 x 22uF electrolytic capacitor 2 x 1N4001 or equivalent power diodes 1 x 4K7 resistor 1 x 100K resistor 1 x BC547 , BC548, 2N2222, or equivalent NPN transistor .
-
Arduino Development Cookbook
…as the ADXL335 Standard I2C Standard GPS receiver with UART communication 4051 or equivalent multiplexer Integrated Circuit .... Small vibrating motor Standard NPN transistors such as the BC547 , 2N3905, or the TIP120 Standard Logic Level N Channel MOSFETs such as the IRF510 or IRF520 Arduino motor shield .
-
Interfacing with C++
BC547 npn transistor . .... BD649 npn darlington transistor (or equivalent ) .
-
Bio-Inspired Systems: Computational and Ambient Intelligence
In this work, the frequencies on the LCD screen were checked with a purpose-built hardware tool which consisted of a photo transistor BP103 (the sensor) and an amplifier BC547 . .... be chosen as divisors of the standard vertical refresh rate of 60Hz (periods equivalent to 2, 3…
-
EMI-Resilient Amplifier Circuits
Delftse Uitgevers Maatschappij (1993) NXP Semiconductors, BC847/ BC547 series product data sheet. http://www.nxp.com/documents/ datasheet/BC847- BC547 -SER.pdf, SPICE model: http://www.nxp.com/models/spicepar/sst/ BC847C.html, 2008 NXP Semiconductors, BFM520 dual NPN wideband transistor data sheet. datasheet: http://www. nxp … an amplitude of 1V and a modulation depth of 1 result in an equivalent input voltage of…
-
Power electronics
Comment: In t1, iL(t) connects tangentially to the zeitlinearen process in [t0,t1], see Gl because the derivatives of iL(t) at this point are equal to . .... Transistor for generation of a pulse current source [T is, e.g., an NPN-transistor BC547 a BC847 in the TO-92 housing in SMD execution (e.g. in the SOT23 housing) or a PNP-power-transistor D45H11.] .
-
Wireless Communication in Underground Mines
The specification of the different units of the system are given below, however, equivalent components can also … transformer: T2 – 900 μH, 24 T, 30 SWG, POT1 – 150 k ; transistor : Q5 – BC547B … C30 – 10 μF, C31 – 47 nF; IC: P2 – LM386; transistor: Q9 – BC547 , speaker.
-
Curve tracer with a personal computer and LabView
The main program uses virtual subinstruments that are equivalent . .... a) NPN bipolar transistor ( BC547 ) .
-
DTMF Based Automation System with Reduction of Noise Using Goertzel DFT Estimation
…of the DTMF command signal sent over the network and its Goertzel DFT equivalent signal detected at … also facilitates auto line pick up, since signal output to the telephone line is via two transistors . .... The BC547 NPN transistor Q1 acts as a relay driver.
Indicates content that may require registration and/or purchase.