Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dexter Magnetic Technologies, Inc.
Description: A thermistor is a type of resistor that differs from standard resistors in that its resistance varies significantly with temperature. Common uses of thermistors are temperature sensors, self-resetting overcurrent protectors and self-regulating heating elements. Material that is
- Temperature Range: 149 to 182.99999999999997 C
- Resistance (@25°C): 0.5 to 10 ohms
- Minimum Thermal Time Constant: 14 to 55 sec, in air
- Length: 0.8661422 to 1.4960638 inch
-
Supplier: Selco Products Company
Description: Featuring accuracies ranging from ± 0.1°C to ± 10%. Our CP and CS NTC thermistor series can be customized to meet your exact application requirements for probe housing materials, lead wire gauges, insulation types, and connectors. Selco’s discrete thermistor family includes
- Temperature Range: -50 to 250 C
- Resistance (@25°C): 2,252 to 1,000,000 ohms
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10krb TYPE: Radial Bead BETA VALUE: 3892 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KRB is a 10K ohm radial bead thermistor. 10% tolerance carrying nominal beta of 3,892K ohms. For most Dewalt, Rigid, and Makita drill packs.
- Resistance (@25°C): 10,000 ohms
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/BC Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Package: Bulk Operating Temperature: -40°C ~ 125°C Package / Case: Bead Mounting Type: Through Hole
- Temperature Range: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375774-02C5000JF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: C Package: Bulk Product Status: Active Package / Case: Bead Mounting Type:
- Resistance (@25°C): 500 ohms
- Length: 1.42 inch
-
Supplier: Thermal Circuits, Inc.
Description: Thermistor Economic and Precise Thermal Sensing Custom Tolerances to Enhance Measurement Accuracy Advantageous Signal to Noise Ratio Offered as Bead, Chip, Disc, and Thin Film Type
- Features: Electric
- Applications: OEM / Custom
-
Supplier: Win Source Electronics
Description: Status: Active Package / Case: Bead with Terminal Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance @ 25°C: 100 Ohms
- Temperature Range: 90 to 160 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: ASTM International
Description: semiconductor sensor element (thermistor). RTDs are available in various design configurations including averaging, annular, and combination RTD-thermocouple, while thermistors are classified based on the configuration of the semiconductor sensor element: bead, disc, washer, or
-
Supplier: Traceable® Products
Description: Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for
- Air Velocity Range: 40 to 3,940 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: DigiKey
Description: FD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 5,000 ohms
- Package / Electrode Type: Bead
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 250 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance changes rapidly to
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures,
- Resistance (@25°C): 1,000 to 100,000 ohms
- Width / Diameter: 0.07 inch
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 1,000 ohms
- Minimum Accuracy: 2 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing.
- Temperature Range: -55 to 100 C
- Resistance (@25°C): 3,200 to 88,200 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Coating: Bare
-
Supplier: Honeywell Sensing & IoT
Description: 115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 2,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 4.7OHM 2880K BEAD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 4.7 ohms
- Length: 0.1968505 inch
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C (482°F), the
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 2,252 to 10,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 2.5 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: Honeywell Sensing & IoT
Description: 115 Series Thermistors consist of two beads, each bead being mounted to a special hermetically-sealed header. For maximum sensitivity, the higher resistance units should be used at higher ambient temperatures.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 8,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Littelfuse, Inc.
Description: Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable
- Temperature Range: -55 to 135 C
- Resistance (@25°C): 20,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Trigon Components, Inc.
Description: SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range: -30~125°C •Application: Adaptor, Charger •Function: Temperature Compensation
- Temperature Range: -30 to 125 C
- Resistance (@25°C): 3 to 470,000 ohms
- Minimum Thermal Time Constant: 14 to 28 sec, in air
- Length: 1.2204731 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 5,000,000 ohms
- Lead Style: Axial, Radial
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: AVX Corporation
Description: NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance
- Temperature Range: -40 to 200 C
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: All of OMEGA's Thermistor elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not
- Temperature Range: -78.88888888888889 to 121.11111111111111 C
- Resistance (@25°C): 2,252 to 30,000 ohms
- Minimum Thermal Time Constant: 1 sec, in air
- Length: 39.3701 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Bead
- Coating: Epoxy
- Lead Style: Radial
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Temperature Range: -50 to 150 C
- Coating: Bare
- Package / Electrode Type: Bead
- Housing: Probe / Closed Tube
-
Supplier: AVX Corporation
Description: applications Thanks to high precision resistance AVX accurate leaded and leadless thermistors are ideal for temperature measurement in wide range of professional, industrial, automotive (AEC-Q200) and custom high reliability applications. Available in leaded or leadless form with resistance
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 2,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless, Radial
Find Suppliers by Category Top
Featured Products Top
-
components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT) Package: SOT-23 surface-mount package, ideal for automated assembly processes and space-constrained applications (read more)
Browse Thermistors Datasheets for Win Source Electronics
Conduct Research Top
-
Using Agilent Temperature Compensated Thermistor Mounts with TEGAM Type IV Power Meters
Thermistor-based RF power sensors are known by many names including thermistor mounts, thermistor sensors and bolometers. Thermistor sensors such as the Agilent (HP) 478A and TEGAM F1109 are dual thermistor based. In dual thermistor sensors, a pair of thermistor beads is used to detect RF power
More Information Top
-
CERAMIC ABSTRACTS
Method of making bead type thermistors P (3) 73a.
-
Ultrasonic Investigations in Ternary Mixtures Containing Water, 2-Butoxyethanol and t -Butanol at 298.15 K
The temperature of the interfer- ometric liquid was measured using a bead type thermistor , which forms one arm of the constant current Wheatstone bridge followed by a chopper-stabilized operational amplifier as null detector.
-
Basic Process Measurements
Bead type thermistors are often sealed in glass to improve their stability.
-
RF/Microwave Interaction with Biological Tissues
…Balloon angioplasty catheter, microwaveaided, 290–294 Balloon catheter angioplasty, percutaneous transluminal, 304 Balloon catheters positioning of, 278f therapeutic temperatures using, 303 Balloon microwave catheter, in cancer treatment, 303 Barrett’s esophagus (BE), 286 Basic exposure limitations, 53 Bead type thermistor sensor, 195 Beef blood…
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
Bead type thermistors are shown in Figure 4-4.
-
Freezer Alarm Electronic Circuits
A suitable bead type thermistor is found in the Maplin catalogue.
-
Design and Construction of a Low Cost dsPIC Controller Based Repetitive Transcranial Magnetic Stimulator (rTMS)
Ambient and coil temperatures were measured respectively by using a mercury and a bead type thermistor thermom- eter.
-
Thermodynamic properties of ternary mixtures containing water, 2-ethoxyethanol, and t -butanol at 298.15 K
The temperature of the interferometric liquid measured using a bead type thermistor , which forms one arm of the constant current Wheatstone bridge followed by chopper stabilized operational amplifier as null detector, was found to be controlled to within ±0.005 K.
-
The measurement of temperature
FIG.16 shows a practical arrangement for a direct reading ther- mistor thermometer using a bead thermistor type STC/U.23.
-
CERAMIC ABSTRACTS
Bead type thermistors .
Indicates content that may require registration and/or purchase.