Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Bearing Oils
-
Supplier: Accuris
Description: Bearing oils
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® BO-M2100 Industrial Bearing Oil Additive is a new generation surface-reconditioning nano lubricant for bearing oil, based on Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene particles.
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
-
Supplier: Royal Purple, Ltd.
Description: Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is an ultra-tough, multi-synthetic lubricant for severe service gears, bearings, couplings and
- Kinematic Viscosity (@ 40°C): 1,500 cSt
- Viscosity Index: 108
- Pour Point: 10 F
- Flash Point: 420 F
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 113
- Flash Point: 410 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Accuris
Description: DETECTOR, ENGINE BEARING OIL LEAK
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller bearing with Solid Oil Spherical roller bearings can accommodate heavy loads in both directions. They are self-aligning and accommodate misalignment and shaft deflections, with virtually no increase in friction or temperature. Solid Oil bearings are designed for
- Outside Diameter: 3.93701 inch
- Overall Width: 1.4173236 inch
- Features: Other
-
Supplier: Accuris
Description: Method for Determination of Oil Content in Metal Powder Sintered Bearing, Oil Impregnated
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at sliding
-
Supplier: Newark, An Avnet Company
Description: BEARING,SLEEVE,OIL IMPREG
-
Supplier: Triangle Manufacturing Company
Description: The 16-gage, medium duty pillow block mounted bearings have been developed for medium duty use. Engineered in galvanized steel, they are available with a variety of self-aligning reservoir bearings and come with either an oil cup or grease fitting.
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 1.06 inch
- Center to Center Mounting Hole Distance: 3.31 inch
- Bearing: Bronze, Sintered
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.315 inch
- Length: 0.625 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Triangle Manufacturing Company
Description: These versatile 16-gage, hanger bearings are used on heavy duty truck equipment to act as steady rest bearings for long hydraulic pump shafts on dump truck bodies. Other uses exist on farm equipment or construction equipment where support is required for long shafts. Available in a
- Bore: 0.9375 inch
- Frame Width: 2.5 inch
- Bearing Depth: 8 inch
- Component: Hanger (Frame with Bearing)
-
Supplier: Triangle Manufacturing Company
Description: These 16-gage versatile mountings are part of the diverse line of our self-aligning bearings. They were designed for a wide variety of light duty applications as they are narrower and adjustable compared to other mounted bearings. By altering the length of bolt (sold as part of
- Bore: 0.875 inch
- Component: Hanger Bearing
- Bearing Construction: One-piece Housing
- Bearing Style: Plain Bearing
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.44 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal.
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 11,000 rpm
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal.
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 6,500 rpm
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: Boston Gear
Description: action. In addition, Bost-Bronz® has a self-contained oil supply (approximately 20% by volume) which provides a uniform protective film over the entire bearing surface. As a result, Bost-Bronz® bearings are one of the most effective bearings available for precision performance.
- Bushing Type: Sleeve
-
Supplier: SKF/Global
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal.
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.5905515 inch
- Rated Speed (Oil): 7,700 rpm
-
Supplier: SKF/North America
Description: ICOS oil sealed bearing units have been developed by SKF. The new concept aims at applications where sealing requirements exceed the capabilities of standard sealed bearings. An ICOS unit (fig) consists of a 62 series deep groove ball bearing and an integral radial shaft seal.
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 14,000 rpm
-
Supplier: ASTM International
Description: Specification for Metal Powder Sintered Bearings (Oil Impregnated) (Withdrawn 1965)
-
Supplier: Total Lubricants USA, Inc.
Description: Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use as a dust control agent or flushing oil.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: ASTM International
Description: 1.1 This specification covers sintered metal powder, oil-impregnated, bearings of four iron-base compositional grades: Grades 1 and 2--iron-carbon Grades 3 and 4--iron-copper 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound
-
Supplier: GGB
Description: life Extended service life Material provides dimensional stability Dimensional Stability CHARACTERISTICS Maintenance-free bearing for general engineering applications Superior performance compared to GGB-FP20 METAFRAM under high loads and low speeds Produced by powder metallurgy process and
- Features: Other
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: GGB
Description: in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
- Bushing Type: Sleeve
-
Supplier: ASTM International
Description: bearing breaking load of the oil-impregnated bearing material determined on a plain sleeve bearing or a test specimen prepared from a flange or spherical bearing shall also meet the minimum and maximum mechanical strength values.
-
Supplier: SKF/North America
Description: In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant
- Bore Size: 4.330711 inch
- Outside Diameter: 7.87402 inch
- Overall Width: 2.0866153 inch
- Rated Speed (Oil): 900 rpm
-
Supplier: Chevron Lubricants
Description: Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems.
- Functions: Bearing Lube
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Press Oil 68 is formulated with premium, highly refined base oils, a unique selection of polymers and performance additives, and synthetic components to meet the demanding gear and bearing lubrication requirements found in printing press systems.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Newark, An Avnet Company
Description: BEARING, FLG SLEEVE, OIL IMPRG
-
Supplier: Chevron Lubricants
Description: Premium, synthetic compressor, bearing, and gear oils. These oils have outstanding thermal and oxidation stability and are recommended for air compressors, especially portable and stationary rotary, vane, and screw compressors, and for industrial bearings and gears that require an R&O
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: SAE International
Description: This specification covers the requirements for one grade of a specialty lubricating oil for use in precision instrument and miniature ball bearings.
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic oil dispersion containing molybdenum disulfide. Will not leave carbon or resinous deposits. Excellent lubricant for high temperature applications like oven chains.
- Density / Specific Gravity (@15.6°C, 60°F): 1.08 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Features: Lubricant
- Composition / Chemistry: Molybdenum / Metal Sulphide, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: Designed for non-geared gas, steam, and hydroelectric turbines bearing lubrication. They have exceptional thermal and oxidation stability, plus nonvolatile oxidation and corrosion inhibition to help minimize turbine down time.
- Functions: Bearing Lube
- Type: Fluid / Oil
- Features: Specialty
Find Suppliers by Category Top
Featured Products Top
-
invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft begins to spin and the journal (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
In a demanding industry like oil production machinery has to be extremely durable and rugged. Modern Linear worked with a customer on upgrading one of their machines. They chose the Double Track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
unique feature makes Woodex bearings ideal for tough industrial and agricultural settings. Proven Applications Woodex oil-impregnated wood bearings are trusted in both wet and dry machinery, especially in (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Double row, heavy roller DCR is made with thicker outer rings and special full-contact seals for improved grease retention workflow!
(read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Designed to withstand tough field conditions, our bearings deliver long-lasting performance and dependable efficiency season after season. Benefits of Oil-Impregnated Wooden Bearings (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Operating Principle In a fluid film bearing, the stationary and rotating surfaces are separated by a thin film of lubricant, such as oil, air, water or process fluid. In a (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
Modern Linear has added to the capabilities of the Vector Quad Linear Guide by introducing a lubricator and roller cover option. Oil saturated felt deposits lubrication between the (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
When the inevitable sand or grit invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
interface heats and cools during normal operation, the natural capillary action of the material releases lubricant. When sand or grit enters, the wood compresses to absorb it, cover it with oil, and prevents the substance from causing damage. Reach out to our sales team at sales@woodex-meco.com to learn more or visit our website to see the other types of bearings we offer! (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
friction, high wear resistance, oil compatibility and precise rod guidance to deliver reliable, long-life performance in demanding conditions. Engineered Shock Absorber Bearing & Bushing Solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Analysis of Pore Permeability of Oil-Bearing Shale Assisted by NMR-Part 1
NMR is sensitive to hydrogen-containing materials in porous media and is a non-destructive and effective method for characterizing the physical properties of rocks in oil-bearing reservoirs. Proton nuclear magnetic resonance information is mainly derived from the interaction between protons
-
Eliminating Oil Leaks by Optimizing Bearing Case Oil Labyrinths
Many pieces of rotating equipment experience oil leaks.
-
Bearing Performance Improvement
In high performance turbomachinery, the maximum bearing temperatures can be a crucial parameter. To increase the operational safety and performance, Miba developed the patent pending eddy groove technology. Miba eddy groove bearings develop significantly lower maximum oil film and bearing metal
-
Application of Ceramic Sliding Bearing
The use of fluid floating and sliding bearing in high precision spindles has attracted wide attention in recent years. Because of the viscostic nature of lubricating oil causinghigh heat dissipation in high-speed rotation, thermal stability of friction pair and hence the adherent spindle becomes
-
No 6 Cement Mill Gearbox Input Pinion Bearing
' was on the Drive Motor Bearings. The Bearings had been leaking oil, so new sealing gland was fitted and the only gland packing available was Graphite based so this was used. It was agreed to purchase new bearings for the Input Shaft (24148 C the problematic axial bearing and 23052 C the gear load bearing
-
When Should Oil Be Used For Bearings?
Bearing lubrication methods are typically provided by either an oil or grease. Each lubrication method has specific cases where its use is preferred. Sean P. Kelly, Field Applications Engineer for NMB Technologies Corporation says that Grease is preferred when longer life is desired. "This is due
-
Why Use Non-Contact Proximity Sensors on Large Sleeve Bearing Machines
oil-lubricated sleeve bearings. These sleeve bearings have larger distance tolerances between the shaft and the bearing surface compared to roller element or ball bearings used in smaller machines ( <700 horsepower).
-
Analysis of Pore Permeability of Oil-Bearing Shale Assisted by NMR - Part 3
The T2 spectrum of shale NMR is affected by the content of quartz and the number of dissolved holes. The T2 spectrum of shale under saturated kerosene is usually bimodal or multimodal, with micropores ( <100nm) peaks at 0.03-1ms, mesopores (100-1000nm) peaks at 1-20ms, and macropores ( > 1000nm).
-
Analysis of Pore Permeability of Oil-Bearing Shale Assisted by NMR - Part 2
According to related studies, the three peaks of a typical T2 spectrum correspond to micropores, mesopores, and macropores, respectively. Shale contains a large number of mesopores, more micropores and a few macropores. In addition, the mesopores and macropores have good connectivity, which is
-
High-Speed Bearing Cooler
Project Goal. Design a compact, low profile turbine oil cooling system for cooling high-speed bearings.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
in the oil, and. temperature. Compressor oil that is too thick may. cause compressor shaft seals to leak. Compressor oil. that is too thin cannot provide enough of an oil film to. support the loading of the bearings, reducing bearing. life. That's why it's beneficial to align oil viscosity to a. specific
More Information Top
-
Little Giant CMD-100-3B Circulator Pump with 1/125 HP and 15" Lead Wires (579000) at PlumberSurplus.com
The pump features dual fan cooling for increased motor life, balanced drive magnet which prevents premature motor wear and oversized bearing oilers for extended bearing life.
-
IEEE Standard for the Repair and Rewinding of AC Electric Motors in the Petroleum, Chemical, and Process Industries - Redline
m) Bearing oilers , where present, shall be inspected for missing parts, stained globes (reservoirs), and so on.
-
Annex | Techniques of the Engineer
○ 6.3 - Entering to flammable volatile petrolic support .
-
Ressuage-Ressuage-Introduction | Techniques of the Engineer
○ 6.3 - Entering to flammable volatile petrolic support .
-
Ressuage-Formation, qualification and certification of the staff | Techniques of the Ingénieur
○ 6.3 - Entering to flammable volatile petrolic support .
Indicates content that may require registration and/or purchase.