-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication Adjustable depth (2", 4", 8" probes) 1/2” NPT conduit entry (steel body) NTC or PT100 RTD versions - continuous temperature
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Grease zerk for bearing lubrication Wiring connector NTC version - continuous temperature PTC or contact versions – trip points from 122°F to 194°F PT100 version available
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Fully adjustable Quick fit bayonet adapter Continuous temperature monitoring NTC type thermistor Flexible and adjustable to 8”
-
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry (steel body) NTC version - continuous temperature PTC version - trip points from 122°F to 194°F PT100 version - platinum RTD Class 2 Div 1, Div 2 Approved
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Vulcan Electric Co.
Description: temperature and exhaust gas temperature monitoring. We have the capability to design and manufacture numerous calibration types, configurations, and material combinations. Each sensor is manufactured and tested to precise specifications to make certain they perform to the exact
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner and conduit fitting in one • No user calibration: works right out of the box • Compatible
- Sensed Temperature: -40 to 248 F
- Element Configuration: Single Element
- Application Options: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Probe Configuration: Straight Probe
-
Supplier: Electro-Sensors, Inc.
Description: RTDZ with a 1/8 NPT adapter and 1/2 in. flexible liquid-tight conduit fitting (e.g. grease fitting for bearing temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: Banner Engineering Corp.
Description: temperature sensor measures RMS velocity, in inches per second or millimeters per second, and temperature. Mount it as close as possible to the bearings, using the standard bracket or the magnetic bracket, to monitor the machine’s health by detecting increases in
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings
- Maximum Torque: 100 to 500 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Conax Technologies
Description: These sensors are for embedded applications where temperature monitoring is critical to machine performance and reliability. Available with RTDs or thermocouple types J, K, T and E. The unique bearing sensor wire seal prevents migration of oil along the sensor
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Features: Thermocouple
-
Supplier: Thermometrics Corporation
Description: These bearing sensors are designed for use in bearing shoes and will give reliable indication as to the bearing condition. This may provide an early warning of oil film breakdown.
- Base, Noble and Refractory Metal Type: E, J, K, T
- Features: Thermocouple
-
Supplier: Stellar Technology
Description: ±1% of full scale output. Both temperature and pressure sensors are located at the flushend of the wellbore probe. This design feature improves dynamic response and also alleviates clogging. The PT36XX is constructed with no external load-bearing welds thus increasing both
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: Conax Technologies
Description: lubricating oil film; thus allowing machine shutdown and maintenance to take place – avoiding the probable catastrophic failure of the bearing and possible damage to its mounting. Conax Miniature Bearing Sensors provide a simple and cost-effective method to monitor
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Bare or Insulated Lead Wires
- Features: E, J, K, RTD, T, Thermocouple
- Element Material: Platinum
-
Supplier: Enercorp Instruments Ltd.
Description: the 3/4" NPT female opening suitable for piping or standard electrical fittings. Flexible Design By using different bushings, nipples, sheath lengths and sensing elements this oil seal temperature sensor can be configured to meet most bearing temperature applications.
-
Supplier: Thermometrics Corporation
Description: This 90° design is intended to relieve stress put on the wires by bending them
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual Teflon® insulated leads of an embedded
- Mounting Diameter: 0.132 inch
- Temperature Range: 37.800000000000004 C
- Features: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: Kistler Group
Description: signal. A M6 or ¼–28" bolt is all that is needed. Available in both intrinsically or non-intrinsically safe versions, this very rugged sensor has a welded housing for IP65 protection with high temperature operation up to 165° C [330°F] The Piezotron ® AE-Sensor consists of the
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Radwell International
Description: BEARING TEMPERATURE SENSOR W/NTC THERMISTOR 2WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can be used to measure pipewall and bearing temperatures. This
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.25 to 3.5 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly, Spring Loaded
-
Supplier: JTEKT North America, Inc.
Description: or devices used for office work and daily life, satisfaction of both high-speed rotation and quietness are needed, to say nothing of the compact size. JTEKT provides compact series bearings for the office, home and leisure-time activities together with various pressure sensors.
- Application: Sporting and Consumer Goods
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
-
Supplier: Sensor Developments, Inc.
Description: Sensor Developments Inc. announces a new addition to its custom sensor product family. Our 01294 motor flange torque sensor is designed to measure the reaction torque on the motor housing, without the need to integrate an in-line rotating torque sensor. This eliminates
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental exposures, such as at sea or at
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Miba Industrial Bearings
Description: Housing Pedestal Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can be used for rotating equipment like generators, blowers, turbines or
-
Supplier: Sherborne Sensors
Description: The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell
- Force / Load Rating: 4,410 to 11,025 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Waukesha Bearings
Description: for increased load capacity and lower pad temperatures. Temperature sensors are typically installed in two pads per thrust bearing. Advantages Proven designs for non-equalizing and self-equalizing tilt pads Compact designs to save space Pad number, pivot offset and pad
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: FMS USA, Inc.
Description: These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No
- Force / Load Rating: 2,248 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 248 F
- Application: Other, Web Control
-
Supplier: Radwell International
Description: SENSOR TEMPERATURE BEARING, NTC THERMISTOR, 1/2" NPT CONDUIT ENTRY, 304 STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensor Developments, Inc.
Description: motors, fluid meters, linear actuators, and other drive motors to measure the output torque, in real-time and at the source. The use of this sensor greatly reduces the potential of electrical noise due to bearings or slip-ring brushes, and allows for more extreme environmental
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: TE Connectivity
Description: with Copper Tip Product Type Features Thermocouple Sensor Type : Type J Bearing TC Thermocouple Type : J Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
- Sensed Temperature: -148 to 482 F
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Transducer Techniques, LLC
Description: TRT SERIES CAPACITY RANGES: 25, 50, 100, 200, 500 in-lb The TRT Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. Whenever possible, the best approach for precision torque measurements is via reaction torque
- Maximum Torque: 25 to 500 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature sensors incorporate
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: bearing temperatures. The PRCU sensor can be customized to function like many of our immersion sensor designs such as the PR-10 Immersion Probe, PR-13 Quick Disconnect Probes, PR-12,14,18 or 19 Spring Loaded Probes with Connection Heads.
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
Find Suppliers by Category Top
Featured Products Top
-
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Discover the game-changing TRS Series reaction torque sensors, ensuring long-term reliability with non-moving parts and cutting-edge bonded foil strain gages. Available in two-axis configuration upon request. Say goodbye to high maintenance and cost of slip rings, bearings, and brushes (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements isvia reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
in micro-controller No bearings or rotating motors Shorter membrane stroke distance For smaller pumps there are: Xavitech (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
ifm’s maintenance sensors are designed to support predictive maintenance and condition monitoring strategies, enabling proactive detection of issues to optimize equipment performance and reduce unplanned downtime. The sensors monitor key parameters such as vibration, oil quality, temperature (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
. Features and Benefits: 50 lbf-in to 20,000 lbf Ranges 0.05% Combined Nonlinearity & Hysteresis Analog and Digital Outputs are Simultaneously Available No Bearings or Rotating Parts Low Drift Exceptional Temperature (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
— little-to-no maintenance required No bearings or speed limits Typical Applications: Torque measurement via reaction torque sensor is widely used in process control and testing. It can yield valuable information about how a process is running and enable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
Hazard Monitoring Equipment Selection, Installation and Maintenance (.pdf)
Bearing temperature sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50495/42255675-MIT.pdf?sequence=2
Bearing vibration sensor: ACC Bearing temperature sensor (RTD) 8, 22 .
Indicates content that may require registration and/or purchase.