Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: easy-conveyors
Description: by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor. Type 53, 400V powered roller conveyor The permanently powered flat belt conveyor serves as a transport conveyor that
- Conveyor Type: Roller Conveyor
-
Supplier: ATS Automation
Description: enabling on-pallet assembly without the need for transfer devices. Extremely clean and quiet The ATS SuperTrak conveyor’s carrier roller design significantly reduces the risk of contamination common with conventional belt- and chain-type conveyors. This makes the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few tension
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
-
Supplier: Dorner Manufacturing Corp.
Description: ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Meridian Scale
Description: Summary: Fast and Efficent. In-Motion Check Weighing. Belt Speeds up to 120 FPM. Enter and Exit Sensors. Anti-Static Polyester Fabric Belt. 1/2 HP 3-Phase Motor.
- Type: Conveyor Scale
-
Supplier: QC Industries Conveyors
Description: friction and minimize noise. Ability to run multiple bands of belting on one conveyor. Timing belts are steel or Kevlar reinforced to offer high load carrying capacities, reduce stretch and allow for precision cleat or profile placement. Low profile conveyor-only 3" high. Less
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Siemens Process Instrumentation
Description: Milltronics TASS is a compact, low-profile, wheel-driven return belt speed sensor, ideal for use on mobile crushers and in constricted spaces. Milltronics TASS speed sensor operates in conjunction with a conveyor belt scale, providing signals to an integrator which
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt scale
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WS300 is a low- to high-resolution shaft-driven speed sensor which operates in conjunction with a conveyor belt scale. The speed sensor provides a signal to an integrator which computes the rate of material being conveyed. At only 2.68 lbs, it is one of the
-
Supplier: FineTek
Description: conveyor safety products the SRT activates two alarm outputs when misalignment is detected, an alarm notification output and safety shutdown output. 。SRT belt misalignment safety switch protects belt and personnel USE 。Conventional belt conveyors 。Underground,
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 455, uses two sensors to monitor the status of the main belt and the feeder belt. The sequence circuitry shuts down the feeder belt whenever the main belt is not running at 80% of calibrated speed. The slippage circuitry shuts down the feeder belt
-
Supplier: Siemens Process Instrumentation
Description: microprocessor-based integrators, the MUS provides indication of flow rate, total weight, belt load, and speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to the integrator. Note: Idler not included with
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Pyott-Boone Model 942A/943A Continuous Belt Fire Monitor monitors a single conveyor belt for rise in temperature. The Model 942A/943A uses the 012-0029-002 or 012-0031-002 Heat Detection Sensor Cable Assemblies to detect a fire. It is not necessary to maintain cable
-
Supplier: VEGA Americas, Inc.
Description: conveyor belts and in conveyor spirals in all industries. Due to its frame construction, the WEIGHTRAC 31 can be simply retrofitted to the conveyor belt. Your benefit Exact determination of the delivery volume through simple setup Wear-free, because non-contact
- Type: Checkweigher, In-Motion, Conveyor Scale
- Ratings / Certifications: IP66, IP67, Other
- Interface: Other Interface
- Material: Stainless Steel
-
Supplier: Altech Corp.
Description: Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic. Features: 25 years of proven quality and
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Banner Engineering Corp.
Description: housing Selection switch for light/dark operate Ideal for counting, sensing parts on conveyor rails and belts, detecting edges and gear teeth, and other applications Available in nickel-plated finish
- Operating Distance: 0.393701 to 8.661422 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Hamamatsu Photonics Europe
Description: high sensitivity. Two CCD chips are arranged in close proximity to cofinure a long photosensitive area (approx. 150 mm).The S7199-01 CCD image sensor features TDI mode operation that allows capturing clear, sharp X-ray images of objects moving on a belt conveyor, making it ideal
- Horizontal Pixels: 3,072
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BEARING TEMPERATURE SENSOR, WATCHDOG, 1/8 INCH NPTF, 1/2 INCH NPTF, 20 MA, 12 VDC, CLASS II DIV 1 / GROUP E / F / G, 6 FT CABLE, FOR USE WITH BUCKET ELEVATOR / BELT CONVEYOR MONITOR SYSTEMS, DIRECT REPLACEMENT WDB24V3C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VEGA Americas, Inc.
Description: conveyor belts and in conveyor spirals in all industries. Due to its frame construction, the WEIGHTRAC 31 can be simply retrofitted to the conveyor belt. Your benefit Exact determination of the delivery volume through simple setup Wear-free, because non-contact
-
Supplier: Automation24, Inc.
Description: DRT25C.3/LT-M12 - 50141901 with three light spots and an operational range of 0.05–0.2 m, in contrast to standard light sensors, uses the conveyor belt as reference and identifies objects, e.g. cardboard, as a deviation on the surface of the conveyor belt. The
- Operating Distance: 1.968505 to 7.87402 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Electro-Sensors, Inc.
Description: FB420 has one relay that can be programmed for failsafe over-speed alarm or failsafe under-speed alarm. Typical applications include belt conveyors, drag conveyors, bucket elevators, fans, blowers, crushers, and pumps.
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: CARLO GAVAZZI Automation Components
Description: food & Beverage, conveyor belts, plastic & rubber, etc. Capacitive level sensor for solid, fluid or granulated substances Featuring TRIPLESHIELD™ sensor protection Rated operational voltage: 20-250 VAC Adjustable sensing distance 2-20 mm Output: SCR with or without fixed
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Automation24, Inc.
Description: and features a red LED light source. The reference sensor DRT25C.3/L6-M12 - 50141897 with three light spots and an operational range of 0.05–0.2 m, in contrast to standard light sensors, uses the conveyor belt as reference and identifies objects, e.g. cardboard, as a
- Operating Distance: 1.968505 to 7.87402 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Dorner Manufacturing Corp.
Description: pass over the lift and transfer Dual strand timing belt conveyors mounted to a pneumatic lift Changes product orientation at 90 degree corner 70 lbs load capacity Allows transfer in two directions if required Includes conveyor tie bracket Main line end stop included. Multiple
- Maximum Load: 70 lbs
- Speed: 20 to 67 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Includes lift, pallet stop, mounting hardware and fittings for 1/4″ push in air line Optional guarding package Includes 4 mm sensor track on lift cylinder for C-Track proximity sensors Optional sensor mount for pallet. Sensor mounts are for standard 12 mm diameter
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: QMI Services
Description: flat (powered) conveyor belt, thus eliminating the need to breach a conveyor to “drop in” a cubing system. The 210-DS uses modular components allowing service to be simple, quick and inexpensive. It it capable of measuring on wider conveyors, at higher-speeds, and with
-
Supplier: QMI Services
Description: A new generation “above-the-belt” in-motion dimensioning system. CubiScan 210-SS The CubiScan® 210-SS is a new generation “above-the-belt” in-motion dimensioning system which can quickly be installed above existing flat (powered) conveyor belt, thus eliminating the need
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY 。Aggregate
-
Supplier: 4B Components, Ltd.
Description: Force activated belt & pulley misalignment sensor Detects tracking & misalignment on bucket elevators & conveyors Hardened stainless steel contact face Instantaneous misalignment signal, built-in test knob Voltage free contact output Compatible with B400 Elite, T500 Elite &
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
safe condition before passing it on to the next stage of the process. A fire on a conveyor can damage the belt, whilst a fire on a train or ship can cause serious damage to the structure and could pose a risk to personnel on board. If possible, the fuel should be monitored using a sensor which can (read more)
Browse Datasheets for LAND -
plastic chain belt technology, these systems navigate tight turns, inclines, and declines in a single continuous run. Low-profile frame designs fit into spaces where conventional conveyors cannot operate, enabling integration in the most challenging facility layouts. Connecting (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
protection. Ring sensors available in normal, high, and ultra-high sensitivity models. Static and dynamic sensor technologies for different detection requirements. Modular flat sensors for conveyor belts and chutes. (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
software may include scaling capabilities that allow the user to correlate a line of pixels with a certain number of encoder pulses. For encoder transport applications, the speed of the conveyor belt must be measured accurately to ensure the image is free of distortion. An (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
compact, slim, and lightweight, the Oriental Motor Rotary Encoder is an incremental encoder that can be directly installed onto customer equipment for precise position and speed detection. These encoders are ideal for applications such as conveyor systems, where they help monitor rotational (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
detection and measurement of touching objects for increased system utilization. Singulation or separating object is no longer required, they can be side by side and touching on the conveyor belt and still receive fast and efficient dimensioning. The reliable object data forms the basis for exact (read more)
Browse Machine Vision Systems Datasheets for SICK -
productivity through unmanned production during breaks and after shifts with simultaneous control of sorters, dosers, conveyor belts and material feed to avoid mixing of parts To optimize tool and machine setup, the PQ factor shows the process and signal stability for each channel (read more)
Browse Process Monitors Datasheets for Marposs Corp -
Devices HVAC Systems Conveyor Belts When to Use ZAGO Sealing Fasteners - Key Questions If the answer is yes to any of the following questions, then, it is essential to seal your equipment with sealing fasteners for long (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
-
Hazard Monitoring Equipment Selection, Installation and Maintenance (.pdf)
When selecting hazard monitoring equipment for bucket elevators and belt conveyors, there is a myriad of choices available. However, before you decide on the specific type of sensor and control you must first decide on what parameters you are going to monitor. On certain equipment there are laws
-
The Difference Between PLC and PAC
processing. PLCs have a variety of applications and uses, including process automation plants (e.g. mining, oil & gas), glass industry, paper industry, cement manufacturing, and in boilers - thermal power plants. They are used in transportation systems like conveyor belt systems. They are also used
-
What Is The Industrial Internet Of Things?
. A Few Examples Of The Industrial Internet Of Things. Manufacturing supply chain. Sensors embedded directly in an assembly line's conveyor belts transmit reports about the health of the equipment and operations. As a result, factory managers can monitor the equipment and proactively detect service issues
More Information Top
-
Hazard Monitoring Equipment Selection, Installation and Maintenance (.pdf)
Enclosed belt conveyor sensor locations .
-
Modeling and safety verification of discrete/continuous processing systems
Model with a Single Belt Conveyor Sensor Failure-Con- sensor.
-
Advanced Research on Intelligent Systems and Mechanical Engineering
Conveyor Belt Sensors .
-
MESA: a new configuration for measuring electromagnetic field fluctuations
Other field uses might include conven- tional magnetometry, earth field magnetometry, ferrous metal detectors, internal vehicle reorientation alarm sys- tems, external vehicle or ship passage sensors, wreck find- ers, noncontact current sensing measurement, conveyor belt sensors or counters in conjunction with small …
-
Application of Self-Adaptive Neural Fuzzy Network in Early Detection of Conveyor Belt Fire
This subsection introduces the structure of a multi- sensor conveyor belt fire alarm system based on fuzzy inference technology, as shown in Fig.1[4].
-
Special Event Time Predication for Mine Belt Conveyor Based on Hidden Markov Model | Li | Journal of Software
Large amount of time series is collected through belt conveyor protection sensors .
-
Formal specification techniques for complex software systems
The chosen case study is a complex system for the following reasons: (i) There are a number of interacting components in this example - arms of the robot, conveyor belt , sensor , cam- era and the objects.
-
Planar Metamaterial Based Microwave Sensor Arrays for Biomedical Analysis and Treatment
M. Puentes, B. Stelling, M. Schüßler, A. Penirschke, C. Damm and R. Jakoby, ‘‘Dual Mode Sensor for Belt Conveyor Systems Based on Planar Metamaterials’’, IEEE Sensors Conference, Christchurch, New Zealand, October 2009.
-
States > Arizona > State > Regulations > Title 11 - Mines > [AZ R11-1] 01 - State Mine Inspector
Fire protection sensor for belt conveyors .
-
High Resilience Networks and Microwave Propagation in Underground Mines
Examples include: roof stress / methane gas monitoring or distributed temperature sensors on belt conveyor drive.
Indicates content that may require registration and/or purchase.