-
Supplier: OMEGA Engineering, Inc.
Description: The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable quick and easy connections to power, thermocouple or RTD input and
- Number of Inputs: 1 inputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control, PID Control
-
Supplier: Cole-Parmer
Description: • Large dual-LED display
monitor set point and measured temperature values simultaneously • Ramp and soak features up to 56 programmable segments • Select reverse or direct control for heating or cooling • Program alarm set point to track the process This autotuning benchtop -
Supplier: Cole-Parmer
Description: • Perfect for basic temperature control applications • Models available for type J, K, or T thermocouples or RTD probes These temperature controllers display both the setpoint and process temperature and features modern control technology that produces greater
-
-
Supplier: Cole-Parmer
Description: • Perfect for basic temperature control applications • Models available for type J, K, or T thermocouples or RTD probes These temperature controllers display both the setpoint and process temperature and features modern control technology that produces greater
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are twice the size of typical 1/8 DIN panel meters. The iSeries meters feature the only LED displays that can be
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: World Star Tech
Description: World Star Tech Benchtop Lasers are ultra-compact and easy-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01° of temperature precision.
- Laser Type: Laser Diodes
-
Supplier: Cincinnati Sub-Zero Products
Description: Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases,
- Chamber Capacity: 8 cubic feet
- Temperature Range: -45 to 190 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 5 to 98 % RH
-
Supplier: Despatch - ITW EAE
Description: sterilizing and other thermal applications where tight temperature uniformity is required. Advanced control | Protocol 3â„¢ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. . The LCD display shows
- Temperature Range: 649.4 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
-
Supplier: Xenon Corporation
Description: The XENON S-1000 is a benchtop system for printed electronics that offers high peak energy, pulsed light technology to quickly heat and fuse conductive metallic ink flakes and nano inks at room temperature without significantly heating the substrate or adjacent thermally sensitive
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Despatch - ITW EAE
Description: sterilizing, aging and other process-critical procedures. Advanced control. Protocol 3™ is a microprocessor-based temperature and hi-limit controller with large LCD display and real time clock for auto start capability. The LCD display shows temperature readings along with
- Temperature Range: 104 to 500 F
- Capacity: 3.8 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Industrial
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and
- Temperature Range: 104 to 662 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: OMEGA Engineering, Inc.
Description: versions. There are two different well styles available, standard and metric. The CL1500 Series uses a custom fabricated metal enclosure together with a high performance PID temperature controller to achieve a high level of quality, reliability and safety. The calibrator has a
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 23 to 257 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Cincinnati Sub-Zero Products
Description: The TCB-1.3 benchtop vibration table is ideal for reliability testing of compact products and electronics. It may be used as a stand-alone vibration table for vibration testing or placed inside an environmental chamber for combined vibration & temperature testing offering flexibility
- Frequency Range: 3 to 10,000 Hz
- Technology: Pneumatic
- Applications: Semiconductors / Electronics Screening
-
Supplier: Despatch - ITW EAE
Description: Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and
- Temperature Range: 104 to 500 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts, Timers
-
Supplier: OMEGA Engineering, Inc.
Description: The CSC32 series compact benchtop controllers are ideal for laboratory use and applications requiring portable temperature and process control. Pre-wired input and output receptacles in the rear of the case enable quick and easy connections to power, input, power output and
- Number of Control Outputs: 2 outputs
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Features: Chart Recorder, Rate Indication / Control
-
Supplier: Nordson EFD
Description: Prevent material degradation and eliminate deposit size variation with the ProcessMate™ 6500 Temperature Control Unit from Nordson EFD. This simple-to-integrate process controller maintains precise temperatures during dispensing to preserve the properties of
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Cole-Parmer
Description: auto-tuning, three-point temperature calibration, three-step adjustable fan for uniform temperature distribution and recovery after door opening. Safety features include audible/visible alarm activated by shaking speed deviation, protection system against over current or stalled
- Frequency Range: 10 to 500 rpm
- Operating Temperature: 176 F
- Features: Other
-
Supplier: Precision Measurement Engineering, Inc.
Description: The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution conductivity, and
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: inTEST Thermal Solutions
Description: The Temptronic® ThermoSpot family of benchtop direct contact systems provide an efficient source for IC temperature characterization, including high-Watt emitting devices. Highly responsive and reliable, the unit feeds a thermal probe head through a flexible umbilical - without the use
- Component / Product Tested: Active Components / Semiconductors
- Features: Other, Temperature Controller
- Type / Form: Source Module / Unit, Test Module / Sub-system
-
Supplier: Myron L Company
Description: compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: compensation and highly accurate drive voltage. Since Temperature Compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Myron L Company
Description: longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the
- Operating Temperature: 32 to 140 F
- ORP / Redox Range: -2,000 to 2,000 millivolts
- Electrical Output: Analog Voltage Output
- Display Type: Digital Display
-
Supplier: Myron L Company
Description: longer distances between the sensor and the Monitor/controller without the loss of accuracy or reliability. All Myron L® Monitor/controllers feature a highly refined and precise Temperature Compensation circuit. This feature perfectly matches the NERNST equation correcting the
- Operating Temperature: 32 to 140 F
- ORP / Redox Range: -2,000 to 2,000 millivolts
- Display Type: Analog Meter
- Electrical Output: Analog Voltage Output
-
Supplier: AMETEK Programmable Power
Description: Cost-effective VXIbus Solution Enhanced monitoring capabilities including temperature and power monitoring Fault Output Signals Available on Rear Panel Removable Cover. Access to Instruments During Product Development or Instrument Calibration Adjustable Fan Speed Modular Fan/Power Supply
- Form Factor: 6U x 340 mm (Size C)
- Features: Controller / Processor
- Technology: VXITM Compliant
-
Description: DESCRIPTION High stress of 5C/min~15C/min. This faster temperature (&humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to +155C
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Micro-Epsilon Group
Description: Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Current, Voltage
-
Description: DESCRIPTION High stress of 5C/min~15C/min. This faster temperature (& humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to +155C
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: MTS Systems Corporation
Description: Now one chamber has the flexibility to support a wide range of elevated-temperature applications on MTS 858 testing systems. This versatile new chamber includes: A removable controller that can be positioned for quick access to the on/off switch, temperature controller,
- Temperature Range: -75 to 315 C
- Configuration: Benchtop / Instrument, Reach-In
- Temperature Control: Cooling, Heating
- Parameters: Temperature
-
Supplier: Associated Environmental Systems
Description: High performance programmable controller with RS232 Interface, Stainless steel welded interior, Adjustable CE-approved low temperature fail-safe, 2" diameter access port and plug, Multipane viewing window, Internal light with external switch
- Chamber Capacity: 8 cubic feet
- Temperature Range: -17 to 200 C
- Features: Alarm(s), Chart Recorder, Lights, Programmable, Windows
- Configuration: Benchtop / Instrument, Reach-In
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model ELH Series is a series of precision humidity chambers, with NIST traceable accuracies in humidity (±0.5% typical), temperature (±0.1°C) and dewpoint (±0.2°C). The ELH Series consist of a programmable controller for constant precision control and
- Chamber Capacity: 1.4999999999999998 to 10 cubic feet
- Temperature Range: 7.000000000000001 to 85 C
- Temperature Control Accuracy: 0.1 ± °C
- Humidity Range: 10 to 95 % RH
-
Supplier: Malvern Instruments, Inc.
Description: viscometer features an electrically heated thermal chamber with autotuned PID controller for precise regulation of asphalt temperatures up to 300°C. Each Visco 2000 comes complete with titanium bobs and stainless steel cups for enhanced durability to provide years of service without
- Display & Special Features: Laboratory / Benchtop (Batch)
- Features: Specialty / Other
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- User Controls: Computer Interface
- Water Quality Parameters: Conductivity / Dissolved Solids, pH
- Instrument Specific Features: Controller Functionality
-
Supplier: AMETEK Brookfield
Description: spindle/speed combination Analyze characteristics such as yield stress, flow curves, leveling and recovery Integrated temperature control with connection to a Brookfield TC series bath and AP Controller USB PC interface provides optional computer control and automatic data gathering
- Dynamic Viscosity Range: 4,000 to 1,600,000,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: existing PLC (Programmable Logger Controller). Optional 4-20 mA analog output board or dual 5 amp relays for process control are also available. Cabling is either Teflon or PVC depending on the measuring sample. The SG-100M is easy to use and versatile. Simply submerge the measuring probe up
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: EBARA Technologies, Inc.
Description: The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up to 3 Torr. The
- Ultimate Operating Vacuum: 3.8 torr
- Pumping Speed: 1,050 CFM
- Features: Benchtop, Magnetic Bearing, None, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
Find Suppliers by Category Top
Featured Products Top
-
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features (read more)
Browse Brake Controllers Datasheets for Placid Industries -
assemblies for reliablity or R&D Testing. Temperature and Temperature/Humidity models are available with temperature ranges from -30°C to +190°C and -70°C to +190°C and optional humidity from 10% to 95% RH. The MicroClimate® 1.2 cubic foot benchtop test chamber simulates a (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01° of temperature precision. The Benchtop Laser system is extremely versatile and can be (read more)
Browse Lasers Datasheets for World Star Tech -
for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexibility and the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Key Features & Benefits: Wide Operating Range: Delivers stable and precise control across extreme temperature and humidity parameters to simulate harsh real-world environments. Advanced Programmability: Equipped with intuitive PLC-based controllers for seamless profile (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
, industrial freezers, and more. Standard chamber temperatures range from -70°C to +190°C with optional relative humidity from 10% to 98%; sizes range from bench-top to full walk-in/drive-in rooms. Chambers built to specifications also are available. Please visit www.cszindustrial.com for additional information. (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
chambers, thermal shock chambers, altitude chambers, AGREE vibration chambers, industrial freezers and more. Standard temperature ranges include -75°C to +190°C with optional relative humidity from 10% to 98%. Sizes range from benchtop chambers to full walk-in/drive-in rooms. CSZ continues (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
transfer standards, it is possible to conduct robust, end-to-end process validation. Level 1 standards cannot be used in the field, but they are ideal for lab procedures and benchtop validation. Level 2 standards, meanwhile, can be used in a fixed location for certifying other standards, which can (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Gypsum scale formation on a heated copper plate under natural convection conditions and produced water remediation technologies review
Heating of the plate is achieved using the benchtop temperature controller .
-
Tank 42 sludge-only process development for the Defense Waste Processing Facility (DWPF)
The;temperature signal was an input to the Dyna-sense@ Benchtop Temperature Controller that controlkd the slurry temperature as needed.
-
Oven Industries Introduces Laboratory Temperature Controllers with Ramp/Soak Capabilities
5R6-900 benchtop temperature controller .
-
Temperature Controllers from Cole-Parmer
Autotuning Benchtop Temperature Controller ; Universal Input; 100-240V .
-
Ultrasonically enhanced bulk ATRP of methyl methacrylate at high conversion with good livingness and control
A four-Hotwatt cartridge immersion heater with power of 300 W, connected to a Benchtop Temperature Controller Omega CSi32 was used to keep the temperature of the sonication bath at 708C during the polymerization.
-
Neutrophil migration under spatially-varying chemoattractant gradient profiles
The heater was powered by a DC power supply (Model No. 6204A, Har- rison, Canada) and was controlled by a Benchtop Temperature Controller (Omega, CSi32).
-
Functional Genomics
5C7-195 benchtop temperature controller (McShane Inc., USA).
-
Comparison of a Joule effect calibration system using Kanthal wire and a laser diode as heat sources
…with the illumination of a laser beam is performed with a THORLABS TEC LD Mount; 5.6mm and a 9 mm laser diode, Laser Pigtail System w/ML925B45F Diode (1550 nm wavelength), Benchtop LD current controller ±200 mA HV, Benchtop Temperature controller ±2A/12W.
-
Research and Development of Non-Spectroscopic MEMS-Based Sensor Arrays for Targeted Gas Detection
A miniature benchtop temperature controller (Omega CSi32) completes the experimental test apparatus.
-
Bi-directional Controller for Thermoelectric Modules by Oven Industries
• The 5R6-900 Benchtop Temperature Controller with Ramp/Soak Performance Capabilites by Oven Industries Inc.
Indicates content that may require registration and/or purchase.