-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: The 80A multi-function energy meters, Types 7M.38.8.400.0112, 7M.38.8.400.0212 and 7M.38.8.400.0312 are MID certified devices rated at 80 A, 70 °C and are for three-phase (3 or 4-wire) and single-phase systems. These meters are the ideal device for electric vehicle charging stations.
- Optical Meter Type: Energy Meter
-
Supplier: Cirrus Logic, Inc.
Description: calculating instantaneous power, IRMS and VRMS, real power, apparent power, reactive power, fundamental power, harmonic power, power factor and line frequency. The CS5463 is easy to design in as a pin-compatible upgrade to the popular Cirrus Logic’s
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
-
Supplier: Cirrus Logic, Inc.
Description: The CS5461A enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for measuring power usage. This IC is an integrated power-measurement device that combines two Delta-Sigma analog/digital converters (ADCs), high-speed power
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Spire Metering Technology
Description: liquid processes industries where no power connection is available. Stand alone water meter with battery lifetime for more than 4 years. Easy battery change Billing grade with class 0.5 accuracy Plug and play. No need for programming, no need for wiring Compact and rugged design. IP68
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: S. Himmelstein & Company
Description: further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Flow Technology, Inc.
Description: Insertion mag meter The EL 1222 is a compact insertion electromagnetic flowmeter that can be used for temporary or permanent installations. Its compact size and bi-directional measurement capability delivers excellent accuracy for customers who do not want to or have space
- Pipe Diameter: 1.5 to 40 inch
- Media Temperature Range: -13 to 266 F
- Liquid Volumetric Flow Rate: 9.9 to 62,254 GPM
- Operating Pressure: 290 to 209 psi
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10%
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3%
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: 1 ±% Full Scale
-
Description: IC SNGL-PHS BI-DIRECTIONAL POWER
-
Supplier: Trumeter Company, Inc.
Description: debounced. Auxiliary 12VDC 100mA power output to power sensor. Environmental protection to IP65. CE approved. UL and cUL approval pending. The 9100 carries out rate measurement, batch counting and totalising simultaneously. Rate mode is signified by an R appearing at the top left hand
- Number of Digits (or Characters): 8
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Invotec Solutions Ltd.
Description: condition indicators, and varied applications requiring flow measurement of clean, non-viscous, chemically compatible process liquids. Features and Benefits Mount in any position Bi-directional flow reading Turbine flow measurement BTU's per minute calculation Remotely powered by 8-28
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: Red Lion Controls, Inc.
Description: 6 Digit, 0.56" High Red LED Display Programmable Scaling for Count and Rate Bi-directional Counting, Up/down Control Quadrature Sensing (up to 4 Times Resolution) Built-in Batch Counting Capability Programmable User Input Dual 5 Amp Form C Relay Universally Powered NEMA 4X/IP65 Sealed
- Number of Digits: 6
- Outputs: Relay
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow Multi-Meter, our new
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and pressure
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, CO2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-3 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated temperature and
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: Allied Electronics, Inc.
Description: Features: AC Powered, 2-Line LCD Display 8-Digit Bi-Directional Totalizer 1/Tau Ratemeter Totalizer and Ratemeter Scaling Four User-Configurable Control Inputs RS-485 Serial Communications Protection: NEMA 4X Rating When Mounted with Gasket Provided Specifications: Main Counter —
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: ValueTronics International, Inc.
Description: Contactor on/off interlock control High current ratings at low output voltages Built-in RFI protection Mode lamps Wide variety of outputs Description: The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW.
- DC Output Power: 30,000 watts
- Type: DC Power Supply
-
Supplier: SOCOMEC
Description: The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Red Lion Controls, Inc.
Description: Dual Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting Dual Relay Outputs Up to 11 KHz NEMA 4X/IP65
- Width: 50 mm
- Depth: 50 mm
- Outputs: Relay
-
Supplier: Red Lion Controls, Inc.
Description: • Dual Preset Version • 50 mm x 50 mm • 2 Line, 6 Character Reflective LCD • Bi-Directional and Quadrature Counting • Dual Relays Outputs • Up to 11 KHz • NEMA 4X/IP65
- Width: 50 mm
- Depth: 50 mm
- Outputs: Relay
-
Supplier: Red Lion Controls, Inc.
Description: Single Preset Version 50 mm x 50 mm 2 Line, 6 Character Reflective LCD Bi-Directional and Quadrature Counting NPN OC/Relay Output Up to 11 KHz NEMA 4X/IP65
- Width: 50 mm
- Depth: 50 mm
- Outputs: Relay
-
Supplier: L-com, Inc.
Description: The HG2458-06DP-8RSP WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Reverse Polarity SMA (RP-SMA) connectors for 8x8 MIMO
- Primary Frequency Range: 2,400 MHz
- Gain: 6 dB
- Technology Type: Panel / Sector
-
Supplier: L-com, Inc.
Description: The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. It is a
- Primary Frequency Range: 2,400 MHz
- Gain: 6 dB
- Technology Type: Panel / Sector
-
Supplier: L-com, Inc.
Description: The HG2471-06DP-4RSP WiFi 6e 4x4 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) male connectors for 4X4 MIMO
- Primary Frequency Range: 2,400 MHz
- Gain: 6 dB
- Technology Type: Panel / Sector
-
Description: EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 3,000 amps
- DC Output Power: 20,000.000000000004 to 90,000.00000000016 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: DME Company
Description: Features and Benefits • Programmable SPDT switch tied to high or low flow, or high or low temperature conditions to help protect equipment and processes. • Remotely powered for low maintenance operation. • Bi-directional flow reading makes installation simple and convenient. • Metric
- Pipe Diameter: 0.375 to 2 inch
- Media Temperature Range: 32 to 230 F
- Liquid Volumetric Flow Rate: 0 to 110 GPM
- Operating Pressure: 100 psi
-
Supplier: Cole-Parmer
Description: acheive flow rates from 0.005 to 600 mL/min.
Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in- Maximum Discharge Flow: 0.00216621081 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: acheive flow rates from 0.005 to 600 mL/min.
Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cirrus Logic, Inc.
Description: The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine,
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: FLEXIM AMERICAS Corp.
Description: Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 750 F
Find Suppliers by Category Top
Featured Products Top
-
IEM-DCC Flyer Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for (read more)
Browse Power Meters Datasheets for Isabellenhutte USA -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
High sensitivity LadyBug power meters are ideal for conducting near-field tests to confirm far-field product range. Product range testing capability is important during both the manufacturing process to ensure that new products adhere to their committed specifications and during service or maintenance procedures to confirm that products remain within their operational parameters.
(read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies’ LB5900 series LAN/Ethernet power sensors deliver fast accurate measurements utilizing Ethernet connectivity. The product line includes a wide range of advanced (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies designs, develops, and manufactures a broad range of first tier NIST traceable USB power sensors. Our power sensors do not require a separate power meter, they instead function as a complete power measurement solution using s software application on (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Compact microwave ion source
The reflected, as well as the incident power, was measured using a bi - directional power meter located at the output of the microwave power generator.
-
Generation of oxygen, carbon and metallic ion beams by a compact microwave source
bi - directional power meter .
-
Multiplying probe for accurate power measurements on an RF driven atmospheric pressure plasma jet applied to the COST reference microplasma jet
The approach aims for substantially higher accuracy than provided by traditionally applied methods using bi - directional power meters or commercially available voltage and current probes in conjunction with digitizing oscilloscopes.
-
Electrical probe calibration and power calculation for a miniature 13.56 MHz plasma source
Common instruments used to evaluate those power levels are bi - directional power meters and electrical probes.
-
Evaluation of plasma density in RF CCP discharges from ion current to Langmuir probe: experiment and numerical simulation
The RF power dissipated in the discharge, i.e. the input RF power, was measured by bi - directional power - meters of forward and reflected waves before matching network.
-
Experimental and theoretical study of dynamic effects in low-frequency capacitively coupled discharges
The rf power dissipated in the discharge, i.e. the input rf power, was measured by bi - directional power - meters of forward and reflected waves.
-
Demand-Side Energy Management: FTTH-based mode for Smart homes
But the system also can achieve the construction of the demand side small distributed generation systems, bi - directional power flow metering , feeder reactive power regulation and other functions of regulation.
-
Key technology research of CHINA Advanced Metering Infrastructure
On the basic of achieving bi - directional metering , the power using information collection system can collect information of meter energy, current, voltage, power factor, load curves and other electrical parameters.
-
Page 42. Semiconductor parts with 002 in root number
Single Phase Bi - directional Power / Energy Metering IC with Instantaneous Pulse Output .
-
Page 75. Semiconductor parts with 200 in root number
Single Phase Bi - directional Power / Energy Metering IC with Instantaneous Pulse Output .
Indicates content that may require registration and/or purchase.