Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TDK-Lambda Americas Inc.
Description: An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power conversion
- DC Output Power: 2,496.000000000001 watts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: TPS Elektronik GmbH
Description: 53kW three-phase bidirectional module, no neutral line. 96%/95% efficiency, high PF>0.99, low THDi<3%, 2ms switching. 900VDC output.Modular design, forced air cooling, CAN/RS485. For battery PACK testing and energy recycling applications.
- DC Input Voltage: 90 volts
- DC Input Current: 144.5 amps
- DC Input Power: 13,000 watts
- DC Output Voltage: 90 volts
-
Supplier: Schaltbau GmbH
Description: an disconnector in battery circuits with high currents Traction contactor for battery or hybrid vehicles: Main contactor in combination with a precharging contactor in the traction converter of locomotives, railcars and trams Contactor for auxiliary converter for battery or hybrid
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 to 1,500 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
-
Description: IEC 62909-1:2017 specifies general aspects of bi-directional grid-connected power converters (GCPC), consisting of a grid-side inverter with two or more types of DC-port interfaces on the application side with system voltages not exceeding 1 000 V AC or 1 500 V DC. In
-
Supplier: CSA Group
Description: IEC 62909-1:2017 specifies general aspects of bi-directional grid-connected power converters (GCPC), consisting of a grid-side inverter with two or more types of DC-port interfaces on the application side with system voltages not exceeding 1 000 V AC or 1 500 V DC. In
-
Supplier: SAE International
Description: environment. A bi-directional AC-DC converter and a bi-directional DC-DC buck-boost converter are integrated to charge and discharge PEV batteries. For AC-DC converter control, Predictive Current Control (PCC) strategy is employed to
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: interface on a single chip. Additional features include AC and DC calibration and phase compensation. Designed for residential single-phase or industrial three phase power-meter applications, the IC accurately measures instantaneous current and voltage while calculating instantaneous
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Dynapower Corporation
Description: Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows utility-scale
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: Dynapower Corporation
Description: Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows utility-scale owners to
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: Laurel Electronics LLC
Description: with detachable screw-clamp connectors for easy wiring. The LTE series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: CE+T Power
Description: Sierra is the first building block available in the Power Routing range. This new power converter has three ports, all offering bidirectionality. The module can provide 3 kVA / 2.4 kW on any port or aggregate power to multiple ports at the same time. This Sierra version is designed for 48 VDC
- AC Input Voltage: 150 to 265 volts
- AC Input Current: 11.7 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 44 to 60 volts
-
Supplier: Laurel Electronics LLC
Description: interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Coilcraft, Inc.
Description: Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics Works with A/L6986I as gate driver auxiliary power supply solution Suitable for isolated IGBT/SiC gate driver AEC-Q200 qualified
- Operating Temperature: -40 to 125 C
- DCR: 0.104 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Dynapower Corporation
Description: in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
-
Supplier: Dynapower Corporation
Description: available in indoor and outdoor configurations. The CPS-1000 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: Richardson RFPD
Description: consist of a Bi-Directional Totem-Pole PFC (AC/DC) stage and an Isolated Bi-Directional DC/DC stage based on a CLLC topology with quasi-constant DC link voltage Utilization of the high switching frequency operation allow the demo board to be smaller, lighter and
- Category: Development Board
-
Description: producing product standards for: • adjustable speed electric power drive systems (PDS); • standalone uninterruptible power systems (UPS); • low voltage stabilized DC power supplies; • bidirectional power converters. For PECS and their specified accessories for which no product
-
Supplier: AMETEK Programmable Power
Description: and variable power factor loads. Traditional loads use resistive load banks. This approach does not simulate real-world conditions such as switching DC/AC converters found in many AC power products, nor does it fully exercise the equipment under test (EUT) under
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Infineon Technologies AG
Description: IMT65R048M1H Potential Applications Automotive Uni‑ and bidirectional on-board chargers HV-LV DC-DC converter for electric vehicles Circuit breakers (HV battery disconnect switch, DC and AC low frequency switch, HV E fuse) Potential Applications Industrial
- Category: Development Board
-
Supplier: Acromag, Inc.
Description: Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: UL Standards & Engagement
Description: functionality as described below: a) The equipment can be supplied by DC power from the vehicle and acts as a standalone piece of equipment provided with a converter and provides AC and/or DC power to AC and/or DC receptacles for the connection to external
-
Supplier: Infineon Technologies AG
Description: resonant-switching topologies like power factor correction (PFC) circuits, bi-directional topologies and DC-DC converters or DC-AC inverters. Summary of Features Best in class switching and conduction losses Benchmark high threshold voltage, Vth > 4 V 0V turn-off
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Infineon Technologies AG
Description: characteristic. CoolSiC™ MOSFETs are ideal for hard- and resonant-switching topologies like power factor correction (PFC) circuits, bi-directional topologies and DC-DC converters or DC-AC inverters. Summary of Features Best in class switching and conduction losses
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Description: IEC PAS 62840-3:2021 applies to battery swap systems for removable RESS of electric road vehicle when connected to the supply network, with a rated supply voltage up to 480 V AC or up to 400 V DC, for battery systems with a rated voltage up to 120 V DC. This document applies to
-
Supplier: Infineon Technologies AG
Description: characteristic. CoolSiC™ MOSFETs are ideal for hard- and resonant-switching topologies like power factor correction (PFC) circuits, bi-directional topologies and DC-DC converters or DC-AC inverters. Infineon’s SiC MOSFET in TO247 4-pin package reduces parasitic
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Description: sodium-sulfur batteries, interconnected to medium voltage (MV) or low voltage (LV) distribution networks via bidirectional DC to AC power converters. This document will specify active and reactive power response and grid-connected testing for distributed BESS, as a
-
Supplier: TOP-electronics USA
Description: Galvanic isolation min. 1kV DC Integrated overvoltage protection Supply voltage 12..24V AC/DC Careful circuit design and generous component dimensioning ensure more than 25 years of service life Conforms to standards both in office and industrial environments: Increased noise
- Serial Protocol: RS232, RS422, RS485
Find Suppliers by Category Top
Featured Products Top
-
TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
DC-DC High Power Converters Vehicle Electrification Solutions Bi-Directional Power (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
damage. Regenerative braking systems: Inductors support regenerative braking in bidirectional DC-DC converters (BDC). Controller area network (CAN) bus: CAN bus standards ensure efficient communication between (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
-long-range radio network between two RM126x modules. The RM126x series modules are small form factor PCB modules with a built-in MHF4 connector, TCXO, and a DC/DC converter. The modules are designed to operate in both hosted and hostless modes. Hosted mode can be easily programmed with Laird’s AT command (read more)
Browse Memory Modules Datasheets for DigiKey
Conduct Research Top
-
Wolfspeed SiC MOSFET-Based, Bidirectional, Three-Phase AC/DC Converters
This article demonstrates a design concept using commercially available SiC MOSFETs (C3M0065100K), which meets new market requirements for bidirectional functionality. A prototype 20-kW system in a simple two-level topology - switching at 48 kHz is shown. The prototype is tested to full power where
More Information Top
-
An Optimal Pole Placement state feedback with Feedforward digital control applied to a three-level NPC inverter implemented in FPGA
[13] Y. H. Liao, “A Novel Reduced Switching Loss Bidirectional AC DC Converter PWM Strategy With Feedforward Control for Grid-Tied Microgrid Systems,” Power Electronics, IEEE Transactions on, vol.
-
Multipulse AC–DC Converters for Improving Power Quality: A Review
B. Bidirectional AC – DC Converters [147]–[252] .
-
Onboard Reconfigurable Battery Charger for Electric Vehicles With Traction-to-Auxiliary Mode
When the EV is disconnected from the power grid, the control algorithms are modified, and the full-bridge ac – dc bidirectional converter works as a full-bridge isolated dc–dc converter that is used to charge the auxiliary battery of the EV …
-
Three-phase three-level one-cycle controlled bidirectional ac¿dc neutral-point-clamped converter without having voltage sensors
To address these drawbacks of traditional ac–dc converters, unity power factor, bidirectional ac – dc converters with low input current distortion have been developed in the last few years.
-
Optimal ZVS Modulation of Single-Phase Single-Stage Bidirectional DAB AC–DC Converters
[4] H.-S. Kim, M.-H. Ryu, J.-W. Baek, and J.-H. Jung, “High-Efficiency Isolated Bidirectional AC – DC Converter for a DC Distribution System,” IEEE Trans. on Power Electron., vol.
-
Bidirectional battery charger with Grid-to-Vehicle, Vehicle-to-Grid and Vehicle-to-Home technologies
In order to interface the power grid is used a full-bridge AC - DC bidirectional converter .
-
One-cycle-controlled bidirectional three-phase unity power factor ac-dc converter without having voltage sensors
one-cycle-controlled bidirectional ac – dc converter for inverting and converting modes of operation are shown in Figs. 3c and d, respectively.
-
Voltage sensorless bidirectional three-phase unity power factor AC-DC converter
In an effort to dispense with the voltage sensors of the modified OCC based bidirectional converter, a new voltage sensorless one cycle controlled bidirectional ac to dc converter is proposed in this paper which utilizes instantaneous power and phase voltage estimation.
-
A Matrix–Z-Source Converter With AC–DC Bidirectional Power Flow for an Integrated Starter Alternator System
There has been a general preference in bidirectional ac – dc converters to use VSI rather than CSI [1].
-
Improved DSP-controlled online UPS system with high real output power
The proposed circuit incorporates a built-in bidirectional AC / DC converter , which provides power factor correction and active power filtering.
Indicates content that may require registration and/or purchase.