Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TDK-Lambda Europe GmbH
Description: Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include
- DC Output Voltage: 320 volts
- DC Output Current: 7.8 amps
- DC Output Power: 2,496 watts
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: Designed for energy storage systems with rechargeable batteries, this 11kW digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage 240V to 400Vdc sources, powered by solar or wind, to 150V to 300Vdc batteries and vice versa.
- DC Output Voltage: 150 volts
- DC Output Current: 45.8 amps
- DC Output Power: 11,000 watts
- Type: DC/DC Converter
-
Supplier: Dynapower Corporation
Description: Designed specifically for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-250 bi-directional 250 kW DC-to-DC Converter is a new cost-effective approach to coupling energy storage with solar. The DPS-250 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
-
Supplier: Dynapower Corporation
Description: Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows
- DC Input Voltage: 550 to 1,500 volts
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
- Features: Weatherproof
-
Supplier: TDK-Lambda Americas Inc.
Description: An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power
- DC Output Power: 2,496.000000000001 watts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multiphase bidirectional current controller 48-HTQFP -40 to 125 Product overview: LM5170PHPR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Input Voltage (VIN): 100 volts
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: differentiation User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48 V
- Type: DC/DC Converter
-
Supplier: Schaltbau GmbH
Description: terminal heating: +65 kelvin). The value is reached through very high contact forces. High short-time current-carrying capacity Icw up to 3,000 A (1 s) The C360 can carry a current of up to 3,000 A for one second without the contacts welding. This is enough time for the short circuit
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 to 1,500 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Description: only one DC-port interface, which is connected to a bidirectional energy-storage device. This document includes terminology, specifications, performance, safety, system architecture, and test-case definitions. The "system architecture" defines interaction between the inverter
-
Supplier: CSA Group
Description: only one DC-port interface, which is connected to a bidirectional energy-storage device. This document includes terminology, specifications, performance, safety, system architecture, and test-case definitions. The "system architecture" defines interaction between the inverter
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC450IMDC converts the quadrature output of a pulse tachometer to an isolated bi-directional 0 -10VDC signal. Applications include interface with older drives requiring a D.C. feedback signal or a D.C. test signal at the drive motor location for drive response analysis.
- Features: Frequency Input
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module
- Data Rate: 0.00004 to 0.008 Gbps
- Network Equipment: Gateway
-
Supplier: SAE International
Description: environment. A bi-directional AC-DC converter and a bi-directional DC-DC buck-boost converter are integrated to charge and discharge PEV batteries. For AC-DC converter control, Predictive Current Control (PCC) strategy is employed to
-
Supplier: Renesas Electronics Corporation
Description: ISL78226 regulates both voltage and current to control power transfer from bus to bus. The multiphase architecture uses interleaved timing to support up to six parallel power stages per ISL78226. By interleaving the power stages, the ripple frequency is multiplied,
- Output Voltage (Volt): 65 volts
- Input Voltage (VIN): 6 to 64 volts
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT/Industrial Ethernet module EP9521-0020 for Industrial Fast Ethernet/100 Mbit/s serves as media converter from optical fiber to copper and vice versa. The media converter is suitable for multi-mode fiber-optic cables and is used for direct transfer between the two
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1561 for Industrial Fast Ethernet/100 Mbaud serves as media converter from POF (plastic optical fiber) to copper and vice versa. The CU1561 is suitable for POF cables, which are particularly easy to install in the field. The CU1561 always operates
- Data Acquisition: I/O Module
-
Supplier: Cirrus Logic, Inc.
Description: The CS5463 enables digital power meter manufacturers to provide highly accurate, cost-effective solutions for advanced power measurements. This IC is an integrated power-measurement device that combines two Delta Sigma A/D converters, high-speed power calculation functions and a serial
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: a programmable frequency output that is proportional to energy. The CS5460A has on-chip functionality to facilitate AC or DC system-level calibration. The “Auto-Boot” feature allows the CS5460A to function standalone and to initialize itself on system power-up. In
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1521 for Industrial Fast Ethernet/100 Mbit/s serves as media converter from optical fiber to copper and vice versa. The CU1521 is suitable for multi-mode, the CU1521-0010 for single-mode optical fiber and therefore significantly longer transmission links. The
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT-capable CU1521 for Industrial Fast Ethernet/100 Mbit/s serves as media converter from optical fiber to copper and vice versa. The CU1521 is suitable for multi-mode, the CU1521-0010 for single-mode optical fiber and therefore significantly longer transmission links. The
- Data Acquisition: I/O Module
-
Description: 601 of IEC 61869-6:2016. IEC 61869-15:2018 applies to voltage transformers (VT) intended to be used in DC applications with the following functions: • measure DC voltage (with significant harmonics); • withstand DC voltage. Two main technologies of DC
-
Supplier: CSA Group
Description: 601 of IEC 61869-6:2016. IEC 61869-15:2018 applies to voltage transformers (VT) intended to be used in DC applications with the following functions: • measure DC voltage (with significant harmonics); • withstand DC voltage. Two main technologies of DC
-
Supplier: Laurel Electronics LLC
Description: (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended supports a range of ±999,999 for reading
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended supports a
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Nexperia B.V.
Description: Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 1.2 mm x 1.7 mm Applications High-side load switch OVP protection in smart phone USB port
- Features: Other
-
Supplier: Nexperia B.V.
Description: Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 1.7 mm x 1.7 mm Applications High-side load switch OVP protection in smart phone USB port
- Features: Other
-
Supplier: Nexperia B.V.
Description: Bi-directional device Ultra high switching speed capability Ultra-low on-state resistance RoHS, Pb-free, REACH-compliant High efficiency and high power density Wafer Level Chip-Scale Package (WLCSP) 2.1 mm x 2.1 mm Applications High-side load switch OVP protection in smart phone USB port
- Features: Other
-
Supplier: Richardson RFPD
Description: used for all eight channels. Connection of an external capacitor allows the user to adjust the time given to the multiplexer settling to include any external delays in the filter or signal conditioning circuitry.Output data from the AD7890 is provided via a high speed
- Resolution: 12 bits
- Sample Rate: 117 kSamples/Sec
- Package Type: DIP
-
Supplier: Nexperia B.V.
Description: load switch OVP protection in smart phone USB port DC-to-DC converters Power switch circuits Stand-by power system
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Dynapower Corporation
Description: in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
Find Suppliers by Category Top
Featured Products Top
-
The TPS-BM57050KTIF bidirectional power module is a high-performance three-phase solution engineered for versatile energy conversion, functioning as a Three-phase AC-DC bidirectional module. A standout feature is its operation without neutral line current, making it a No neutral line current (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-DM570T1512KIF Bidirectional Power Module The TPS-DM570T1512KIF bidirectional power module is a high-performance DC-DC solution designed for versatile energy conversion, functioning as a Bidirectional energy flow power module. As a 12000W/9600W DC-DC module, it delivers 12000W in the (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
Traditional unidirectional DC power supplies no longer meet the demands of modern high-power electronics. Our new solution addresses these challenges head-on, providing both source and sink capabilities. In this white paper, you will dive deep into how this bidirectional and regenerative (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
Wolfspeed SiC MOSFET-Based, Bidirectional, Three-Phase AC/DC Converters
This article demonstrates a design concept using commercially available SiC MOSFETs (C3M0065100K), which meets new market requirements for bidirectional functionality. A prototype 20-kW system in a simple two-level topology - switching at 48 kHz is shown. The prototype is tested to full power where
More Information Top
-
Control strategy for Bidirectional HBCS Converter for supercapacitor applications
In this configuration, the SCs are connected in parallel to the battery stack by means of a DC to DC bidirectional converter .
-
A delta configured auxiliary resonant snubber inverter
H. Mao, F. C. Lee, "Space vector modulated, zero-voltage transition three-phase to dc bidirectional converter ," Conference Records of IEEE Power ElectronicsSpecialists Conference,June 1994. pp. 16-23.
-
New Family of Multilevel Matrix Converters for Wind Power Applications: Final Report, July 2002 - March 2006
[30] Cuadros, C., D. Borojevic, S. Gataric, and V. Vlatkovic, “Space Vector Modulated, Zero-Voltage Transition Three-Phase to DC Bidirectional Converter ,” IEEE Power Electronic Specialist Conference, vol.
-
Losses minimisation of wind conversion chain output inverter by DTC-SVM
Three phase to dc bidirectional converter .” .
-
Application of neural network in speed control of brushless DC motor using soft switching inverter
Space Vector Modulated, Zero-Voltage Transition Three-Phase to DC Bidirectional Converter . Proc. IEEE Power Electronics Specialists Conf., pp. 16–23, 1994.
-
A Novel DC-Side Zero-Voltage Switching (ZVS) Three-Phase Boost PWM Rectifier Controlled by an Improved SVM Method
[20] C. Cuadros, D. Borojevic, and F. C. Lee, “Space vector modulated, zero- voltage transition three-phase AC to DC bidirectional converter ,” in Proc.
-
Simplified Zero-Voltage-Transition Circuits Applied to Bidirectional Poles: Concept and Synthesis Methodology
[23] C. Cuadros, D. Borojevic, S. Gataric, and V. Vlatkovic, “Space vector modulated, zero-voltage transition three-phase to DC bidirectional con- verter ,” in Proc. IEEE Power Electron.
-
Comparison between integrated and simplified ZVT topologies for three-phase voltage-source inverters
[3] C. Cuadros, D. Borojevic, S. Gataric, V. Vlatkovic, “Space vector modulated, zero-voltage transition three-phase to DC bidirectional converter ,” in Power Electronics Specialists Conference, 1994, Record., 25th Annual IEEE, 20-25 Jun. 1994, vol.
-
Comparative analysis between integrated and simplified ZVT topologies for three-phase inverters
[4] C. Cuadros, D. Borojevic, S. Gataric, V. Vlatkovic, “Space vector modulated, zero-voltage transition three- phase to DC bidirectional converter ,” in Power Electronics Specialists Conference, 1994, Record., 25th Annual IEEE, 20-25 Jun. 1994, vol.
-
Simplified zero-voltage-transition circuits applied to bidirectional poles: Concept and synthesis methodology
[4] C. Cuadros, D. Borojevic, S. Gataric, V. Vlatkovic, “Space vector modulated, zero-voltage transition three-phase to DC bidirectional converter ,” in Power Electronics Specialists Conference, 1994, Record., 25th Annual IEEE, 20-25 Jun. 1994, vol.
Indicates content that may require registration and/or purchase.