Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to provide air temperature control and monitoring in cabinets. Thermostat NC (Normally Closed) for the control of heaters and heater fans. Thermostat NO (Normally Open) for the control of cooling units, or for switching signal transmitters
-
Supplier: Ralston Metal Products Limited
Description: FOR TEMPERATURE CONTROL IN ENCLOSURES Features • Fixed set-points • Compact design • Easy to install • DIN rail mountable • Lightweight • Available with °F or °C scale • Colour coded modules
- Temperature Set Point Range: 0 to 140 F
- Voltage: 120 to 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection. Typical applications for the T46 include the control of fan coil units,
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
-
Supplier: Ralston Metal Products Limited
Description: FOR TEMPERATURE CONTROL IN ENCLOSURES Features • Fixed set-points • Compact design • Easy to install • DIN rail mountable • Lightweight • Available with °F or °C scale • Colour coded modules
- Temperature Set Point Range: 41 to 122 F
- Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Cal-Stat has been a reliable temperature control for over 35 years. Rugged, self contained Cal-stats provide design and application versatility not found on many mechanical or solid state temperature controls. These units can be inserted into drilled holes or
- Temperature Set Point Range: -100 to 600 F
- Switch Type: Bi-Metal
- Thermostat Type: Digital
-
Supplier: Ralston Metal Products Limited
Description: The Ralston Hygrotherm is designed for accurate temperature and humidity control in electrical and electronic enclosures. The Hygrotherm senses the ambient temperature and relative air humidity. Depending on which contact combination is chosen, it then turns on or off a
- Temperature Set Point Range: 41 to 140 F
- Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Selco Products Company
Description: The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½” and ¾” disc bimetal snap action, moisture resistant, bulb and
- High Temperature Set Point: 50 to 450 F
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset, Other
- Switch Type: Bi-Metal
-
Supplier: Thermtrol
Description: Thermtrol offers the GT43 line of 3/4” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity function,contact resistance, and dielectric strength. Excellent
- High Temperature Set Point: 302 F
- Maximum Current: 13 to 25 amps
- Maximum AC Voltage: 250 to 480 volts
- Maximum Diameter or Width: 0.75 inch
-
Supplier: STEGO
Description: The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red
- Temperature Set Point Range: 32 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: 7.2 to 18 F
- Switch Type: Bi-Metal
-
Supplier: Johnson Controls, Inc.
Description: Thermostats with Selector Switch T25 Series Two-Stage Room Thermostat T26 Series Line Voltage Thermostats FEATURES AND BENEFITS Use for line voltage control of heating and cooling equipment. Temperature range is 40 to 90°F (5 to 30°C), except energy conservation
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Thermtrol
Description: as regulating thermostats, which cycle open and closed more rapidly to maintain a temperature level. Other devices can be used as over-temperature protectors to limit a temperature from exceeding a predetermined value. Thermtrol offers complete design flexibility for
- High Temperature Set Point: 338 to 464 F
- Repeatability / Tolerance: 10.8 to 18 F
- Maximum Current: 4 to 11 amps
- Maximum AC Voltage: 120 to 250 volts
-
Supplier: Isabellenhutte USA
Description: Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety
- Temperature Set Point Range: 32 to 608 F
- Voltage: 24 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Portage Electric Products, Inc.
Description: A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features Conductive bimetal construction; the bimetallic
- High Temperature Set Point: 158 to 320 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 120 volts
- Life Cycles: 6,000 Number of Cycles
-
Supplier: Thermtrol
Description: Thermtrol offers the GT20 line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent
- High Temperature Set Point: 176 F
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 12 to 240 volts
- Maximum Diameter or Width: 0.5 inch
-
Supplier: STEGO
Description: The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat
- Temperature Set Point Range: 50 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: -452.47 F
- Switch Type: Bi-Metal
-
Supplier: Selco Products Company
Description: The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½” and ¾” disc bimetal snap action, moisture resistant, bulb and
- High Temperature Set Point: 104 to 248 F
- Features: Automatic Reset, Other
- Set Point/ Switch Point: Fixed
- Mounting/Configuration: Surface Mount
-
Supplier: STEGO
Description: performance allows direct control of a heater. Technical Data Temperature class T6 Ex Protection type Ex II 2 GD Gases Dusts Ex db IIC T6 Gb Ex tb IIIC T85 °C Db IP66 Ambient temperature -76 to +185 °F (-60 to +85 °C) Sensor element thermostatic bimetal Service life >
- Temperature Set Point Range: 59 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: DBK USA, Inc.
Description: rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: Thermtrol
Description: Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent
- High Temperature Set Point: 301 to 446 F
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.25 inch
-
Supplier: Portage Electric Products, Inc.
Description: A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features Conductive bimetal construction; the bimetallic
- High Temperature Set Point: 140 to 320 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 120 volts
- Life Cycles: 6,000 Number of Cycles
-
Supplier: PressureParts.Com
Description: In Line Thermostat In Line Control for Pressure Washers and Steamers 60-250 deg. F Positive bimetal temperature control 1/2" inlet/outlet FPT ports 2000 PSI max working pressure Universal 1/4" spade terminal connection
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch
- Temperature Set Point Range: 32 to 608 F
- Voltage: 250 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermostat/thermal protector with the highest contact ratings of any of our controls. Suitable for use on 120/240 VAC loads. Available with variety of bi-metallic elements to enhance performance characteristics. Features Conductive bimetal construction; the
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Rated Current: 20 amps
- Maximum Width of Case: 12.700000000000001 mm
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a
- Maximum Current: 7.5 to 40 amps
- Maximum AC Voltage: 125 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Maximum Diameter or Width: 0.6299216 inch
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a
- Maximum Current: 2 amps
- Maximum AC Voltage: 125 volts
- Life Cycles: 100,000 Number of Cycles
- Maximum Diameter or Width: 1.08267775 inch
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Maximum Diameter or Width: 0.6299216 inch
-
Supplier: Isabellenhutte USA
Description: Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with on/off or changeover switch With or
- Temperature Set Point Range: 32 to 572 F
- Voltage: 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a
- Maximum Current: 0.1 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 30 volts
- Life Cycles: 6,000 Number of Cycles
-
Supplier: Allied Electronics, Inc.
Description: Adjustable Snap Disc Thermostat allows you to set the temperature setpoint to match your specific needs, simplifying inventory. Features: 1⁄4" Quick Connect Terminals are Standard Reduces Inventory While Providing Coverage for a Wide Range of Temperature Applications Replaces
-
Supplier: OMEGA Engineering, Inc.
Description: The CCD Temperature Controller is used as a remote control thermostat for individual circuits requiring a weatherproof device. The OMEGALUX CCD100N SPST Thermostat uses a temperature-sensitive bi-metal disc in an epoxy-sealed housing. Upon reaching the
- High Temperature Set Point: 35 to 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: Adjustable Snap Disc Thermostat allows you to set the temperature setpoint to match your specific needs, simplifying inventory. Features: Designed for Quick On-Job Replacement Easy to Remember Type Numbers — L for Limit, F for Fan Last Three Numbers Indicate Cut-Out Temperatures
Find Suppliers by Category Top
Featured Products Top
-
Thermostats and Regulators Isabellenhuette’s Rathgeber (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
KTS 111 The mechanical NO thermostat closes when the temperature rises and is used to control filter fans, heat exchangers, cooling devices or (read more)
Browse Thermostats Datasheets for STEGO -
The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide Wide temperature setting range 35mm rail (EN 60715) mount (read more)
Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
DCT 010 Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO (read more)
Browse Thermostats Datasheets for STEGO -
switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary (read more)
Browse Thermostats Datasheets for STEGO -
3100 Series Hermetic Thermostats The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc. -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Design Considerations for Thermal Controls
thermostat or a high limit safety control? Do you need a device to open on temperature rise or close. on temperature rise? What will the operating temperature range be for your application? Each of these variables influences the materials. and components to be specified for your application. Evaluating
More Information Top
-
Handbook of Thick- and Thin-Film Hybrid Microelectronics Complete Document
An automatic hydraulic or bimetal thermostat controls the temperature of the oven.
-
immersion thermostat,China immersion thermostat Manufacturers, Suppliers - ECOL
Bimetal thermostat is used either as temperature control and safety ... appliances and widely applicable for coffee maker, water heater, immersion heaters, electric cookers, icrowave ovens, automatic toasters, etc.
-
Diffusion length of thermal neutrons in water between 24 and 82°C
The tem- perature of the water was controlled by an adjustable bimetal thermostat , which operated a hot wire vacuum switch in the supply to the heaters.
-
Temperature Controller - Temperature Controller Manufacturers, Suppliers
Related Searches : thermostat, controller, room thermostat, temperature regulator, pid temperature controller, pid controller, digital thermostat, bimetal thermostat , humidity controller, digital temperature controller, temperature control , paperless recorder, mold temperature controller, instrument, thermoregulator, temperature instrument, small home appliance component, mould temperature controller, circuit breakers …
-
Quartz Plate Mountings and Temperature Control for Piezo Oscillators
This tem- perature-control unit is then placed within another compartment, whose temperature is controlled by a thermostat of either the mercury or bimetal type.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0246.pdf
To ensure accurate temperature control , do not touch or breathe on the thermostat bimetal or ther- mometer.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0579.pdf
To assure accurate temperature control , do not touch or breathe on the thermostat bimetal or thermometer.
-
IP64 Rated De-Frost / Anti-Waxing Thermostats
For anti-frost (anti-waxing) applications and accurate temperature control , Matsuo's range of thermostats , with a twin- bimetal system, create a control that is capable of switching over 1 million cycles with minimal drift.
-
Bookshelf and Unified Agenda > Federal Register Archive > 1995 > 60 FR 25492 - Universal Waste Rule Hazardous Waste Management System; Modification of the Haza...
The Agency agrees that a definition is necessary, and has included the following definition in 40 CFR 273.6 of the final rule: " thermostat means a temperature control device that contains metallic … … ampule attached to a bimetal sensing element, and mercury …
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > [SCCR 61-79] 079 - Hazardous Waste Management
Thermostat means a temperature control device that contains metallic mercury in an ampule attached to a bimetal sensing element, and mercury-containing ampules that have been removed from these temperature control devices in compliance with the requirements of 273.13(c)(2 …
Indicates content that may require registration and/or purchase.