Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The BA4825 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional
- DC Output Power: 50 watts
-
Supplier: Wayne Kerr Electronics
Description: A Bipolar DC Power supply BP4620, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used
-
Supplier: ValueTronics International, Inc.
Description: The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range: 0-20V/1A,
- DC Output Power: 45 watts
- Type: DC Power Supply
-
-
Supplier: Solid State Cooling Systems
Description: • This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger • Bipolar output allows thermoelectric heat exchangers to both cool and heat • Meets CE Mark, Semi S2-0200 safety specifications • Variable output current
- DC Output Voltage: 0 to 230 volts
- DC Output Current: 0 to 30 amps
- DC Output Power: 6,900.000000000002 watts
- AC Input Voltage: 200 to 240 volts
-
Supplier: GEEPLUS Inc.
Description: capacity of the power supply. When switched on for long periods, the screen also shows the duty cycle of PWM control, and the junction temperature of the power device in real time. The Phu-50 module can be configured as a bipolar device (able to deliver current in a forward or
- DC Output Voltage: 8 to 50 volts
- Features: Adjustable Current
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Lake Shore Cryotronics, Inc.
Description: frequency noise typical of switch mode power supplies. Eliminating the need for external switching or operator intervention to reverse current polarity, the Model 648 uses convenient bipolar, 4-quadrant operation. It is capable of supplying ±135 A/±75 V to a nominal 0.5 Ω, 0.5 H
- Type: DC Power Supply
- Form Factor: Desktop / Free Standing
-
Supplier: Advanced Energy Industries, Inc.
Description: Achieve new levels of process performance using field-proven, bipolar DC pulsing technology. Advanced waveform control allows process fine-tuning Available for both dual-pulsed and single-pulsed magnetron sputtering applications Compact design incorporates DC and pulsing Ascent® AP
- DC Output Voltage: 1,000 volts
- DC Output Current: 75 to 80 amps
- DC Output Power: 30,000 watts
- Output Frequency: 0.0005 to 0.15 MHz
-
Supplier: Solid State Cooling Systems
Description: • This field-hardened, very compact power supply is perfectly suited to power the Cleanstream and Terraview heat exchanger • Bipolar output allows thermoelectric heat exchangers to both cool and heat • Meets CE Mark, Semi S2-0200 safety specifications • Variable output current
- DC Output Voltage: 0 to 230 volts
- DC Output Current: 0 to 30 amps
- DC Output Power: 6,900.000000000002 watts
- AC Input Voltage: 200 to 380 volts
-
Supplier: Lake Shore Cryotronics, Inc.
Description: endless adaptations of generic power supplies. By limiting output power, Lake Shore was able to concentrate on the performance requirements of the most demanding magnet users. The resulting Model 625 provides high precision, low noise, safety, and convenience. Precision in
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled
- DC Output Voltage: 12 volts
- DC Output Current: 50 amps
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: HiTek Power Ltd.
Description: The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications. The Series G power supplies have been specifically designed for use in FEG, FIB, Tetrode, Triode, single beam
- Type: High Voltage Power Supply
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Key Facts The R&S® TS-PSU module contains two fully independent and floating source/sink channels which can have different ground reference levels. Specifications in brief Two fully independent, floating channels up to ± 50 V and up to 50 W 4-quadrant mode: bipolar, source and sink Electronic
- DC Output Voltage: 0 to 10 volts
- DC Output Current: 0.01 to 3 amps
- DC Output Power: 20 to 50 watts
- Form Factor: Circuit Board
-
Supplier: HiTek Power Ltd.
Description: performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek
- Type: High Voltage Power Supply
-
Supplier: Utmel Electronic Limited
Description: Power Supply Support Circuit, Fixed, 1 Channel, +4.2VV, BIPolar, PDIP8, DIP-8
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled
- DC Output Voltage: 24 volts
- DC Output Current: 100 amps
- DC Output Power: 2,400.000000000002 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: PTB Sales, Inc.
Description: Polara The ENI Polara 260 is a highly reliable pulsed bipolar power supply for semiconductor chip electroplating applications. Built in diagnostics and internal fail safe memory simplify maintenance requirements and increase system uptime.
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: ODG (Origin Data Global)
Description: ANALOG CIRCUIT, 1 FUNC, BIPOLAR
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 5 to 32 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: Radwell International
Description: VOLTAGE TO FREQUENCY CONVERTER, 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: ANALOG CIRCUIT, 1 FUNC, BIPOLAR
- TJ: 0 to 70 C
- Device Type: CardBus Controller
-
Supplier: Infineon Technologies AG
Description: bipolar, CMOS and power DMOS circuitry to be integrated on the same monolithic chip/circuitry. Summary of Features High efficient next generation microcontroller power supply system Wide battery input voltage range < 4.5 V up to 45 V Operating temperature range Tj = -40 °C to
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: an integrated digital window watchdog to monitor the connected microcontroller and a system enable output to indicate the microcontroller window watchdog faults. The device is based on Infineon’s power technology SPT® which allows bipolar and CMOS control circuitry to be integrated
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: chip power dissipation, the core supply (1.5 V, 1.2 V or 1.3 V) follows the concept of integrated control circuit with external power stage. Implementing the on board and microcontroller supplies in this way described, allows operation even at high ambient temperatures. The
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: chip power dissipation, the core supply (1.5 V, 1.2 V or 1.3 V) follows the concept of integrated control circuit with external power stage. Implementing the on board and microcontroller supplies in this way described, allows operation even at high ambient temperatures.The
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Knick Interface LLC
Description: The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise Calibrated range selection without complicated readjustments Broad-range power supply VariPower 20 … 253 V AC/DC Compact design 12.5 mm modular housing; up
- Operating Temperature: 14 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Toshiba America, Inc.
Description: Toshiba offers a wide range of bipolar transistors suitable for various applications, including radio-frequency (RF) and power supply devices. Transistors Bipolar Transistors Bias Resistor Built-in Transistors (BRT) IGBTs IEGT (PPI & PMI) Multi-Chip Discrete Devices Junction
- Features: Bipolar RF Transistors, General Purpose BJT, IGBT
-
Supplier: Texas Instruments
Description: Dual Output (Bipolar) SIMO Regulator for Smartphones, Tablets and General Dual Supply Applications 20-WQFN -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Logic Isolation Line Receiver Switching Power Supply Feedback Control Transistor Invertor Product overview: TLP112 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control,
- Features: Bipolar RF Transistors
-
Supplier: Newark, An Avnet Company
Description: AUDIO AMPLIFIER, BIPOLAR, 2-CH, VSON-10; Output Power:11.3mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:VSON; No. of Pins:10Pins; Load Impedance:600ohm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DFN 8/LOW POWER, BIPOLAR OP-AMP; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS Product overview: CNY17F-43SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and
- Features: Bipolar RF Transistors
-
Supplier: Wayne Kerr Electronics
Description: BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series amplifiers supply (source) and absorb (sink) currents,
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed avionics transistor part number IB0607S10 is designed for UHF-Band avionics systems operating at 653 to 687 . While operating in class C mode under 20us pulse conditions at VCC= 50V, this common base device supplies a minimum of 12 watts of peak pulse
- Power Gain: 10.2 dB
- Operating Frequency: 653 to 687 MHz
- Output Power: 10 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1262 is a 200nA ultra-low power magnetic switch sensor. It is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Utmel Electronic Limited
Description: IC PWR DRIVER BIPOLAR 1:1 8DIP
- Operating Temperature: -25 to 85 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying ±70 A/±35 V to a nominal 0.5 W, 0 (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
does this without sacrificing safety or device longevity. Facts – Calibrated range selection w/ 10 selectable input ranges and unipolar as well as bipolar output signals – Universal power supply for 24 V DC supply or 100 ... 230 V AC mains supply – Only 17.5mm (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
assembly and pre-wiring of enclosures. A26000 also offers: - Flexible and extremely precise: Calibrated range selection without complicated readjustments - Broad-range power supply: VariPower 20 … 253 V AC/DC - Compact design 12.5 mm modular housing; up to 80 active (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) MTBF: Approx. 131 years (based on actual warranty data) The P52000 series of voltage transducers have years of proven success in the most (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 years (based on actual warranty data) The P42000 series of voltage transducers have years of proven success in the (read more)
Browse Datasheets for Knick Interface LLC -
.5 Ω source and sink typical Continuous operation at high ambient temperature 3.5 to 50 V supply operation Adaptive mixed current decay Synchronous rectification for low power dissipation Internal overvoltage and undervoltage lockout (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
) +/- 10 V, +/- 20 mA, and 4-20 mA outputs Unipolar and bipolar options Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
inputs ±20mA, ±40mA, 0-20 mA, 4-20 mA, ±0-10V, and ±0-5V outputs Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) Virtually any current measuring application requiring high voltage isolation, safety, and robust construction, would benefit from P51000's capabilities. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
integration: Package and supply details help engineers close layout, thermal, and power budgets earlier. Confident purchasing: The exact grade and package suffix keep performance and temperature variants from being mixed. Value for (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Doing More with Buck Regulator ICs
power supplies, bipolar power supplies, and isolated power supplies with single or multiple isolated voltage rails. This white paper from Renesas introduces a variety of buck regulator designs, explains their operational principles, and discusses the practical considerations to implement
More Information Top
-
Electronics for Guitarists
Bipolar Power Supplies . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Electronics for Guitarists
11 Bipolar Power Supplies ......................................................
-
Custom power supply interface for teaching circuit design
Replacing the unipolar power supply with the bipolar power supply interface, all the +5VDC bi- ases shift to ground (OV), making it is much simpler to think about the equations as follows: .
-
Control System for a Bipolar Capacitor Bank of a High-Power Nd:Glass Laser Chain
(a) Typical laser amplifier bipolar power supply .
-
Study of topologies for high-current bipolar magnet power supplies
Thus for correction magnets, bipolar power supplies (BPSs) are required.
-
Bipolar correction power supplies with photovoltaic couplers
The output stage of the bipolar power supplies is a linear H-bridge.
-
Pyretic test and breakdown test for c-Si PV cells and single-cell PV modules
1: DC or wave voltage source 2: Bipolar power supply 3: PV cell and sample stage 4: Resistance 5: Data logger .
-
CONCEPTUAL DESIGN REPORT
The magnets will be powered by linear bipolar power supplies capable of supplying 20 A and 20 V.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
A new bipolar power supply for spark erosion based on a series-parallel resonant inverter.
-
Trim Power Supplies for the Duke Booster and Storage Ring
The prototype of bipolar power supplies (±15 A) has been designed and tested as well.
Indicates content that may require registration and/or purchase.