-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage
- Other DC Voltage: 36 VDC
- Torque Constant: 8.9208 in-oz/amp
- Continuous Current: 16.5 amps
- Continuous Torque: 8.672566371681414 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 7.4 VDC
- Continuous Current: 1.325 amps
- Continuous Torque: 0.05317757522123896 In-lbs
- Shaft Speed: 3,525 rpm
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 350 mNm. An
- Other DC Voltage: 28 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 1.23893805309735 In-lbs
- Shaft Size: 0.810236658 inch
-
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers
- Other DC Voltage: 180 VDC
- Continuous Current: 0.6 amps
- Continuous Torque: 1.25 In-lbs
- Shaft Speed: 6,240 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 21 VDC
- Other Output Power: 0.8120395312126186 HP
- Continuous Current: 19.22 amps
- Continuous Torque: 8.062831858407076 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 0.43896 to 0.60888 in-oz/amp
- Other Output Power: 0.07129972447683 to 0.123836363565021 HP
- Continuous Current: 1.5 to 4.5 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Brushless Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 3.56832 to 9.17568 in-oz/amp
- Other Output Power: 0.169752313951791 to 0.218938402077725 HP
- Continuous Current: 0.146 to 0.375 amps
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military and industrial use. Brushless operation eliminates electrical
- Other Output Power: 0.0335055096225705 HP
- Continuous Torque: 0.389380530973451 In-lbs
- Shaft Size: 0.393701 inch
- Diameter / Width: 1.59842606 inch
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 1.07217630792226 HP
- Continuous Current: 21 amps
- Continuous Torque: 0.0036424778761062 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 30 VDC
- Other Output Power: 0.0100516528867712 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.0546371681415929 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
- Torque Constant: 5.0268 in-oz/amp
- Other Output Power: 0.0703615702073981 HP
- Continuous Current: 10.6 amps
- Continuous Torque: 0.000108407079646018 In-lbs
-
Supplier: Newport MKS
Description: The IDL165-300BL Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 300 mm of travel. The stage includes debris-resistant features, making it well suited for demanding laser machining
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The IDL165-150BL Industrial-grade Linear Stage features a ballscrew and brushless DC motor drive for high duty cycle and high throughput applications needing up to 150 mm of travel. The stage includes debris-resistant features, making it well suited for demanding laser machining
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 11.81102362204725 in/sec
- Motor Type: DC Brushless
- Features: Electrical, Other
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC
- Other DC Voltage: 48 VDC
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 2.125 In-lbs
- Shaft Speed: 4,000 rpm
-
Supplier: Mountz, Inc.
Description: The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Other Output Power: 0.029484848467862 HP
- Continuous Torque: 2.12389380530973 to 44.2477876106195 In-lbs
- Gearbox Ratio: 3.8 to 212 : 1
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #2 screws and smaller (2.3 mm) 4.0 mm drive offers greatest flexibility for
- Torque Range: 0.0147492625368732 to 0.147492625368732 Ft-lbs
- Rated Free Speed: 650 to 990 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The HIOS BL-5000X is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There
- Torque Range: 0.14166666666666666 to 0.8333333333333333 Ft-lbs
- Rated Free Speed: 590 to 900 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The HIOS BL-2000 ESD is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers.
- Torque Range: 0.014166666666666666 to 0.14166666666666666 Ft-lbs
- Rated Free Speed: 650 to 990 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The HIOS BL-5000X ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type
- Torque Range: 0.14166666666666666 to 0.8333333333333333 Ft-lbs
- Rated Free Speed: 590 to 900 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Excellent velocity control ● Wide speed control range of 150-4500rpm ● Speed regulation:0.5%max(with respect to load ) ● RS485 multi-axis control ● Easy operation with on board potentiometer ● Speed setting via external analog or digital signals ● Strong protection ● compact size
- Rated Power: 100 watts
- Supply Voltage (DC): 24 volts
- Motor / System: DC Brushless Motor
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Excellent velocity control ● Wide speed control range of 150-4500rpm ● Speed regulation:0.5%max(with respect to load ) ● RS485 multi-axis control ● Easy operation with on board potentiometer ● Speed setting via external analog or digital signals ● Strong protection ● compact size
- Rated Power: 300 watts
- Supply Voltage (DC): 48 volts
- Motor / System: DC Brushless Motor
-
Supplier: ASG, Division of Jergens, Inc.
Description: ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears #3 to 10 screws (2.6 mm to 5 mm) Screwdriver is switchable lever
- Torque Range: 0.51622418879056 to 2.5811209439528 Ft-lbs
- Rated Free Speed: 500 to 700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: RS Components, Ltd.
Description: RS PRO 22BL45.000 DC Motor
- Continuous Torque: 0.18584070796460175 In-lbs
- Shaft Size: 0.24409462 inch
- Shaft Speed: 4,600 rpm
- Diameter / Width: 0.8661422 inch
-
Supplier: Newport MKS
Description: The XPS-DRV11BL is a software configurable digital driver card that has been optimized to drive MTNxxxBLHS series stages with XPS-Dx controllers. The board uses Hall effect sensor for motor initialization to avoid any uncontrolled motion during initialization. ESP Plug-and-Play Compatibility
-
Supplier: Newport MKS
Description: RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3PH BL MOTOR PRE-DRIV; Application Sub Type:Three Phase AC / DC Brushless Motor Control; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8308; RoHS Compliant: Yes
-
Supplier: Aerotech, Inc.
Description: Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 to 80 volts
- Rated Power: 280.0000000000003 to 1,350.0000000000023 watts
- Continuous Output Current: 5 to 10 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Newark, An Avnet Company
Description: BLDC MOTOR, 90W, 4000RPM, 30.45IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:30.45in-oz; Power Rating:90W; Motor Size:42mm; External Length:101mm; Product Range:BL17 Series
-
Supplier: Newark, An Avnet Company
Description: BLDC MOTOR, 300W, 4000RPM, 101.96IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:101.96in-oz; Power Rating:300W; Motor Size:80mm; External Length:85mm; Product Range:BL34 Series
-
Supplier: Newark, An Avnet Company
Description: BLDC MOTOR, 60W, 4000RPM, 20.39IN-OZ; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:4000rpm; Torque Max:20.39in-oz; Power Rating:60W; Motor Size:42mm; External Length:71mm; Product Range:BL17 Series
-
Supplier: Makita USA, Inc.
Description: Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the BL™ Motor to run cooler and more efficiently for
- Length: 7.625 inch
- Weight: 3.8 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: H2W Technologies
Description: The BL Series belt drive stage is a low cost, durable and surprisingly quiet positioning stage that is well suited for both open and closed loop operation. The stage is capable of very slow speeds (< 0.001inches per second) to speeds greater than 100 inches per second. Stages are offered with
- Stroke or X-Axis Travel: 134 inch
- Rated Speed: 200 in/sec
- Positioning Accuracy: 0.0005 inch/inch
- Base Width: 4.03 inch
Find Suppliers by Category Top
Featured Products Top
-
-term reliability for automotive, industrial, and precision applications. Inefficient motors can reduce system performance and lead to maintenance issues. The YHD-BL4817 brushless motor delivers high efficiency and stable (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
adaptability to meet unique operational demands. The YHD-BL3626 provides customizable, high-performance brushless operation: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
fixed shafts, wiring, and connector configurations. The BL2312 Brushless DC Motor is designed to meet these integration challenges through customizable shaft lengths, lead wire lengths, and connector (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
stable performance while supporting custom configurations for varied operating conditions. The YHD-BL5520 Brushless DC Motor features a CW/CCW precious metal (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more at the product web page: https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bl.html ### (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
demanding environments. The BL4520 Brushless DC Motor features a robust outrunner architecture designed for applications requiring high torque and strong power output. With 750W (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA