Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MINIATURE TOGGLE/MULTI-FUNCTION W/ BLACK CHROME PLATING
-
Supplier: Technic, Inc.
Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
-
Supplier: Products Finishing, Inc.
Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Xoxide
Description: The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower
-
Supplier: Xoxide
Description: The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower
-
Supplier: Custom Fabricating & Supplies
Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier.
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
-
Supplier: Richardson RFPD
Description: TNC Female to FME Female Euro-Nipple Adapter Straight, Black Chrome; Body Plating-Black Chrome, Contact Plating-Gold and Dielectric-Teflon
- Connector Type: FME, TNC
-
Supplier: New Yorker Electronics Co., Inc.
Description: MINIATURE TOGGLE/MULTI-FUNCTION W/ BLACK CHROME PLATING
-
Supplier: L-com, Inc.
Description: shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and
-
Supplier: L-com, Inc.
Description: shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, XLR, PLUG, 3POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, XLR, PLUG, 4POS; Body Material:Zinc; Body Plating:Black Chrome; Color:Black; Connector Color:Black; Connector Mounting:Panel; Connector Type:XLR; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Solder RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's
-
Supplier: ITW Switches USA
Description: The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Solid-State switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of applications.
- Maximum Current: 0.02 amps
- Maximum DC Voltage: 26.5 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: ITW Switches USA
Description: The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Electro-mechanical switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 48 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: IZMAC Co., Ltd.
Description: be used even for a long time, it protects seal and guarantees life. Body surface treatment is resistant to corrosion by nickel plating or alloy plating (Black). By using urethane cap, noise can be reduced. Speed ranges standard : 0.3 ~ 5m/s • Low Velocity (LV) : Option
- Absorber Stroke: 1.968505 inch
- Extended Length: 9.4094539 inch
- Maximum Force (P1): 13.66784 to 29.94336 lbs
- Energy per Cycle: 22,123.8938053097 In-lbs
-
Supplier: C & C Lift Truck, Inc.
Description: Each shelf is adjustable in 1" increments. Wire shelving is constructed to the highest quality standards and features rust nbsp; resistant chrome plating. Open wire design reduces dust build-up, allows free light and air circulation, increases sprinkler effectiveness and improves
- Capacity: 400 lbs
- Depth: 60 inch
- Width: 18 inch
- Type: Shelving, Wire
-
Supplier: Win Source Electronics
Description: Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 10A Backshell Material, Plating: Brass, Black Chrome HTSUS: 8536.69.4020 Mfr: Hirose Electric Co Ltd Base Product Number: JR16 Primary Material: Metal
- Voltage Rating: 100 to 140 volts
- Current Rating: 10 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc/Chrome Thread Size : 6-32 Top Termination Type :
- Number of Contacts: 8
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 12 to 22 AWG
- Features: Other
-
Supplier: Xoxide
Description: The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -10°C ~ 60°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyacetal ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A Backshell Material, Plating: Brass, Nickel HTSUS: 8536.69.4020 Mfr:
- Voltage Rating: 100 to 140 volts
- Current Rating: 1 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy
- Maximum Current: 0.06 amps
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: Precipart
Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Gear Type: Internal Gear
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,
-
Supplier: Win Source Electronics
Description: Products: JR-W Series Plug Standard Package: 10 Shell Size - Insert: 25 Material: Aluminum Alloy, Brass, Zinc Alloy Plating: Chrome Includes: 5 pcs - 1 Cable Clamp, 1 Gasket, 2 Screws, 1 Washer Cable Opening: 0.394" (10.00mm) Diameter - Outside: 1.220" (30.99mm) Thread Size: M28x0.75
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Precipart
Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other, Other Metal, Other Plastic
-
Supplier: Visual Sound, Inc.
Description: the high-frequency region and a transformerless output for very high SPL-handling capability. A unique combination of audio excellence and moderate cost, the AT4041 is a rugged microphone housed in a case of turned brass with black chrome plating for durability and low
- Directivity: Cardioid, Directional
-
Description: including: annodizing, nickel, black oxide and chrome Kwalyti's precision machine services employ our Haas CNC machine centers, Mazak CNC equipment, CMM inspection equipment, Jet Lathe, Bridgeport milling machines and MIG & TIG welding. Whether your project requires: Sawing, CNC
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Vo-Tech, Inc.
Description: grinding, heat treating (through, oil, etc.) complex welding (various metals) finish blasting (glass bead, oxide, etc), plating treatments (anodizing, zinc, chrome, nickel, etc.) powder coating, etc. Warehouse assembly area - Assembly services available for complete part
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: OMEGA Engineering, Inc.
Description: OMPBD7P is the corrosion resistant solution for harsh environments. For super tough applications, the OMPBD7M has a die-cast zinc housing and mounting ring for rugged durability. Both are finished with corrosion resistant chrome plating. The OMPBD7M also features a captive shiny metal
- Voltage Rating: 6 to 240 volts
- Current Rating: 22 to 31 amps
- Voltage type AC: AC
- LED Color: Blue, Green, Red, White
Find Suppliers by Category Top
Featured Products Top
-
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
-to process for rust protection of steel parts for most commercial applications, it is available in thickness and treatment type, clear and yellow dichromate and phosphate being the most common. Black Chrome Mil-C-14538 Provides chrome corrosion protection, with a dark appearance. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
of the types of finishing that the company provides include black oxide, hot dip galvanizing, zinc plating and chrome plating, to name a few of the many plating options that are available. National Bolt & Nut Corporation (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
available in standard and custom lengths up to 12 feet. Custom hole size and spacing options are also available. Alternate surface treatments including black oxide, thin dense chrome, and PTFE coating may be special ordered (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
stocked with and without holes in 146" lengths. Stock, drilled track has industry standard hole size and spacing for ease of mounting. Optional custom hole size and spacing are available. Additionally, track lengths up to 22 feet and alternate treatments including black oxide, thin dense chrome, and (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Your Metal is Showing: Low Temperature Black Chrome Plating
Low temperature black chrome (LTBC) plating is a special coating used for many different products such as shafting, linear guides, and actuators. This popular coating is beneficial in many ways.
More Information Top
-
Microstructural Characterization Of A Black Chrome Solar Selective Absorber
The coatings which exhibited the best selectivity were 1.0 micron black chrome plated on copper and 0.7 microns black chrome on nickel plated copper and steel.
-
About recent ぎ装 material (lightweighting and material small special feature)
Black chromium plating property due to surface 2 Corillium company plating bath .
-
Surfaces for selective absorption of solar energy: an annotated bibliography 1955–1981
J. P. BRANCIAROLI and P. G. STUTZMAN, " Black Chrome Plating : Application and Deposit Characteristics of a New Plating Process", Plating 56 (1) (1969) 37.
-
Solar Engineering of Thermal Processes
Steel tube, black chrome plated , inside a .
-
A solar test collector for evaluation of both selective and non‐selective absorbers
The black chrome plated copper pipe exhibits the highest net efficiency.
-
The Chemical Formulary, Volume 4
Black Chrome Plate .
-
A SOLAR TEST COLLECTOR FOR EVALUATION OF BOTH SELECTIVE AND NON-SELECTIVE ABSORBERS
The black chrome plated copper pipe exhibits the highest net .
-
A solar test collector for evaluation of both selective and non-selective absorbers
The black chrome plated copper pipe exhibits the highest net efficiency.
-
Structure of a black chrome solar selective surface
The coatings which exhibited the best selectivity were 0,7 mi crons bl ack chrome on nickel plated copper and steel and 1.0 micron black chrome plated on copper.
-
Design and test of non-evacuated solar collectors with compound parabolic concentrators
With a black chrome plated absorber f i n with absorptance .
Indicates content that may require registration and/or purchase.