-
Supplier: Budnick Converting, Inc.
Description: 1308 is a 1/8in double coated, black polyethylene foam.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 1316-1 is a 1/16in single coated, black polyethylene foam.
- Thickness: 0.062 inches
- Peel Strength / Adhesion: 8.4375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3316 is a 1/16in double coated, black polyethylene foam with a acrylic adhesive.
- Thickness: 0.0673 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 3316-1 is a 1/16in single coated, black polyethylene foam with a acrylic adhesive.
- Thickness: 0.0625 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: All-Spec Industries
Description: The All-Spec 741-2935 is conductive polyethylene black foam. All-Spec 741-2935 Features: Foam is 1/8" thick Dimensions: 29" x 35" Crisp for pin insertion High-reliability pin insertion grade Conductive cross-linked polyethylene (104 ohms/sq.) Non-staining,
- Maximum Dimension: 35 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: Accuris
Description: Polyethylene Foam: Cross-Linked, Black
-
Supplier: Adhesive Applications
Description: 3308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability,
- Thickness: 0.1298 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 1372 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white glassine paper liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability,
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 1308 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, &
- Thickness: 0.12940000000000002 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 3316 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability,
- Thickness: 0.0673 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1 in x 72 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Custom Fabricating & Supplies
Description: Our Rubber Adhesive Double Sided Polyethylene Foam tape is available in black or white. This double sided tape offers good shear strength and excellent initial tack. Rubber adhesives offer the maximum holding power in the shortest amount of time. Product Features Operates at
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 7.6875 lbs/in
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 1/4 in x 72 yd Roll.
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Specialty / Other
- Backing: Foam
-
Supplier: Allied Electronics, Inc.
Description: 18 AWG Size Wire, Black, Polyvinylchloride Jacket, Coaxial Cable The dielectric material is foam polyethylene The nominal impedance of the cable is 75 Ohms.
-
Supplier: Newark, An Avnet Company
Description: 3M Double Coated Polyethylene Foam Tape 4496 Black, 1 in x 36 yd 1/16 in, 9 per case Bulk
-
Supplier: Newark, An Avnet Company
Description: 3M Double Coated Polyethylene Foam Tape 4492 Black, 1/2 in x 72 yd 1/32 in, 18 per case Bulk
-
Supplier: Can-Do National Tape
Description: 3M Acrylic Plus Tape 3M PT1500 Double Sided Foam Tape, 60 mil 3M™ Automotive Double Sided Acrylic Plus Tape PT1500 is a 60 mil (1.52 mm) (0.060 in) thick, black, double-coated foam tape with a red polyethylene liner with silicone coating on both sides. This tape is
- Carrier / Backing: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Andax Industries
Description: Pelican AL4824-1404 Single Lid Trunk Shipping Case - No Foam Black. The Pelican case trunk has Comfort Grip Handles, recessed black Pelican trunk hardware. This Pelican storage trunk with a hinged lid is made of rugged polyethylene. Get your own Pelican Single Lid Trunk
- Height: 21.36 inch
- Length: 51.62 inch
- Width / Diameter: 27.62 inch
- Inside Height: 17.67 inch
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, PE FOAM, 32.8FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:39.4 mil (1 mm); Roll Length - Imperial:32.8ft; Roll Length - Metric:10m RoHS Compliant: Yes
-
Supplier: Andax Industries
Description: Pelican AL3424-0805 Single Lid Trunk Shipping Case - No Foam Black. This Single Lid Shipping Case features lightweight, rugged polyethylene construction & a Pelican trunk hinged lid. A Pelican storage trunk has Comfort Grip Handles & unbreakable locks. Buy a Pelican case trunk
- Height: 15.44 inch
- Length: 37.25 inch
- Width / Diameter: 27.18 inch
- Inside Height: 13.25 inch
-
Supplier: Andax Industries
Description: Pelican AL5424-2306 Single Lid Trunk Shipping Case - No Foam Black. The Pelican Shipping Case features a hinged lid & lightweight polyethylene construction. This Pelican trunk holds your large equipment & gets them safely where they're going. Get your own Pelican Single Lid Case
- Height: 33.75 inch
- Length: 56.87 inch
- Width / Diameter: 26.93 inch
- Inside Height: 28.87 inch
-
Supplier: Andax Industries
Description: Pelican AL5415-1026 Single Lid Flat Shipping Case - No Foam Black. Our flat Pelican case has recessed hardware, casters & a Pelican cargo case hinged lid. This shipping case with wheels is made of polyethylene with unbreakable shipping trunk locks to prevent lid loss. Choose a
- Height: 37.5 inch
- Length: 57 inch
- Width / Diameter: 18.88 inch
- Inside Height: 36.38 inch
-
Supplier: U.S. Plastic Corporation
Description: This black cap is made of polypropylene. Cap comes with a black polyethylene foam liner.
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink TC-4430 is a black 0,6 mm asymmetrical adhesive foam tape especially designed for exterior applications like letterings or steptrims. The adhesive on the liner side is a specially designed pure acrylic adhesive that provides high adhesion and superior permanent bonding
- Thickness: 0.026771653543307086 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Analytical Industries Inc.
Description: Key features Suitable for: AII-2000/ 3000 Series Analyzer Measurements: 10 x 7.5 x 3.75 inches Material: Polyethylene Colour: Black Overview The Polyethylene Case with Foam Insert is a purpose-built accessory designed for the secure and organized storage of the
- Instrument Type: Analyzer
-
Supplier: Advanced Antivibration Components - AAC
Description: SPRING: Steel (Black Cataphoresis or Blue Epoxy) BASE: Carbon Steel ISOLATOR: Polyethylene BASE PAD:Foam Rubber BUSHING: Carbon Steel TEMPERATURE RANGE: -90°C TO +200°C (-130°F TO +392°F) • LATERAL TO AXIAL STIFFNESS RATIO 0.8 TO 1
- Maximum Load Capacity (Per mount): 224.8 lbs
- Height or Thickness (Before loading): 3.0314977 inch
- Mounting Size (To Machine): 0.4330711 inch
- Mounting Size (To Support Structure): 0.4330711 inch
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: diaago
Description: 15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2% Large white marking area
- Volume: 15.000000000000002 cc
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: CSA Group
Description: IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and replaces Clause 13 of IEC 60811-4-1:2004, which is withdrawn. Full
-
Description: IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and replaces Clause 13 of IEC 60811-4-1:2004, which is withdrawn. Full
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: Allied Electronics, Inc.
Description: Sub-Miniature Coaxial Cable, 28.5 AWG, Solid Stranding Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other
Find Suppliers by Category Top
More Information Top
-
Natural Foam - China Natural Foam Manufacturers, Suppliers, Buyers, Sellers, Products Directory
black Polyethylene foam tape .
-
Synthesis and Nullification Works 1991–2011
Ironically, the freedom of choice to unrestrictedly move around the colorful liquid boxes and replace them with each other was not transferred to the hierarchical order of the black polyethylene foam objects.
-
Adhesives Research Offers Next Generation Of ARclad Window Glazing Tapes
Both series of these glazing tapes are available on white or black polyethylene foams in various thicknesses.
Indicates content that may require registration and/or purchase.