Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Supplier: Data Device Corporation (DDC)
Description: The PW-8256XNX series is a high performance family of flexible, turnkey motor controllers designed to precisely control torque, speed, and position of 3-phase BLDC motors, for applications subjected to demanding environments.
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 100 C
- Features: Brake Output
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The AMT49406 offers a code-free solution for BLDC motor control, with integrated FOC, flexible speed control options, and I2C programmability for simplified design and optimized performance * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Texas Instruments
Description: 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
- Supply Voltage (DC): 8.5 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Dart Controls, Inc.
Description: Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Maximum Output Voltage: 54 volts
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
-
Supplier: Qorvo
Description: Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 44 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Assun Motor Pte. Ltd.
Description: electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that controls the speed and torque of the
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Qorvo
Description: Qorvo's PAC5223 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50 MHz Arm®
- Supply Voltage (DC): 5.2 to 72 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 3 PHASE BLDC CONTROLLER
- Peak Output Current: 0.002 amps
-
Supplier: DigiKey
Description: 3-PHASE BLDC MOTOR CONTROLLER FO
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Continuous Output Current: 0.3 amps
- Operating Temperature: -40 to 125 C
-
Description: 3 PHASE BLDC CONTROLLER
-
Supplier: Qorvo
Description: Qorvo's PAC52710 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as VDS Sensing,
- Supply Voltage (DC): 5.2 to 72 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Assun Motor Pte. Ltd.
Description: electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that controls the speed and torque of the
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Portescap
Description: CNT2440 Autoclavable Motor Controller CNT2440 Portescap's CNT2440 autoclavable controller can withstand up to 1,000 sterilization cycles and features a sensorless drive, resulting in lower installation complexity and improved system reliability. Fully compatible with Portescap's SMS
- Rated Power: 960.0000000000001 watts
- Supply Voltage (DC): 5 to 24 volts
- Peak Output Current: 70 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: BLDC_DRIVER_IC
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 136804-MIC502BM Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C
- Supply Voltage (AC): 4 to 13.2 volts
- Supply Voltage (DC): 4 to 13.2 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 052631-TC655EUNTR Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA)
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 031952-TC646VOA Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 031955-TC655EUN Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA)
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Portescap
Description: CNT1530 Autoclavable Motor Controller CNT1530 Portescap’s CNT1530 sterilizable motor controller is designed to drive battery powered surgical hand tools, allowing for simplified system integration that increases customer speed to market. The design utilizes Portescap's validated
- Rated Power: 300 watts
- Peak Output Current: 75 amps
- Supply Voltage (DC): 9 to 15 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 including selective
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: SAE International
Description: As many automotive functions evolve from purely mechanical to electrically-driven, the use of efficient brushless DC motors is becoming prevalent. This paper discusses the design of a BLDC motor controller, including the technical tradeoffs, hardware implementation, and testing
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE THREE-PHASE BLDC PRE Product overview: LV8961HUWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (DC): 28 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: Microchip Technology, Inc.
Description: Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: parvalux by maxon
Description: small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet DC (PMDC) and brushless DC (BLDC) motors up to approximately 750 Watts with various feedback options, such as hall sensors or incremental encoders. The featured operating
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Position sensorless BLDC drivers (no Hall sensor required) 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 5.5V power supplies Speed control through PAM and/or PWM Built-in directional control (DIR) pin Built-in frequency generator
Find Suppliers by Category Top
Featured Products Top
-
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCAPTH0020 is a 230 VAC reference BLDC controller for stand-mixer speed control, combining sensorless sinusoidal control and Hall-sensor square-wave control, plus serial-port speed commands. Reference Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Qorvo's PAC52410 and PAC52411 expand Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
How to Select a Brushless DC Motor Controller
Brushless DC (BLDC) motors offer several advantages over traditional brushed DC motors, including higher efficiency, longer lifespan, and greater reliability. However, to operate a BLDC motor, you need a specialized motor controller that provides the necessary electrical signals to control
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
More Information Top
-
Application of a clustering adaptive fuzzy logic controller in a brushless DC drive
A BLDC speed controller with the goal of reducing speed ripple at low speeds with heavy loading was presented.
-
Motor Control in Home Appliances
The BLDC speed controller shown in Figure 9 regulates BLDC speed by varying the average voltage across the motor phases using pulse-width modulation.
-
http://www.enggjournals.com/ijet/docs/IJET13-05-05-458.pdf
MATHEMATICAL MODEL OF BLDC MOTOR The design of the speed controller is important from the point of view of imparting desired transient and stead-state characteristics to the speed controller BLDC motor drive system [7].
-
Hardware-Software Co-Design for BLDC Motor Speed Controller Design
• Hardware-Software Co-Design for BLDC Motor Speed Controller Design p.1256 .
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol5-issue5/J0556878.pdf
Bogdan Alecsa and Alexandru Onea [8] presented a paper to implement a digital BLDC motor speed controller inside an FPGA device.
-
An FPGA implementation of a brushless DC motor speed controller
From the information presented in the previous section, a raw schematic diagram of the BLDC motor speed controller can be derived.
-
Real-Time Attitude Stabilization of a Mini-UAV Quad-rotor Using Motor Speed Feedback
Fig. 8 Inner-loop scheme for the BLDC motor speed controller .
-
Scientific.Net: Materials Science
Hardware-Software Co-Design for BLDC Motor Speed Controller Design .
-
Scientific.Net: Materials Science
Hardware-Software Co-Design for BLDC Motor Speed Controller Design .
-
Scientific.Net: Materials Science
Hardware-Software Co-Design for BLDC Motor Speed Controller Design .
Indicates content that may require registration and/or purchase.