-
Supplier: TFC Ltd.
Description: Steel threaded inserts with reduced head and hexagonal shank giving a high degree of performance and resistance to turning. SHAS Material: Mild steel Finish: Zinc & yellow passivated SHASS Material: 300 Series Stainless steel Finish: Passivated (QQ-P-35) Thread: 6H ISO Metric
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins” are removed, leaving the
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: PennEngineering®
Description: Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative.
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Brass, Stainless Steel
- Base Materials: Metal
- Installation Method: Molded-In, Threaded Hole
-
-
Supplier: PennEngineering®
Description: Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative.
- Material: Aluminum, Brass, Stainless Steel
- Metric: M2.5, M3, M3.5, M4, M5, M6, M8
- Base Materials: Metal
- Installation Method: Molded-In, Threaded Hole
-
Supplier: Tri-Star Industries, Inc.
Description: Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to resist
- Insert Length: 0.156 to 0.89 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Brass, Plastic, Stainless Steel, Steel
- Fastener Standards: ISO
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Installation Method: Molded-In
-
Supplier: TFC Ltd.
Description: resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow
- Base Materials: Metal
- Material: Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: Steel threaded inserts with reduced head and knurled body providing added resistance to turning. Material: Mild steel Finish: Zinc & yellow passivated.
- Base Materials: Metal
- Material: Steel
- Finish: Zinc Chromate (Yellow), Zinc Plated
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: defined to mean discrete male and female threaded elements, the primary purpose of which is to engage or accept a complementary threaded element. If your application requires a Spiralock® Fastener, Spiralock Corporation offers a full line of Spiralock fasteners to meet your needs.
- Features: 60°, 90°, Coated, Other
- Material: Carbide
- Attachment: Screw-on
- Shape: Square, Triangle
-
Supplier: Reid Supply
Description: These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and
- Insert Length: 0.615 inch
- Inch: 5/16"
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Headed inserts provide high levels of performance whilst offering a strong load-bearing surface. Material: Steel Finish: Zinc & yellow passivated, Aluminium (self-colour)
- Base Materials: Metal
- Material: Stainless Steel, Steel
- Finish: Zinc Chromate (Yellow), Zinc Plated
-
Supplier: Accuris
Description: Insert, Molded in, Blind Threaded, Self-Locking, Nonself-Locking, Sandwich Panel
-
Supplier: Accuris
Description: Insert, Sandwich Panel, Molded in, Blind Threaded, Self-Locking, Cres, Metric
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M10-1.50 (1" blind) x 9/16-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths.
- Insert Length: 0.9842525 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Accuris
Description: INSERT, MOLDED IN, BLIND THREADED, SELF-LOCKING, NONSELF-LOCKING, FLOATING, SANDWICH PANEL
-
Supplier: Accuris
Description: Insert, Molded in, Blind Threaded, Self-Locking, Nonself-Locking, Lightweight, Sandwich Panel
-
Supplier: SPIROL
Description: Brass threaded Inserts for Maximum Pull-Out and Torque Performance
- Insert Length: 0.313 to 0.813 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 5/16"
- Material: Brass, Plastic
- Installation Method: Molded-In
-
Supplier: Reid Supply
Description: Natural M6 Threaded Blind Bore Knob has 40.0 mm diameter with 3 lobes for excellent grip and comfort during adjustment.
- Diameter / Width: 1.575 inches
- Height: 1.024 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Metal
-
Supplier: PennEngineering®
Description: Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available.
- Length: 0.7 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: Remke Industries
Description: O-Rings, Locknuts and Blind Stop Plugs.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Remke Industries
Description: O-Rings, Locknuts and Blind Stop Plugs.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Remke Industries
Description: O-Rings, Locknuts and Blind Stop Plugs.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Remke Industries
Description: O-Rings, Locknuts and Blind Stop Plugs.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In
- Insert Length: 0.4724412 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M14-1.25 (3/8" Reach) x 3/4-16 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In
- Insert Length: 0.3149608 inch
- Base Materials: Metal
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.344 inch
- Inch: # 6
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C For use in blind, threaded holes Designed to mask lead-in thread chamfers Handle aids in placement and removal Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes
- Features: Other, Threaded
- Material: Rubber - Silicone
- Shape / Application: Screw Plug
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hole plug for sealing holes that are not in use. IP67 rating is achieved through the use of a lock nut. Available in 6 sizes for φ12.2 to φ40.3 holes in Black and Light gray colors. Waterproofing is not guaranteed when directly secured through thread holes.
- Material: Nylon / Polyamide
- Shape / Application: Round
- Features: Slotted Head, Threaded
-
Supplier: Weber Screwdriving Systems, Inc.
Description: Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike
- Number of Heads (if applicable): 1
- Rivet Diameter: 0.1968505 to 0.4724412 inch
- Rivet Material: Aluminum, Steel
- Rivet Type: Blind Rivet
-
Supplier: Jergens, Inc.
Description: Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Stainless Steel, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute
- Handle Type: Adjustable Handle
- Features: Other
-
Supplier: Jergens, Inc.
Description: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Brass, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator
- Handle Type: Adjustable Handle
- Features: Other
-
Supplier: Monroe Engineering
Description: Fluted Grip Knobs Tapped Blind Hole Material-High Strength Technopolymer Black Matte Finish Inserts-Brass With Tapped Through or Tapped Blind Hole
- Diameter / Width: 1.26 inches
- Height: 0.39 inches
- Bore / Insert Diameter: 0.3125 inches
- Knob Type: Fluted Knob
-
Supplier: Essentra Components
Description: Vibration mount standoffs provide a control to vibration by being positioned on an application with a threaded metal insert that may be blind clipped, or through-nut.
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks lead-in threads May be used to cap long studs Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom
- Features: Flange, Other
- Material: Rubber - Silicone
Find Suppliers by Category Top
Featured Products Top
-
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL
More Information Top
-
ATLAS AE938 Pull-To-Pressure Tool Promotes Consistent Performance And Longer Mandrel Life
The new ATLAS AE938 pull-to-pressure tool for installing blind threaded inserts promotes consistent performance and longer mandrel life in service.
-
PEM®-REF /Surface Finishing Sheet Metal Assemblies
If fastener is a nut which does not need to be flush on the shank side, a blind threaded insert can be used.
-
Blind rivet threaded insert | News | The Engineer
Blind rivet threaded insert .
-
CR4 - Thread: Working with Honeycomb Material
The panels can be drilled, thats how the blind , threaded inserts (or 1/4 turn fasteners) are installed for attachment.
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
Eight (8), ⅝-inch 11UNC-2B, ASME SA-193, Grade-8 blind - threaded inserts , 1⅛ inches in diameter by 1⅜ inches long are welded to the underside of the 3 /16-inch thick top deck plate, .
-
Self-locking Nuts from Shanghai Jingyang Imp&Exp Co,Ltd, China
Our main products include Self-Clinching fasteners; panel fasteners; inserts of plastics; spot welding studs and standoffs; Knurl nuts; self-tapping threaded inserts ; Blind rivets & rivet nuts, machine screws and washers.
-
Self Clinching Locking Nut from Suzhou Guheng Import and Export Co.,Ltd, China
Our main products include Self-Clinching fasteners; panel fasteners; inserts of plastics; spot welding studs and standoffs; Knurl nuts; self-tapping threaded inserts ; Blind rivets & rivet nuts, machine screws and washers???he machining parts and stamping parts .
-
Mechanical Engineering Safety Note: Analysis and Control of Hazards Associated with NIF Capacitor Module Events
The design has been changed to use threaded inserts , blind -swaged into untapped holes (welded inserts are also acceptable, but would be difficult), thus developing the full strength of the cap screws.
Indicates content that may require registration and/or purchase.