Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: characteristics and similar properties of PTFE, but can be processed using conventional thermoplastic techniques such as extrusion molding, injection molding, blow molding and electrostatic powder coating. With an oxygen index of 95% or better, these noncombustible
- Tensile Strength (Break): 5,655 psi
- Elongation: 340 %
- Dielectric Strength: 1,900 kV/in
- Dielectric Constant: 2.07
-
Supplier: Savillex
Description: needs. We consult with our customers at every stage in the process, from resin grade recommendation through to tool design, to ensure that the final product precisely meets the customer's needs. Employing both injection molding and our unique stretch blow molding
- Molding Type: Injection Blow Molding
- Supplier Capability: Machining
- Features: Northeast US Only, Other, United States Only
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), Molding Resin, UL Approved
-
Supplier: AGC Chemicals Americas, Inc.
Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Control Plastics, Inc.
Description: Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Reel to Reel Molding, Tool / Mold Making, Two-shot Injection Molding
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Military / Law Enforcement, Telecommunications
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Injection Molding, Vacuum Assist Resin Transfer Molding (VARTM), Vacuum Forming
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® BM7300THS is an unreinforced, heat stabilized, lubricated, toughened polyamide 6 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it has enabled. Zytel® nylon is the most
- Tensile Modulus: 314.729941405118 ksi
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® BM6450XD BK560 is an unreinforced supertough polybutylene terephthalate resin with very high viscosity for extrusion and blow molding applications. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and
- Tensile Modulus: 232.058942971515 ksi
- Features: Other
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Extrusion - blow molding, Other Extrusion, Injection (stretch) blow molding Delivery form Granules Special Characteristics Transparent Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa
- Use Temperature: 176 to 248 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 266 F
- Coeff. of Thermal Expansion (CTE): 44.44444444444444 µin/in-F
- Tensile Strength (Break): 7,251.84196785985 psi
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® CE2061 is a 20% glass reinforced polybutylene terephthalate with high melt viscosity designed for blow molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of
- Tensile Modulus: 899.228404014621 ksi
- Water Absorption: 0.4 %
- Filler: Fiber Glass
- Type: Thermoplastic
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® BM73G15THS is a 15% glass fiber reinforced, heat stabilized, lubricated, toughened polyamide 6 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it has enabled. Zytel®
- Tensile Modulus: 362.59209839299297 ksi
- Filler: Fiber Glass
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Dioxide (TiO2) (75%) Uses Film Sheet Appearance White Forms Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion
- Melt Flow Index (MFI): 5 to 15 g / 10 minutes
- Features: Film Grade Resin, Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Teknor Apex Company
Description: Pellets Processing Method Blow Molding Blown Film Injection Molding Sheet Extrusion
- Melt Flow Index (MFI): 10 to 30 g / 10 minutes
- Features: Film Grade Resin, Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Extrusion - blow molding, Injection (stretch) blow molding Delivery form Granules Special Characteristics Transparent Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product Attributes
- Tensile Strength (Break): 12,328.131345361746 psi
- Tensile Modulus: 435.110518071591 ksi
- Elongation: 5 %
- Water Absorption: 7 %
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Bottles Forms Pellets Processing Method Blow Molding
- Tensile Strength (Break): 6,260 psi
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Teknor Apex Company
Description: SARLINK® 3139D is a high hardness, multi-purpose thermoplastic elastomer featuring excellent resiliency, heat resistance and flex fatigue resistance. SARLINK® 3139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots,
- Tensile Strength (Break): 2,680 psi
- Type: Elastomer / Rubber
- Features: Extrusion Grade Resin, Molding Resin, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding, Extrusion - blow molding, Other Extrusion Delivery form Granules Special Characteristics Improved heat resistance Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Product
- Use Temperature: 266 to 446 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 437 F
- Coeff. of Thermal Expansion (CTE): 44.44444444444444 µin/in-F
- Tensile Strength (Break): 13,053.31554214773 to 22,480.710100365533 psi
-
Supplier: LG Chemical of America Inc.
Description: transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging film,
- Features: Film Grade Resin, Molding Resin
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: MCG - Performance Polymers Division
Description: elasticity, durability and can be easily molded with standard molding equipment. THERMORUN™ products come in a wide variety of different grades, including grades for injection molding, extrusions and blow molding and in a wide range of durometers (55A to 60D) plus rigid
- Industry: Automotive
- Type: Elastomer / Rubber
- Features: Extrusion Grade Resin, Molding Resin, Thermoplastic / TPE
-
Supplier: Plastic Technologies, Inc. (PTI)
Description: molding machines. Blow Molding We offer a comprehensive and flexible blow molding service that can provide bottles for prototyping, testing, or market trials. Our service is known for its quick turn around time and a high attention to detail. Bottles can be
- Molding Type: Blow Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding
- Supplier Capability: Design Assistance, Just-In-Time Capability, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: ASTM International
Description: environments. 1.2 This test method measures the environmental stress- crack resistance of containers, which is the summation of the influence of container design, resin, blow-molding conditions, post treatment, or other factors that can affect this property. Three procedures are
-
Supplier: Reedy International Corporation
Description: SAFTEC® is an endothermic chemical nucleating and blowing agent for the creation of fine foam structures in thermoplastic injection molding and extrusion applications. SAFTEC® Masterbatches for styrenics contain SAFTEC® powder and a special surfactant package based on a styrenic resin
- Function: Foaming / Blowing Agent
-
Supplier: Reedy International Corporation
Description: SAFOAM® is an endothermic chemical nucleating and blowing agent for the creation of fine foam structures in thermoplastic injection molding and extrusion applications. SAFOAM® Masterbatches for styrenics contain a special surfactant package based on a styrenic resin and an SEBS rubber,
- Function: Foaming / Blowing Agent
-
Supplier: Eastman Chemical Company
Description: LX100 can easily be converted into articles for application in consumer and personal care markets by injection molding, extrusion blow molding, and injection blow molding.
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: LX200 can easily be converted into articles for application in Consumer and Personal Care markets by injection molding, extrusion blow molding, and injection blow molding.
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: developed for the cosmetic, fragrance, and personal care markets. Tritan™ LX101 can easily be converted into articles for application in Consumer and Personal Care markets by injection molding, extrusion blow molding, and injection blow molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 6 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: FSI
Description: Integral skin from Foam Supplies consists of a two-part polyurethane system that combines a lightweight, flexible foam core encased in a thick outer “skin” that’s created in one single molding process. And since it’s one process in one mold, that can translate into faster production times,
- Applications: Consumer / Furniture, Core Material
- Type: Flexible
- Features: Molding Resin
-
Supplier: DME Company
Description: P.D.Q. Concentrate Concentrated Liquid Purging Compound Heat stable, non-toxic, non-corrosive, non-flammable, and almost odorless. Use with carrier resin for the removal of all thermoplastics - resin to resin and color to color. Purge quickly, easily, safely and at a fraction of
-
Supplier: Eastman Chemical Company
Description: Eastman Tritan™ LX500 is an amorphous copolyester specifically developed for use in blow molding applications for the cosmetic, fragrance, and personal care markets. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. In
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 F
- Tensile Strength (Break): 7,541.91564657424 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: HTI Plastics
Description: HTI plastics is a FDA registered, ISO 9001:2015 and ISO 13485:2016 certified contract manufacturer offering a wide variety of plastic packaging. With our injection-molding capabilities and blow-molding capabilities through our sister company Apex Plastics, plus a broad array of
- Application: Packaging
- Material: Plastic
-
Supplier: HTI Plastics
Description: HTI plastics is a FDA registered, ISO 9001:2015 and ISO 13485:2016 certified contract manufacturer offering a wide variety of plastic packaging. With our injection-molding capabilities and blow-molding capabilities through our sister company Apex Plastics, plus a broad array of
- Application: Packaging
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
PET preforms via the process of melting resin, which is then injected into a mold cavity via a hot runner. In phase two, a second specialized machine heats up the preforms, then stretches and blows them into the final package shape. Is two-step molding (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
. Major soda manufacturers, as well as some motor oil companies, depend on the 200 employee facility to turn out a high volume of quality products. Targeted air lines play an important role in keeping the Hot Springs facility’s production line moving. As the pallets of plastic resin (read more)
Browse Nozzles Datasheets for Vortec
Conduct Research Top
-
5 Advantages of Choosing a Turnkey Blow Molding Supplier
A turnkey blow molding supplier, on the other hand, takes care of your project from start to finish. It sources and processes the resin you will use, designs and customizes your product, provides the equipment needed specifically for your project, and manufactures & ships your part. Instead
-
A Guide to Plastics Commonly Used in Blow Molding
Choosing the right plastic resin for your blow molding project can be a challenge. Cost, density, flexibility, strength, and more all factor into what resin is best for your part. HDPE is the world's #1 plastic and the most commonly blow molded plastic material. It†TMs used in a vast array
-
Why Choose HDPE for Your Next Blow Molding Project?
According to Wayne Johnston, Sales Account Manager at Custom-Pak, approximately 90% of customers choose to work with High-Density Polyethylene (HDPE) for their blow molding projects. Why is this material so popular?. HDPE is easy on your wallet. While certain engineered resins may cost as much
-
What Factors Affect the Price of a Blow Molded Part?
impact on cost. High- and low-density polyethylene (LDPE and HDPE) and polypropylene (PP) are the least expensive resins commonly used in blow molding.
-
Environmental Impact of the Materials Used in Blow Molded Plastic Products
Plastics often get a bad rap when it comes to being environmentally friendly. In many ways, this is a misperception. This article takes a closer look at the environmental impact of the resins commonly used in blow molding.
More Information Top
-
Handbook of Food Packaging Chemicals and Materials
Uses: Blow molding resin for drums and lg. parts, food pkg.
-
Chemical Tradename Dictionary
[DuPont) Thermoplastic polyester elastomer; blow molding resin .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
Category/Applications: Blow molding resin for containers for bottling prod- ucts such as milk and distilled water, fruit juices, etc.; offers good processabil- ity, impact strength, and max. stiffness; .
-
Melt Rheology and its Applications in the Plastics Industry
In the development of a new blow molding resin , if the stress in the die is estimated to approach this value, measurement of the critical stress by capillary rheometry is advised.
-
Relating blow moldability to large amplitude oscillatory shear behavior
Abstract The large amplitude oscillatory shear test has been used to discriminate subtle differences in nonlinear viscoelasticity between two high density polyethyene blow molding resins with different processability.
-
Polymer process engineering 1997
The very special rheology and processing requirements in a blow moulding resin have had to be built into the resin without significantly compromising their inherent high performance in service.
-
Encyclopedia of Industrial Additives, Volume 1
Category/Applications: Antistat/nucleat- ed blow molding resin with excellent clarity and minimal static buildup and dust accumulation; used in bottles and containers; processing temps.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70176/23282200-MIT.pdf?sequence=2
Low quality injection molding applications can absorb small quantities of blow molded resins or what little post-consumer residential injection molding material is collected.
-
Handbook of Textile Processing Chemicals
Uses: Blow molding resin for containers, squeeze bottles; high-clarity film resin for light produce, textile bags, pouches Features: High ESCR, low temp. toughness (molding); good impact str., stiffness (film .
-
Extrusion blow molding of polyvinyl chloride homo‐ and copolymers
For blow molding resins the equivis- cous temperature was essentially independent of shear rate, at least up to 300 sec-'.
Indicates content that may require registration and/or purchase.