Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: RF Front End 2.4GHz ~ 2.5GHz Bluetooth, WLAN 16-QFN (2.3x2.3)
- Device Type: Front End
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3)
- Pin Count: 16 #
- Device Type: Front End
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66409-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee®, Thread, and Bluetooth® (including low energy) applications. The SKY66409-11 is designed for ease of use and maximum flexibility. The device provides a power amplifier,
- Minimum Operating Voltage: 1.8 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
-
Supplier: ODG (Origin Data Global)
Description: IC FRONT END BLE/ZIGBEE 20QFN
- Technology: Bluetooth, ZigBee®
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66110-11 is a highly integrated front-end module (FEM) designed for devices that support Bluetooth® range extension applications (including low energy) operating in the 2.4 to 2.485 GHz range. The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package. Reference
- Output Power( P1dB): 13 dBm
- Minimum Operating Voltage: 1.8 volts
- Maximum Operating Voltage: 5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66111-11 is a highly integrated front-end module (FEM) designed for applications that are suitable for Bluetooth® signals operating in the 2.4 to 2.485 GHz range. This includes Bluetooth® signals that operate in the low energy range extension. The device is
- Output Power( P1dB): 13 dBm
- Minimum Operating Voltage: 1.8 volts
- Maximum Operating Voltage: 5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66404-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology applications, Thread, and for devices that support Bluetooth® (including Low Energy) applications. The SKY66404-11 is designed for ease of use and maximum
- Output Power( P1dB): 17 dBm
- Minimum Operating Voltage: 1.7 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: The SKY66111-11 is a highly integrated front-end module (FEM) designed for Bluetooth Low Energy (BLE) range extension applications operating in the 2.4 to 2.485 GHz range. The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package.
- Supply Voltage: 3 V
- Device Type: Front End
- Features: Other
-
Description: IC FRONT END BLE/ZIGBEE 20QFN
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 891672-RFX8425 Features: RF Front End 2.4GHz ~ 2.5GHz Bluetooth, WLAN 16-QFN (2.3x2.3) Package: Reel - TR Package: 16-XFQFN Exposed Pad Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.3x2.3)
-
Supplier: Acme Chip Technology Co., Limited
Description: Bluetooth FEM_BLE,Tx-Rx-ByPass
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933924-SKY66111-11 Features: RF Front End 2.4GHz Bluetooth Package: Reel - TR Package: 20-SMD Module Family Name: SKY66111 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 866009-CC2595RGTR Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-VQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: CC2595 Categories: RF/IF and RFID Case / Package: 16-VQFN (3x3) ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236144-SKY66110-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 4,500 Frequency: 2.4GHz RF Type: Bluetooth Package / Case: 20-SMD Module Supplier Device Package: 20-MCM (3.3x3) ECCN: EAR99 Fake Threat In the
- Frequency: 2,400,000,000 Hz
-
Supplier: LEGIC Identsystems
Description: Security Platform As a software service within the LEGIC Security Platform, LEGIC Connect Go is based on the LEGIC neon technology standard and fully compatible with LEGIC Security Modules. This guarantees reliable connectivity with end-to-end encryption for your mobile access control
-
Supplier: TelephoneStuff.com
Description: BT4010 Bluetooth Headset incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. Bluetooth Headset Features: - Smart Display: display on front of headset tells battery, connection, and call status - Always know
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: JX20 Pura Bluetooth Headset is a top of the line headset based on elegant design, powerful technology, and high-quality materials. It automatically switches to the receiving device when a call comes in, which removes the worry of missing a call. Pura Bluetooth Headset Features: -
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: VOXMICRO
Description: design-to-market deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration
-
Supplier: Intelligraphics, Inc.
Description: The IGX-SNF2-WLK8a4-BT is a Wi-Fi 802.11b/g/n and Bluetooth (BT) v4.1 module based on the Texas Instruments TI WiLink 8.0 WL1831. This next-generation mobile market platform features a compact WSP package and includes all required RF front ends, a complete power management
- Sensitivity: -87 to -71 dBm
- Output Power: 10.499999999999988 to 15.000000000000002 dBm
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -20 to 70 C
-
Supplier: QUALCOMM, Incorporated
Description: Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7
- Operating Frequency: 1,300 MHz
- Data Rate: 5,000 to 10,000 kbps
- Technology: Bluetooth, CDMA, GSM, Wi-Fi / WiMAX / Wi-Mesh
- Features: Bluetooth® EDR Chip, Other
-
Supplier: QUALCOMM, Incorporated
Description: baseband Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Global Emergency Services Support Assisted GPS OTDOA (LTE-based positioning) Advanced Location Features Low Power
- Clock Speed: 1,100 MHz
- Bits: 32 Bit
- Serial Interface: USB
-
Supplier: GL Communications, Inc.
Description: plausible scenarios. As many as 6 Dual UTA HD units can be connected to single GL's VQuad™ software application, simplifying the end-to-end testing of voice, data, video quality, Echo & Delay measurements, and FAX in variety of networks, including Wireless (Bluetooth®, Wi-fi,
-
Supplier: Infineon Technologies AG
Description: Bluetooth Kit The Infineon CYW920719Q40EVB-01 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth applications using the CYW20719, an ultra-low-power dual-mode Bluetooth 5.0 wireless MCU device. CYW920706WCDEVAL Bluetooth kit The Infineon
- Category: Development Board
- Features: Other
-
Supplier: Nordic Semiconductor ASA
Description: The nRF21540 Development Bundle (DB) consists of the nRF21540 development kit (DK) and the nRF21540 evaluation kit (EK). The nRF21540 DK is the perfect tool to develop products that require the range extension capabilities and/or link budget improvements provided by the nRF21540 RF
-
Supplier: Richardson RFPD
Description: Bluetooth, etc. within your enclosure. Typical Applications include: Navigation Tracking Wearables The front-end SAW filter features very good rejection across all non-GNSS frequencies to prevent overdriving or damaging your GPS receiver from nearby transmitters. At the commonly
- Primary Frequency Range: 1,561 to 1,602 MHz
- Gain: 2.44 dB
- Technology Type: Microstrip
- Polarization: Right Hand Circular (RHCP)
-
Supplier: Cygnus Instruments Limited
Description: materials • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Uses single and twin crystal probes • Freeze function • One and two point calibration • Bluetooth for data transfer •
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: VOXMICRO
Description: deployment solution for the growing consumer electronics applications. E61 Class supports high-speed Wi-Fi connectivity and enriched media experiences and has integrated RF front-end and single-ended design for simpler and low-cost design. A high level of integration and full
-
Supplier: Infineon Technologies AG
Description: gain broadband amplifiers at collector currents from 2 mA to 30 mA Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.
- Features: Other
- Packing Method: Tape Reel
-
Supplier: GL Communications, Inc.
Description: provide "end-to-end assessment" with additional test and measuring capabilities. Different types of traffic supported includes - NB and HD Voice, Video, Tones, DTMF/MF Digits, Fax, and other Data (HTTP, UDP, TCP, SMS, Email, DNS, Route, and FTP). Enhanced VQuad™ with Dual UTA HD
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: TOP-electronics USA
Description: Ark-X EveryWord VM, EveryWord Integrated Voice Module The EveryWord ™ Ultra Far-Field Integrated Voice Module is a production-ready, integrated audio solution consisting of the EveryWord Audio Front End (AFE) module based on the Cirrus Logic Far Field Voice Processor, an NXP IMX8
-
Supplier: Microchip Technology, Inc.
Description: USARTs, SPIs and multiple TWIs. Analog features includes dual 1Msps, 16-bit ADCs of up to 10 channels with analog front end offering offset and gain error correction, and a 2-channel, 1Msps, 12-bit DAC. The SAM4E8E is available in 100-pin BGA and QFP package options. Additional
- Clock Speed: 120 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 9
-
Supplier: ValueTronics International, Inc.
Description: Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless transceivers High speed digital communications, including SONET speeds 3Gbps and 10Gbps To accommodate the rapidly evolving
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
's front end. A bandpass filter eliminated the problem. Plan first to save total costs For the greatest effectiveness, efficiency, and cost control in testing, planning is necessary. If possible, work with experts who understand the demands and limitations of preamps and the (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
frequency range below the Bluetooth signal, with a preamp. But the Bluetooth test device emitted a signal strong enough to destroy the preamp's front end. A bandpass filter eliminated the problem. Plan first to save total costs For the greatest effectiveness, efficiency, and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
RF Front-end Modules Boost Wireless Performance
Not all Bluetooth (R) Low Energy (BLE), Wi-Fi or ZigBee (R) solutions are created equal. That is the inescapable conclusion of some recent tests comparing popular system-on-chip (SoC) platforms with and without. Skyworks Solutions' front-end modules (FEMs). The tests examined output power versus
More Information Top
-
A 0.18μm CMOS gain-switched LNA and mixer with large dynamic range
In order to trade-off the power consumption, flick noise, noise figure and linearity, a passive mixer is used in the Bluetooth front end .
-
Linear power amplifiers and transmitter modules for mobile applications
One of the leading WLAN and Bluetooth front end modules .
-
Embedded filter's temperature effect analysis for high frequency applications
Examples of these applications are IEEE806.11 (WiFi), IEEE806.16 (WiMAX) [4] and Bluetooth front end modules where the operating frequency range is more than 1GHz up to over 5GHz.
-
Bluetooth Electrocardiogram : Its Evaluation in a Hospital Environment
Front End Bluetooth Transceiver .
-
Adaptive Multi-Standard RF Front-Ends
… see Fig. 2.33) and the double-conversion double-quadrature low-IF front-end architecture with adaptive image rejection (see Fig. 2.34) have been proposed as the most suitable front-end architectures for the reconfigurable multi-band DECT/ Bluetooth front - end .
-
Transceiver front-end with integrated TX/RX commutator for bluetooth applications
A Bluetooth front - end with integrated TX/RX commutator has been designed and characterized in 0.18µm RF CMOS ST technology.
-
A 2.4-GHz distributed antenna switch for Bluetooth transceivers
The principle has been verified on a Bluetooth front - end implemented in a 0.18- m bulk complementary metal-oxide-semiconductor technology with a supply voltage of 1.8 V.
-
Modern Stroke Rehabilitation through e-Health-based Entertainment
The GHOST platform is a tiny sensor platform with inertial sensors, Qi compliant wireless power transfer and an embedded Bluetooth Low-Energy ( Bluetooth 4.0) front end .
-
A 1.2V low power CMOS front end for bluetooth
We have demonstrated a low power highly integrated Bluetooth front - end in 0.13 urn CMOS process.
-
[Back cover]
Sjoeland Henrik • 1 Volt CMOS Bluetooth Front - End .
Indicates content that may require registration and/or purchase.