Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 0.5 to 7.5 HP
- Maximum Discharge Flow: 3 to 120 GPM
- Maximum Discharge Pressure: 20 to 50 psi
-
Supplier: Thermon, Inc
Description: The Caloritech™ BFP Boiler Feed Pump is designed to augment boiler operation if condensate is not required to be returned to the boiler and mains water pressure is not 10 psig or more above maximum boiler operating pressure. Please note that pump
- Task: Heating Only
- Heat Source: Steam
-
Supplier: Armstrong International
Description: 4300 Series Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" stainless steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower.
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 0.33 to 5 HP
- Maximum Discharge Flow: 3 to 75 GPM
- Maximum Discharge Pressure: 20 to 50 psi
-
-
Supplier: Accuris
Description: Testing methods for boiler feed pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split, single-stage, double-entry boiler feed booster pump (booster system) with single or double cast steelvolute casing. Applications Handling of feed water in power stations and industrial facilities. Overview of technical data Type of
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: Fluid Equipment Development Company
Description: MSS pumps are multistage centrifugal feed pumps specifically designed for brackish and seawater reverse osmosis service, representing the most reliable high-pressure feed pump available today. Loaded with unique features such as the patented Water Bearing™ thrust
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, BOILER FEED, (MULTI STAGE)
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, BOILER FEED, (MULTI-STAGE)
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, BOILER FEED, SINGLE STAGE
-
Supplier: Cleaver-Brooks
Description: Consisting of one or more feed pumps and a corrosion resistant receiver tank, the system automatically supplements condensate with makeup water to replace system losses. Features: Specifically Designed for Compatibility With Cleaver-Brooks Boilers All Pumps Have
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Pentair Engineered Solutions
Description: Pumps, Bases and Piping Beneath the Receiver with the Support Stand Expandable System Allowing Your System to Grow with Your Heating Needs - Just Add Pumps and Pipe Them Up Applications Include: Boiler Feed Service Condensate Service Cooling System Booster System Transfer
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 249.277456647 psi
- Media Temperature: 210 F
- Water Temperature: 210 F
-
Supplier: Cleaver-Brooks
Description: Automatic systems are available for single- or multiple-boiler installations. Features: Complete Standard Packaging Provides Lower installation costs and Easy installation. Alternative Materials of Construction: Product selection to match system requirements. Custom Pump Selection:
-
Supplier: Sulzer Ltd.
Description: charge Clean and lightly contaminated liquids Viscose liquids Atmospheric or vacuum bottoms retrofits where Net Positive Suction Head Available (NPSHa) is limited Fractionator bottoms Coker heater charge Boiler feed booster
- Discharge Size: 6 to 10 inch
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 5,766.64675 psi
- Media Temperature: 800 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Pump Type: Boiler Feed Pumps, Booster Pumps, Centrifugal Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Sulzer Ltd.
Description: materials available including duplex stainless steel grades Applications Boiler feed duties in industrial power applications up to 180° C Condensate service in power stations and industrial plants Feed pumps in desalination by reverse osmosis Shower water in paper mills
- Maximum Discharge Flow: 7,700 GPM
- Maximum Discharge Pressure: 30,263.362144 psi
- Discharge Size: 1 to 12 inch
- Media Temperature: 430 F
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 140 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.016642839149999998 GPM
- Maximum Discharge Pressure: 115 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for every one mL of
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 140 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers five models of barrel casing pumps: The GSG and CP are for high-temperature hydrocarbon processes, oil production, and offshore crude oil services, the HPcp and HPcpV for water injection to 1000 bar and offshore high energy services, and the HPT for electric utility
- Maximum Discharge Flow: 285 to 20,000 GPM
- Maximum Discharge Pressure: 60,665.12381 psi
- Discharge Size: 1.5 to 20 inch
- Media Temperature: -20 to 800 F
-
Supplier: EnviroPump and Seal, Inc.
Description: EnviroPump and Seal VIT-500 Series “Super-ANSI” Process Pump Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and
- Discharge Size: 1 to 6 inch
- Horsepower: 2 to 75 HP
- Maximum Discharge Flow: 10 to 1,200 GPM
- Maximum Discharge Pressure: 375 psi
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: boiler feed and recirculation pump. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Impeller material (EN
- Horsepower: 656.7079886023818 HP
- Maximum Discharge Pressure: 1,595.4147 psi
- Media Temperature: 608 F
- Water Temperature: 608 F
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Wanner Engineering, Inc.
Description: complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions pumps in many different types of installations. They are ideal for low-flow, low-pressure requirements and will complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold Water With
-
Supplier: Lowara
Description: High efficiency pumps with ECM-technology and permanent magnet rotor. The ecocirc BASIC can be operated either on automatically adjusted speed or on manual set speed, which makes it suitable for applications like radiant heating (one- and two pipe systems), underfloor and surface heating,
- Maximum Discharge Flow: 14.089173333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 14 to 230 F
- Horsepower: 0.0134022038490282 to 0.067011019245141 HP
-
Supplier: Palmetto, Inc.
Description: Carbon packing 1580 with graphite coating. Good for high speed boiler feed and condensate pumps. 1585 is often used with alternating rings of 4010AF.
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 12 inch
- Pressure Rating: 1,490 to 2,220 psi
- Media Temperature: 100 to 400 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
condensates boiler feed water, fuels and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
, allowing severe wear to occur with resulting high frictional heat. Water contamination should not exceed 0.25 % for most equipment, though centrifugal pumps used in power plants specify much tighter limits such as 500 ppm for boiler feed pump bearings. A number of new technologies exist to detect (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
16 Steps to Proper Boiler-Feed-Pump Selection
When selecting a feed pump for an industrial steam boiler, there are a number of steps to take into account to ensure safe operation. A steam boiler is a pressurized tank, and it is critical that it always has the correct amount of water to avoid a boiler meltdown. For this and other reasons
-
Boiler Water Feeding -- On/Off vs. Modulating
The question facing many consulting engineers today is whether to specify on/off operation or modulating continuous feed when boiler size is between 250 and 1200 horsepower. To answer this question, it is important to understand the difference between the two. Fig. 1 shows a typical on/off piping
-
Basic Electrical Troubleshooting (.pdf)
A boiler feed pump being powered by two 3500 HP induction motors appears to be developing a problem. Failure of this pump will result in the loss of a generator currently producing half the station's power output.
More Information Top
-
Pump Handbook, Fourth Edition > STEAM POWER PLANTS
The use of a group of closed heaters permits a single boiler feed pump to discharge through these heaters and into the boiler.
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
To survey problems in boiler feed pumps .
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
The internal treat- ment consists of phosphate and caustic feed into the boiler drums and sulphite feed into the suction of the boiler feed pumps .
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
Boiler feed pump motor .
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Both the condensate pump and boiler feed pump are electric motor driven.
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
To survey problems in boiler feed pumps .
-
HVAC Pump Handbook, Second Edition > Condensate, Boiler Feed, and Deaerator Systems
Other low-pressure systems and all high-pressure steam systems utilize condensate, vacuum, or boiler feed pumps for return of the condensate.
-
Auxiliary Systems for 600-1,500-Mw 3,500-Psig Steam-Turbine-Generator Units
3,500-Psig Steam-Turbine-Generator Units start-up requirements may be fulfilled by other than a large motor-driven pump, i.e., a packaged boiler to supply start-up steam to a separate turbine driving the main boiler feed pump .
-
Technology Development Program for an Advanced Potassium Rankine Power Conversion System Compatible with Several Space Reactor Designs
19 4.1.1 Review of Potassium Boiling Experimental Data .....................................................................20 4.1.2 Review of Previous Boiler Designs...........................................................................................21 4.1.3 Boiler Design.............................................................................................................................23 4.2 BOILER FEED PUMP ..........................................................................................................................
-
Electrical supplies to power station auxiliaries
It requires a careful con- sideration of the relative importance of auxiliaries, and in particular of the problems associated with the boiler feed pump .
Indicates content that may require registration and/or purchase.