-
Supplier: Accuris
Description: VALVE, SAFETY, BOILER (SHIPBOARD USE)
-
Supplier: Accuris
Description: Steam boilers and pressure vessels - Spring loaded safety valves
-
Supplier: Accuris
Description: VALVE, SAFETY: BOILER (SHIPBOARD USE)
-
-
Supplier: Accuris
Description: Valves, gauges and other safety fittings for application to boilers and to piping installations for and in connection with boilers. Specification for safety valves
-
Supplier: Spirax-Sarco
Description: The SV74 steel series safety valves are built in conformance to Section I and VIII of the ASME Boiler and Pressure Vessel Code. They are primarily intended for use on power boilers and unfired pressure vessels where ASME Section I and VIII stamped valves are
- Valve Size: 1.5 to 8 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 750 F
-
Supplier: Watts
Description: Series 740 Boiler Pressure Relief Valves are used in hot water space heating boiler applications to protect against excessive pressure on all types of hot water space heating boiler equipment. It consists of a iron body construction with expanded outlet drain connections
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The SV73 cast iron series valves are built in conformance to Section I and VIII of the ASME Boiler and Pressure Vessel Code. They are primarily intended for use on power boilers and unfired pressure vessels where ASME Section I and VIII stamped valves are required.
- Valve Size: 1.5 to 8 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: 406 to 446 F
-
Description: Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to
- Valve Size: 2 to 10 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
Supplier: Watts
Description: Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of
- Valve Type: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
-
Supplier: Watts
Description: Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female inlet and outlet
- Valve Size: 0.75 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection,
- Valve Size: 0.75 inch
- Valve Type: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors,
- Maximum Pressure: 15 to 250 psi
- Features: Commercial / HVAC, Low Emissions, Safety Valve
- Fuel Type / Heat Source: Electric
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL FUEL OIL LINE
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Bell & Gossett, a xylem brand
Description: Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and Pressure Vessel
- Valve Size: 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Primary Material: Brass / Bronze
-
Supplier: Sussman Electric Boilers
Description: STAINLESS STEEL ELECTRIC BOILERS Sussman SSB Boilers minimize contaminants because all-wetted metal parts are Stainless Steel. Whenever copper, iron or other materials cannot be tolerated in the steam and/or process, a Sussman SSB Stainless Steel Boiler is the product of choice
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with epoxy seals
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil
- Heat Output (Capacity): 30,706.243602865914 to 12,282,497.441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Acme Engineering Products
Description: CEJS boilers are designed to ASME Sec. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and regulations, with
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Radwell International
Description: SAFETY RELIEF VALVE, MODEL 6182, TOP OUTLET, 125 PSI, STEAM BOILER SERVICE, 1 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
- Media: Steam
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety valves are
-
Supplier: UL Standards & Engagement
Description: resistance-type heating elements and a vessel or tank constructed, inspected, and stamped in accordance with the applicable sections of the American Society of Mechanical Engineers (ASME) Boiler and Pressure Vessel Code. Each boiler is provided with one or more safety
-
Supplier: Hansen Technologies Corporation
Description: Designed to provide emergency relief from excessive pressure in refrigerant-containing vessels, they are built in strict conformance with ASME Boiler and Pressure Vessel Code requirements for safety relief devices. Each valve bears the ASME code symbol of certification (UV).
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: CSA Group
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing
-
Description: fittings and safety accessories, where necessary. In relation to the geometry of pressure-containing parts for boilers, ISO 16528-1:2007 covers feedwater inlet (including the inlet valve) to steam outlet (including the outlet valve), including all inter-connecting tubing
-
Supplier: Curtiss-Wright, Valve Group
Description: Change-over-Valve with flushed superlong bellows and emergency gland or with stuffing box seal. Switch-over valve or in combination with safety valves for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc.
- Valve Size: 0.5 to 20 inch
- Media Temperature: -196 to 650 F
- Media: Gas, Hot Water, Sour Gas, Specialty / Corrosive Gases, Steam, Water
- Actuation: Manual / Hand
-
Supplier: ASME Standards and Certification
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and
-
Supplier: ASME
Description: fired by oil, gas, electricity, coal or other solid or liquid fuels. It contains appendices which cover approval of new material, methods of checking safety valve and safety relief valve capacity, examples of methods of checking safety valve and
Find Suppliers by Category Top
Featured Products Top
-
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
ITV is adaptable to nearly any system where safety, efficiency, and water conservation are essential, like in food processing, breweries, municipal sewage, and pharmaceutical industries. “ThermOmegaTech has successfully used drain tempering valves for (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® has a variety of Severe Service Silent Check Valves that are available in wafer style or flanged ends. These check valves are engineered for extreme conditions and are commonly used in digester and boiler feed applications. They are spring-assisted, center-guided, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is d...
(read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
More Information Top
-
States > Wisconsin > State > Regulations > Safety and Professional Services > General Part II > Safety, Buildings, and Environment > [WI AC sps 341app] SPS 341...
PG-67 BOILER SAFETY VALVE REQUIREMENTS .
-
States > North Dakota > State > Regulations > Title 45 - Commissioner of Insurance > [NDAC 45-12] Article 12 - North Dakota Boiler Rules
Boiler safety valves and safety relief valves must be placed on, or as close as physically possible, to the boiler proper.
-
States > Arkansas > State > Regulations > Department of Labor > Boiler Inspection Division > [ARREGS dol-bid/10] 010 - Administrative Regulations of the Boiler...
Remote monitoring for high pressure boilers ( safety valve is set at greater than 15 psi) shall only be approved with a formal request, in writing, to the Chief Inspector; it must describe the system, the equipment, what is presently installed, and what …
Indicates content that may require registration and/or purchase.