-
Supplier: Accuris
Description: Self-propelled boom-supported elevating work platforms
-
Supplier: Accuris
Description: Self-Propelled Boom-Supported Elevating Work Platforms
-
Description: Scope This standard applies to self-propelled integral chassis aerial platforms having a platform that can be positioned completely beyond the base and are used to position personnel, along with their necessary tools and materials, at work locations. Aerial platforms are
-
-
Description: non self-propelled elevating aerial platform to a self-propelled elevating aerial platform, unless the resulting elevating aerial platform is within the scope of equipment covered as defined in Section 1.1.1 of this standard. Purpose. This standard applies
-
Description: Elevating and Rotating Aerial Devices, ANSI/SIA A92.2- 2001. (4) Non self-propelled elevating aerial platforms such as those covered in American National Standard for Manually-Propelled Elevating Aerial Platforms, ANSI/SIA A92.3-2006. (5) Self-propelled
-
Supplier: CSA Group
Description: elevating work platforms; and CAN/CSA-B354.4-02, Self-propelled boom-supported elevating work platforms. At the time of publication, ISO 18893:2016 is available from ISO in English only. CSA Group will publish the French version when it becomes
-
Supplier: CSA Group
Description: replaces the operator (driver) training sections of CAN/CSA-B354.1-04, Portable elevating work platforms; CAN/CSA-B354.2-01, Self-propelled elevating work platforms; and CAN/CSA-B354.4-02, Self-propelled boom-supported elevating
-
Description: American National Standard for Vehicle- Mounted Elevating and Rotating Aerial Devices, ANSI/SIA A92.2-2001 (4) Self-propelled elevating aerial platforms such as those covered in American National Standard for Boom-Supported Elevating Work
-
Description: Self-propelled elevating aerial platforms having a platform that can be positioned completely beyond the base such as covered in American National Standard for Boom-Supported Elevating Work Platforms, ANSI/SIA A92.5-2006. (3) Self-propelled
-
Supplier: CSA Group
Description: edition, 2014-04-15). It replaces the inspections and maintenance and safe operating practices of CAN/CSA-B354.1-04, Portable elevating work platforms; CAN/CSA-B354.2-01, Self-propelled elevating work platforms; and CAN/CSA-B354.4-02, Self-propelled
-
Supplier: CSA Group
Description: edition, 2010-05-15). It replaces the design, calculations, safety requirements and test methods sections of CAN/CSA-B354.1-04, Portable elevating work platforms; CAN/CSA-B354.2-01, Self-propelled elevating work platforms; and CAN/CSA-B354.4-02,
-
Supplier: Advance Lifts, Inc.
Description: WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include
- Features: Adjustable Height, Guard Rails, Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 6.083333333333333 ft
- Height: 5.833333333333333 ft
- Width: 2.5 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 11.083333333333334 ft
- Height: 5 ft
- Width: 3.3333333333333335 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Superdeck™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create havoc on
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate future replacement costs
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to
- Width: 1.5833333333333333 to 2 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Dock, Work Platform
-
Supplier: Southland Equipment Service
Description: Makes uneven surfaces level. Sturdy 500 lbs. capacity. Easy to use. Simply turn feet to adjust height -- place several units together for larger areas. Heavy-duty serrated grating provides excellent slip resistance. Platforms 24" to 48" have 4 legs. Longer platforms have 6 legs. Powder
- Depth: 8.083333333333334 ft
- Width: 2 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADD-A-LEVEL™ WORK PLATFORMS
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADD-A-LEVEL™ WORK PLATFORMS
- Platform/Walkway Type: Work Platform
-
Supplier: Southland Equipment Service
Description: Makes uneven surfaces level. Sturdy 500 lbs. capacity. Easy to use. Simply turn feet to adjust height -- place several units together for larger areas. Heavy-duty serrated grating provides excellent slip resistance. Platforms 24" to 48" have 4 legs. Longer platforms have 6 legs. Powder
- Depth: 4.916666666666667 ft
- Width: 2 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Flatbed Access Platforms offer superior fall protection when gaining access to flatbed trailers for tarping or securing loads. Built to customer specifications and fully customized, our Flatbed Access Platforms are the perfect solution for preventing falls for those climbing on
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: MiTek Inc
Description: Cubic Designs pre-engineered steel mezzanines and work platforms make it easy and cost effective to integrate a single or multi-level platform into your valuable project, without the cost and disruption of construction. We work within your footprint to create an
- Features: Multi-Level, Single
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Southland Equipment Service
Description: Perfect when space is limited. One of a kind design for a one person lift. When time and space is limited this lift is perfect. Has two safety chains. This unit breaks down quickly and easily with only 4 wing nuts to remove. No tools are required. Measures 24"W. x 24"D. x 42"H. Can ship UPS or
- Platform/Walkway Type: Work Platform
-
Supplier: Southland Equipment Service
Description: Heavy gauge steel construction for storage of materials that are not compatible with plastic. Sumps and ramps have durable powder coated finish. Welded bar grating can be removed for cleaning. FOB Shipping Point.
- Depth: 2.1666666666666665 ft
- Width: 4.25 ft
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are
- Width: 0.8541666666666666 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Green Access & Fall Protection
Description: GREEN Removable Insta-Rack Platforms are created for specific site situations that won't allow for a permanent pedestal platform installation. With no foundation required, the Removable Insta-Rack is a popular solution providing easy, flexible installations. Features Custom designed to
- Features: Anti-Slip, Guard Rails, Mobile, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: MiTek Inc
Description: Cubic Designs Food Grade Platforms are ideal for food and beverage processing facilities that must meet varying clean design requirements and Good Manufacturing Practices (GMPs) as necessitated by the USDA and FDA. Our AIB-audited platforms not only meet these clean design
- Material: Stainless Steel, Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Parkline, Inc.
Description: Industrial Duty Stairs, ADA Ramps and Platforms provide OSHA compliant access to our shelters or existing structures at your facility. They can also get you up and over any obstacles, create elevated work platforms, and satisfy all OSHA regulations for the provision of equal
- Material: Aluminum, Stainless Steel
- Features: Anti-Slip
- Platform/Walkway Type: Gangway, Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Railcar Loading Platforms have earned an industry reputation for heavy-duty modular construction and are designed with ease of installation in mind. All Railcar Loading Platforms are engineered for operator safety, for compliance with governing O.S.H.A. standards as we interpret
- Features: Anti-Slip, Guard Rails, Other
- Material: Steel
- Platform/Walkway Type: Work Platform
Find Suppliers by Category Top
Featured Products Top
-
Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a ‘X’ pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used (read more)
Browse Industrial Joysticks Datasheets for Sensata Technologies -
AgozTech has introduced a new pole-mounted shelf designed to support industrial label printers at warehouse, manufacturing, distribution, retail, healthcare, and facility workstations. The mounting system provides a dedicated elevated platform for positioning a printer near active packing (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC
More Information Top
-
States > Washington > State > Proposed Regulations > 2006 Documents > May 3, 2006 > [2006 WA Proposed wa-20060503-0028-0002132] WAC 296-869 - Proposed Rules - ...
Boom supported elevating work platforms .
-
States > Washington > State > Proposed Regulations > 2004 Documents > July 21, 2004 > [2004 WA Proposed wa-p296a203] WAC 296-24, 155, 874 - Proposed Rules - WA...
… 155-484 Additional requirements applicable to specific types of scaffolds, 296-155-485 Reserved, 296-155-487 Manually-propelled elevating work platforms, 296-155-488 Self-propelled elevating work platforms, 296-155-489 Boom supported elevating work platforms , 296-155-490 Aerial …
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
Boom Supported Elevating Work Platforms .
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
Boom Supported Elevating Work Platforms .
-
Federal Register > Friday, August 30, 1996 > [61 FR 46026] Safety Standards for Scaffolds Used in the Construction Industry
The Boeing Company (Ex. 34-19) stated that fall protection for erectors and dismantlers could be provided through the use of boom supported elevated work platforms , scissors lifts, forklift platforms, temporary guardrails, fall arrest/restraint systems or other scaffolds.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
ANSI A92.5-1980 for Boom Supported Elevating Work Platforms , .
-
States > Oregon > State > Proposed Regulations > 2009 Documents > March 1‚ 2009 > [2009 OR Proposed or-20090301-0009-0000952] Chapter 437 - Platforms
… 002-0072 Manually Propelled Elevating Aerial Platforms, equipment identified in ANSI A92.3; 437-002-0074 Self-Propelled Elevating Work Platforms-Scissor Lifts, equipment identified in ANSI A92.6; and 437-002-0076 Boom Supported Elevating Work Platforms , equipment identified in ANSI …
Indicates content that may require registration and/or purchase.