Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Innoveracera’s boron nitride powder is synthesized by the reaction of imported boric acid and melamine at high temperature. Some specifications of boron nitride powder are synthesized by other high-quality raw materials. boron nitride (BN)
- Specialty Ceramic Type: Boron Nitride
- Applications: Electrical / HV Parts
- Features: Other, Specialty / Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: and other polymers. Boron Nitride can be pressed into various shapes of Boron Nitride products can be used for high temperature, high pressure, insulation, heat dissipation parts. Boron Nitride is the heat shielding material in aerospace. Boron
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature applications.
- Specialty Ceramic Type: Boron Nitride
- Features: Other, Specialty Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
-
Supplier: Accuris
Description: BORON NITRIDE POWDER
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 ℃, and it also has good lubricity at high temperature. It is mainly used in the preparation of cubic boron
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Nitrides, Other
- State of Matter: Powder
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Description: Boron Nitride is a high-tech synthetic ceramic substance that comes in powder and solid forms. It has exceptional temperature resistance, dielectric strength and thermal conductivity. Boron nitride is an easily machinable material due to its varied characteristics.
- Material Type: Boron Nitride
-
Description: Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
-
Description: The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process.
- Density: 1.9999987377458832 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride, Silicon Nitride
- Applications: Corrosion Protection
-
Description: Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina,
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: CSA Group
Description: ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt,
-
Description: Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management,
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Wear Parts / Tooling
-
Description: Boron Nitride is a cutting-edge synthetic ceramic material that is available in both solid and powder form. Boron nitride is a genuinely exceptional material due to its unique features, which range from high heat capacity and excellent thermal conductivity to easy
- Material Type: Boron Nitride
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.997 Size: 40-50um
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Description: Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Specialty Ceramic Type: Boron Nitride
-
Description: Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Specialty Ceramic Type: Boron Nitride
-
Description: Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Specialty Ceramic Type: Boron Nitride
-
Description: Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Specialty Ceramic Type: Boron Nitride
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: and molten metal corrosion resistance of hexagonal boron nitride with high crystallinity are better than ordinary products. Application Fileds ● Additives to PA, PE and other polymer. ● Additives to various thermal interface materials to enhance thermal conductivity. ● Additives of
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Grading System: Micron Graded
- Features: Other
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Form: Liquid / Dispersion, Slurry
- Grading System: Micron Graded
- Features: Other
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: <250nm; <200nm
- Particle / Feature Size: 250 nm
- Type: Nano Powder / Particulate
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9985 Size: 65-75nm; 790nm
- Particle / Feature Size: 65 nm
- Type: Nano Powder / Particulate
-
Supplier: Advanced Abrasives Corp.
Description: Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to cBN and diamond. Also, boron carbide is excellent for absorbing neutron radiation
- Material Type: Boron Carbide, Carbide Materials
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: 3M Advanced Materials Division
Description: materials known – only diamond and cubic boron nitride are harder – giving it exceptional abrasion resistance. 3M boron carbide also resists high temperatures (up to 400°C) and corrosive chemicals, and it is optimized for consistently high purity and high boron content.
- Material Type: Boron Carbide, Carbide Materials
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
- Features: Other
-
Supplier: Hyperion Materials & Technologies
Description: Cubic Boron Nitride microcrystalline powders create exceptional thermal stability, self-sharpening, and grinding efficiency performance. It is used for lapping, honing, and polishing ferrous materials in automotive, aerospace, and scientific instruments.
- Compound / Abrasive Type: Diamond
- Type: Extrusion / Flow Honing, Lapping, Polishing
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: ASTM International
Description: irradiation of natural or slightly enriched uranium, or recycled plutonium mixed with uranium. The material shall conform to required chemical compositions of plutonium, uranium, americium, impurities (boron, cadmium, carbon, chlorine, chromium, fluorine, iron, gadolinium, nickel,
-
Supplier: ASTM International
Description: irradiation of natural or slightly enriched uranium, or recycled plutonium mixed with uranium. The material shall conform to required chemical compositions of plutonium, uranium, americium, impurities (boron, cadmium, carbon, chlorine, chromium, fluorine, iron, gadolinium, nickel,
-
Description: BN-AlN Ceramic is made by sintering Boron Nitride (BN) and Aluminum Nitride (AIN) powder. It has excellent electrical insulator, thermal conductivity, high strength, resistance to thermal shock, and strong resistance to halogen gas plasma, which is offers a wide range of
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Machinable
- Features: Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Supplier: ASTM International
Description: of the user to determine the applicability of this test method to other materials. Note however that some ceramics, such as boron carbide and boron nitride, may not absorb X-rays sufficiently to be characterized by this analysis method. 1.3 The values stated in cgs units are to
-
Supplier: 3X Ceramic Parts Company Limited
Description: resistance - normal use at 1800 ℃; ► high thermal conductivity -- equivalent to the thermal conductivity of graphite materials; ► high hardness -- the hardness is second only to diamond and cubic boron nitride; ► corrosion resistance -- strong acid and alkali have no corrosion to it,
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
Find Suppliers by Category Top
Featured Products Top
-
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide, pyrotechnics, explosives, titanium sponge, titanium dioxide (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Manufacturing Process Our BN ceramic threaded tubes can be produced through controlled ceramic processing and precision machining: Boron nitride powder preparation and forming (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
high resistance to thermal shock and is non-sticky and has a low coefficient of friction. Boron Nitride Nozzles for Molten Metal Atomizing: Boron Nitride nozzles are widely used in the processing of metal powder. Molten metal atomization is a process used to fabricate (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
through controlled material processing and precision machining: Boron nitride powder preparation Ceramic forming and hot pressing, where applicable CNC turning and internal bore (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings
Conduct Research Top
-
Hexagonal Boron Nitride Powder used for Coating, Release Agent and Spray
Application of hexagonal boron nitride powder.
-
The Difference between Hexagonal Boron Nitride Powder and Graphite Powder
Hexagonal boron nitride powder and graphite powder both can be used as lubricating and release agent.
-
Hexagonal Boron Nitride Powder
Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 , and it also has good lubricity at high temperature. It is mainly used in the preparation of cubic boron nitride, high temperature coatings
-
Properities of Hexagonal Boron Nitride Powder
Hexagonal boron nitride (h-BN) has excellent electrical insulation, excellent chemical stability and excellent dielectric properties.
-
Hexagonal Boron Nitride Powder Series
By adjusting the preparation process, hBN can actually show beautiful pearlescent color.
-
The Use of Boron Nitride Powder In Coating Industry
The use of boron nitride in the coating industry is based on its lubricating properties, especially at high temperatures. The main applications are as follows: boron nitride coating and boron nitride release agent.
-
What Can Boron Nitride Powder be Used For?
Boron nitride is the release agent for metal forming and lubricant for metal drawing. Boron nitride is the special electrolysis and resistance material in high temperature state.
-
Good Performance And Heat Dissipation Advantages Of Hexagonal Boron Nitride Powder
Boron nitride is one of the most valued materials in nitride. It has six crystal forms. The most common being of Boron Nitride are cubic boron nitride (c-BN) and hexagonal boron nitride (h-BN), of which c- BN is similar to diamond and is mainly used to make cutting tools. Its thermal conductivity
More Information Top
-
Dependence of the oxygen content of boron nitride on heat-treatment temperature and its effect on the structure and strength characteristics of this compound
In the manufacture of high-strength ceramics of predetermined physicochemical properties from boron nitride powders possessing good sinterability, considerable difficulties arise owing to the tendency of the end product to be contaminated With oxygen-containing boron compounds.
-
Phase composition and surface properties of cubic boron nitride micron powders
Abstract—X ray diffraction analysis and IR spectroscopy have been used to study the phase composition of KM grades of cubic boron nitride powders of grain sizes 0.5/0, 1/0, 2/1, 3/1, and 3/2.
-
New grades of submicron and nanosized powders of cubic boron nitride
N. V. Novikov, G. P. Bogatyreva, M. A. Marinich, et al., “Effect of different physicochemical treatment method on the surface of cubic boron nitride powders ,” in: Rock-Cutting and Metal-Working Tools— Technology of Manufacture and Use (Collected Scientific Papers) [in…
-
Dependence of the Structure of Sintered Boron Carbonitride on the Defect Level in the Starting BN Powder
We have carried out a comparative x-ray analysis of boron nitride powders with different degrees of ordering and sintered specimens of boron carbonitride based on such powders.
-
Boron Minerals and Chemicals
Boron nitride powder is commercially produced by heating a mixture of boric acid and tricalcium phosphate in an ammonia atmosphere in an electric furnace.
-
Boron Diffusion In Silicon From Ultrafine Boron-Silicon Powder
Some experiments using commercially available boron nitride powder as a diffusion source are also discussed.
-
Influence of processing aids on the uniaxial extensional behavior of metallocene polyethylenes
Abstract It has been reported in the literature that boron nitride powders with hexagonal crystal structure in combination with fluoroelastomers at small concentrations (typically 500–1000 ppm) can be used as suitable processing aids in melt extrusion processes to overcome flow instabilities such…
-
Innovative Superhard Materials and Sustainable Coatings for Advanced Manufacturing
3-4 grams of boron nitride powder , purity >98% x .
Indicates content that may require registration and/or purchase.